-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.5650345163170475 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.5650345163170475 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.28251725815852374 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
-
Supplier: Terra Universal, Inc.
Description: The BioClave™ 16 and BioClave™ Mini autoclaves are compact, space-saving units that offer rugged operation with a stainless steel interior chamber. Despite their small footprints, each model can accommodate a variety of liquids, media, instruments, glassware, plasticware, and other
- Temperature Range: 249.8 to 273.2 F
- Capacity: 0.28251725815852374 cubic feet
- Pressure Range: 29 psi
- External: Bench / Cabinet
-
Supplier: OMEGA Engineering, Inc.
Description: This 1.6 mm (0.063") diameter 304SS probe, with stainless steel transition junction, is perfect for the food industry, steam washdown applications or general heavy duty use. It features 3.3 m (11') of 1.6 mm 0.062") mineral insulated coiled cable, 0.9 m (3') of PFA-insulated thermocouple
- Diameter or Width Range: 0.0625 inch
- Base, Noble and Refractory Metal Type: E, J, K, T
- Configuration: Grounded Thermocouple, Ungrounded Thermocouple
- Process Connection: None or Hand held
-
Supplier: ASTM International
Description: 1.1 This test method covers determination of the expansion of a hardened cement paste when exposed to the autoclave conditions in this method. 1.2 The values stated in either SI units or inch-pound units are to be regarded separately as standard. The values stated in each system may not be
-
Supplier: Accuris
Description: Instruments chirurgicaux et dentaires \xe0 main - D\xe9termination de la r\xe9sistance au passage \xe0 l'autoclave, \xe0 la corrosion et \xe0 l'exposition \xe0 la chaleur
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back
- Working Pressure Range: 36,259.425 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025%, 0.05%, 0.1% or 0.2% FS accuracy % pressure indication with fan-shaped graph scale for visual reference Fully temperature compensated accuracy Panel mount version is available Large, easy to read display with 5-digit resolution Back
- Working Pressure Range: 36,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to
- Working Pressure Range: 30,000 psi
- Type: Gauge
-
Supplier: Transcat, Inc.
Description: Product Highlights Pressure ranges to 36,000 psi (2500 bar) 0.025% full scale accuracy (ADT 681-02) 0.05% full scale accuracy (ADT 681-05) 0.1% full scale accuracy (ADT 681-10) 0.2% full scale accuracy (ADT 681-20) Fully temperature compensated accuracy from14°F to 122°F (-10°C to 50°C) Up to
- Working Pressure Range: 30,000 psi
- Type: Gauge
-
Supplier: Cole-Parmer
Description: according to GMP.|Temperature range: –75 to 275
F (–60 to 135 C)|Sterilize: Autoclave. - Outside Diameter / Size: 0.56299243 inch
- Maximum Inside Diameter / Size: 0.43700811 inch
- Wall Thickness: 0.06299216 inch
- Pressure Rating: 6 psi
-
Supplier: Cole-Parmer
Description: Applications: Vacuum and pressure applications for general lab and industrial use|Characteristics: Thick wall, flexible, opaque|Temperature Range: 0
F to 150 F|Sterilize: Ethylene oxide or autoclave for 30 minutes at 15 psi - Outside Diameter / Size: 0.56299243 inch
- Maximum Inside Diameter / Size: 0.18897648 inch
- Pressure Rating: 68 psi
- Temperature Range: 0 to 150 F
-
Supplier: Cole-Parmer
Description: Formulation: Tygon
E-3603 vacuum|Applications: General lab, food and beverage, and biopharm. Vacuum service of 29.9†Hg (760 mm Hg) at 73°F (23°C).|Characteristics: Non-DEHP, phthalate-free plasticizer. Flexible, biodegradable, crack-resistant, nontoxic, and - Outside Diameter / Size: 0.56299243 inch
- Maximum Inside Diameter / Size: 0.18897648 inch
- Wall Thickness: 0.18897648 inch
- Pressure Rating: 69 psi
-
Supplier: Cole-Parmer
Description: visual inspection and flow monitoring.| |Certifications: FDA compliant, Proposition 65, REACH Temperature range: –58 to 165°F (–50 to 73°C)||Sterilize: Autoclave.
- Outside Diameter / Size: 0.56692944 inch
- Maximum Inside Diameter / Size: 0.3149608 inch
- Wall Thickness: 0.12598432 inch
- Pressure Rating: 36 psi
-
Supplier: Polygon Company
Description: stainless steel. Thermally insulating Unlike steel tubing, composites are comfortable to the touch and ready for immediate use without warming. Autoclaveable Unlike plastic tubing, Polygon medical composites can withstand a standard steam autoclave, yet are affordable enough to be disposable
-
Supplier: Sugatsune America, Inc.
Description: Due to the non-reactive material used in our MPG-16 Grommet, it resists attack from all of these chemicals. That prevents degradation that would allow for bacterial build-up, ensuring your food is not degraded. Metal Detection Although silicone is a highly durable polymer, prolonged use will
- Inside Diameter: 0.4375 inch
- Overall Thickness: 0.375 inch
- Shape: Round
-
Supplier: ValueTronics International, Inc.
Description: The 5608-9-D is a probe from Fluke. Features: 200°C to 160°C Calibration accuracy of ±0.05°C Transition junction and lead wires can withstand full PRT temperature range Unique probe seal of 5606 prevents ingress of moisture Calibration not included; NVLAP-accredited calibration optional
-
Supplier: Despatch - ITW EAE
Description: Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD
- Temperature Range: 104 to 662 F
- Capacity: 1.6 cubic feet
- Features: Air / Oxidizing, Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Logging / Recorder Options, Shelving / Racks / Carts
- External: Bench / Cabinet
-
Supplier: Keller America, Inc.
Description: The Series 7S / 9S provide low mass, smaller one-piece housing with a brazed stainless steel diaphragm for lower production cost, giving excellent long-term stability combined with easy installation. The Series 7 S / 9 S transducers are constructed from 316L stainless steel, using a
- Working Pressure Range: -14.50377 to 290.0754 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -22 to 212 F
- Measurement Type: Absolute, Gauge, Sealed
-
Supplier: Despatch - ITW EAE
Description: Despatch’s LCC and LCD Clean Process Benchtop Ovens have a stainless steel interior and exterior, rugged, programmable process controls and provide a variety of tailored options for your specific needs. For production environment processes where minimal contamination is essential, the LCC and LCD
- Temperature Range: 104 to 500 F
- Capacity: 1.6 cubic feet
- Features: Air / Oxidizing, Air Filtration, Alarms, Cleanroom, Cooling System, Front Panel & Display, Logging / Recorder Options, Shelving / Racks / Carts, Timers
- External: Bench / Cabinet, Vertical Load (Bell Lift)
-
Supplier: ICO RALLY
Description: • Tough, semi-rigid, thin-wall construction • 2:1 shrink ratio • Conforms to USP Class VI, no heavy metals • Compatible with autoclave, gamma, ETO, steam, and dry heat sterilization • Standard Operating Temperature: -55°C to 175°C • Minimum shrink temperature: 155°C • Provided in cut pieces
- Diameter: 0.063 inch
- Length: 48 inch
- Operating Temperature: -55 to 175 C
- Shrink Temperature: 155 C
-
Supplier: Sartorius Lab Instruments GmbH & Co. KG
Description: enable filtration work for flow and capacity studies as well as for GLP virus spiking studies. Scale up studies are being performed using this capsules size 9 with filter area of 2.000 cm2 to reliably scale up into larger scale manufacturing. Typical batch sizes of products being subject to
- Pore Size: 0.02 µm
- Filtration Area: 200,000 mm²
- Pressure: 72.51885 psi
- Operating Temperature: 68 F
-
Supplier: NOSHOK, Inc.
Description: corrosion resistance C.I.P, S.I.P and Autoclave* for the demanding needs of the sanitary market
- Working Pressure Range: -14.736 to 400 psi
- Dial Diameter: 2 inch
- Pressure Connection Size: 0.75 inch
- Accuracy: 1 ±% FS
-
Supplier: Xenon Corporation
Description: The XENON Z-1000 Modular Sanitization System is a benchtop system for R&D or production batch processing. It includes a controller and separate sanitization chamber containing a 16" lamp housing and lamp. The controller provides all power to the lamp housing as well as complete operator
- External: Bench / Cabinet
- Internal Configuration: Ultraviolet
-
Supplier: diaago
Description: CELLTREAT's Polypropylene Plasteur Pipets offers the aspirating precision of a glass pipet and the safety benefits of plastic. Features Fine tip is ideal for precision aspirating Polypropylene provides the chemical resistivity needed for many applications No more broken glass: more durable than
- Pipette Type: Pasteur Pipette
- Configuration: Pipettor
-
Standards and Technical Documents - Standard Specification for Mortar Cement -- ASTM C1329/C1329M-16Supplier: ASTM International
Description: This specification covers three types of mortar cement for use where mortar for masonry is required. Mortar cements are classified as Type N, S, or M, according to the prescribed physical requirements. Mortar cement shall conform to the prescribed requirements such as fineness, autoclave
-
Supplier: diaago
Description: CELLTREAT's Polypropylene Plasteur Pipets offers the aspirating precision of a glass pipet and the safety benefits of plastic. Features Fine tip is ideal for precision aspirating Polypropylene provides the chemical resistivity needed for many applications No more broken glass: more durable than
- Pipette Type: Pasteur Pipette
- Configuration: Pipettor
-
Supplier: diaago
Description: CELLTREAT's Polypropylene Plasteur Pipets offers the aspirating precision of a glass pipet and the safety benefits of plastic. Features Fine tip is ideal for precision aspirating Polypropylene provides the chemical resistivity needed for many applications No more broken glass: more durable than
- Pipette Type: Pasteur Pipette
- Configuration: Pipettor
-
Supplier: Portescap
Description: B0810A1 Autoclavable Slotted Brushless DC Motor Multi-tool Surgical Motor (B0810A1) This size 8 brushless DC slotted mini motor is designed for high reliability in autoclave environments and can reach more than 1,000 sterilization cycles. With this new frame size, your application design will
- Other DC Voltage: 9 VDC
- Torque Constant: 0.455952 in-oz/amp
- Continuous Torque: 0.18938053097345126 In-lbs
- Rotor Inertia: 0.0000277536 oz-in-sec²
-
Supplier: Caster City, Inc.
Description: are made out of FIBERGLASS. They are best suited for dry heat applications such as powder coating, bakery convection ovens and dry heat autoclaves. Temperature Rating: Up to 450° F for 30 minutes MAXIMUM continuous operation. Then allow to cool to room temperature. If used above 450° F or for
-
Standards and Technical Documents - Standard Specification for Portland Cement -- ASTM C150/C150M-16Supplier: ASTM International
Description: aluminate, and tetracalcium aluminofernite. Applicable properties enumerated in this specification will be determined by the following test methods: air content of mortar, chemical analysis, strength, false set, fineness by air permeability, fineness by turbidimeter, heat of hydration,
-
Description: Fluid Control truly has a world class product offering. Compatible Fluids Steam to 353°F, Hot Water to 210°F Parker Fluid Control's steam valves are used in a variety of applications including: Dry Cleaning, Steam Irons, Steam Baths,Autoclaves, Molding, Steam Atomization,Sterilizers and
- Valve Size: 1 inch
- Pressure Rating: 1 to 50 psi
- Number of Ports/Ways: 2
- Power: 120 volts
-
Supplier: Master Bond, Inc.
Description: Master Bond UV16Med-FD is a low viscosity, medical grade UV curable epoxy for bonding, sealing and coating, containing a fluorescent dye for identification. Cationic curing, no oxygen inhibition Low shrinkage upon curing Good physical strength properties Passes ISO 10993-5 UV16Med-FD is a low
- Use Temperature: -80 to 400 F
- Tensile Strength (Break): 250,000 to 300,000 psi
- Industry: Aerospace, Automotive, Electronics, Medical / Food (Sanitary / FDA), OEM / Industrial, Photonics / Optoelectronics, Semiconductors / IC Packaging
- Substrate Compatibility: Ceramic / Glass, Metal, Plastic
-
Supplier: Chicago Pneumatic and Pneumatech
Description: High pressure die casting, Foundry cooling, Seismic exploration, Autoclave and Diving applications. The high pressure filters are available in 3 pressure ranges: The 50 bar(g) range is available in both Aluminum and Stainless Steel housings. As the performance of both filters is the same, the
- Maximum Air Volume: 1,882 SCFM
- Maximum Inlet Pressure: 60 to 725 psi
- Connection: 2" NPT
- Material: Aluminum
Find Suppliers by Category Top
Featured Products Top
-
to withstand a high number of autoclave cycles are also required. A European medical device manufacturer of small bone power tools approached Portescap to develop a robust motor solution, capable of over 1,600 autoclave cycles, that provided high power in a compact package. Portescap drew (read more)
Browse Brushless Motors Datasheets for Portescap -
130–135°C, which improves autoclave resistance. The service temperature range spans -80°F to +400°F (-62°C to +204°C). UV16Med-FD is available in 1/2 pint, pint, quart, gallon, and 5 gallon containers, as well as EFD® syringes compatible with many automated dispensers. Learn more about UV16Med-FD (read more)
Browse UV Curing Adhesives Datasheets for Master Bond, Inc. -
of sheet lead most orders can be shipped out on the same day. These sizes are available for immediate shipping … 1/32″ x 48″ x 96″ 1/32″ x 48″ x 120″ 1/16″ x 48″ x 96″ 1/16″ x (read more)
Browse Metal Sheet Datasheets for MarsMetal -
standard conductivity sensor is an ideal low-cost solution for handheld instruments in medical technology that require single-use sensors, such as for autoclaving, and its wide range of applications extends from water treatment and quality monitoring to fuel cell applications to descaling prevention (read more)
Browse Sensor Chips Datasheets for Innovative Sensor Technology IST USA Division -
furnace, autoclave, and more. Conax Technologies is a team of problem solvers. Whether (read more)
Browse RTD Temperature Probes Datasheets for Conax Technologies -
for the ventilator. - Low Noise. The slotless design enables quiet operation, ideal for medical environments. Portescap has a full range of 16mm – 22mm Ultra ECTM brushless DC motors that match the different power (read more)
Browse DC Motors Datasheets for Portescap -
naturally take more time to machine. Even composite tools require a three-step process that involves creating the plug, making the tool on top of it, and then supporting the tool with an egg crate structure for intensive autoclave curing cycles. By comparison, foam tooling can be processed in one step (read more)
Browse Prototyping Services Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Rapid hydrogen gas generation using reactive thermal decomposition of uranium hydride.
A 4-inch-long (10.16 cm), 316SS, 9/16 -inch Autoclave Engineers (AE) medium-pressure nipple was modified to make the reactor tube (green).
-
Operation and performance of the Supercritical Fluids Reactor (SFR)
Six heated pieces of tubing are connected by Autoclave Engineers, 9/16 -in, Inconel 625 tees equipped with a Type K thermocouple inserted into the centerline of the flow.
-
Tumor Suppressor Genes
Place 2 mL of Cesium chloride solution (5.7 M CsCl, 0.1 M EDTA, pH 7.5, filter-sterilized and autoclaved ) into a sterilized polyallomer tube of 9/16 ϫ 3.5 in in diameter.
-
Comparative studies on the thermostability of five strains of transmissible‐spongiform‐encephalopathy agent
Infectivity was detected after hot-air heating at the 10−1 dilution (18/18 positive for TSE infection, incubation period = 245.9 +− 6 days) and also after subsequent autoclaving , although the amount of infectivity was reduced ( 9/16 positive for TSE infection, incubation period…
-
Solubility of simple and mixed triacylglycerols in supercritical CO2
The extraction vessel is a 1' length (30 cm) of pipe nipple ( 9/16 " i.d. × 1" o.d.) purchased from Autoclave En- gineers, Inc. (Erie, PA).
-
Hanford Laboratories Operation monthly activities report, November 1959
…x .035" wall x 8' long zr-2 tubes; x-ray fuel rods for core location for thermo tips; PRTR Calandria, x-ray rods for thermo cycling project; 9/16 " O.D. zr … long zr-2 tubes; autoclave container vessels; 1/4" O…
-
Hydrothermal Spallation Drilling and Advanced Energy Conversion
Technologies for Engineered Geothermal Systems
…have female M26x1.5 threads designed to accept 14.3 mm (equivalent to 9/16 ”) OD tubing. .... ports could not be determined, but it was found that low pressure fittings Autoclave Engineering compression fittings…
-
The solubility of hydrogen in plutonium in the temperature range 475 to 825 degrees centigrade
9/16 ". .... Autoclave .
-
A high capacity microplate rack
…in. thick and 0.I25-in. rod, Tull Metals' Miscellaneous equipment and solutions Autoclave Detergent solution Ethyl … Matheson2 Ethyl alcohol 70% (diluted from 95% Freezer bags {Zip-locks), one-gallon size {10 and 9/16 .
-
Fractionation of menhaden oil ethyl esters using supercritical fluid CO2
…through 1/4" O.D. high pressure 304 stainless steel (SS) tubing into a 9/16 " O.D … one-foot long 1.0" O.D. × 11/16" I.D. SS pipe { Autoclave Engineers, Erie, Pennsylvania}.
Indicates content that may require registration and/or purchase.