-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 40uF 900V PP Film Capacitor, Radial, 5% Product overview: MKP1848640094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 5uF 900V PP Film Capacitor, 18mR ESR, Radial, 105°C Product overview: MKP1848550094K2 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 5.000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 50uF 900V PP Film Capacitor, 5% Tol, 6.5mR ESR, 105°C Product overview: MKP1848650094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 50.00000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 30uF 900V PP Film Capacitor, 5% Tol, 11mR ESR, 105°C Product overview: MKP1848630094Y5 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 30.000000000000004 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- AC Rated Voltage (WVAC): 900 volts
-
Supplier: DigiKey
Description: 150µF Film Capacitor 900V Radial, Can
- Capacitance Range: 150 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Capacitors - Tantalum Capacitors - Solid SMD 25volts 22uF 10% ESR=900mOhms -- 417-T495C226K025ATE900Supplier: Utmel Electronic Limited
Description: Tantalum Capacitors - Solid SMD 25volts 22uF 10% ESR=900mOhms
- Capacitance Range: 22 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: DigiKey
Description: 22µF 6.3V Aluminum Electrolytic Capacitors Radial, Can 1000 Hrs @ 105°C
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- Operating Temperature: -55 to 105 C
- Electrolytic Capacitors: Aluminum Oxide
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP MICA 90PF 5% 500V SMD
- Capacitance Range: 0.00009 microF
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
- Packing Method: Bulk Pack
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 2012 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Electrostatic Capacitors: Ceramic
- Technology: Multilayer
- RoHS Compliant: RoHS Compliant
- Configuration / Form Factor: Surface Mount / Chip Capacitor
-
Supplier: Utmel Electronic Limited
Description: Kemet Tantalum Capacitor 4.7µF 10V dc MnO2 Solid ±20% Tolerance T491 Series
- Capacitance Range: 4.7 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: DigiKey
Description: 15µF Molded Tantalum Capacitors 10V 1411 (3528 Metric) 900mOhm @ 100kHz
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- Operating Temperature: -55 to 125 C
- ESR: 900 milliohms
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKP1848 Series, 1 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, BLC Series, 12 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKP1848 Series, 20 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Film Capacitor, MKP1848 Series, 12 F, 5%, PP (Polypropylene), 900 V RoHS Compliant: Yes
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 100UF 10% 900V RADIAL
- Capacitance Range: 100.00000000000001 microF
- Operating Temperature: -40 to 85 C
- ESR: 1 milliohms
- Mounting Style: Bolt Mounted
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 100UF 10% 900V RADIAL
- Capacitance Range: 100.00000000000001 microF
- ESR: 1 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ODG (Origin Data Global)
Description: 50V 90pF C0G ±5% 0402 Multilayer Ceramic Capacitors MLCC - SMD/SMT ROHS
- Technology: Film Capacitors, Multilayer
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 90PF 5% 500V SMD
- Capacitance Range: 0.00009 microF
- Capacitance Type: Fixed
- Electrostatic Capacitors: Mica
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: CAP TRIMMER 0.7-9PF 750V
- Capacitance Range: 0.0000007000000000000001 to 0.000009 microF
- Electrostatic Capacitors: Glass
- Configuration / Form Factor: Leaded Capacitor
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 50VAC 90pF CSP 0.6x0.6mm
-
Supplier: Illinois Capacitor
Description: Illinois Capacitor offers a very diverse range of film capacitors for electronic and electro-mechanical applications. Film capacitors use polymer films having a thin, aluminium metalization layer. This construction is very durable and stable, with excellent electrical
-
Supplier: New Yorker Electronics Co., Inc.
Description: Thinpack, Aluminum Electrolytic Capacitor, 105 ºC 90µF 300V
- Capacitance Range: 90.00000000000001 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Win Source Part Number: 898918-T498D685K035ATE900 Series: T498 Operating Temperature Range: -55°C ~ 150°C Features: 6.8 µF Molded Tantalum Capacitors 35 V 2917 (7343 Metric) 900mOhm Package: Reel - TR Package: 2917 (7343 Metric) Mounting: Surface Mount Family Name:
- Operating Temperature: -55 to 150 C
- Mounting Style: Surface Mount Technology (SMT)
- Electrolytic Capacitors: Tantalum Oxide
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Box
- Capacitance Range: 40.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 900 volts
- Operating Temperature: -40 to 85 C
-
Supplier: Cornell Dubilier
Description: Smt Multilayer Rf Chip
- Capacitance Range: 0.00009 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 500 volts
- Operating Temperature: -55 to 200 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX, the industry leader, offers new improved ESR/ESL performance for the 900C Series RF Capacitors. This Series exhibits superior volumetric efficiency, providing high levels of capacitance for HF/ RF power applications. Ceramic construction provides a rugged, hermetic package.
- Capacitance Range: 0.033 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: TDK Corporation
Description: Capacitors for Power Electronics
- Capacitance Range: 140 microF
- Technology: Film Capacitors
-
Supplier: ODG (Origin Data Global)
Description: CAP CER 0.9PF 250V C0G/NP0 0805
- Capacitance Range: 0.0000009000000000000001 microF
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 125 C
-
Supplier: New Yorker Electronics Co., Inc.
Description: DC Link and Filter Capacitors 35µF 900V
- Capacitance Range: 35 microF
- DC Rated Voltage Range (WVDC): 900 volts
- Capacitance Type: Fixed
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. High Voltage & Capacity: Rated up to 480Vac, capacitance range 0.01µF–10µF for versatile system integration. Durable (read more)
Browse Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd.