-
Supplier: KP Performance Antennas
Description: The KP Performance KPPA-900DPY17 dual pol Yagi Antennas are manufactured using high strength 6061-T6 aluminum to withstand heavy ice, high wind and other harsh conditions. These yagi antennas operate in the 900 MHz spectrum and are specially designed for NLOS
- Primary Frequency Range: 900 MHz
- Gain: 17.5 dB
- VSWR: 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-960SPY11 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 11 dBi of
- Primary Frequency Range: 880 to 960 MHz
- Gain: 11 dB
- VSWR: 1.3 to 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-960SPY9 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 9 dBi of
- Primary Frequency Range: 880 to 960 MHz
- Gain: 9 dB
- VSWR: 1.3 to 1.5 :1
- Operating Temperature: -40 to 140 F
-
-
Supplier: KP Performance Antennas
Description: The KP Performance KP-960SPY7 880 MHz to 960 MHz Yagi Antenna is designed for the most rugged conditions and ships the same day. Equipped with an N-Female connector, coaxial connections to a radio are simple and easy. This 900 MHz antenna provides 7 dBi of
- Primary Frequency Range: 880 to 960 MHz
- Gain: 7 dB
- VSWR: 1.3 to 1.5 :1
- Operating Temperature: -40 to 140 F
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG909P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 9 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a
- Primary Frequency Range: 880 MHz
- Gain: 9 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG913P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 13 dBi of gain and adjustable polarization. Equipped with an N-Female connector on a 36 in LMR400 pigtail,
- Primary Frequency Range: 880 MHz
- Gain: 13 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG907P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 7 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a
- Primary Frequency Range: 880 MHz
- Gain: 7 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: L-com, Inc.
Description: The L-com 880 MHz to 960 MHz HG911P-NF Yagi Antenna ships the same day and is designed for the most rugged conditions. This 900 MHz antenna provides 11 dBi of gain and adjustable polarization. Equipped with an N-Female connector, coaxial connections to a
- Primary Frequency Range: 880 MHz
- Gain: 11 dB
- Applications: Cellular / PCS Base Station, RFID
- Technology Type: Yagi or Yagi-Uda Array
-
Supplier: DigiKey
Description: 900MHz, 1.575GHz, 1.8GHz GPS, GSM Module RF Antenna 806MHz ~ 960MHz, 1.574GHz ~ 1.576GHz, 1.71GHz ~ 1.88GHz -1dBi, 1dBi, 5dBic SMA Male (1), FME Female (1) Adhesive
- Primary Frequency Range: 900 to 1,800 MHz
- Gain: -1 to 5 dB
- VSWR: 1.5 to 2 :1
- Applications: Cellular / PCS Terminal, GPS
-
Supplier: Ignion
Description: Bluetooth, Wi-Fi (4/5/6/6E/7), and many more within the frequency range of 698 MHz to 8000 MHz
- Primary Frequency Range: 698 to 8,000 MHz
- Gain: 4.2 dB
- VSWR: 3.1 :1
- Operating Temperature: -40 to 257 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA 2.4GHZ 868MHZ Product overview: W3332E0100 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Primary Frequency Range: 863 to 2,500 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: ETEILY manufactures Yagi Antennas with good performance that comes handy, suitably working in all environment conditions.Our directional antennas are both suited for domestic as well as commercial applications. Robust Mechanical design High Gain Good Signal Reception Better Signal to
- Primary Frequency Range: 800 to 900 MHz
- Gain: 18 dB
- Pattern Type: Directional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Ground-plane Independent Cellular Antenna Finger Type Antenna for POS Machine Small Size Good performance Omni Directional Eteily manufactures a wide range of Rubber Duck Antennas covering a wide range of frequencies supporting all applications. Our antennas are designed
- Primary Frequency Range: 824 to 2,690 MHz
- Gain: 2.5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Contact Us We are manufacturer of Antenna in India, We are world Wide Supplier. Eteily is a global supplier of Antenna, as manufacturer we understand customer requirement and provide best solution. Our product lead time is very less we also big stockiest of our product. We provide our
- Primary Frequency Range: 600 to 6,000 MHz
- Gain: 3 dB
- Form Factor / Mounting: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: ANTENNA Product overview: DAS500MDMIMO from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Primary Frequency Range: 698 to 5,900 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: Internal Antenna Frequency: 698~2700MHz Gain: 5dBi Technology: 4G Radiation: Omnidirectional Mounting: PCB Mount Dimension: 42x12mm Cable: 1.13mm Connector: UFL Right Angled
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 5 dB
- Form Factor / Mounting: Internal / Chip
- Pattern Type: Omnidirectional
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: LTE 698-3600MHZ FPC ANTENNA Product overview: W6101 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM
- Primary Frequency Range: 698 to 3,600 MHz
- Features: Other Antennas & Arrays
- Applications: RF Survey / Test
-
Supplier: RS Components, Ltd.
Description: LTE/GPS Combo Flexible Antenna, 100.00mm
- Primary Frequency Range: 698 to 8,500 MHz
- Form Factor / Mounting: External
-
Supplier: RS Components, Ltd.
Description: Antenna,broadband,dual,magnet,2dBi SMA(M
- Primary Frequency Range: 824 to 2,500 MHz
- Applications: Broadband Network / WLAN
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: AMIA ANTENNA CELLULAR SMD Product overview: A10376 from Antenova is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
- Primary Frequency Range: 824 to 1,990 MHz
- Applications: RF Survey / Test
-
Supplier: RS Components, Ltd.
Description: RF ANT 2.45GHZ PCB TRACE SMD
- Primary Frequency Range: 704 to 5,800 MHz
- Gain: 2 dB
- Applications: RFID
-
Supplier: WAGO
Description: Self-adhesive antenna; with 2.5m cable and SMA straight plug; GSM/ UMTS/ LTE/ Bluetooth®/ WLAN; 699-960, 1710-2690 MHz
- Primary Frequency Range: 699 to 2,690 MHz
-
Supplier: New Yorker Electronics Co., Inc.
Description: RF ANT 832MHZ/2.2GHZ CONN MT
- Primary Frequency Range: 832 to 2,200 MHz
- Applications: RF Survey / Test
-
Supplier: A.H. Systems Inc.
Description: Features Frequency Range of 290 MHz to 2000 MHz Receive and Transmit Individually Calibrated (1, 3 and 10 Meter calibration included, horizontal polarization) FCC, MIL-STD, VDE and TEMPEST Testing Rugged Construction Three Year Warranty This Log Periodic Antenna is the standard
- Primary Frequency Range: 290 to 2,000 MHz
- Gain: 6.5 dB
- VSWR: 1.45 :1
- Applications: Aerospace / Military, RF Survey / Test
-
Supplier: TE Connectivity
Description: Body Features Antenna Weight : 13.82 G [.487 OZ ] Configuration Features Antenna Style : PCB Antenna Type : Eval Board Band Type : Multi Band Mounting Location : Internal/Embedded Port Configuration : Single Port Dimensions Product Height : 4.2 MM [.165 INCH ] Product Length :
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 2.3 dB
- VSWR: 3 :1
- Form Factor / Mounting: Internal / Chip
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
- Primary Frequency Range: 824 to 2,170 MHz
- Gain: 4 dB
- Polarization: Linear
- Technology Type: Whip / Vertical Monopole
-
Supplier: DigiKey
Description: RFID ANTENNA 860MHZ-960MHZ IP67
- Primary Frequency Range: 860 to 960 MHz
- Applications: RFID
-
Supplier: RS Components, Ltd.
Description: Adhesive/Magnetic Mount Puck Antenna
- Primary Frequency Range: 617 to 5,925 MHz
- Gain: 4.6 dB
- Applications: Dual Band / Multi-band
-
Supplier: BARTEC
Description: The Xbeam™ LTE EX is an ATEX ,IECEx and NRTL/MET approved RF antenna for creating wireless networks (typically 4G/5G/ LTE) and wireless telemetry systems in hazardous area. The antenna is not limited to a specific network protocol and can be used for any 0.5 - 6 GHz application. The
- Primary Frequency Range: 500 to 6,000 MHz
- Operating Temperature: -40 to 60 F
- Polarization: Other
-
Supplier: BARTEC
Description: The iANT217 is part of Extronics’ iANT2xx range of standard antennas. It is a rugged UHF antenna for use in hazardous areas. Its circular polarisation makes it ideal for use with UHF tag readers like the Extronics iRFID100. Weitere Informationen zum Produkt finden Sie auf der
- Primary Frequency Range: 860 to 960 MHz
- Operating Temperature: -20 to 70 F
- Polarization: Other
-
Supplier: ArduSimple
Description: Some GPS receivers like simpleRTK3B Heading (Septentrio Mosaic-H) have a limited range of gain for the antenna inputs. To use them with high gain antennas and short antenna cables, you might need a signal attenuator to keep the signal within range.
- Primary Frequency Range: 0 to 12,000 MHz
-
Supplier: A.H. Systems Inc.
Description: These end-fed sleeve dipole antennas are truly omni-directional having excellent symmetry with low VSWR. These dipoles are an excellent solution as a reference for antenna gain measurements, wireless testing and chamber reflectivity evaluation. The end-fed connection point allows
- Primary Frequency Range: 890 to 940 MHz
- VSWR: 1.5 to 1 :1
- Technology Type: Dipole / Wire Antenna
- Form Factor / Mounting: External, Portable / Mobile
-
Supplier: ACE Antenna Company
Description: Cross-Polarization Diversity Variable Tilt Antenna was realized to support 806-960/1710-1880/1920-2170MHz at the same time. Those multiband antennas will enable flexibility on Base station operation by providing multiple services with single antenna. Especially on wide angle
- Primary Frequency Range: 790 to 2,170 MHz
- VSWR: 1.5 :1
- Form Factor / Mounting: External
- Polarization: Other
-
Supplier: Cobham Antennas Systems
Description: Our single band and multi-band directional antennas, sector and multi sector antennas, omni-directional, ultra wideband planar spiral and helix antennas are designed to meet the highest specification. Every antenna has been designed to suit a particular application.
- Primary Frequency Range: 870 to 1,880 MHz
- Gain: 4 to 5.2 dB
- Polarization: Circular, Other
- Pattern Type: Directional
Find Suppliers by Category Top
Featured Products Top
-
Frequency 800/900/1800/1900MHz (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
The Acme WS GasPost Series toxic or combustible gas sensor/transmitter measures the concentration of the target gas in an enclosed area and transmits this value to the control panel via a 900MHz or 2.4 GHz wireless medium. The WS Wireless GasPost Sensor / Transmitter includes a high gain (read more)
Browse Gas Sensors Datasheets for Acme Engineering Products
More Information Top
-
Compact antennas for telecommunication: Modeling and perspectives
Dtj ~ of mixed terminals GSM, DCS is talked ( 900 MHz / 1 800 MHz), but it is clear that this new concept will stimulate the design of new adaptable multiband antennas on any types of … … public cabins, handset, cars, aircrafts ).
-
Handbook of Unmanned Aerial Vehicles
… subsystems had to be added to the Tempest UAS to either satisfy FAA requirements or to increase safety to expedite the COA process including a 900 MHz tracking antenna with Yagi for up … … for communication from the aircraft to both the tracker …
-
EL/M-2270
… 500 1,640 width narrative 900 m (2,953 ft) 900 2,953 height diameter … … operating narrative 3 MHz30 MHz 3 3000000 HF 30 … … King Air 200-sized aircraft ) 200 n miles (370 … … in azimuth elevation height antenna stabilisation sensitivity noise figure …
-
HK-JM / HK-JM2 surveillance radar
… length reply rate Frequency operating narrative 30 MHz to 300 MHz (VHF) 30 30000000 VHF … … 330 km; 205 miles) ( aircraft sized target flying at … … polarisation Accuracy range narrative 900 m (2,952 ft … … 9° 9 elevation height antenna stabilisation sensitivity noise figure …
-
Back cover
Landing guidance systems; cf. Aircraft landingguidance Land mobile communication antennas biological bodyadjacentto wire antenna; effect on antennaimpedanceand radiated power, induced field and dissipated power in biological body. Nyquisf, Dennis P, 7-AP 77 Xov 863-865 (2C07) human body effect on dipole antenna at 450 and 900 MHz .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/1586/04Jun_Garcia.pdf?sequence=1
The computer system and antenna used to control the Volcano can be seen in Figure 63. The frequency to control the aircraft was 900 MHz and the on-board camera used the 2.4 GHz band to transmit live video back to the ground control station.
-
Wireless corner: Characterization and consideration of topological impact of wireless propagation in a commercial aircraft environment
Estimations of the received power for three different values of Y at 900 MHz frequency in the XZ plane with the aircraft overhead (full aircraft). IEEE Antennas and Propagation Magazine, Vol. 55, No. 6, December 2013 .
-
http://calhoun.nps.edu/public/bitstream/handle/10945/2582/06Sep_Landreth.pdf?sequence=1
In the NPS configuration, the aircraft is launched manually with a standard RC type controller tied into the Piccolo autopilot (with an amplified antenna for added range, Figure 3). Control is passed from the manual Piccolo control (via the RC controller) to the computer control (Figure 4), where control inputs and telemetry are passed via 900MHz link.
-
Advanced Multifrequency Radar Instrumentation for Polar Research
the Twin Otter aircraft , the Ku-band radar uses a set of two horn antennas for transmit and receive operations in the 12– 18-GHz range, each with 20 dB of gain. The Accumulation Radar uses a single four-element Vivaldi antenna array opti- mized for operation in the 600– 900 - MHz range.
-
The tempest unmanned aircraft system for in situ observations of tornadic supercells: Design and VORTEX2 flight results
Successful flights across the entire COA-defined areas re- quired constant communications with the aircraft through the 802.11 WiFi and the 900 - MHz autopilot link for a dis- tance up to 10 miles (16 km). As mentioned before, this was preformed with a 900-MHz patch antenna mounted on a COTS mechanical …
Indicates content that may require registration and/or purchase.