-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900MHz, Interface Transceiver IC, RF Receiver, Transmitter, and
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900 MHz. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900 MHz, Interface Transceiver IC, RF
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 900MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 900MHZ, Interface Transceiver IC, Drivers, Receivers,
- TJ: -40 to 85 C
- Features: Other
- Device Type: Transceiver
-
-
Supplier: Linx Technologies
Description: At below $10 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumDT™ is built on this platform and is designed for reliable wireless digital data transfer. It includes a frequency agile protocol and
- Data Rate: 26 to 250 kbps
- Sensitivity: -89 to -101 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50MHZ. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 50MHZ, Interface Transceiver IC, Active Filters. This listing supports clearer
- Features: Other
- Device Type: Transceiver
-
Supplier: Linx Technologies
Description: The HumPRO™ Series is a Frequency Hopping Spread Spectrum (FHSS) transceiver designed for the reliable transfer of digital data. It has a very fast lock time (<60ms typ) so that it can quickly wake up, send data and go back to sleep, saving power consumption in battery-powered applications
- Data Rate: 9.6 to 115.2 kbps
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Linx Technologies
Description: At below $9 in volume, the Hummingbird platform is the lowest cost complete wideband transceiver with microcontroller module on the market today. The HumRC™ is built on this platform and is designed for reliable bi-directional remote control and sensor applications. It includes a Frequency
- Sensitivity: -94 to -98 dBm
- Output Power: 8.5 to 9.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 900-960MHZ, QFN-20; Frequency Min:900MHz; Frequency Max:960MHz; RF / IF Modulation:FSK, GFSK, OOK; Data Rate:256Kbps; Receiving Current:18.5mA; RF IC Case Style:QFN; No. of Pins:20Pins; Supply Voltage Min:1.8V; SupplyRoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: General ISM < 1GHz Transceiver Module 900MHz Antenna Not Included Surface Mount
- Data Rate: 85.6 kbps
- Sensitivity: -108.5 dBm
- Output Power: 32.5 dBm
- Operating Frequency: 900 MHz
-
Supplier: Campbell Scientific, Inc.
Description: The CWS900 is a sensor interface with a 900-MHz radio built in. Any one of a variety of sensors can be connected to the CWS900, which then transmits the sensor signal. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its
-
Supplier: DigiKey
Description: General ISM < 1GHz Transceiver Module 900MHz Castellation, U.FL/MHF Surface Mount
- Sensitivity: -113 dBm
- Output Power: 12.5 dBm
- Operating Frequency: 900 MHz
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: RF Transceiver, Serial Adapter 900MHz FHSS, FSK RS-232 (DB9) 500kbps
- Data Rate: 500 kbps
- Sensitivity: -108 dBm
- Output Power: 30 dBm
- Operating Frequency: 900 MHz
-
Supplier: Digi International, Inc.
Description: XTend RF modules provide unprecedented range in a low-cost wireless data solution. The modules are easy-to-use, require minimal power and provide reliable delivery of critical data between devices. They are also available in the smaller XBee SMT form factor, ideal for applications that are tight on
- Data Rate: 10 to 125 kbps
- Sensitivity: 100 to 110 dBm
- Output Power: 13.000000000000002 to 30 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 64778-ATZB-900-B0R Packaging: Reel - TR Mounting: SMD (SMT) Frequency: 783MHz, 868MHz, 915MHz Protocol: Zigbee Data Rate: 250kbps Memory Size: 128kB Flash, 4kB EEPROM, 8kB RAM Antenna Type: Not Included, RP-SMA Power - Output: 11dBm
- Sensitivity: -110 dBm
- Output Power: 11 dBm
- Operating Frequency: 783 to 915 MHz
- Operating Temperature: -20 to 70 C
-
Supplier: Campbell Scientific, Inc.
Description: The CWS220 is an infrared sensor with a 900-MHz radio built in. The sensor measures the surface temperature of an object without physical contact. It is battery-powered and contains a spread-spectrum radio transceiver, so it has no cables to limit its placement. As part of a
- Sensed Temperature: -13 to 122 F
- Probe Configuration: Air Probe, Surface
- Sensor Termination Type: Bare or Insulated Lead Wires
- Element Configuration: Single Element
-
Supplier: Linx Technologies
Description: Transceiver for Wireless Data Transfer The NT Series is an FM transceiver module family that is designed for bi-directional wireless data transfer. The 868MHz version is suitable for European operation and the 900MHz version is suitable for North and South America. The modules have
- Data Rate: 1 to 300 kbps
- Sensitivity: -113 to -102 dBm
- Output Power: -15.499999999999998 to 12.5 dBm
- Operating Frequency: 902 to 928 MHz
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
-
Supplier: ECO Light LED
Description: These 900 MHz Wireless DMX Transceivers allow you to broadcast a DMX512 signal up to 225 ft. (unobstructed) to a single or multiple receivers. Each Transceiver has the ability to function as either a transmitter or receiver with the flip of a dip switch. A total of 2
- Lamp Type: LED Lamps
- Controller Features: Remote Control (RF or IR)
-
Supplier: Newark, An Avnet Company
Description: RF TRANSCEIVER, 433/868/915MHZ, TSSOP-16; Frequency Min:900.72MHz; Frequency Max:929.27MHz; RF / IF Modulation:FSK; Data Rate:256Kbps; Receiving Current:13mA; RF IC Case Style:TSSOP; No. of Pins:16Pins; Supply Voltage Min:2.2V RoHS Compliant: Yes
-
Supplier: Skyworks Solutions, Inc.
Description: Please note: SKY65346-21 is being discontinued and is not recommended for new designs. The SKY65346-21 is a high performance transmit/receive (T/R) Front-End Module (FEM) ideally suited for use in 900 MHz Industrial, Scientific, and Medical (ISM) applications. A double-pole,
- Output Power( P1dB): 26 dBm
- Minimum Operating Voltage: 3.3 volts
- Maximum Operating Voltage: 3.3 volts
- Features: Other
-
Supplier: Lingto Electronic Limited
Description: 900MHZ IMAGE-REJECT TRANSCEIVER
- Device Type: Transceiver
-
Supplier: ODG (Origin Data Global)
Description: 10Kbps 300MHz~440MHz SOP-8 RF Transceiver ICs ROHS
- Device Type: Transceiver
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DATA TRANSCEIVER 2.5AMP 13.8VDC 900MHZ. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Quectel Category: RF and Wireless RF Transceiver Modules and Modems Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel® Product Status: Obsolete RF Family/Standard: Cellular, Navigation Protocol: BeiDou, Galileo, GLONASS, GPS, GNSS, GSM,
- Operating Frequency: 850 to 1,900 MHz
- Device Type: Transceiver
-
Supplier: PHOENIX CONTACT USA
Description: Radioline - 900 MHz wireless transceiver with RS-232/485 interface, can be extended with I/O modules, RSMA (female) antenna connection, point-to-point, star, and mesh networks up to 250 stations, range of up to 32 km (line of sight), use in North America
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Microchip Technology Category: RF and Wireless RF Transceiver ICs Package: Tray Product Status: Active Type: TxRx + MCU RF Family/Standard: 802.15.4 Modulation: BPSK, O-QPSK Frequency: 700MHz, 800MHz, 900MHz Memory Size: 256kB Flash,
- Operating Frequency: 700 to 900 MHz
-
Supplier: OMEGA Engineering, Inc.
Description: 900 MHz ISM Band under Part 15 of the FCC Rules and regulations.
- Transmitter Inputs: 1
- Receiver Inputs: 1
- Operating Frequency: 902 to 928 MHz
- Maximum Transmission Distance: 180 to 449.99999999999994 m
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces, for 900 MHz ISM band (America). This product is exclusively for export outside of the European Economic Area (EEA).
-
Supplier: PHOENIX CONTACT USA
Description: Radioline - 900 MHz wireless transceiver with RS-232/485 interface, can be extended with I/O modules, RSMA (female) antenna connection, point-to-point, star, and mesh networks up to 250 stations, range of up to 32 km (line of sight), for use in Australia.
-
Supplier: Embedded Data Systems
Description: Channel Data Rate - 10k Transmit Power Output - 100mW Rx Sensitivity - -110dBm Range* - Indoor: 600’ to 1500’ Outdoor: 7 mi. with dipole, over 20 mi. with high gain antenna Interface Rejection - 70 dB at pager and cellular phone frequencies Part # - 4007-06 - Point Transceiver, 900
- Data Rate: 0.0000096 Gbps
- Sensitivity: -110 dB
- Operating Temperature: 32 to 158 F
-
Supplier: DigiKey
Description: IC RF TxRx Only General ISM < 1GHz 900MHz ~ 960MHz 20-VFQFN Exposed Pad
- Operating Frequency: 900 to 960 MHz
- Data Rate: 256 kbps
- Bias / Operating Current: 18.5 mA
- TJ: -40 to 85 C
-
Supplier: PHOENIX CONTACT USA
Description: Wireless transceiver (transmitter and receiver) with Ethernet, RS-232, RS-485 interfaces and bus foot, for 900 MHz ISM band (Brazil).
-
Supplier: ODG (Origin Data Global)
Description: XPRESS ETHERNET BRIDGE 900MHZ
- Data Rate: 1,536 kbps
- Sensitivity: -97 dBm
- Device Type: Transceiver, Transmitter
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1370936-A9G Category: RF and Wireless - RF Transceiver Modules and Modems Temperature Range - Operating: -20°C ~ 75°C Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited) Mfr: Ai-Thinker Package: Tape & Reel Product Status: Active Frequency: 800MHz, 900MHz,
- Sensitivity: -166 dBm
- Operating Frequency: 800 to 1,900 MHz
- Operating Temperature: -20 to 75 C
- Supply Voltage: 3.5 to 4.2 volts
-
Supplier: ACCES I/O Products, Inc.
Description: Features Wireless serial data transfer to any equipment with a serial port NEMA4 enclosure for harsh atmospheric, industrial, or marine environments Seamlessly and transparently integrate ACCES Wireless Modem into existing interfaces RS-232 or RS-422/485 interface options on the Base Station
- Operating Frequency: 902 to 2.4835 MHz
- Maximum Transmission Distance: 11,265.401916682964 m
- Sensitivity: -110 to -101 dBm
- Output Power: 16.989700043360187 to 20 dBm
Find Suppliers by Category Top
More Information Top
-
http://www.nxp.com/documents/data_sheet/SA58646.pdf
UHF 900 MHz transceiver IC .
-
A digital FDD transceiver system for 900 MHz ISM band applications
A 900MHz transceiver system, Fig. 1,is presented which provides the interface between the antenna and the microphone in a frequency division duplex (FDD) digital modulation (CVSD) system.
-
Design methodology used in a single-chip CMOS 900 MHz spread-spectrum wireless transceiver
Using the above design flow, the first all-CMOS 900 MHz transceiver was designed, simulated, and laid out.
-
CMOS Fractional-N Synthesizers
I. Koullias, J. Havens, I. Post, and P. E. Bronner, “A 900 MHz Transceiver Chip Set for Dual-Mode Cellular Radio Mobile Terminals”, in ISSCC, Digest of Technical Papers, Feb. 1993, pp. 140–141.
-
Direct Conversion Receivers in Wide-Band Systems
I. A. Koullias, J. H. Havens, I. G. Post, P. E. Bronner, “A 900 MHz Transceiver Chip Set for Dual-Mode Cellular Mobile Terminals,” in ISSCC Digest of Technical Papers, pp. 140- 141, February 1993.
-
Advances in Unmanned Aerial Vehicles
The communication box contains a 900 MHz transceiver , a GPS unit, and an interface to an RC transmitter which can be used as a stand-by fail-safe mechanism to facilitate safe operations.
-
Low-power HF Microelectronics: a unified approach
Koullias, J.H. Havens, I.G. Post, and P.E. Bronner, "A 900 MHz Transceiver Chip Set for Dual-Mode Cellular Radio Terminals", in Int'l Solid State Circuits Conference,^.
-
CMOS Cellular Receiver Front-Ends
I.A.Koullias, J.H.Havens, I.G.Post and P.E.Bronner, “A 900MHz Transceiver Chip Set for Dual-Mode Cellular Radio Mobile Terminals”, IEEE International Solid- State Circuits Conference, Digest of Technical Papers, San Francisco, USA, .
-
A 900-MHz Direct-Conversion Transceiver for Mobile RFID Systems
A direct-conversion 900 MHz transceiver for international RFID standards (ISO18000-6 Type B and C, and EPC Global C1 Gen2) has been integrated in 0.35um BiCMOS technology with size of 3X3 mm2 .
-
Low-power radio-frequency ICs for portable communications
[96] I. A. Koullias, J. H. Havens, I. G. Post, and P. E. Bronner, “A 900 MHz transceiver chip set for dual-mode cellular radio terminals,” in Int.
Indicates content that may require registration and/or purchase.