-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 635NM RED TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 590NM YELLOW TRANS LED
-
Supplier: Allied Electronics, Inc.
Description: LED; CERAMIC CHIP SMT 565NM GREEN TRANSLED
-
-
Supplier: Utmel Electronic Limited
Description: LED CHIP 590NM AIINGAP YLW 1206
- Peak Wavelength: 590 nm
- Forward Voltage: 2 volts
- Viewing Angle: 40 degrees
- Lens Type: Flat Lens
-
Supplier: Utmel Electronic Limited
Description: LED CHIP DEEP RED 631NM 0805 SMD
- Peak Wavelength: 640 nm
- Forward Voltage: 2 volts
- Lens Type: Flat Lens
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: LED; 22MM 6-CHIP JUMBO 636NM RED DIFF LED
-
Supplier: Utmel Electronic Limited
Description: LED CHIP 640NM RED TOP VW 1206
- Peak Wavelength: 640 nm
- Forward Voltage: 2 volts
- Lens Type: Flat Lens
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: LED Tri-Color Blue/Green/Red 469nm/529nm/623nm Chip LED 6-Pin PLCC T/R
- Peak Wavelength: 630 nm
- Forward Voltage: 2.1 to 3.1 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 384 milliCandela
-
Supplier: Newark, An Avnet Company
Description: CHIP LED, BLUE, 10MCD, 468NM, SMD; LED Colour:Blue; LED Mounting:SMD; LED Case Size:-; Forward Current If:5mA; Forward Voltage:3.15V; Wavelength Typ:468nm; Luminous Intensity:10mcd; Viewing Angle:175°; Lens Shape:Rectangular; ProductRoHS Compliant: Yes
-
Light Emitting Diodes (LED) - Chip Led, Orange, 28.5Mcd, 605Nm, Smd; Led Colour Broadcom -- 57AC2181Supplier: Newark, An Avnet Company
Description: CHIP LED, ORANGE, 28.5MCD, 605NM, SMD; LED Colour:Orange; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:605nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular;RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CHIP LED, RED, 28.5MCD, 622NM, SMD; LED Colour:Red; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:622nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: CHIP LED, AMBER, 28.5MCD, 589NM, SMD; LED Colour:Amber; LED Mounting:SMD; LED Case Size:-; Forward Current If:20mA; Forward Voltage:2.4V; Wavelength Typ:589nm; Luminous Intensity:28.5mcd; Viewing Angle:140°; Lens Shape:Rectangular; RoHS Compliant: Yes
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 630 nm
- LED Type: Red
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 565 nm
- LED Type: Green
-
Supplier: Heilind Electronics, Inc.
Description: 1717 1W-3W BLUE SMT LED 470NM, FLIP CHIP
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Peak Wavelength: 588 nm
- LED Type: Yellow
-
Supplier: Heilind Electronics, Inc.
Description: 1717 1W-3W PC RED SMT LED 615NM, FLIP CHIP
-
Supplier: Heilind Electronics, Inc.
Description: 1717 1W-3W TRUE GREEN SMT LED 525NM, FLIP CHIP
-
Supplier: Heilind Electronics, Inc.
Description: 1717 1W-3W PC AMBER SMT LED 590NM, FLIP CHIP TECH.
-
Supplier: RS Components, Ltd.
Description: Chip LED,blue-green 527nm, w. reflector
- Forward Voltage: 3 volts
-
Supplier: Broadcom Inc.
Description: This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 525 nm green is unique hues which provide color differentiation to a product. This ChipLED comes in a side emitting package where it is
- Peak Wavelength: 523 nm
- Forward Voltage: 3.3 volts
- Forward Current: 20 milliamps
- Luminous Intensity: 126 milliCandela
-
Supplier: Broadcom Inc.
Description: This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing
- Peak Wavelength: 468 nm
- Forward Voltage: 3.3 volts
- Forward Current: 20 milliamps
- Viewing Angle: 170 degrees
-
Supplier: Broadcom Inc.
Description: This small chip-type LED utilize high efficient and high brightness InGaN material to deliver competitively priced high performance blue. This 470 nm blue is unique hues which provide color differentiation to a product. This ChipLED comes in top emitting package with their wide viewing
- Peak Wavelength: 468 nm
- Forward Voltage: 3.3 volts
- Forward Current: 20 milliamps
- Viewing Angle: 170 degrees
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .32" LED Display 660nm Red Chips
-
Supplier: VAST STOCK CO., LIMITED
Description: Standard LEDs - SMD WL-SMCC SMD MonoChip LED 0603 Red 632nm
-
Supplier: Visual Sound, Inc.
Description: power, and a single amplifier output for connection to an external loudspeaker. The microphone signal can be transmitted over CobraNet and the amplifier input can be driven by any CobraNet audio channel. The NM 1 design is based on the Cirrus Logic CS18101 CobraNet chip and CM-2 reference
-
Supplier: Win Source Electronics
Description: Manufacturer: SunLED Category: Optoelectronics- LED Indication - Discrete Package: Tape & Reel (TR) Cut Tape (CT) Product Status: Active Color: Yellow Wavelength - Peak: 590nm Package / Case: 0805 (2012 Metric) Supplier Device Package: Chip LED Size / Dimension: 2.00mm L x
- Features: LED Lamps
-
Supplier: Ushio America, Inc.
Description: while remaining outside of the UV zone. In the past, when users wanted an LED replacement for a fluorescent blacklight, LED fixtures offered the best solution. However, like fluorescent lamps, LED fixtures degrade in output over time. When an LED fixture degrades to the
- Lamp Power: 18 watts
- Rated Average Life: 50,000 hours
- Maximum Overall Length: 48 inch
- Diameter: 25.399986284007408 mm
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1371790-APFA3010SEEZGQBDC Category: Optoelectronics - LED Indication - Discrete Fake Threat In the Open Market: 58 pct. MSL Level: 3 (168 Hours) Mfr: Kingbright Package: Tape & Reel Product Status: Active Package / Case: 4-SMD, No Lead Supplier Device Package:
- Features: LED Lamps
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Bars and Arrays 5x10mm LED Bar 2 Chip Red Diff 660nm
-
Supplier: Lumileds
Description: LUXEON FlipChip UV is the smallest and highest power density (W/cm2) ultraviolet chip-scale package LED that can be reflowed onto a substrate with a standard surface mount (SMT) equipment and process. LUXEON FlipChip UV LED enables tighter beam control and completely eliminates
- Peak Wavelength: 380 to 400 nm
- Forward Current: 500 milliamps
- Lens Type: Flat Lens
- LED Type: Ultraviolet
-
Supplier: DigiKey
Description: BIG CHIP UV LED 405NM
-
Supplier: Marktech Optoelectronics
Description: - 770nm (6 chips) Price Quote MTMS8800T38 TO-5 with Flat Lens - 880nm (6 chips) Price Quote MTMS9400T38 TO-5 with Flat Lens - 950nm (6 chips) Price Quote MTMD6894T38 TO-5 with Flat Lens - 670nm (2 chips) - 810nm (2 chips) - 950nm (2 chips) Price Quote
-
Supplier: Opto Diode Corporation, an ITW Company
Description: High power near-infrared light emitting diodes (near-IRLEDs) from Opto Diode are ideal for surveillance or night vision applications. Our devices produce up to 250 mW DC from a single chip; up to 1000mW DC from arrays. With an output power to suit your critical specifications, our full menu
- Peak Wavelength: 880 nm
- Forward Current: 400 milliamps
- Optical Power Output: 330 milliwatts
- Viewing Angle: 120 degrees
-
Supplier: ODG (Origin Data Global)
Description: BIG CHIP UV LED 405NM
Find Suppliers by Category Top
Featured Products Top
-
(continuous wave): 5 W (TS = 25°C) — Typical emission wavelength: 447 nm — Efficient radiation source for cw and pulsed operation — Chip on electrical insulated submount Applications — Electronic Equipment — Laser (read more)
Browse Diode Lasers Datasheets for World Star Tech -
axes. It is designed to fulfill the most challenging requirements of advanced die bonding processes (Flip-chip, Fan-out, 3D stacked packages), µ-LED bonding, dispensing applications and more. By design, conventional motion system architectures are EITHER optimized for high positioning (read more)
Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
FORTiS encoder is so effective that the air purge pressure can be set according to the level of ingress protection required for each linear encoder axis of a machine tool. In high-risk cases where encoders are heavily exposed to coolants and cutting chips, or when the machining operation generates (read more)
Browse Linear Encoders Datasheets for Renishaw
More Information Top
-
PDF - Under Armour HealthBox
…99% $0.06 100% $0.30 45% $0.69 1x Die - LED Display Driver, 44x8 Dot … HOLTEK, SD0WSD091 (blank) 130 nm 2 2 $1,276 … EWO 1442, 9TAB Flip Chip 130nm 3.5 3.12 42 $ 905 5845 5787 99% $0…
-
PDF - Huawei Matebook (HZ-W09)
…14 100% $0.28 45% $0.92 1x Die - Audio Codec RL6372F (blank) 130nm 4 4 $ 905 4001 3943 99% $0 … Processor ROHM991, 611146 Flip Chip 90 nm 4.26 4.26 … 6 LDOs, w/ Flash LED Driver, for Compact Camera…
-
Three dimensional imaging laser radar system for short-range target
detection and identification
The peak wavelength is 905nm . .... Each time the gate of the MOSFET is triggered, the capacitors are uncharged via the laser chip leading to a short and high-amp current pulse.
-
Cost-efficient laser-diode-induced optical-resolution photoacoustic microscopy for two-dimensional/three-dimensional biomedical imaging
The 2-D-stack chip of the laser diode has a peak output power of 140 W .... The full width at half maximum (FWHM) spectral bandwidth is 5 nm with a temperature coef- ficient of 0.27 nm∕°C for a stable center wavelength of 905 nm. .... of the single elements for the diode array have different widths, and this leads to different divergence…
-
Microfluidic device detection of waterborne pathogens through static light scattering of latex immunoagglutination using proximity optical fibers
The fibers are 1.0 meter in length with SMA- 905 connectors (probes) on each end. .... The 380 nm wavelength UV LED supplies 45 µW power to the optical fiber assembly. .... The second fiber is positioned as a detector above the chip at a 45º angle to measure…
-
Rapid detection of Mycoplasma pneumonia in a microfluidic device using immunoagglutination assay and static light scattering
The fibers were 1.0 m in length with SMA- 905 connectors (probes) on each end. .... The 380 nm wavelength UV LED supplied 45 mW powers to the optical fiber assembly. .... The second fiber was positioned as a detector above the chip at a 451 angle to measure…
-
Microfluidic Device Monitoring of Waterborne Pathogens in Model Water Distribution Systems
The fibers are 1.0 meter in length with SMA- 905 connectors (probes) on each end. .... The 380 nm wavelength UV LED supplies 45 μW power to the optical fiber assembly. .... The second fiber is positioned as a detector above the chip at a 45º angle to measure…
-
Laser diodes for sensing applications: adaptive cruise control and more
Laser diodes are mounted on the side surfaces of the lead frames and the wire-connected chip is encapsulated in an epoxy resin. .... 905 nm Pulsed Laser Diode Pulsewidth 100 ns, f=1 kHz, RT .
-
Lab-on-a-Chip Immunoassay for Multiple Antibodies Using Microsphere Light Scattering and Quantum Dot Emission
…the fiber distal ends are both very close (1 mm) but not touching the slide or chip . .... The fibers are 1.0 meter in length with SMA- 905 connectors (probes) on each end. .... The 380 nm wavelength UV LED supplies 45 µW power to the optical fiber assembly.
-
PDF - HTC Vive (OPJT100)
…LTD SSD2848K1 Display Interface Controller, up to 1920x1200, DSI Command / Video Mode 4 Lane, 1.5Gbps / Lane Rx, 1.0Gbps / Lane Tx SSD2848K1, D505DU Flip Chip 130 nm 5.15 3.15 84 $ 905 3925 3868 99% $0 … Base Station - Interconnect PCB UNIMICRON TECHNOLOGY CORP 2-Layer, Flex Kapton, w/ Stiffeners, Lead -Free 1/25/16, 94V…
Indicates content that may require registration and/or purchase.