-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door
-
Supplier: HardwareSource, Inc.
Description: Used for standard glass to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door
-
Supplier: Security Camera Warehouse
Description: with most pool gate legislation restrictions (check your local ordinance) Adjusting screw regulates closing speed Installs on side, top, middle or bottom of right or left hand gate Mounts on opening side of door Turtle Back closer has a maximum opening angle of 90 degrees. The
-
-
Supplier: HardwareSource, Inc.
Description: Used for standard wall to glass installation. Solid brass drop forged construction. Stainless steel reversible hinge pin. Opens to 90 degrees Hinge pin is reversible which allows it to be set at 0 degrees or 5 degrees. The 5 degree setting holds the door
-
Supplier: HardwareSource, Inc.
Description: Center hung in the floor door closer. Made in USA For wood doors For exterior and interior doors up to 350 lbs. maximum weight, 4'0" maximum width and 8'6" maximum height. 90 degree hold open feature Built in stop prevents door from swinging beyond
-
Supplier: Nortek, Inc.
Description: RECESSED TYPE PAINTED STEEL BODY, PAINTED STEEL SHELVE, POLISHED EDGE EXTERIOR MIRROR MATERIAL 16 INCH W X 4-1/2 INCH D X 26 INCH H SIZE BASIC WHITE HOUSING FINISH 4 INCH MIN. RECESSED DEPTH (2) ADJUSTABLE PAINTED STEEL SHELVE, PIANO HINGE WITH A 90 DEGREE STOP, EXTERIOR MIRROR,
- Height: 24 inch
- Width: 14 inch
- Depth: 4 inch
- Application: Bathroom, Medical / Healthcare
-
Supplier: Reid Supply
Description: pull handles are avilable with either mounting studs or plain for spot welding. They come in various finishes. . Handle with Return Spring. Stop at 90 Degrees. Stainless Steel. Grip Diameter .62".
- Handle Length: 5.1 inches
- Handle Type: Flush Pull
- Handle Material: Metal
- Features: Other
-
Supplier: Hammond Manufacturing Company Inc.
Description: bonding stud is provided on the door and a grounding stud is provided in the enclosure for each door. A literature pocket is provided for the inside of the door (Two pockets are provided for dual access units). Finish Cover and enclosure are phosphatized and finished in
- Length / Height: 72.06 inch
- Width/Diameter: 60.06 inch
- Depth: 36.06 inch
- Type: Electronic and Instrument Enclosures
-
Supplier: TelephoneStuff.com
Description: mounting and cable management space - Upper set of 2 space rackrail pivots 90 degrees with a positive stop to simplify patch panel wire terminations - Low set of 2 space rackrail pivots for easy access to rear switch hub and router connection points - Cable management features
- Use: Commercial
- Material: Steel
-
Supplier: Euchner-U.S.A., Inc.
Description: turn the actuator head in 90 degree increments. Features 6 different actuator heads Up to 3 NC positive break safety contacts Enables dual channel and isolated monitoring Narrow body housing Actuator overtravel minimizes end stop potential 3 cable entries Eases installation
- Number of Normally Open Contacts: 1
- Number of Normally Closed Contacts: 1 to 3
- Maximum Current: 4 amps
- Maximum AC Voltage: 230 volts
Find Suppliers by Category Top
Featured Products Top
-
profiles used in many machine guard doors. The AZM150 offers mounting flexibility - The head of the switch offers two actuator key entries (top and side) and can be rotated in 90-degree steps. The same switch can be used for left or right facing doors. The front cover locks the head in place (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
swivel angles for the DRVS semi-rotary drive are 90, 180, and 270 degrees. Custom swivel angles are possible with a stop bracket accessory. At six bar pressure, the seven different (read more)
Browse Pneumatic Rotary Actuators Datasheets for Festo Corporation -
service. Angle Valve – A valve with an inlet and outlet forming a 90-degree angle, often used for throttling or flow direction changes. Back Flow Preventer – A device that prevents reverse flow of water or (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
Easy to clamp/unclamp by turning 90 degrees Series QCSJ Retractable Quarter (read more)
Browse Machining Clamps Datasheets for Imao-Fixtureworks -
corner. Changes the orientation of the product as it transfers by 90 degrees. Transfers can receive or send pallets. Pass thru or end stop. Comes with pallet stop; cushioned or non-cushioned. Optional M12 sensor brackets Optional Safety (read more)
Browse Bulk Handling Conveyors Datasheets for Dorner Manufacturing Corp. -
rotated up to 30 degrees to maintain power output at rated power. Finally, the blades can be rotated to a 90-degree position causing the rotor to stop or just idle slowly. It can also be the shutdown position when servicing is needed. The most common systems use electric motors. Backup power for power (read more)
Browse Electric Valve Actuators Datasheets for Indelac Controls, Inc. -
any point. When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
When the “shuffle” mode is selected, the knob and program button are used to set the angle at which the rotation stops and is reversed to the 90 degree position where the load is shaken with some intensity to rearrange the pay load. Then the unit (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
Device With the new lockout tag, the AZM40 can now also be used for larger, accessible machines and systems. Service staff can attach up to six locks to the lockout tag when entering the danger zone. This means that the door of the safety guard cannot be closed, and unintentional start (read more)
Browse Mechanical Safety Interlock Switches Datasheets for Schmersal Inc. -
awkward access, we’ve got you covered. Straight kit: Ideal for ethylene cracking and steam methane reforming. 90°/180° kit: Perfect for smaller refinery heaters or furnaces with tricky geometry (read more)
Browse Infrared Thermometers Datasheets for LAND
More Information Top
-
States > New York > State > Regulations > Title 17 - Department of Transportation > Chapter VI - Transportation Regulations > Article 3 - Safety > Subchapter D...
Those doors that are required to be equipped with a door stop (holder) shall maintain this 90 degree opening when door stop is engaged.
-
States > Massachusetts > State > Regulations > 780 - Massachusetts Amendments to the International Existing Building Code 2009 > [780 CMR 51] 051 - Massachuset...
The primary egress door shall be side-hinged, and shall provide a minimum clear width of 32 inches (813 mm) when measured between the face of the door and the stop , with the door open 90 degrees (1.57 rad).
-
http://etd.auburn.edu/bitstream/handle/10415/4078/MAAlbritton-THESIS%20.pdf?sequence=2
Clear openings of doorways with swinging doors shall be measured between the face of the door and the stop , with the door open 90 degrees .
Indicates content that may require registration and/or purchase.