-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Accuris
Description: NITRILE BUTADIENE RUBBER- 90 DUROMETER "A"
-
Supplier: Real Seal Company
Description: O-Rings & Sealing Systems With a focus on demand for performance, Real Seal excels in providing materials and designs that solve problems in seal applications. With outstanding materials in EPDM, Fluorocarbon, Silicone, NBR, HNBR, among others, Real Seal can develop custom solutions for challenging
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
-
Supplier: Real Seal Company
Description: custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Real Seal Company
Description: custom made performance oriented plastic and rubber solutions for sealing and mechanical applications. Applications include but not limited to: Capacitors High End Water Applications - Reverse Osmosis IC Chips Food and Beverage Pharmaceutical / Medical
- Inside Diameter (ID): 0.029 to 20.955 inch
- Cross-section: 0.062 to 0.25 inch
- Outside Diameter (OD): 0.093 to 21.5 inch
- O-ring Hardness (Durometer): 90 durometer
-
Supplier: Accuris
Description: THERMOPLASTIC VULCANIZED ELASTOMER (TPV), EPDM RUBBER MODIFIED EXTERIOR WEATHERABLE 90 DUROMETER A HARDNESS ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. PAI's Rubber Balls are precision ground to remove parting lines for a superior sealing surface. Ground balls are available in a variety of Polymers in durometers
- Diameter / OD: 0.187 to 0.75 inch
- Features: Elastomer / Rubber Material
-
Supplier: Precision Associates Incorporated
Description: PAI Ground Rubber balls are available in a variety of materials, including Viton®, Buna N, Neoprene®, HNBR and more. Molded Rubber Balls can be made in almost every one of our 1,000+ compounds. PAI's Rubber Balls are precision ground to remove parting lines for a superior
- Diameter / OD: 0.044 to 6.5 inch
- Features: Elastomer / Rubber Material
-
Supplier: Accuris
Description: THERMOPLASTIC ELASTOMER, OLEFINIC (TEO, TPV), EPDM RUBBER MODIFIED, UV STABLE, 90 DUROMETER A HARDNESS, LOW STRENGTH, HIGH FLOW, INTERIOR ***TO BE USED WITH FORD WSS-M99P1111-A***
-
Supplier: SAE International
Description: This specification covers two classes (durometers) of tetrafluoroethylene/propylene rubber in the form of extrusions, sheet, strip, and molded shapes.
-
Supplier: SAE International
Description: This specification covers two classes (durometers) of tetrafluoroethylene/ propylene rubber (FEPM) in the form of extrusions, sheet, strip, and molded shapes.
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Form / Shape: Film / Sheet
- Chemical System: Polyurethane (PU)
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Form / Shape: Film / Sheet
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: U.S. Plastic Corporation
Description: Polyurethane has a high load bearing capacity and excellent tear resistance. It is also abrasion, oil, and solvent resistant, with a high resistance to sunlight and weather conditions. It has a broad temp range from -90F - 180F. Provides superior sound dampening properties in relation to
- Chemical System: Polyurethane (PU)
- Form / Shape: Rod / Round Stock
-
Supplier: Precision Associates Incorporated
Description: Buna N compounds 5747 (70 durometer) and 5939 (90 durometer) are our standard material for V-Rings, but PAI routinely molds them in Fluoroelastomers, EPDM, as well as specialty materials.
- Shaft O.D. or Seal I.D.: 0.125 to 14 inch
- Housing Bore Diameter or Seal O.D.: 0.5 to 15 inch
- Axial Cross Section or Thickness: 0.187 to 0.5 inch
- Features: Exclusion Seal, Hydraulic / Pneumatic Seal, V-ring
-
Supplier: PJ Company
Description: CAPACITY: 90 - 475 LBS. Soft Rubber wheels have a soft cushion rubber molded onto a hard rubber core. SR provides a cushioned roll, quiet movement, and floor protection. These wheels are economical for moving equipment. Characteristics: Temperature range -40 to +160
- Load Capacity: 175 lbs
- Wheel Diameter: 3 inch
- Wheel Tread Width: 1.25 inch
- Hub Length: 1.4375 inch
-
Description: Zurcon® Dualseal is an excellent alternative to an O-Ring and Back-up Ring combination. The advantages are its resistance to twisting, stability at pulsating pressures and low risk of contamination. Dualseal is easy to install and has a long service life. In current hydraulic cylinder design,
- Inside Diameter (ID): 0.4330711 to 9.842525 inch
- Cross-section: 0.10236226 to 0.38188997 inch
- O-ring Hardness (Durometer): >90 durometer
- Features: Other Rubber Material
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: Hi-Tech Seals, Inc.
Description: The U.S. Air Force first regulated O-ring sizing under the system AS-568. A properly designed O-ring groove allows the O-ring to be squeezed diametrically out-of-round even before the application of pressure. The O-ring is the most widely adopted seal in history because of its simplicity, low cost,
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 90 durometer
- O-ring Features: AMS/MIL Spec
- Synthetic Rubbers: Nitrile Rubber (NBR, HNBR, HSN )
-
Supplier: ASRaymond
Description: cycle and static loading and nonmagnetic requirements. Properties Water and oil resistant. Nonmagnetic. 360 degree contact area. Bondable to mating parts. Can be mated to soft materials. Series stackable for additional deflection with use of spacers. Material Urethane rubber Durometers
- Outer Diameter (OD): 1.625 inch
- Inner Diameter (ID): 0.865 inch
- Free Length: 1.5 inch
- Features: Other
-
Supplier: Phelps Industrial Products
Description: Our extensive inventory approach enables us to respond to customer needs thoroughly and without delay. Additionally, Phelps offers a wide range of related industrial items such as molded and vulcanized 'O' rings, hydraulic seals and other molded parts. Molded 'O' rings are available in both
- Inside Diameter (ID): 0.03125 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.09375 to 26.5 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
-
Supplier: Precision Polymer Engineering Ltd.
Description: Precision Polymer Engineering manufactures and supplies fully molded elastomer O-rings from 1.5mm (0.06") to 2.5 metres (8ft) outer diameter, and 0.8mm (0.03") to 12mm (0.47") cross section. Rubber O-rings can be manufactured in both small and large volumes, from just 1 O-ring up to 1
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
- O-ring Features: FDA Approved or 3A Sanitary Classification, Peroxide Cured
-
Supplier: Parker Hannifin / Seal Group
Description: O-rings are circular sealing elements with circular cross-sections, and are mainly used in static applications. The sizes are specified by the inside diameter and the cross section diameter. Our O-rings are manufactured according to metric and imperial international standards such as AS 568B, DIN
- Inside Diameter (ID): 0.029 to 26.004 inch
- Cross-section: 0.04 to 0.275 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Polyacrylate (ACM), Polychloroprene (CR) (Neoprene)
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE manufactures elastomer O-rings from a wide selection of elastomer materials to fit RJT hygienic union connectors. RJT O-rings are available in EPDM, NBR, HNBR, Silicone, FKM and FFKM grades that have been certified to FDA and 3-A standards. Metal detectable elastomers are also available from
- Inside Diameter (ID): 1.05118167 to 3.69685239 inch
- Cross-section: 0.25984266 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Precision Polymer Engineering Ltd.
Description: PPE offers the largest fully molded, elastomer O-rings and seals, manufactured on a single tool, in one pressing operation. Using one of the largest molding machines available, PPE manufactures high quality, fully molded, large diameter O-rings and custom parts for use in compressors, valves, oil &
- Cross-section: 0.1968505 to 0.787402 inch
- Outside Diameter (OD): 59.05515 to 98.42525 inch
- O-ring Hardness (Durometer): >90 durometer, 40 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Perfluoroelastomer (FFKM, FFPM), Silicone Rubber (SiR)
-
Supplier: Boyd
Description: O-Rings.com by Boyd Corporation is an ISO9001, AS9100C, ISO13485 and ISO14001 registered manufacturer offering high quality O-Rings and custom rubber seals available to ship globally — all at the best value in the industry. We offer more than 250 compounds including nitrile, fluorocarbon,
- Inside Diameter (ID): 0.029 to 20.955 inch
- O-ring Size: "AS568" standard sizes (001-475)
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
- Synthetic Rubbers: Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Nitrile Rubber (NBR, HNBR, HSN ), Silicone Rubber (SiR)
-
Supplier: Hallite Seals International Ltd.
Description: Design O-rings are a simple but very versatile seal. They are most commonly used for static applications, and for pressures over 1500 p.s.i are used with back up rings (See Section).O-rings with sizes to AS-568A are available in NBR 70 and 90 Shore A compounds and in FKM 75 Shore A.O-rings in
- Inside Diameter (ID): 0.031 to 26 inch
- Cross-section: 0.04 to 0.275 inch
- Outside Diameter (OD): 0.093 to 26.5 inch
- O-ring Size: "AS568" standard sizes (001-475)
-
Supplier: G.L. Huyett
Description: An O-Ring is a loop of elastomer with a disc-shaped cross-section, designed to be seated in a groove and compressed during assembly between two or more parts, creating a seal at the interface. O-Rings are one of the most common seals used in machine design because they are inexpensive and easy to
- Inside Diameter (ID): 0.029 to 0.862 inch
- Cross-section: 0.04 to 6 inch
- Outside Diameter (OD): 0.109 to 1.074 inch
- O-ring Hardness (Durometer): 70 durometer, 75 durometer, 90 durometer
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length.
- Overall Width / O.D.: 0.75 inch
- Overall Length: 48 inch
- Form / Shape: Rod / Round Stock
-
Supplier: Reid Supply
Description: Made from K-prene® urethane. Rods and bars are available in 80A, 90A, and 95A durometer. All are 48" long. 80A is orange, 90A is blue and 95A is red. Length tolerance is ± 1/8". Diameter or width is ±2%. . 90A durometer, Blue in color, and 4 ft overall length.
- Overall Width / O.D.: 0.75 inch
- Overall Length: 48 inch
- Form / Shape: Flat / Bar Stock
-
Supplier: ACE Seal, LLC
Description: Global supplier of o-rings, all standard sizes in stock
- O-ring Size: "AS568" standard sizes (001-475), "AS568-" boss gasket sizes (901- and up), British Standard metric sizes, JIS standard sizes, Other
- O-ring Hardness (Durometer): 30 durometer, 35 durometer, 40 durometer, 45 durometer, 50 durometer, 55 durometer, 60 durometer, 65 durometer, 70 durometer, 75 durometer, 80 durometer, 85 durometer, 90 durometer
- O-ring Features: AMS/MIL Spec, FDA Approved or 3A Sanitary Classification, Peroxide Cured
- Synthetic Rubbers: Butyl Rubber (IIR), Ethylene propylene rubber (EPR, EPDM, EP,EPT), Fluoroelastomer (FKM), Fluorosilicone (FVMQ, FMQ, FPM, FSI), Nitrile Rubber (NBR, HNBR, HSN ), Polychloroprene (CR) (Neoprene), Polytetrafluoroethylene (PTFE), Silicone Rubber (SiR), Styrene Butadiene Rubber (SBR)
-
Supplier: Radwell International
Description: OIL SEAL, METRIC, 68MM SHAFT DIAMETER, 90MM OUTER DIAMETER, 10MM WIDTH, NITRILE RUBBER LIP MATERIAL, DUAL LIP WITH GARTER SPRING, TEMPERATURE RANGE: -40 TO 200 DEGREES FARENHEIT, 70 DUROMETER, TC SERIES. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This method is intended to define the continuous upper temperature limit (CUTL) of thermoplastic elastomers and thermoset rubber with durometer hardness <=90 Shore A, to oxidation or other degradation when exposed solely to hot air for an extended period of time.
Find Suppliers by Category Top
Featured Products Top
-
, usually go far beyond the range of other rubbers. The 60A durometer compound is specially formulated for use in peristaltic pumps. All Vitube formulations are produced with 100% Viton fluoroelastomers (chemical name: fluorocarbon FKM) and are matte black in color. Vitube contains no regrind material (read more)
Browse Datasheets for NewAge Performance Products | NAPP
More Information Top
-
New Openhole Technology Unlocks Unconventional Oil and Gas Reserves Worldwide.
Swell packers are typically 10 – 30 ft long and consist of 80 – 90 durometer rubber .
-
http://dspace.mit.edu/bitstream/handle/1721.1/43326/37159910-MIT.pdf?sequence=2
A quarter inch thick strip of 90 durometer rubber was glued to the inside of the bearing .
-
SUPER-WATER Jet Cutting of Packaging Foams
This is because, previously, 90 Durometer rubber (4-ply and 1-in thick) was cut at 49 in/min. with a 0.3% SUPER-WATER solution (0.22 gpm at 48,500 psi) and a 0.007-in. nozzle at a standoff distance …
-
Spherical glass instrument housings for deep ocean use-their development and application
Then we installed a thin, firm ( 90 durometer ) rubber gasket between the hemis.
-
http://dspace.mit.edu/bitstream/handle/1721.1/28656/58966475-MIT.pdf?sequence=2
combination of Teflon and buna-N rubber ( 90 durometer on the Shore A scale) gaskets.
-
Fluid Compatibility and Selection of Elastomers in Oilfield Completion Brines
A 0.200-in. (5 mm) thick, 90 - durometer rubber pad is placed below the tensile specimens to simulate a thick cross section.
-
Factors Influencing Optimum Ball Sealer Performance
Based on test data with 90 durometer solid rubber balls, the following relationship was established for the condi- tions where D '2.1.25 D p and the bottom-hole treating tem- perature is within the range of 60 to 200F.
-
Chemical energy system for a borehole seismic source. [Final report]
The CC samples were clamped on the low pressure interface against a 90 durometer fluorocarbon rubber (Viton) gasket that was 32-mils thick, to reduce the effect of premature bursting due to shear Of the alternate constructions of CC tested, two were …
Indicates content that may require registration and/or purchase.