-
Supplier: FX PCB Co., Ltd.
Description: Description What is 94V 0 Circuit Board? 94V-0 circuit boards are a kind of printed circuit board (PCB) with flame-retardant properties, meaning they don’t catch fire easily. This kind of PCB is primarily used in products that require high levels of safety such as
-
Supplier: Qualtek Electronics Corp.
Description: 80mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
Supplier: Qualtek Electronics Corp.
Description: 60mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
-
Supplier: Qualtek Electronics Corp.
Description: 92mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
Supplier: Qualtek Electronics Corp.
Description: 150mm Plastic Fan Guard Material: PBT UL94V-0 Flammability
-
Electrical Connectors - Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 3 -- 70083339Supplier: Allied Electronics, Inc.
Description: Soft Shell Connector, Nylon Material, Natural Color Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
-
Electrical Connectors - Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 8 -- 70083484Supplier: Allied Electronics, Inc.
Description: M Series Pin & Socket Connectors, 104 Positions Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
-
Electrical Connectors - Housing; Thermoplastic; Pin; Single; 0.1 in.; UL 94V-0; Black; 6 -- 70083481Supplier: Allied Electronics, Inc.
Description: M Series Pin & Socket Connectors, 14 Positions Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
-
Supplier: Allied Electronics, Inc.
Description: M Series Pin & Socket Connectors, 34 Positions Mating polarization Flammability rating UL 94V-0 Materials: Housings — Black Thermoplastic, UL 94V-0 Rated; Contact — Copper Alloy
-
Supplier: Newark, An Avnet Company
Description: POWER INDUCTOR, 270UH, 0.94A, 10%; Core Material:Ferrite; Current, It rms:0.94A; DC Current Rating:0.94Arms; DC Resistance Max:1.11ohm; Inductance:270µH; Inductance Tolerance:± 10%; Inductor Case Style:SMD; Inductor Type:Power RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SHRINK TUBING LABELING MATERIAL/ REEL, 0.125 IN; Marker Type:Heat Shrinkable Sleeve; Legend:-; Marker Material:PO (Polyolefin); Marker Colour:Yellow; Marker Dimensions:3.18mm x 30.5m; I.D. Max:-; I.D. Min:3.175mm; Shrink Ratio:3:1 RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: HOOK-UP WIRE, 0.25MM, SOLID; Jacket Material:-; Jacket Color:-; Wire Gauge:-; Conductor Area CSA:0.05mm²; Reel Length (Imperial):62ft; Reel Length (Metric):19m; Operating Temperature Max:120°C; No. of Max Strands x Strand Size:Solid RoHS Compliant: Yes
-
Supplier: Accuris
Description: Hygienic Process Material Specification XP0PK0H01 High Purity PVDF Pipe, 0.000" C.A., Butt Fusion Welded, SFP1 ID Finish = 10\x94, SFP2 ID Finish = 12\x94, PTFE Seals/Seats
-
Supplier: Rutke Signs & Safety
Description: National Marker offers two printers: The UDO400 enables you to print single-color signs and labels. The CPM100 prints in multiple colors (up to 7 different ink colors on a single sign or label) and enables you to create die-cuts of virtually any shape. To determine which printer best meets your
- Width: 4.33 inches
- Length: 33 ft
-
Supplier: Accuris
Description: Pipeline Systems ASME B31.8 Material Specification 9CS1S01, Class 900, Carbon Steel, 0.0625\x94 (1/16\x94) C.A., Sour*, Design Factor = 0.6
-
Supplier: Accuris
Description: Pipeline Systems ASME B31.8 Material Specification 6CS1S01, Class 600, Carbon Steel, 0.0625\x94 (1/16\x94) C.A., Sour*, Design Factor = 0.6
-
Supplier: Accuris
Description: Pipeline Systems ASME B31.8 Material Specification 15CS1S01, Class 1500, Carbon Steel, 0.0625\x94 (1/16\x94) C.A., Sour*, Design Factor = 0.6
-
Supplier: Newark, An Avnet Company
Description: SPACER, ROUND, CERAMIC, 0.5IN X 25.4MM; Standoff Material:Ceramic; Thread Size - Metric:-; Thread Size - Imperial:8-32; Standoff Type:Round Female; Body Length:25.4mm; Overall Length:25.4mm; External Width:12.7mm; Body Diameter:0.5" RoHS Compliant: Yes
-
Supplier: Dymax
Description: Multi-Cure® 9001-E-V3.0 is a performance grade with improved moisture and thermal cycle resistance and adhesion to various component substrates. Curing completely in as little as 5 seconds upon exposure to LED, longwave UV, and visible light, this material is environmentally resistant
- Viscosity: 400 cP
- Features: Encapsulant / Potting Compound
- Cure / Technology: UV / Radiation Cured (also EB, Light)
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: Ellsworth Adhesives
Description: 3M 94 Tape Primer Light Yellow is a durable tape primer used to promote the adhesion of 3M tapes to surfaces such as ABS, PET/PBT blends, concrete, glass, wood, polyethylene, polypropylene, metal, and painted metal surfaces. The material creates a layer that may help prevent the migration of
-
Supplier: TherMark Holdings Inc.
Description: Allows CO2, YAG, and fiber lasers to mark substrates with color
- Coverage: 17.36111111111111 to 20.833333333333336 ft²
- Wet / Applied Thickness: 0.001 to 0.005 inch
- Industry: Automotive, OEM / Industrial
- Features: Ceramic / Porcelain, Glass, Identification / Marking, Ink, Laser Fused (Laser Marking), Other, Sprayable
-
Supplier: Festo Corporation
Description: tubing cutter PAN-V0S-4 Inside diameter=4 mm, Material fire test=UL94 V-0 (casing), Product weight=20 g, Colour=Grey, Materials note=Conforms to RoHS
- Tubing / Pipe Diameter: 0.1574804 inch
- Tool Weight: 0.049162257495590826 lbs
- Form Factor: Hand Tools
- Power: Manual Tools
-
Supplier: Alpha Diagnostic International, Inc.
Description: Leucokinin VIII [H-Gly-Ala-Ser-Phe-Tyr0Ser-Trp-Gly-NH2; MW: 872.94] General Information Form Pure peptide Antigen H-Gly-Ala-Ser-Phe-Tyr0Ser-Trp-Gly-NH2; MW: 872.94 For research use only, not for diagnostic or therapeutic use.
-
Supplier: Quarktwin Technology Ltd.
Description: RF EMI - X X
-
Supplier: O'Keefe Controls Co.
Description: The inserts shown on this page are designed to press-fit into openings accurately machined in fittings, manifolds and custom parts. There is a choice of insert sizes and materials of construction.
- Orifice Diameter: 0.094 inch
- Maximum Pressure: 4,000 psi
- Maximum Liquid Flow Rate: 12 to 120 GPH
- Maximum Gas Flow Rate: 1.0033333333333334 to 13.85 SCFM
Find Suppliers by Category Top
Featured Products Top
-
heat sink hinder the transfer of heat,thereby affecting the cooling performance. Silicone insulator pads are silicone polymer elastomers reinforced with fiberglass as the base material.These pads effectively reduce the thermal resistance between electronic components and heat sinks while (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
resistance and enhancing thermal performance. Dongguan Sheen Electronic Technology Co. Ltd. offers SP phase change thermal materials with a thermal conductivity range of 1.8-8.0W/m·K, tested for 1,000-hour reliability. Inquiries are welcome. (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
. SC900FG is engineered to meet these challenges. Built with a reinforced glass fiber or PI film base, this 0.2 mm thermal insulating film offers low thermal resistance, excellent dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
B-148 0.020" thick x 4” x 10”, B-148 roof tab. This profile is formed in pre-painted or mill finish aluminum. The part typically fits below roof shingles to direct and drain water off a roof. If desired, the (read more)
Browse Datasheets for MP Metal Products -
assemblies. It is also rated UL94 V-0 and works across a wide operating range of -50 to 200°C. That makes SC (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
relevant to label sourcing and supplier qualification. UL?94 & UL?969 Specifies flame safety (V?0) and label rating under high heat; Polyonics flame?retardant polyimide labels meet UL?94 (read more)
Browse Label Materials Datasheets for Polyonics -
thermal transfer printable label materials are available in polyester (PET), high temperature polyimide (PI), and ultra-high temperature aluminum (AL). UL94 V-0 recognized and FMSVSS 302 tested PI and PET label materials are available to address flame retardant requirements (read more)
Browse Label Materials Datasheets for Polyonics -
: Lightweight Silicone Foams designed to reduce weight, mitigate thermal runaway, features a UL 94 V-0 rating for optimal flame protection especially in battery module applications. CHT’s experts will also (read more)
Browse Foams and Foam Materials Datasheets for CHT USA Inc. -
offers the most durable label materials for the harshest applications while preventing the propagation of fire. Our labels have high temperature topcoats, flame-retardant pressure sensitive adhesives and are recognized or tested UL 94 V-0, FAR 25.853 and BSS 7238/7239 aerospace standards and (read more)
Browse Printed Circuit Substrate Materials (PCB / PWB) Datasheets for Polyonics -
ratings include: FMVSS 302 UL #94 V-0 FAR 25.853 FAR 25.856 Class A SOUND ABSORBERS Isotech, Inc. offers a broad range of (read more)
Browse Soundproofing and Acoustic Materials Datasheets for Isotech, Inc.
More Information Top
-
http://www.mouser.com/catalog/supplier/library/pdf/cdtechdatelcatalog.pdf
• Sub-Miniature SIP & DIP Styles • 3kVdc Isolation • Full 1 Watt Load at –40°C to +85°C • UL 94V - 0 Package Material • Industry Standard Pinout NKE Series .
-
http://www.mouser.com/catalog/supplier/library/pdf/Delphiconnectorscatalog.pdf
Glass filled Polyester, UL 94V - 0 Contact Material .
-
http://www.mouser.com/catalog/catalogusd/645/2156.pdf
• 1kVDC isolation • Efficiency to 82% • UL 94V - 0 package material • No heatsink required .
-
Vector Electronics & Technology - R644-3C - Rectangular/PCB Connectors - Connectors - Allied Electronics
Phenolic, UL-94V-0 or Glass Filled Diallylphthalate UL-94V-1 or Polyester (VALOX) or equivalent UL- 94V - 0 Body Material .
-
NMV2415SA Datasheet
• UL 94V - 0 Package Material .
-
78604/3 Datasheet
• UL 94V - 0 Package Materials .
-
NMA2415D Datasheet
• UL 94V - 0 Package Material .
-
NME1212D Datasheet
• UL 94V - 0 Package Material .
-
78253/55MV Datasheet
• UL 94V - 0 Package Material .
-
NML1212S Datasheet
• UL 94V - 0 Package Material .
Indicates content that may require registration and/or purchase.