-
Description: Alumina Ceramics AL2O3 Alumina is a well-known and commonly used precision ceramic material. It has the same sintered crystal as sapphire and ruby. For decades, it has been used in electrical components because of its high electrical insulation. Because of its high
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Electrical / HV Parts
-
Supplier: Zhuhai Cersol Technology Co., Ltd.
Description: characteristic ● Good thermal conductivity ● Good thermal shock resistance ● Excellent surface characteristics and flatness ● High insulation performance, low dielectric constant and dielectric loss ● Excellent mechanical strength ● Stable physical and chemical properties and corrosion resistance
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: 3X Ceramic Parts Company Limited
Description: 96% Alumina Ceramic Nozzle Blown Discharge Advantages of alumina ceramic nozzle blown discharge : (1) High mechanical strength. The bending strength of alumina ceramic sintered products can reach 250Mpa, and that of hot pressed products can reach
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Compressive / Crushing Strength: 290,073.678714394 psi
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
-
Supplier: Morgan Advanced Materials
Description: Highly versatile alumina ceramic with excellent mechanical, electrical, thermal, and chemical properties.
- Density: 3.6999976648298842 g/cc
- Thermal Conductivity: 20.5 W/m-K
- Compressive / Crushing Strength: 300,000 psi
- Dielectric Strength: 9,055,118.110236201 V/m
-
Supplier: CoorsTek
Description: Aluminas (aluminum oxide, Al2O3) are the most commonly used technical ceramics due to their generally useful properties and good price/performance ratio. Alumina ceramics are commonly subdivided according to their alumina content ranging from 80% to more than 99%.
- Density: 3.719997652207343 g/cc
- Max Use / Curie Temperature: 1,800 C
- Thermal Conductivity: 24.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
-
Supplier: 3X Ceramic Parts Company Limited
Description: custom make : Alumina Ceramic Substrate/ Board / Sheet/ Wafer Alumina Ceramic Plate / Block Alumina Ceramic Sleeve / Bushing / Lining Alumina Ceramic Tube Rod Alumina Ceramic Screw and Nuts Alumina Ceramic Crucible
- Density: 3.5999977279425903 to 3.9399975133593905 g/cc
- Coeff. of Thermal Expansion (CTE): 8.2 to 8.4 µm/m-C
- MOR / Flexural Strength: 50,037.70957823296 to 54,968.96211637766 psi
- Compressive / Crushing Strength: 304,577.3626501137 to 377,095.7823287122 psi
-
Supplier: Accuris
Description: ALUMINA CERAMIC
-
Supplier: 3X Ceramic Parts Company Limited
Description: Alumina Ceramic Tube with different types of purity : 95% Alumina Ceramic Tube 99% Alumina Ceramic Tube 99.7% Alumina Ceramic Tube Alumina Ceramic Tube Stock Dimension We have : Inner diameter * Outer diameter 3*6 / 5*8 / 6*10 /
- Density: 3.5999977279425903 to 3.8999975386044725 g/cc
- Shape / Form: Tube Stock
-
Supplier: 3X Ceramic Parts Company Limited
Description: Al2O3 Alumina Ceramic Plate 185x134x2mm with Pits The prime characteristics of the industrial alumina ceramic plates Super smoothness/flatness to be 0.05mm High-temperature resistance up to 2000ºC Offers diamond-like hardness Suitable for almost all strong acid and alkali
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Fabricated / Custom Shape
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Bore Diameter (I.D.): 0.25 inch
- Length: 24 inch
- Diameter: 0.625 inch
- Width / O.D.: 0.625 inch
-
Supplier: Superior Technical Ceramics Corp.
Description: For our stock lengths of 24". Ceramic tubes and rods can be cut to shorter lengths. A dash number with the length is added to the above numbers to represent a cut length. (Ex. 960300-12 represents a 3/16" diameter x 12" long rod.)
- Length: 24 inch
- Diameter: 0.375 inch
- Width / O.D.: 0.375 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Supplier: Union Process, Inc.
Description: 96% Satellites Specific Gravity: 3.4 - 3.7 Hardness: Hv 1400 kg/mm2 Relative Cost: Low to Moderate Sizes Available: 1/4", 1/2"
-
Description: Innovacera’s 96 Alumina (Al₂O₃) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and energy applications. With outstanding resistance to high temperature, acid, and alkali corrosion, these
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Other
- Shape / Form: Wafer / Substrate
-
Supplier: Superior Technical Ceramics Corp.
Description: Plate sizes can be made to various thicknesses. Standard thicknesses are .125", .250", .375", .500", .625", .750", and 1.00". Not all plates can be made to the thicknesses listed above. Please contact us for the maximum thickness that can be manufactured for your desired plate size.
- Thickness / Wall Thickness: 0.125 to 1 inch
- Length: 4.9 inch
- Diameter: 8.38 inch
- Width / O.D.: 8.38 inch
-
Supplier: Accuris
Description: Implants for surgery \x96 Ceramic materials \x96 Part 1: Ceramic materials based on high purity alumina
-
Description: Alumina sheet is manufactured of 95%, 96%, 99%, or 99.8% high-purity alumina. It has a wide range of advantageous properties, making it a versatile ceramic material for a variety of industrial applications. Due to their resistance to high temperatures, superior mechanical
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,500 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Applications: Chemical / Materials Processing, Corrosion Protection, Electrical / HV Parts, Electronics / RF-Microwave, Optics / Optical Grade, Refractory / High Temperature Materials
-
Supplier: Accuris
Description: Implants for surgery \x96 Ceramic materials \x96 Part 2: Composite materials based on a high-purity alumina matrix with zirconia reinforcement
-
Supplier: CoorsTek
Description: CoorsTek developed the standards for thick-film ceramic substrates and continues to provide economical yet durable substrates for hybrid integrated circuits, surface mount devices, sensors, and other thick-film electronics. Why Ceramic Thick-Film Substrates? Alumina is the
- Thermal Conductivity: 26 W/m-K
- Coeff. of Thermal Expansion (CTE): 6.4 to 8.2 µm/m-C
- MOR / Flexural Strength: 58,014.7357428788 psi
- Modulus of Elasticity: 48,007,193.8272322 psi
-
Supplier: Accuris
Description: Tracked Changes (Redline) \x96 Implants for surgery \x97 Ceramic materials Part 2: Composite materials based on a high-purity alumina matrix with zirconia reinforcement
-
Supplier: CoorsTek
Description: CoorsTek is a world leader in medical ceramics manufacturing. Our innovative CeraPure™ medical-grade engineered ceramics are designed specifically to meet the stringent demands of medical device applications requiring: Bioinert compatibility USP Class VI compliance High strength &
- Density: 3.719997652207343 g/cc
- Thermal Conductivity: 24.7 W/m-K
- Coeff. of Thermal Expansion (CTE): 8.2 µm/m-C
- MOR / Flexural Strength: 51,923.1884898765 psi
-
Supplier: CoorsTek
Description: produces ceramic armor components used as the ballistic armor strikeface of lightweight composite armor systems. CeraShield™ ceramics work with appropriate backing systems to neutralize various ballistic threats including armor-piercing rounds and IED shrapnel. Armor Integration
- Density: 3.719997652207343 g/cc
- Thermal Conductivity: 24.7 W/m-K
- MOR / Flexural Strength: 51,923.1884898765 psi
- Modulus of Elasticity: 43,946,162.3252307 psi
-
Description: Aluminum oxide ceramic is a high-performance ceramic material, also known as alumina ceramic material. Composed of high-purity alumina powder, this non-metallic material is manufactured via pressing, molding, sintering, and other processes. According to the
- Density: 3.5999977279425903 to 3.9499975070481197 g/cc
- Max Use / Curie Temperature: 1,200 to 1,650 C
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Features: Biotech / Medical (Biomaterial), Hard, Silicon Carbide, Silicon Nitride, Sintered / Fired, Specialty Ceramics, Tungsten Carbide (WC)
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZRCI Refractory Sheet Type RS-99-60 and RS-99-45 are comprised of 99% alumina. These "All-Alumina" materials are strong, uniform, rigid, refractory structure composed of alpha alumina fibers and high purity inorganic binders. Type RS-99-60 and RS-99-45 have a high purity
- Diameter: 6 inch
- Bore Diameter (I.D.): 5 inch
- Length: 12 inch
- Max Use / Curie Temperature: 1,650 C
-
Supplier: Superior Technical Ceramics Corp.
Description: Made from 96% Alumina Oxide
- Length: 0.3125 inch
- Width / O.D.: 0.33 inch
- Bore Diameter (I.D.): 0.133 inch
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
-
Description: Innovacera manufactures many kinds of metalized ceramic coil bodies for electrical inductors, including the H-shapes, U shape and Bone-shaped and so on. The main material of metalized ceramic coil bodies is 96 Alumina and the metallized coating material is W, Ni, Au etc.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Performance Features: Coated, Metallized / Silvered (Electrode, Mirror)
- Applications: Electrical / HV Parts
- Shape / Form: Fabricated / Custom Shape
-
Supplier: ZIRCAR Refractory Composites, Inc.
Description: ZIRCAR Refractory Sheet Type RS-100 is a ceramic fiber reinforced structural alumina composite material with useful properties to 1260°C (2300°F). It has exceptional flexural and compressive strengths in the range of high temperature reinforced plastics such as G-7 and G-10 laminates
- Thickness / Wall Thickness: 36 inch
- Length: 2 inch
- Diameter: 2 inch
- Density: 2.0999986746331776 g/cc
-
Supplier: GFS Chemicals, Inc.
Description: ITEM#:5006 Al2O3 CAS#:1344-28-1 F.W.:101.96 NFPA#:1-0-0 Specific Gravity: DOT:NR Descriptions: Specification TEST 1. Assay (metals basis) 99.995% min Properties No properties.
- Alumina / Aluminate Type: Alumina / Aluminum Oxide
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: OMEGA Engineering, Inc.
Description: tin) do not attack the fibers. Because Nextel 312 Ceramic Fibers contain no residual acids or chlorides, there are no chemicals present to corrode or etch the wires. Even in a test involving exposure to 96 percent relative humidity, no noticeable electrolytic corrosion was detected.
- Overall Thickness: 0.0625 to 0.5 inch
- Overall Length: 3.3333333333333335 to 33.333333333333336 yd
- Use Temperature: 2,800 F
- Material: Alumina, Ceramic, Quartz / Fused Silica
-
Supplier: ASTM International
Description: bearing against standard counter faces Stainless Steel (see Specification F 138); cobalt-chromium-molybdenum alloy (see Specification F 75); thermomechanically processed cobalt chrome (see Specification F 799); alumina ceramic (see Specification F 603), having typical prosthetic
-
Supplier: ASTM International
Description: Specification F 648) bearing against standard counter faces [stainless steel (see Specification F 138); cobalt-chromium-molybdenum alloy (see Specification F 75); thermomechanically processed cobalt chrome (see Specification F 799); alumina ceramic (see Specification F 603)], having
-
Supplier: Spectron Glass and Electronics Inc.
Description: The SH 50050 Ceramic Series of single axis Electrolytic Tilt Sensors utilize advanced ceramic materials, bonded together with glass, resulting in a rugged hermetically sealed package. The 96% alumina material body is molded into intricate and precise shapes, that
- Tilt Angle: 0.5 degrees
- Number of Axes: 1
- Operating Temperature: -65.2 to 257 F
- Output: Analog
-
Supplier: Ohmite Manufacturing Co.
Description: Miniature Wirewound Current Sense Ultra-low ohmic value series for Current Sensing applications The WL series contains very low inductance (<1nH at 1MHz Test) with miniaturized dimensions giving a great power to size ratio. The WL series use of the highest quality standard (96%
- Resistance Range: 0.005 to 0.1 ohms
- Tolerance: 1 to 5 +/- %
- Temperature Coefficient (TCR): 100 to 300 ±ppm/°C
- Power Rating: 0.5 to 3 watts
Find Suppliers by Category Top
Featured Products Top
-
Innovacera’s 96 Alumina (Al?O?) Substrates combine high density, superior thermal conductivity, and excellent dielectric strength, making them an ideal choice for electronic and (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Specifications: -High purity alumina ceramics-95-96% alumina. -Metallization-Mo/Mn metallized with Nickel plating. -Customised sizes and metallisation patterns available. Features: Shape As per request. Mostly (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
96% alumina and aluminum nitride ceramics (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Product Overview Alumina ceramic parts are precision components manufactured from aluminum oxide (Al?O?)materials. They provide excellent hardness, electrical insulation, wear resistance, corrosion resistance, high temperature stability, and dimensional accuracy, making (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
suitable for general positioning and insulation applications. 96% Alumina: widely used for industrial ceramic components. 99% Alumina: provides high purity, excellent hardness (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. Material Options Available alumina ceramic grades include: 95% Alumina: suitable for general insulation and structural applications. 96% Alumina: widely used for electronic and industrial components. 99% Alumina: provides higher (read more)
Browse Aluminum Oxide and Alumina Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
-purity 96% alumina (Al?O?) ceramic, engineered to provide efficient heat transfer while ensuring reliable electrical insulation. As a rigid ceramic plate, it effectively conducts heat away from heat-generating components and isolates them electrically from metal heat sinks or surrounding structures (read more)
Browse Thermal and Refractory Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
materials used to support, connect, dissipate heat, and protect them. With independent R&D system and comprehensive production processes, Innovacera offers high-performance ceramic products for a variety of applications, including 96% aluminum oxide (Al?O?), aluminum nitride (AlN), zirconium oxide (read more)
Browse Ceramic Sheets and Boards Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
aluminum nitride ceramic grades include: AlN 95%: suitable for general thermal and electrical insulation applications. AlN 96%: widely used for industrial and electronic ceramic components. High Purity AlN: (read more)
Browse Silicon Nitride and Silicon Nitride Ceramics Datasheets for Shenzhen Great Precision Ceramic CO., LTD. -
. 4. Flexibility An additional strength of using high silica fabric for heat protection is its flexibility. Numerous materials can resist high-temperatures, but they can also turn stiff or brittle. Some of these materials include ceramics, like zirconia and alumina, high (read more)
Browse Industrial Fabrics Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
Characteristics and Application of 96% Alumina Ceramic Substrate
96% alumina ceramic substrates are mainly used in high-power circuit substrates such as copper clad laminates, printers, LED lighting, communications, automobile chips and other electronic components.
-
96% Alumina Multi-Layer Circuit Ceramic Substrate
Features - Benefits of 96% Alumina + Pt Conductor. Very low Dielectric Loss compared to existing material. High Thermal Conductivity compared to existing material
-
What's the Ceramic Heater for Soldering Iron
Innovacera heating element is the PROCESS of MCH (Metal Ceramics Heater). It is the material of tungsten, molybdenum, molybdenum, manganese, and other high melting points Metal heating resistance paste is printed on 92 ~ 96% alumina flow ceramic green billet according to the requirements of heating
-
High-Temperature Co-Fired Ceramics(HTCC)
HTCC ceramic heating element is the abbreviation of High-temperature co-fired ceramics. It is made of tungsten, molybdenum, molybdenum, manganese and other high melting point metal heating resistor paste printed on 92%~96% alumina cast ceramic green body according to the requirements of heating
-
A Brief Introduction to HTCC
HTCC (High Temperature co-fired Ceramic) adopts tungsten, molybdenum, molybdenum, manganese, and other High melting point metal heat resistance paste printed on 92 ~ 96% alumina flow Ceramic green billet according to the design requirements of heat circuit, 4 ~ 8% sintering agent and then laminated