Products/Services for 9 Channel CCTV Video Multiplexers

  • Video Multiplexers-Image
    Video Multiplexers - (119 companies)
    ...multiplexers are used in many closed circuit television (CCTV) and video surveillance applications. Multiplexers come in a variety of configurations, including monochromatic or color display, with a variety of features, including high resolution...
  • Network Multiplexers-Image
    Network Multiplexers - (120 companies)
    Network multiplexers (selectors) combine two or more data inputs into a single output. They are a type of switching-network logic block. How to Select Network Multiplexers. Image Credit: Patton Electronics. Network multiplexers (selectors) combine...
  • Video Cables-Image
    Video Cables - (489 companies)
    ...and component color video signals. They are used with video cards, cameras, monitors, servers, and multiplexers; digital to video recorders (DVR); and scan and video converters. Video Standards. Video standards include RGB, Y PbPr, Y/C (S-Video...
  • Digital Video Recorders-Image
    Digital Video Recorders - (474 companies)
    ...lapse recording. maximum time lapse recording. The number of video inputs is the maximum number of input video channels. Most typically, they would be cameras or other signal sources; inputs may include items like video players, computers, VCRs, etc...
  • Time Division Multiplexers (TDM)-Image
    Time Division Multiplexers (TDM) - (13 companies)
    Time division multiplexers (TDM) share transmission time on the information channel among many data sources. Time division multiplexers (TDM) share transmission time on an information channel among many data sources. One of the key choices...
  •  
    Sensor Multiplexers - (97 companies)
    Sensor multiplexers allow the signal delivered to an instrument to be scanned or switched between multiple sensors. The multi-channel testing of multiple sensors/samples increases sample throughput and the productivity of costly instrumentation...
  •  
    Video Cameras - (1655 companies)
    Video cameras record live-action scenes that are available for viewing via a stored or transmitted video feed. This allows the user to create a permanent and detailed chronicle of events. Video cameras record dozens of pictures (or frames) a second...
  •  
    Logic Multiplexers - (130 companies)
    ...as the output from the data selector. Multi-channel inputs and three-state buffered outputs are available. Devices with two inputs can multiplex up to four data signals. With three addressing inputs, logic multiplexers can handle up to eight signals...
  •  
    Video Switchers - (146 companies)
    SD) video, high definition (HD) video, or both SD and HD. Devices use 115 VAC or 230 VAC and provide: programmable logic. digital signal processing (DP). four or more duplex-transceiver channels. high-speed data transmission rates. Specifications...
  •  
    Fiber Channel Connectors - (73 companies)
    Fiber Channel connectors are high-speed connectors used in Fiber Channel systems. Fiber channel connectors are high-speed devices used in fiber channel systems. They are designed for telecommunications, video, networking, and storage area network...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Real-time digital video multiplexer synchronisation implementation with CPLD
    Real-Time Digital Video Multiplexer Synchronisation Implementation with CPLD … and Infomiation Sciences Universitr. of Hertfoi-dshire Hitfield, Herts A L l O 9 AB, UK ' … Many video applications in security areas such as close circuit television ( CCTV ) requii-e multiple video channels which must be multiplexed into a single video streani.
  • CCTV & Video Surveillance Report - Latin America - 2014
    The Latin America Market for CCTV and Video Surveillance Equipment - 2014 Upper low-end DVRs (8/9 channels Any digital multiplexer recorder designed specifically for use in video surveillance applications that is capable of recording between 8 and 9 camera inputs.
  • CCTV and Video Surveillance Equipment Report - Africa - 2013
    The African Market for CCTV and Video Surveillance Equipment - 2013 Edition Single Channel DVRs Any DVR designed specifically for use in video surveillance applications with a single camera input and no multiplexer capabil- ity. … use in video surveillance applications that is capable of recording be- tween 8 and 9 camera inputs.
  • Fiber / Signal / I/O
    DVM-1000 - 9 Bit Video & 24 Bit Audio Fiber Optic Multiplexer M-SDT-SD4 - 7 inch HD-SDI CCTV Tester … LCD adjust Adjustable brightness, contrast, color of LCD SDI Input / Output 1 channel SDI input & …
  • Mission Peculiar Equipment (MPE) For Spacelab Mission 1 Payload
    Figure 9 . Typical Rack-Mounted Instrument Interfaces Video Instrumentation Tape Recorder (VITR): Payload data is downlinked to the POCC via the Spacelab High Rate Multiplexer (HRM), the Orbiter Ku-BandSignal Processor, and the TDRSS. Physically and functionally, they are integrated into the Spacelab Closed Circuit Television( CCTV ) System as shown in … … unit can record and reproduce wideband analog signals or highresolution television signals and one narrowband audio channel .
  • Liuhua 11-1 Development - ROV Interventions
    The ROV’s cameras are connected to the surface by fiber optics via the umbilical and tether, The signals are multiplexed through an [pitek fiber optic multiplexer , giving excellent topside video . This system gives almost unlimited video capability through permanently installed coaxial cables from either control van to a multi- channel CCTV system. 9 .
  • Green Closed Circuit TV Systems and Accessories - Security - Grainger Industrial Supply
    • Multiplexer , Height 1-3/4 In., Width 17 In., Depth 9 -3/4 In., Power Consumption 9W, Voltage Rating 120VAC, BNC Connection, Number of Channels 16, Camera Inputs 16, Resolution 1024 … … for Analog Cameras, For Use with Video Surveillance Analog Cameras and … • CCTV Camera Varifocal Lens, 6-60mmCCTV Camera Varifocal Lens,6-60mm .
  • CCTV & Video Surveillance Report - South East Asia - 2014
    South East Asia CCTV & Video Surveillance Report—2014 Single Channel DVRs Any DVR designed specifically for use in video surveillance applications with a single camera input and no multiplexer capability. … specifically for use in video-surveillance applications that is capable of recording 8 or 9 camera inputs.
  • Fiber / Signal / Audio
    DVM-1000 - 9 Bit Video & 24 Bit Audio Fiber Optic Multiplexer Test both analog cctv camera and ip camera 7 inch LCD screen display, capacitive touch screen, 800 … Customized protocols are available SDI camera test (Optional)* 1 channel SDI in(BNC interface) , resolution max : 720p 60f...
  • CCTV & Video Surveillance Report - East Europe & Russia - 2015
    Any network camera that has a resolution greater than 0.9 megapixel and can output streaming video using non-16: 9 aspect ratio. HD CCTV equipment Single- channel DVRs Any DVR designed specifically for use in video surveillance applications with a single camera input and no multiplexer capability.