-
Supplier: Accuris
Description: RELAY ASSEMBLY: GUN-FIRING, WATERPROOF, 24 VOLT DC
-
Supplier: MilesTek Corporation
Description: RELAY, BUS SEGMENTING 28 VOLT - 90-50274 Eliminating the task of manually switching cables, relay devices act as on-off bus switches to connect and disconnect individual remote terminals or entire bus segments to/from a bus network. Reconfiguring bus components is accomplished
-
Supplier: Accuris
Description: Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated Not More Than 2000 Volts AC or 750 Volts DC - Part 9 - AC Vacumm-Break Magnetic Controllers Rated 1500 Volts AC
-
-
Supplier: Accuris
Description: Industrial Automation Control Products and Systems: Starters, Contactors, and Overload Relays Rated not more than 2000 Volts AC or 750 Volts DC - Part 9 AC Vacuum-Break Magnetic Controllers Rated 1500 Volts AC
-
Supplier: Newark, An Avnet Company
Description: PP3 (9 VOLT)-PC/BASE MOUNT
-
Supplier: VAST STOCK CO., LIMITED
Description: General Purpose Relays 9.0volts 1 Form A PLC Relay
- DC Coil Voltage: 9 volts
- Relay Type: General Application Relay
-
Supplier: Radwell International
Description: 8 PINS, 1 HP AT 277 VOLT & 1/3 HP AT 120 VOLT, 3 VA POWER RATING, SQUARE ELECTROMECHANICAL PLUG-IN GENERAL PURPOSE RELAY 10 AMP AT 250 VAC, DPDT, 24 VDC, 34.9MM WIDE X 50MM HIGH X 35.4MM DEEP. FREE 2 YEAR RADWELL WARRANTY
- Relay Type: General Application Relay
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Relays 9-110VDC TB UNIV. DC VOLT TIMER
-
Supplier: Larson Electronics LLC
Description: only 8.3 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use industrial and commercial applications such as machine vision system lighting, security illumination, law enforcement and vehicle
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to
-
Supplier: Larson Electronics LLC
Description: only 23.4 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Larson Electronics LLC
Description: only 15 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution that is ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last meter you will need to
-
Supplier: Larson Electronics LLC
Description: drawing only 18.6 amps on 12 volts. This light can run on any voltage from 9 to 48 volts and provides a durable and powerful lighting solution ideal for use in marine environments as well as industrial and commercial applications such as machine vision system lighting, security
-
Supplier: Radwell International
Description: SSR, PCB MOUNT, 60VDC, 9VDC, 1A; CONTACT CONFIGURATION:SPST-NC; LOAD CURRENT:1A; OPERATING VOLT MAX:60VDC; RELAY MOUNTING:PCB; RELAY TERMINALS:THROUGH HOLE; SWITCHING MODE:DC SWITCH; OPERATING VOLT MIN:3VDC ;ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
- Features: DC Motor Starter
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card
- Input Type: DC Voltage
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Green/Red LED Backlighting 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming
- Input Type: DC Voltage
-
Supplier: Cole-Parmer
Description: Scaling For Non-Linear Processprogrammable Function Keys/User Inputs • 9 Digit Totalizer (Integrator) With Batching • Optional Custom Units Overlay W/Backlight • Our Setpoint Alarm Outputs (W/Option Card) • Communication And Bus Capabilities (W/Option Card) • Retransmitted Analog Output
- Current Range: 5 amps
- Input Type: AC Current, AC Voltage
- Display Colors: Green
- Display Technology: LED
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901488 Power
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Allied Electronics, Inc.
Description: easy-to-read colors: red, orange and green. The color change can be tied to the setpoints, providing the operator with a visual display of changing conditions in the application. And that’s not all! A second display line is a 0.35" high 9-digit, green LCD that can be programmed for any of the
-
Supplier: Waytek, Inc.
Description: Egis Mobile Electric has released all new 75A 12V relays that are great for automotive and temporary high equipment start up amp draw applications. Designed with bifurcated contacts ensuring long term reliability and increased operating efficiency. Egis Mobile Electric 901643 Power
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Poles: Single Pole (SP)
- Throw: Single Throw
-
Supplier: Radwell International
Description: MODBUS, 0-12 VOLT ANALOG OUTPUT, 24 VOLT RELAY OUTPUT, 32 BIT ARM9, 400 MHZ, 4 ANALOG, 2 RELAY. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Panel Components & Systems, Inc.
Description: from the battery. Features: 96 x 96 mm Din cased 3 Phase 4 Wire unbalanced load generator monitoring meter Measures Active Power, Volts, Amps, Frequency, Coolant Temperature, Oil Pressure, Hours Run and DC volts Relay outputs for temperature and pressure set points
-
Supplier: Radwell International
Description: SENSOR, PHOTOELECTRIC, POLARIZED RETRO-REFLECTIVE, 10 - 55 VOLT DC, 20 - 40 VOLT AC, INFRARED, 4.9 METER, SENSING DISTANCE, SINGLE POLE, DOUBLE THROW, RELAY, MINI QUICK DISCONNECT. FREE 2 YEAR RADWELL WARRANTY
- Features: Photoelectric Sensors
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 28 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this transfer coaxial
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 50 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this transfer coaxial
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 50 dB
- VSWR: 2 :1
-
Supplier: Fairview Microwave Inc.
Description: Watts (CW). Electromechanical relay single pole four throw RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 50 dB
- VSWR: 2 :1
-
Supplier: Kussmaul Electronics Company, Inc.
Description: display whenever power is applied to the vehicle. The Battery Saver contained in the Pump Plus 1000 charger is a 3 Amp power supply with a relay to remove the accessory loads from the battery and connect them to the power supply when the charger is energized with A.C. power. This permits the
- Input Voltage: 120 volts
- Output Voltage: 12 volts
-
Supplier: Fairview Microwave Inc.
Description: Electromechanical relay transfer RF switch from Fairview Microwave has a control voltage of 12 Volts. This coaxial electro-mechanical RF relay switch is rated for an insertion loss maximum of 0.9 dB and a minimum isolation of 50 dB. Features of this transfer coaxial
- Frequency Range: 0 to 40,000 MHz
- Insertion Loss: 0.9 dB
- Isolation (Port to Port): 50 dB
- VSWR: 2 :1
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiDin e.g. nominal current and voltage inputs, relay output etc. The reprogramming operations are covered in the manual. Features: Compact 96 x 96 mm Din cased Voltage and current measurements are true RMS 3 Phase 4 wire unbalanced load power meters Measure
-
Supplier: Panel Components & Systems, Inc.
Description: most parameters in a MultiGen e.g. nominal current and voltage inputs, relay output etc. Phase voltage and current measurements are true RMS and the coolant and oil pressure are measured directly from the engine senders. Hours Run is timed using the generator frequency and DC volts
-
Supplier: Pickering Electronics
Description: usually meas ured as a per cent age in crease in the voltage re quired to operate a relay when additional relays, stacked each side, are them selves operated. An unscreened device mounted on this pitch would have an interaction figure of around 40 percent. Relays of this size
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Pickering Electronics
Description: The Pickering Series 113 is a range of magnetically screened single-in-line reed relays that require a board area of only 0.15 inches (3.8mm.) by 0.5 inches (12.7mm.) The Form A (energize to make) versions retain the 10 Watts, 0.5 Amps rating associated with larger relays. The
- Normally Open (NO): 1
- Normally Closed (NC): 0
- Changeover (CO): 0
- Maximum Current: 0.5 amps
-
Supplier: Honeywell International, Inc.
Description: VOLTAGE 26.5 VOLT SECONDARY VOLTAGE CLASS 2 (NOT WET), CLASS 3 (WET) INSULATION CLASS -20 TO 105 DEG F TEMPERATURE RISE OUTPUT VOLTAGE RATING 24 VOLT AC AT 40 VOLT AMP INCLUDES THERMOSTAT, GAS VALVE, RELAY
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 26.5 volts
- Power Rating (VA): 40 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Honeywell International, Inc.
Description: PROGRAMMABLE TYPE 3.8 INCH WIDTH X 1 INCH DEPTH X 4.9 INCH HEIGHT SIZE WHITE COLOR CSA APPROVAL 24/120/240 VOLT AC, 30 VOLT DC VOLTAGE RATING 5 AMP (RESISTIVE)/2 AMP (INDUCTIVE) AT 24/120/240 VOLT AC CURRENT RATING RECTANGULAR VERTICAL COVER TYPE 32 TO 120 DEG F
- Temperature Set Point Range: 32 to 120 F
- Voltage: 24 to 240 volts
- Features: Programmable
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/83675/26205371-MIT.pdf?sequence=2
The full 9 volts activated the relay and subsequently fired both cameras simultaneously.
-
A Remote-Controlled Radio-Frequency Booster for a Broadcast Station
RL- 9 HIGH VOLT "ON" RELAY .
-
Smart flight control
Therefore, an alternate power supply ( 9 volts ) was incorporated through use of relays for each of the four axes of actuation.
-
Sounding Rocket Technology Conference > The Spartan attitude control system - Control electronics assembly
Two precision + and - 9 volt references can be connected via relays to the inputs of the integrators on the Servo Boards; this generates a ramp on the output of the integrators and the position error signal.
-
Irradiation Processing Department monthly record report, March 1957
The Nuraber 3o 230 M volt incomin_ line relayed out at 9 :2A a.m. on _%rch i0.
-
http://dspace.mit.edu/bitstream/handle/1721.1/33566/63283735-MIT.pdf?sequence=2
0 1 PCI-7342 motion control card 0 1 NI-DAQ PCI-MIO-16E-4 data acquisition card * 1 CB68LPR breakout terminal 9 1 79RCK8 backplane 0 2 60 Volt relays .
-
SNAP 7D--STRONTIUM-90 FUELED THERMOELECTRIC GENERATOR POWER SOURCE. THIRTY- WATT U.S. NAVY FLOATING WEATHER STATION. Final Report
There is a large voltage drop, approximately 9 volts , across the cur- rent-sensing relay when the points close.
-
Acceptance Test Procedure for Project 251W, WBS 3, Substation A-8, Building 251-W, Bus {number_sign}2 switchgear replacement
Connect volt meter t o relay terminals 8& 9 o f A phase Bus 2 differential relays.
-
Solving problem of gas turbine and HRSG trip from hydraulic damper closing in combined cycle power plant
When t = +5 second, latching transistor Q1 will be activated to open relay contact ,and Mosfet M1 will regulate 9 volts to solenoid control coil .
-
Influence of Design and Operating Practices on Excitation of Generator Step-Up Transformers
The voltage relay of Fig. 9 has an essentially linear volts per c/s pickup down to 30 c/s.
Indicates content that may require registration and/or purchase.