-
Supplier: Ellsworth Adhesives
Description: ResinLab Armstrong™ Epoxy Resin Adhesive A-2 Off-White with A/E C-Kit is a general purpose adhesive that is used for hard to bond surfaces such as wood, cast iron, nylon, acrylics, bronze, steel, titanium, and other rigid materials. It offers versatility, electrical insulation,
- Chemical / Polymer System Type: Epoxy (EP)
- Cure Type / Technology: Two Component System
- Elongation: 1.5 to 2.8 %
- Tensile Strength (Break): 3000 to 6570 psi
-
Supplier: ASTM International
Description: 1.1 This specification covers polysulfone resin (poly(oxy-p-phenylen esulfonyl-p-phenylen eoxy-p-phenyleneisop ropylidene-p-phenyle ne)) for medical applications (as defined in Terminology D883). This specification provides requirements and associated test methods for a
-
Supplier: ASTM International
Description: 1.1 This specification covers polycarbonate resin and provides requirements and associated test methods for this thermoplastic when it is to be used in the manufacture of medical devices or components of medical devices. 1.2 As with any material, some characteristics may be altered by the
-
-
Description: The SHEEN's AE Series one-component Silicone-free Thermal Gel are renowned for their distinctive characteristics, which include: ? Free from siloxane and the risk of silicone oil bleed. ? Good thermal conductivity, available in options ranging from 1.0 to 3.0 W/m·K.
- Chemical / Polymer System Type: Silicone
- Dielectric Constant (Relative Permittivity): 4
- Features: Thermal Compound / Interface (Thermally Conductive)
- Form: Gel
-
Supplier: ASTM International
Description: 1.1 This specification covers cylindrical tanks fabricated by contact molding for above-ground vertical installation, to contain aggressive chemicals at essentially atmospheric pressure, and made of a commercial-grade polyester or vinyl ester, resin. Included are requirements for materials
-
Supplier: DigiKey
Description: PIEZO ACTUATOR, AE, RESIN, 9.1M,
-
Supplier: DigiKey
Description: PIEZO ACTUATOR, AE, RESIN, 8.5M,
-
Supplier: DigiKey
Description: PIEZO ACTUATOR, AE, RESIN, 19M,
-
Supplier: DigiKey
Description: PIEZO ACTUATOR, AE, RESIN, 4.6M,
-
Supplier: AGC Chemicals Americas, Inc.
Description: applications where CFC-113, HCFC-141b and PFCs were utilized; AK-225 AES, AK-225 T and AK-225 ATE for defluxing, drying and other applications where CFC-113/alcohol azeotropes and HCFC-141b/alcohol azeotropes were used; AK-225 DH for displacement drying; and AK-225 FPL for removing dust
- Boiling Point: 133 F
- Ethers: All Ethers
- Freezing Temperature: -137 F
- Halogenated: All Halogenated
-
Hot Melt Adhesives - 3M 3792 AE Hot Melt Adhesive Clear 0.45 in x 12 in Stick, 11 lb Case -- 3792 AESupplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3792 AE Clear, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for bonding wood, fabric, furniture, corrugated and lightweight materials. 0.45 in x 12 in Stick.
- Substrate / Material Compatibility: Wood / Wood Product
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3738 AE Tan, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for long term bonding of wood, plastic, chipboard, wax surfaces, furniture, and foundry sand cores. 0.45 in x 12 in Stick.
-
Supplier: Ellsworth Adhesives
Description: 3M Hot Melt Adhesive 3762 AE Tan, formerly known as Jet-Melt, is a 100% solid, thermoplastic resin that is used for wood, repacking chipboard, beadboard, corrugated, and recouperage. It offers good hot tack, economical solutions, and fast setting adhesion. 0.5 in x 12 in Stick.
- Substrate / Material Compatibility: Wood / Wood Product
-
Supplier: ASTM International
Description: 1.1 This practice covers acoustic emission (AE) examination or monitoring of reinforced thermosetting resin pipe (RTRP) to determine structural integrity. It is applicable to lined or unlined pipe, fittings, joints, and piping systems. 1.2 This practice is applicable to pipe that is
-
Supplier: RS Components, Ltd.
Description: KEMET C4AE power film capacitors are constructed from polypropylene metallised film, with a resin filled plastic box. These film capacitors have either 2 or 4 tinned copper wires. Suitable applications for these film capacitors include energy storage and DC filtering. C4AE film
- Applications: Other
- Capacitance Range: 50 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: KEMET C4AE power film capacitors are constructed from polypropylene metallised film, with a resin filled plastic box. These film capacitors have either 2 or 4 tinned copper wires. Suitable applications for these film capacitors include energy storage and DC filtering. C4AE film
- Applications: High Frequency, Other
- Capacitance Range: 40 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: KEMET C4AE power film capacitors are constructed from polypropylene metallised film, with a resin filled plastic box. These film capacitors have either 2 or 4 tinned copper wires. Suitable applications for these film capacitors include energy storage and DC filtering. C4AE film
- Applications: High Frequency, Other
- Capacitance Range: 40 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Polypropylene
-
Supplier: RS Components, Ltd.
Description: KEMET C4AE power film capacitors are constructed from polypropylene metallised film, with a resin filled plastic box. These film capacitors have either 2 or 4 tinned copper wires. Suitable applications for these film capacitors include energy storage and DC filtering. C4AE film
- Applications: High Frequency, Other
- Capacitance Range: 3.3 microF
- Capacitance Tolerance: 5 (+/- %)
- Electrostatic Capacitors: Polypropylene
-
Supplier: Takex America, Inc.
Description: -26ft) high ceilings suitable for both indoor and outdoor use insect/weather resistant seals photo MOSFET relay for silent operation AES resin housing for high impact resistance; suitable for sports halls and similar environments
- Detection Range: Up to 33 ft
- Mounting: Ceiling Mount
- Type: Passive Infrared, PIRs
-
Supplier: KEMET Electronics Corporation
Description: structure design and piezoelectric ceramic materials with high electrostrictive factors. Compared to conventional piezoelectric actuators, they are smaller in size but can generate higher displacement and force at low voltages. The Resin Coated AE series actuators feature compact size
- Actuator Configuration: Stack, Tube
- Blocked Force: 200 to 3500 N
- Capacitance: 90 to 13600 nF
- Diameter or Height: 2 to 10 mm
-
Supplier: Visual Sound, Inc.
Description: coil wound half on the outside and half on the inside and bonded together using unique high-temperature resin adhesives. The low distortion and unmatched sound quality of the 18ND9300 have been further improved by Double Demodulating Rings (DDR) embedded in the pole piece of the magnetic
Find Suppliers by Category Top
Featured Products Top
-
Duvelco will be in Salt Lake City for the SAE A-6 Aerospace Actuation, Control and Fluid Power Systems Committee, and in Atlanta for the AE-8 Aero Electrical & Electronic Distribution Systems Committee and AEISS, between 20th & 23rd April. (read more)
Browse Polymers and Plastic Resins Datasheets for Duvelco Limited
More Information Top
-
Graft copolymerization of styrene and acrylonitrile onto EPDM
It was found that a proper initiator concentration and EPDM content will give a high grafting ratio of the AES resin .
-
Engineering Plastics Handbook > Acrylonitrile-Butadiene-Styrene (ABS) Resin
The representative resin includes ASA resin using acryl rubber instead of butadiene rubber and AES resin using EPDM rubber.
-
Acrylonitrile–styrene copolymer grafted onto ethylene–propylene–diene terpolymer
The solution-polymerization method was selected in view of the balanced qualities on the physical properties of AES resins .
-
Styrenic Copolymers
Two basic types of weatherable styrenic copolymers are included in this category—acrylate-styrene- acrylonitrile (ASA) resins (which typically contain butyl acrylate monomer) and acrylonitrile-EPDM- styrene ( AES ) resins , which contain EPDM (ethylene-propylene terpolymer) elastomer.
-
A study on compatibilization of AES/PA6 blends
The AES resin was a pilot plant sample, with 30% EPDM rubber (24% acrylonitrile, referred to as SAN copolymer).
-
Blends of Thermoplastic Polymers
PVC/ABS PPO copolymer/RIPS PC/ABS PC/ABS Polyarylsulfone; polyeulfone/polyaryleulfone Pvc/ABs AES resin (SAN on an RPDM substrate) Nylou/RDpE ACS resin (SAN on chlorinated polyethylene .
-
Electron microscope observation of microtexture and craze formation of acrylonitrile–EPT–styrene copolymer
AES resin shows stress-whitening behavior upon deformation and has excellent impact-resis- tant property.
-
ABS/SAN Resins
Nippon A&L produces AES resins at Sodegaura.
Indicates content that may require registration and/or purchase.