-
Supplier: Andantex USA, Inc.
Description: Overview The Precision Rack and Pinion System is the primary building block of a linear axis drive. This system consists of a standard range of straight (spur), circumferential pitch, and helical racks and pinions. The modular design permits rack
- Gear Type: Pinion, Rack
- Tooth Form: Straight Teeth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our precision Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is Quenched & Tempered, which has a quality level of DIN 8 (~AGMA 10) and through-hardened
- Axis Drive Force: 3,060 lbs
- AGMA Quality: AGMA 12
- Features: Ground Teeth
- Gearing: Helical Tooth
-
Supplier: ATLANTA Drive Systems, Inc.
Description: These systems utilize our our Planetary and Servo-Worm Reducers, to rigidly support and drive a hardened & ground pinion. The rack used in these systems is induction-hardened, which has a quality level of DIN 10 (~AGMA 8) and teeth hardened to 50 to 55 Rc.
- Axis Drive Force: 636 lbs
- AGMA Quality: AGMA 8
- Features: Ground Teeth
- Gearing: Helical Tooth
-
-
Description: twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
- Number of Teeth: 32
- Pitch Diameter: 0.5 inch
- Face Width: 0.16 inch
- Bore Diameter (if applicable): 0.1873 inch
-
Description: (typically, the sun gear) rotates planet gears inside of an internal gear (also known here as an annular gear). Types Of Planetary Gear Systems The diagram above illustrates the three types of planetary gear systems. There can be numerous variations in speed ratios and rotational
- Number of Teeth: 140
- Face Width: 0.125 inch
- Pitch Diameter: 72 mm
- Pressure Angle: 20°
-
Description: twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
- Number of Teeth: 24
- Pitch Diameter: 0.3333333 inch
- Face Width: 0.12 inch
- Bore Diameter (if applicable): 0.1248 inch
-
Description: twisting directions are different, preventing them from mating with one another. Our straight-tooth miter gears are manufactured utilizing a CNC Coniflex® interlocking cutting system. Spiral miter gears must be paired with one right-hand thread and one left-hand thread. REQUEST A QUOTE
- Number of Teeth: 36
- Pitch Diameter: 0.5 inch
- Face Width: 0.12 inch
- Bore Diameter (if applicable): 0.1248 inch
Find Suppliers by Category Top
Featured Products Top
-
, industrial gearboxes, construction equipment, lifting systems, packaging machinery, and other heavy-duty power transmission applications requiring precision, durability, and high load capacity. Applications Our gears and racks are widely used in automotive and agricultural (read more)
Browse Rack and Pinion Gears Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
METCASE’s elegant TECHNOMET 19" mini-racks and 10.5" desktop enclosures are now available in traffic white/traffic gray A (RAL 9016/7042) as standard – supplementing the existing anthracite (RAL 7016) and light gray (RAL 7035) options. These premium aluminum enclosures are (read more)
Browse Rack Enclosures Datasheets for METCASE -
Aluminum panels for 19" rack mount system. Available in sizes from 1U to 8U. Milling, printing customization is available for your original front / rear panels. (read more)
Browse Rack Enclosures Datasheets for Takachi Electronics Enclosure Co., Ltd. -
table top applications Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
components for electrical continuity Two standard colors black or light gray Cases supplied fully assembled Can be supplied fully customized to order. Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
) recessed in bezel for locating keypads or labels Internal guide rails for PCBs and chassis plates Accessory internal mounting plates Cases supplied fully assembled Applications Rack mounted electronics such as networking and communications equipment, industrial computers, sound and studio systems, laboratory instruments and industrial control systems. (read more)
Browse Rack Enclosures Datasheets for METCASE -
. Built for the modern military and its rapidly changing needs The military depends on operations, and Rousseau is there to answer the call Requirements change with each mission, and your storage systems should too. The modern military faces varied, complex and ever (read more)
Browse Tool Racks and Tool Trays Datasheets for Rousseau Metal Inc. -
-size-fits-all solution. That's why all our product lines allow for custom configurations. With our vast range of components aries, you can build your own solution, be it a customized cabinet, shelving system ornd accesso workstation. Modular and scalable design Our (read more)
Browse Tool Racks and Tool Trays Datasheets for Rousseau Metal Inc. -
, AV and studio systems, laboratory instruments, industrial computers and control systems. The new cases are 24” (610 mm) deep – significantly deeper than the existing standard depths of 10.43” and 14.37”. The new depth is suitable for deep 19” racks, for example (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
ICoRD'13
It is required to design a pinion of a commercial spur gear system of AGMA precision no. 8 for torque of 113 Nm @ 4,500 rpm with speed reduction of 3.5 (G = 3.5) having a minimum of 99.99 … The pressure angle of gear teeth is given to be 20° and cut using rack cutter. Design variables: The standard gear geometry is expressed using AGMA standards [ 10 ] in terms of: module (m …
Indicates content that may require registration and/or purchase.