-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
Description: Description / Abstract There is no abstract information for this document.
-
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: Accuris
Description: CDMA Tandem Free Operation
-
Supplier: Accuris
Description: Tandem Free Operation (TFO)
-
Supplier: Accuris
Description: American National Standard Electroacoustics \x96 Measurement microphones \x96 Part 8: Methods for determining the free-field sensitivity of working standard microphones by comparison
-
Supplier: Accuris
Description: American National Standard Electroacoustics \x96 Measurement microphones - Part 7: Values for the difference between free field and pressure sensitivity levels of laboratory standard microphones
-
Description: NOTE: We are in the process of back adopting the ISO 15156:2020 edition to become the ANSI/NACE MR0175 standard. We will advise when the new version is available for purchase. DOWNLOADABLE 2015 EDITION NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and
-
Supplier: NACE International
Description: NOTE: We are in the process of back adopting the ISO 15156:2020 edition to become the ANSI/NACE MR0175 standard. We will advise when the new version is available for purchase. DOWNLOADABLE 2015 EDITION NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and
-
Supplier: AMPP Resources
Description: NOTE: We are in the process of back adopting the ISO 15156:2020 edition to become the ANSI/NACE MR0175 standard. We will advise when the new version is available for purchase. DOWNLOADABLE 2015 EDITION NACE MR0175/ISO 15156 gives requirements and recommendations for the selection and
-
Supplier: Hydraulic Institute (HI)
Description: with time Nonuniform distribution of velocity in space and time at the impeller eye Entrained air or gas bubbles The standard provides a flowchart to serve as a guide to the use of this standard and can be used to locate the appropriate section(s) in the standard. The following
-
Supplier: Magnatex Pumps, Inc.
Description: lose coupled, compact, MP/MPH Series pumps are the efficient and dependable choice for medium-flow, medium-head applications. The MP Series pump features sub-ANSI sizes for efficient lower flow applications. Affordable, high-performance Magnatex pumps give you higher efficiency with lower
- Discharge Size: 0.47 to 0.71 inch
- Horsepower: 10 to 30 HP
- Maximum Discharge Flow: 150 to 340 GPM
- Maximum Discharge Pressure: 5,000 psi
-
Supplier: Georgia-Pacific Corporation
Description: TemStock FREE™ offers designers, specifiers and manufacturers particleboard with no added formaldehyde resins and emission levels lower than CARB Phase 2 standards. Details Meets Eco-Certified Composite (ECC) Standard, the most stringent environmental certification program
- Application: Building & Construction
- Core Type: Fiberboard / Particle Board, Plasterboard / Drywall
-
Supplier: Watts
Description: This lead free quarter turn cold water cartridge valve replacement is used to repair wall and deck mounted faucets and pre-rinse units. It is a pre-assembled standard cartridge valve with integral check valve. The faucet components are certified by NSF to NSF/ANSI 61, section 9
-
Supplier: Watts
Description: This lead free quarter turn hot water cartridge valve replacement is used to repair wall and deck mounted faucets and pre-rinse units. It is a pre-assembled standard cartridge valve with integral check valve. The faucet components are certified by NSF to NSF/ANSI 61, section 9
-
Supplier: Saginaw Control & Engineering
Description: mechanical interlock. Oil & water resistant gasket. Ground stud on door and body. Provisions for light kit. Options - Provisions for mechanical interlock. See Accessory section to order. Finish - ANSI-61 gray powder coating inside and out. Optional sub-panels are powder coated white. Industry
- Length / Height: 36 to 90 inch
- Width/Diameter: 48 to 235 inch
- Depth: 8 to 24 inch
- Height: 36 to 90 inch
-
Description: fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings, sealing
-
Supplier: AMPP Resources
Description: alloys, fabrication, ferritic stainless steels, free-machining steels, hardness, hydrogen sulfide, identification marking, low-alloy steels, martensitic stainless steels, metals, oilfield production equipment, overlays, precipitation-hardening steels, pressure gauges, protective coatings,
-
Description: Scope: This standard establishes safety requirements for the construction, operation, maintenance and use of scaffolds used in the construction, alteration, demolition and maintenance of buildings and structures. This standard does not cover permanently installed suspended scaffold
-
Supplier: Visual Sound, Inc.
Description: computer or component video source as well as composite and S-video, 2700 ANSI Lumens, 2000:1 contrast ratio, 7 watts of built-in audio, 1:1.2x zoom lens, closed caption decoder and sealed DLP chip with filter-free design. Built in an ISO 14001 certified factory, with low standby power
-
Supplier: Watts
Description: This lead free quarter turn cold water cartridge valve replacement is used to repair wall and deck mounted workboard bar faucets. It is a pre-assembled standard cartridge valve with an integral check valve. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and
-
Supplier: Watts
Description: This lead free quarter turn hot water cartridge valve replacement is used to repair wall and deck mounted workboard bar faucets. It is a pre-assembled standard cartridge valve with an integral check valve. The faucet components are certified by NSF to NSF/ANSI 61, section 9 and
-
Supplier: Visual Sound, Inc.
Description: Instruments® BrilliantColor™ DLP® display technology. Powerful standard features include DTV/HDTV compatibility, inputs for a computer or component video source as well as composite and S-video, 2700 ANSI Lumens, 2000:1 contrast ratio, 7 watts of built-in audio, 1:1.2x zoom lens,
-
Description: (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its purchase.) This standard specifies the construction and testing of
-
Description: (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its purchase.)This standard specifies the general requirements for
-
Supplier: Visual Sound, Inc.
Description: Eiki International, Inc. 2500 ANSI Lumens Manual Zoom & Focus XGA DLP® Projector 2,500 ANSI lumens bright with 80% uniformity and a 1600:1 contrast ratio. Native XGA resolution. Compatible with inputs up-to SXGA and WXGA. Supports analog video input in all color standards up-to
-
Description: (Please note that this ISA standard is an IEC adoption with modifications. Therefore, the "Free Preview for Members" option is not available, and the Standards Redemption Coupon may not be applied to its purchase.)This test standard utilizes the mathematical equations
-
Supplier: Electri-Flex Company
Description: Part of the SHIELD-FLEX® family of EMI/RFI Shielding conduits, as well as Zero-Halogen product family. Type HFSLA is identical to standard UL Listed liquidtight flexible steel conduit (See Type LA) but is augmented with a tinned copper shielding braid located over the inner steel core and
- Conduit Size: 1.5 inch
- Units: English Size
- Material: Steel
-
Supplier: Visual Sound, Inc.
Description: color standards. Built-in RJ45 Wired Network projector control and content delivery. Built-in 802.11b/g/n (draft 2.0) Wireless Network control and content delivery. Easy Wireless network-free content delivery. Windows Vista Network Projector. Built-in USB Memory Viewer for computerless
-
Supplier: CSA Group
Description: Annex C, (Optional) Provisions for Listed Gas Appliances Conversion Kits. 1.13 Clause 2, Reference Publications, contains a list of standards specifically referenced in this Standard, and sources from which these reference standards may be obtained. 1.14 In this Standard,
-
Supplier: Littelfuse, Inc.
Description: factor with cartridge and axial-lead (pigtail) package options High breaking capacity/interrupting rating of 200 A at 300 V ac Operating temperature range: –55°C to +125°C Meet ANSI/IEEE Standard C62.41, Location Category C (High) requirements Meet CBEA and MSSLC performance
- Voltage Rating: 300 volts
- Fuse Material: Ceramic
- Features: Other, Time Lag
Find Suppliers by Category Top
Featured Products Top
-
IEEE - Institute of Electrical and Electronics Engineers, Inc.
Foster Innovation with an IEEE Xplore Subscription
documents quickly by title, author, abstract, keyword, affiliation, and more Daily updates, with over 20,000 pages added monthly, and articles from select publications posted before the print issue is available Free email alerts announcing new (read more)
Browse Standards and Technical Documents Datasheets for IEEE - Institute of Electrical and Electronics Engineers, Inc. -
. Power-Free Operation Medium-driven self-operated mechanism No external power (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
blow-out proof stem, virgin PTFE seats, plus Graphoil and PTFE seals with Viton O-rings to ensure leak-free service. ISO 5211 mounting pad and stem dimensions are standard. All components of the adjustable hidden-spring design handle and all external fasteners, nuts (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
. Standards and Actuation Designed according to ANSI/ISA 75.01.01 and ASME B16.34 standards. Face-to-face per ASME B16.10 and flanges per ASME B16.5. Motorized actuation provides accurate flow control and improves system efficiency. Feel free to contact us to support your project. (read more)
Browse Globe Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
" Keyway Standards: DIN 6885 / ANSI B17.1 Fastening: M8–M24 high-tensile bolts (8.8 grade) Torque (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
ANSI 25-120 / ISO 06B-32B Teeth Options: 10T-80T (standard), custom tooth profiles Bore Types: (read more)
Browse ISO Roller Chain Sprockets Datasheets for Chengdu Leno Machinery Co., Ltd. -
technical support and application expertise. PRODUCT HIGHLIGHTS Standardized receptacles for tool-free sensor and control module installation Compatible with Zhaga Book 18 and ANSI C (read more)
Browse Circular Connectors Datasheets for Heilind Electronics, Inc. -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
systems are fully compliant with all regulatory standards (EN ISO, ANSI-RIA/OSHA). These systems are custom designed for each client. We collaborate on the design to meet the specific requirements of each customer. SATECH’s patented 3D AutoCAD program with a built-in library (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
with one full-length solid opaque panel or a full-length safety lead glass view panel. Safety lead glass meets requirements of ANSI Z97.1-1984 & 16 CFR 1201 Cat. II. Lead-free options are available (read more)
Browse Radiation Shielding Datasheets for MarShield
More Information Top
-
Coupling of MASH-MORSE Adjoint Leakages with Space- and Time-Dependent Plume Radiation Sources
ANSI Standard Free -Field Photon Dose Rates (rem/h) at Detector Locations Inside a Two-Story Concrete Building . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Digital Electronics/ISO - Wikibooks, open books for an open world
â " Free ANSI Standards ". http://webstore.ansi.org/ansidocstore/free_standards.asp.
-
Advances in the design and deployment of human-machine interfaces
Error- free ANSI standard C code must be generated automatically.
-
ASSE To Address Major Construction Safety Issues During March Virtual Symposium
Attendees not only will have access to ASSE's Virtual Symposium Network, but to a variety of learning materials, including session slides, videos, podcasts, papers and eight free ANSI /ASSE standards related to the presentation topics, a value of more than $500.
-
Developing Students' Awareness of Universal Design
With this legislationcame a need to instruct beginning designerson barrier- free design and ANSI standards .
-
Clean Room and Lab Gloves - Gloves and Hand Protection - Grainger Industrial Supply
Clean Process Gloves, Ambidextrous, Nitrile, ISO Class 6, Thickness 6 mil, Length 11 In., Class 1000, Blue, Extended Cuff, Powder Free Finish, Standards ANSI /ISEA 105-2005, EN 455, 21 CFR, 170-199 and Package Quantity 50, Varies by: Size .
-
Selective Update
Free standards catalog from ANSI .
-
A Discussion of the Method for the Determination of Free Cyanide in Water and Wastewater by Microdiffusion
The method, developed by Frank Ricotta of the Photographic Tech- nology Division of Eastman Kodak Company (1974) eventually be- came an ANSI Standard (Method for Determining Free Cyanide in Photographic Effluents [PH4.41-1978]) for photographic processing effluents.
-
CR4 - Thread: Flow Coefficient Cv to SCFM
As I stated in a previous post try to get hold of the ANSI /ISA standard (not free ) or the fischer control valve handbook (free download).
-
BIGFLOW: A numerical code for simulating flow in variably saturated, heterogeneous geologic media. Theory and user`s manaual, Version 1.1
The BIGFLOW code solves linear and nonlinear porous media flow equations based on Darcy's law, appropriately generalized to account for 3D, deterministic or random heterogeneity, lt is written in ANSI Standard Fortran 77, free of machine-dependent directives, and portable without modifications …
Indicates content that may require registration and/or purchase.