-
Supplier: S.I. Tech, Inc.
Description: Attached Resource Computer Network (ARCNET) is a form of LAN technology developed by Datapoint in which all systems are attached to a common coaxial cable. Below is a listing of modems (media converters) that extend distances of ARCNET networks through the use of fiber optics.
- Secondary Port Maximum Cable Distance: 2 km
- Connector: BNC, ST Multimode, ST Single Mode
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
-
Supplier: Patton Electronics Co.
Description: ArcNet data cables and LAN I/O ports. By diverting threatening voltages to chassis ground, the Model 533 promotes data integrity and protects connected equipment from damage. Using a solid state design that employs sophisticated multistage hybrid circuits, the Model 533 has a combined
- Maximum AC Power: 3,000 watts
- Connection: Coaxial Cable Connectors
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: TelephoneStuff.com
Description: Arcnet Male/Female Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Closed Circuit TV and most other wideband communication interfaces. Features: - State-of-the-art,
- Device Type: Coaxial / RF Surge Suppressors
-
-
Supplier: L-com, Inc.
Description: This bulk 93 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 93 Ohm data signal transmission 22 AWG solid center conductor produces low
- Cable Length: 500 ft
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This bulk 93 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 93 Ohm data signal transmission 22 AWG solid center conductor produces low
- Cable Length: 100 ft
- Product Category: Bulk Cable
-
Supplier: L-com, Inc.
Description: This bulk 93 Ohm cable can be used in applications where cable assemblies must be built in the field. The solid 22 AWG center conductor results in a cable with low attenuation properties. Features 93 Ohm data signal transmission 22 AWG solid center conductor produces low
- Cable Length: 1,000 ft
- Product Category: Bulk Cable
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CARD, ARCNET CARD, ICA BUS, RS485, INTERFACE W/CABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: TelephoneStuff.com
Description: 75 OHM CATV, Cable Modem, Satellite Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Closed Circuit TV and most other wideband communication interfaces. Features: -
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Cable Depot Inc.
Description: RG62 Coax Plenum Cable Impedance Capacitance Conductor size 93 ohms 12.8 pf/ft 22 AWG (solid) The connector typically used on this wire is BNC-RG62-PL. RG62 is used on Arcnet™ networks. This wire has a Plenum jacket, see CAB-RG62 for a PVC equivalent.
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 9-pos. female connector, two cable entries < 35°, bus system: Modbus, Modbus Plus, BITBUS, ARCNET, MULT/MININET (B&R;), SYSTEM 2003 (B&R;), P-NET, pin assignment: 1, 2, 3, 5, 6, 8; screw connection terminal blocks
- Contact Size (AWG): 16 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 0.1 amps
- Connector Type: D-Sub
-
Supplier: PHOENIX CONTACT USA
Description: D-SUB connector, 9-pos., male connector, two cable entries < 35°, bus system: Modbus, Modbus Plus, BITBUS, ARCNET, MULT/MININET (B&R;), SYSTEM 2003 (B&R;), P-NET, pin assignment: 1, 2, 3, 5, 6, 8 to two screw connection terminal blocks
- Contact Size (AWG): 16 to 26 AWG
- Voltage Rating: 50 volts
- Current Rating: 0.1 amps
- Connector Type: D-Sub
-
Supplier: TelephoneStuff.com
Description: 75 OHM, CCTV BNC Surge Protector will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Closed Circuit TV and most other wideband communication interfaces. Features: - Male/female straight
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: TelephoneStuff.com
Description: CCP Series of data communication line surge protectors will ensure the reliable operation of coaxial or twinaxial based networking equipment running IBM 3270, AS400, Ethernet, ArcNet, Satellite/Cable/Closed Circuit TV and most other wideband communication interfaces. Features: -
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Microchip Technology, Inc.
Description: ports. Additional Features ARCNET Hub Circuit for ARCNET Protocol (Data Rate from 156.25 Kbps to 10 Mbps) Able to Connect Various Transceivers Directly Device Includes TX/RX Timing Circuit for 5 Port Hub and Direction Control Circuit, Jitter Correct Circuit and Noise Cancel Circuit
- Features: Other
- Package Type: Surface Mount
Find Suppliers by Category Top
Featured Products Top
-
Custom cable in motion Bend radius in custom cables — what it is, why it matters and how improper bending can impact performance and lifespan. Learn how to determine the correct bend radius for your application and ensure reliability, flexibility and safety in cable (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Twinaxial Cables When signal integrity is of the utmost importance, we can design and manufacture twinaxial cable to meet the characteristic impedance, capacitance and attenuation requirements of your (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
for many wire and cable applications. Other aspects such as number of conductors or voltage rating are essential to designing an adequate construction, however, for many multi-conductor cables, the difference between adequate and ideal comes down to flexibility. Off-the-shelf multi (read more)
Browse Multiconductor Cables Datasheets for New England Wire Technologies Corporation -
Power + Ethernet in One Ruggedized Cable (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
Designing a custom cable for a specific application? Custom cable design can feel overwhelming; there are many different factors that can affect material selection and many different (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
BRIM ELECTRONICS, INC. announces the expansion of our MINIFLYXä Ultra-Flexible instrumentation cables. Our new constructions include 26 AWG and28 AWG, for applications requiring a heavier gauge conductor. BRIM'S part number series 1208/ and 1209/ constructions are run with the (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
The Engineer's Guide to Custom Cable Design Custom cable design can be a bit overwhelming, especially if you are like many and left the cable and connector (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc. -
MINIATURE CABLES – SHIELDED - UNSHIELDED - JACKETED - UNJACKETED 105°C -- 6OOV. (read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Brim’s Series 1542-1551 contains stranded tinned copper conductors, special soft PVC insulation
(read more)
Browse Multiconductor Cables Datasheets for BRIM Electronics, Inc. -
Need a rugged high flex life interconnect solution, ideal for harsh environments and demanding applications? Northwire designs and manufacturers DATA + POWER in one slag-resistant, high flex life custom cable. Ideal for robotic welding applications! 10 Million (read more)
Browse Multiconductor Cables Datasheets for Northwire, Inc.
More Information Top
-
Exploring Computation and Communication Trade-offs in
the Design of Automatic Video Surveillance Networks
A = N d area of the circle CARC [$/m] : cost per meter of an ARCnet cable $8 CET H [$/m] : cost per meter of an Ethernet cable $12 .
-
A case study in distributed deployment of embedded software for camera networks
[$/m] : cost per meter of an ARCnet cable .
-
Control and Instrumentation Cables
• ARCNET cables are used in high-speed, token-based, ARCNET networks that provide local area network (LAN) communications between industrial computers.
-
Study on Communication Strategy in Triple Module Redundant ETS System
[6] ARCNET Cabling Guide, Document 51087, Datapoint Corporation, 1988 .
-
Creation of the Corporate Information System at the Company Tulachermet and Prospects for Its Expansion
At present, the CIS at Tulachermet is a complex, heterogeneous network built with completely different standards and using different media for data transmission – from ARCNET copper cables , FAST-ETHERNET fiber-optic cables, and fiber-optic mains to conventional phone lines.
-
CR4 - Thread: Problems With the ARCNET Communication Between Mark V and Ex-2000 System
Therefore, fault resetting was attempted from the local EX-2K keypad twice along with physical tightness of the arcnet connecting cable at EX-2K end.
-
Federal Register > Wednesday, February 26, 2014 > [79 FR 10765] Foreign-Trade Zone (FTZ) 247-Erie, Pennsylvania; Notification of Proposed Production Activity, ...
…sensors; serial data boards; memory modules; copper winding wires; winding wire magnets; coaxial cables; cables; antenna cables; locomotive wire harnesses; kablo cables; harnesses; AESS kits; auxiliary light arrangement conduit assemblies; telecommunications cables; CMU Ethernet cables; telephone cables ; arcnet -ethernet cables; conductors; cable…
-
Experimental Case Study of a BACnet-Based Lighting Control System
These are 10BASE-T, 100BASE-TX/FX, and 1000Base-TX/FX unshielded twisted-pair cable or fiber-optic cable for Ethernet [19], RG-62/U coaxial cable for ARCnet [20], free-topology twisted cable, power line, or fiber-optic medium for LonTalk [21], EIA-485…
-
Control Techniques, Drives and Controls Handbook
It is designed for high-speed serial communication of standardized closed-loop data in real time over a noise-immune, fibre-optic cable . and Arcnet are also available.
-
Concept of multisensor industrial thermal imaging system
A node refers to an ARCNET controller chip and cable transceiver connected to the network.
Indicates content that may require registration and/or purchase.