Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ASTM International
Description: 1.1 This specification covers friction tapes that are commonly used for protecting, and binding in place, insulation applied to joints of electrical wires and cables, and for other mechanical purposes. 1.2 The values stated in inch-pound units are to be regarded as the standard. The
-
Supplier: ASTM International
Description: 1.1 These test methods cover the methods and procedures for testing friction tapes. Such tapes consist of a woven fabric sheeting that has been impregnated with an adhesive insulating compound and cut into rolls of narrow width. These tapes are commonly used for protecting and
-
Supplier: ASTM International
Description: 1.1 This terminology is intended for use by barbed tape specifiers and end-users to give a general understanding of the types, sizes, and configuration of barbed tape.
-
-
Supplier: ASTM International
Description: 1.1 This practice covers the installation procedure for barbed tape.
-
Supplier: Adhesives.org
Description: This test method describes a laboratory procedure for determining the softness of preformed tape sealants.
-
Supplier: Adhesives.org
Description: This specification describes preformed tape sealants for use in glazing applications. These materials are generally used to serve as components of glazing systems. They are intended to serve as a water and air barrier. This specification is not intended for preformed foam tape
-
Supplier: Adhesives.org
Description: This test method describes a laboratory procedure for determining compression-recovery characteristics of tape sealant.
-
Supplier: Adhesives.org
Description: This test method covers a laboratory procedure for determining the yield strength of preformed tape sealants.
-
Supplier: CableOrganizer.com, Inc.
Description: crack or separate from temperature-induced expansion and contraction within the range of -76°F to 500°F (-60°C to 260°C) Meets the following standards: ASTM D-412, ASTM D-149, ASTM D-2137, MIL AA-59163, and FED STD 601 Choose from triangular or rectangular cross-sections
-
Supplier: Can-Do National Tape
Description: Reflective Tape - Glass Bead Sheeting Can-Do 380 Reflective Tape with Acrylic Adhesive Can-Do 380 Reflective Tape is engineer grade reflective tape. A high gloss reflective tape of high quality durable, enclosed lens retrorelective material. Offers exceptional
- Carrier / Backing: Paper
- Adhesive: Pressure Sensitive (PSA)
- Features: Reflective, Safety / Flagging
-
Supplier: Can-Do National Tape
Description: with a pressure sensitive adhesive. The single layered construction does not require edge sealing. V-9700 tape meets a wide variety of applicable industry standards such as FMVSS, ASTM, and ANSI/ASAE. Avery Dennison V-9700RR Series Conspicuity Tape increases the
- Adhesive: Pressure Sensitive (PSA)
- Features: Reflective, Safety / Flagging
-
Description: Corner Bead Tape is a combination of metal and paper wallboard and is used in conjunction with a joint compound to conceal inside and outside corners of ductwork insulation. This product conforms to ASTM B 209 standards. Features: Makes clean, smooth edges on straight run and
- Features: Specialty Tape, Thermally Insulating / Insulative
-
Supplier: Brady Corporation
Description: Cost effective and easy to install, our "Glow-in-the-Dark" Anti-Skid Tape will help guide the way during a power outage. Made from B-916 grit-coated polyester tape which is non-toxic, non-radioactive and environmentally friendly. Tape and cleats comply with ASTM E-2072
-
Supplier: NADCO Tapes & Labels, Inc.
Description: 1697 Copper Foil Shielding Tape is a 1.4 mil (36 micron) premium dead soft, zero temper, high tensile copper foil tape coated with an aggressive, conductive acrylic pressure sensitive adhesive. These foil tapes offer superior adhesion, malleability, and adhesive conductivity,
- Thickness: 0.0014 to 0.003 inches
- Peel Strength / Adhesion: 2.25 lbs/in
- Temperature Resistance: -12 to 121 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1525CW aluminum tape comes in a 72 mm width, 50 yd length, uses an acrylic adhesive and is packaged 16 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following
- Width: 2.8346456692913384 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1525CW aluminum tape comes in a 99 mm width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following
- Width: 3.8976377952755907 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 1525CW aluminum tape comes in a 6 in width, 50 yd length, uses an acrylic adhesive and is packaged 1 per case. Can be used in the following temperature range: -40 F to +240 F. Provides a tensile strength of 40 lb/in. This aluminum tape meets the following
- Width: 6 inches
- Adhesive: Acrylic
- Carrier / Backing: Metal Foil / Sheet
- Features: Specialty / Other
-
Description: A unique adhesive with dynamic laminating properties to many foams and rubbers. Generates excellent bonds to low permeability foams. Used in a variety of end use markets and is exceptional for difficult automotive applications. Has been tested and approved against a variety of standard
- Adhesive: Acrylic, Rubber
- Features: Double-Sided Adhesive
- Backing: PET / Polyester, Plastic / Polymer
-
Supplier: R. S. Hughes Company, Inc.
Description: performance. This aerospace tape has a 33 mil thickness. This aerospace tape meets the following standards: ASTM D 3330, ASTM D 3652, ASTM D 3759.
- Width: 3 inches
- Thickness: 0.033 inches
- Adhesive: Acrylic
- Features: Specialty / Other
-
Supplier: Haida International Equipment Co., Ltd.
Description: equipment can do tensile test, tear test, peel test, bond test with different clamps main for all kind of tape and paper, film,High-temperature tape, double-sided tape, insulating tape, special tape, pressure sensitive tape, die-cutting tape. This
- Force / Load Capacity: 4.41 to 55.125 lbs
- Test Speed: 0.003937007874015741 to 11.811023622047225 in/min
- Display / User Interface: Application Software, Computer Interface
- Mechanical Test: Universal
-
Supplier: Brady Corporation
Description: This high-intensity Glow-in-the-Dark Phosphorescent tape is compatible with Brady's BBP85 and PowerMark Sign and Label Printers. It has an extended illumination that can glow in darkness for 10 hours. It glows brighter and longer than our B-582 tape. This Glow-in-the-Dark tape
-
Supplier: IPC International, Inc.
Description: DESCRIPTION This document, co-developed by the IPC, EIA and ASTM, represents a comprehensive report on fine pitch technology with an emphasis on tape-automated bonding and design rules. Subjects include land pattern design, types of encapsulation, TAB tape format, assembly
-
Supplier: Haida International Equipment Co., Ltd.
Description: Anticorrosion tape, waterproof adhesive tape, plastic adhesive tape,etc. Standard The applicable standards of adhesive tape peel test equipment including but not limited: GB/T 16491, GB/T 1040, HG/T 2580, JC/T 777, QB/T 2171, BS EN ISO 1798, GOST 18299, DIN
- Force / Load Capacity: 110.25 to 441 lbs
- Test Speed: 0.003937007874015741 to 19.68503937007871 in/min
- Display / User Interface: Application Software, Computer Interface, Video / Graphic Display
-
Supplier: Allied Electronics, Inc.
Description: rooms. Draining of static charges. Bus bar application. Specifications. TensileStrength: 21 lbs./in. Adhesion: 40 oz./in. Thickness: .003 in. Flammability: Flame retardant per UL Standard 510. Electrical Resistance Through Tape: 0.003 ohms/in. 2 Shielding Effectiveness: 50 dB. UL
-
Supplier: Multi/Cable Corporation
Description: APPLICATIONS: Aerospace Power Generation Laboratories Petrochemical Plants Cryogenic Applications FDA Approved Applications Composites CHARACTERISTICS: PRODUCT DESCRIPTION: Solid or stranded thermocouple wire per ASTM E230 & ANSI MC 96.1 Insulated with two layers of fused fluoropolymer PTFE
- Temperature Range: -328 to 500 F
-
Description: are: References to new ASTM test methods New definitions, including decontamination, gusset, rescue and search Changes to product label requirements in Chapter 5 Revised performance requirements for fastener tapes, glove body composites, and CBRN protective ensembles in Chapter 7
-
Supplier: Mark-10 Corporation
Description: The G1111 secures textile webbing, tape, and braided materials typically used in construction, shipping, and other industrial uses. The grip is ideal for conformance to ASTM D6775 and related standards, accommodating a wide range of sample widths and forces up to 2,000 lbF (10
- Test Standard: ASTM
- Test Fixture Type: Test Grip / Clamp
-
Supplier: UL Standards & Engagement
Description: standards may be evaluated to requirements in this standard, or to the requirements in UL 1419. This standard concerns only safety aspects of the above apparatus; it does not concern other matters, such as style or performance. This standard applies to the above-mentioned
-
Supplier: Tinius Olsen, Inc.
Description: Peel strength testing for adhesive tapes can be performed using different test procedures. The 90 degree peel test is one of the most common since this test generally results in the lowest peeling force. Variations of this test include the 180 degree peel test. Standards ASTM
- Test Standard: ASTM
- Application: Adhesion (Bond / Peel)
- Test Fixture Type: Test Grip / Clamp
-
Supplier: 3DT LLC
Description: The standard test ink set us blue and consists of 10 bottles of 30ml each in a protective box covering the following ranges of surface tension: 34-36-38-40-42-44-46-48-52-56 dynes/cm (Part #53410-04) Wetting tension solution for the examination of polymer plastic surface energy. For
-
Supplier: Haida International Equipment Co., Ltd.
Description: ASTM C794 Adhesion-in-Peel Elastomeric Joint Sealants Test Equipment ASTM D1781 Climbing Drum Peel Test Equipment for Adhesives ASTM D1876 T Peel Resistance Test Equipment for Adhesives ASTM D2979 Tack Adhesive Testing Machine ASTM D3167 Peel Resistance Adhesives
- Force / Load Capacity: 441 lbs
- Test Speed: 0.7874015748031484 to 11.811023622047225 in/min
- Mechanical Test: Adhesion (Bond / Peel)
- Display / User Interface: Application Software, Computer Interface
-
Supplier: CertainTeed Corporation
Description: ASTM C411, Faced -- Max. 250ºF (121ºC) ASTM C411, Unfaced -- Max. 450ºF (232ºC) Water Vapor Sorption ASTM C1104, < 5% by weight Water Vapor Transmission (Facing) Max. 0.02 perms (1.15 x 10-9 g/Pa-s-m2) (ASTM E96, Desiccant Method) Corrosiveness: ASTM C665, Passes
- Overall Thickness: 1 to 4 inch
- Overall Width / OD: 48 inch
- Overall Length: 16.666666666666668 to 33.333333333333336 yd
- Material: Glass / Fiberglass
-
Supplier: Fluoro-Plastics, Inc.
Description: is ideal as a slide surface, for chute liners, other kinds of liners, or for cutting or stamping into gaskets (asbestos substitute) and diaphragms, including complex stamped gasket configurations. It comes in sheets from 60 inches by 60 inches square to rolls 60 inches wide. Standard sizes
- Dielectric Strength: 19,685,039.3700787 V/m
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Southwire Company, LLC
Description: JACKET COLOR EXCELENE[R], ROYAL[R] BRAND ROHS COMPLIANT APPLICABLE STANDARD NEC 630 INSULATION THICKNESS 0.085 INCH INSULATED CONDUCTOR DIAMETER 0.525 INCH INCLUDES TAPE SEPARATOR APPLICATION WELDER UNIT, BATTERY CABLE, TEMPORARY AND PERMANENT CABLE LEAD INCLUDES TAPE SEPARATOR
- Number of Conductors: 1 #
- Rated Voltage: 0.6 kilovolts
- Operating Temperature: -50 to 105 C
- Features: AWG 2/0, 3/0, 4/0 or Larger
-
Supplier: IES2000
Description: flammability rating per ASTM E-84 Standard roll is 48” wide x30’ long Product Data: Description 1# psf reinforced-foil faced loaded vinyl barrier bonded to a 1” thick scrim faced quilted fiberglass absorber Nominal thickness 1.0 inch Standard size 48” wide x 30’ long Weight 1.2
- Thickness: 1 inch
- Width: 48 inch
- Height: 360 inch
- Features: Flameproof
Find Suppliers by Category Top
Featured Products Top
-
Electric Motors Sealing and Bonding Adhesive and Sealant Foams, Tapes and Extruded Adhesive Ribbons Fire and Electrically Resistant Adhesives and Sealants Structural Epoxies and Polyurethanes Suppliers and Manufacturers Resource (read more)
Browse Standards and Technical Documents Datasheets for Adhesives.org -
standard coated textiles can be manufactured in accordance with a variety of specifications including ASTM E84, ASTM E162, FAR 25.855, and MIL-PRF-20696F. Please visit “View By Specification” in our Technical Data Center for (read more)
Browse Textile Manufacturing Services Datasheets for Mid-Mountain Materials, Inc.
Conduct Research Top
-
ASTM D 3308
Standard Specification forPTFE Resin Skived Tape
More Information Top
-
Electrochemical deposition and evaluation of electrically conductive polymer coating on biodegradable magnesium implants for neural applications
The ASTM standard tape test is crucial for determining the PEDOT coating reliability for medical implant or device applications, particularly if it is under friction or wear [26].
-
Preformed Butyl Tapes in Glazing Applications
Current ASTM Tape Standards .
-
Handbook of Engineering and Specialty Thermoplastics Volume 1 Polyolefins and Styrenics Complete Document
The adhesion was measured using the ASTM standard tape test (100).
-
A Largely Deformable Surface Type Neural Electrode Array Based on PDMS
The adhesion between layers was measured following ASTM standard tape test B method [24].
-
Parylene to silicon adhesion enhancement
In the ASTM standard tape peeling test, we attempt to examine the adhesion performance of each treatment after sterilization step for bioimplantable devices.
-
Printing optimization and thermal sintering study of silver nano-ink for InkJet printing of solar electrodes using an industrial printhead
Adhesion tests performed using an ASTM standard tape test on printed pattern showed less than 5% of delamination or flaking.
-
The effects of poly(3,4‐ethylenedioxythiophene) coating on magnesium degradation and cytocompatibility with human embryonic stem cells for potential neural app...
The ASTM standard D3359 tape test was used to charac- terize the adhesion strength of PEDOT coatings on the Mg substrates.
-
Mimicking Lotus Leaf: Development of Micro‐Nanostructured Biomimetic Superhydrophobic Polymeric Surfaces by Ultrafine Powder Coating Technology
An ASTM standard adhesive tape was attached to the grid.
-
An approach to multilayer microfluidic systems with integrated electrical, optical, and mechanical functionality
The mechan- ical adhesion of the conductors was tested using the ASTM standard Scotch tape test.
-
A multi-layer plastic/glass technology for microfluidic systems with integrated functionality
ASTM standard Scotchm tape tests were performed to test the adhesion.
Indicates content that may require registration and/or purchase.