-
Supplier: ASTM International
Description: 1.1 This specification covers an iron-nickel-cobalt alloy, UNS K94610 containing nominally 29% nickel, 17% cobalt, and 53% iron, in the forms of wire, rod, bar, strip, sheet, and tubing, intended primarily for sealing to glass in electronic applications. 1.2 The values stated in inch-pound
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Overall Width / OD: 0.003 to 0.07 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Overall Width / OD: 0.125 to 6 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
-
Standards and Technical Documents - Standard Specification for Nickel Alloy Forgings -- ASTM B564-15Supplier: ASTM International
Description: This specification covers nickel alloy forgings. These alloys are classified into different grades according to their chemical composition. A chemical analysis shall be employed on each alloy in order to determine its chemical composition. Grain size and mechanical properties
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Overall Width / OD: 0.02 to 0.12 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: Ed Fagan, Inc.
Description: ASTM F-15 Alloy, commonly known as Kovar, is a controlled expansion alloy consisting of 29% Nickel, 17% Cobalt, and balance Iron. Kovar is produced to ensure good properties for machining and deep drawing as well as porosity free product. Its expansion characteristics match both
- Overall Width / OD: 0.005 to 2 inch
- UNS Number: 94,610 to 94,630
- UNS G Number: 94,610 to 94,630
- Specifications: AMS, ASTM / ASME, MIL-SPEC / Federal (QQS), UNS
-
Supplier: ASTM International
Description: This specification covers an iron-nickel-cobalt alloy for use in sealing to glass in electronic applications. The alloy shall conform to the chemical composition specified and shall be manufactured in the form of wire, rod, bar, strip, sheet, and tube, with each form available in the
-
Supplier: ASTM International
Description: This specification covers magnesium-alloy sand castings. The castings shall conform to the chemical composition limits specified. The castings may be subjected to such heat treatment as deemed necessary to produce material that will conform to the requirements specified. Heat treatment shall
-
Description: Strip, Coil, Foil & Wire, ASTM F30 APPLICATIONS Applications for Alloy 52 include magnetic reed switches and seals that need controlled linear expansion to approximately 977 °F (525 °C). DESCRIPTION Alloy 52 is a 50.50% nickel-iron alloy developed for glass-to-metal seals
- UNS Number: 14,052
- Tensile Strength (UTS, Break): 78,000 psi
- Yield Strength (YS): 35,000 psi
- Elongation: 30 %
-
Description: Strip, Foil, Wire, AMS 5520, ASTM A693 APPLICATIONS Springs Retaining rings Diaphragms Aircraft bulkheads Welded and brazed honeycomb paneling Aircraft components DESCRIPTION Type 15-7MO® is a semi-austenitic precipitation-hardening stainless steel that provides high strength and hardness,
- Tensile Strength (UTS, Break): 150,000 to 200,000 psi
- Yield Strength (YS): 55,000 to 175,000 psi
- Elongation: 1 to 20 %
- UNS Number: 15,700
-
Description: Tantalum Shaped, Flat, Square, Round, Fine Wire, Plated and Un-plated ASTM B 365, ASTM B708, ASTM F 560 R05200: Electron beam or vacuum-arc cast tantalum R05400: Sintered tantalum TANTALUM WIRE DESCRIPTION Tantalum Alloy Description Tantalum is ductile, superconductive,
- UNS Number: 5,200 to 5,400
- Tensile Strength (UTS, Break): 25,000 psi
- Yield Strength (YS): 15,000 psi
- Elongation: 25 %
-
Supplier: Washington Alloy Co.
Description: Common ASTM base metals that can be joined are ASTM B163, B166, B167 and B168. Applications Washington Alloy 132 offers corrosion resistance over a wide range of environments ranging from cryogenic temperatures to approximately 1500oF (820oC). This allows Washington Alloy
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Soft solders are filler metals that melt and flow below 800° F. They are typically available in solid wire or cored with a rosin or acid flux. Soldering alloys are available in tin, lead, silver, copper, antimony and other compositions and can be fabricated into wire, strip, paste, powder or
- Melting Range: 460 F
- Conductivity: 58,580,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS
- Joining Process / Product Form: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Lincoln Electric Co. (The)
Description: Typical Applications ASTM A743, A744 Types CF-8 and CF-3 and ASTM A240 Type 309S For joining carbon or mild alloy steel to austenitic stainless steels Can also be used on "18-8" steels, since it overmatches the corrosion resistance, if the weldment will not be exposed to
- Diameter / Thickness: 0.078125 to 0.15625 inch
- Tensile Strength (UTS): 83,396.1826303883 psi
- Yield Strength: 58,014.7357428788 psi
- Elongation: 35 %
-
Supplier: BRIM Electronics, Inc.
Description: (annealed): 55 to 70 LPI. Specific Gravity: 8.53. Elongation of a 2" length of wire over a 1/2" diameter object: 47%. ASTM-B-99, ASTM-B-105. Suitable as a resistance wire for fuse wire applications, or antenna wire for light duty short wave and transmitting antennas. STD. P-U: 1 lb.
- North American (AWG): 26 to 21 AWG
- Features: Other
- Conductor Type: Solid
-
Supplier: Spirax-Sarco
Description: The Fig 34 is an integrally flanged Y-type strainer designed to remove rust, scale and other debris from the pipeline. It is produced from carbon steel, ASTM material. The standard stainless steel screen in the DN15 to DN80 is 0.8 mm perforations and in the DN100 to DN200 it is 1.6 mm
- Pipe Size: 0.5905515 to 7.87402 inch
- Pressure Rating: 725.1885 psi
- Process Temperature: 14 to 749.84 F
- Pipe Connection: Flanged
-
Supplier: R. S. Hughes Company, Inc.
Description: in green/yellow and meets ASTM F 2413-11, CSA Z195, NFPA 1991 standards. Proper sizing is important when buying this part. The size for this product is 15. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This
- Application: Heat
- Clothing Type: Shoe Covers/Booties
-
Supplier: American Belleville
Description: deflection, as well. Available materials include: High-carbon Steel Alloy AISI 1074 (ASTM A684) AISI 6150 (50CrV4/51CrV4) Chrome Vanadium Steel (ASTM A506) 301 Stainless Steel (ASTM A666) 17/7PH Stainless Steel (ASTM A693) Inconel 718 (ASTM B670 / AMS 5596)
- Inside Diameter: 0.38 inch
- Outside Diameter: 0.73 inch
- Thickness / Working Height: 0.053 inch
- Number Size: 3/8"
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B 88 (water and general plumbing systems). Included are requirements for the following: (a) pressure rating;(b) size; (c) marking; (d) material; (e)
-
Supplier: ASME
Description: This Standard establishes specifications for cast copper alloy fittings and nuts used with flared seamless copper tube conforming to ASTM B 88 (water and general plumbing systems). Included are requirements for the following: (a) pressure rating;(b) size; (c) marking; (d) material; (e)
-
Supplier: ASME
Description: This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, press-connect pressure fittings for use with hard drawn seamless copper water tube conforming to ASTM B88 for piping systems conveying water. The press-connect system (tube,
-
Supplier: ASME Standards and Certification
Description: This Standard establishes requirements for cast copper alloy, wrought copper, and wrought copper alloy, press-connect pressure fittings for use with hard drawn seamless copper water tube conforming to ASTM B88 for piping systems conveying water. The press-connect system (tube,
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: ASME
Description: This Standard establishes specifications for cast copper alloy solder joint drainage fittings, designed for use in drain, waste, and vent (DWV) systems. These fittings are designed for use with seamless copper tube conforming to ASTM B306, Copper Drainage Tube (DWV), as well as
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321 A182 F11 and F22 Manufacturing standards: API, ANSI, BS, JIS, UNI, MSS ,and SP
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Allied Electronics, Inc.
Description: Materials: Miniature, Size A, B, C, D, E, J and L — Die cast alloy A380 or A384; Size F, G, H and I — Extruded aluminum, alloy 6063-T5 or equivalent. The outer diameter of the material is 0.25 in..
-
Supplier: Kuriyama of America, Inc.
Description: available in 1 1/2", 2", 2 1/2", 3", 4", 6" sizes. Hose shanks especially designed for easy assembly with TigerflexTM type hoses. Kuriyama offers two 8" coupling styles in aluminum.* Aluminum alloy specially designed for high tensile strength and impact resistance. MATERIAL SPECIFICATIONS
- English Size: 2 inch
- Material: Aluminum, Carbon & Alloy Steel
- Features: English
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: A694 F56 WN Flanges with Standard Marking Made of ASTM A105. Model Number: LD 012-FL3 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L, F316/316L, F316H, F310, F321
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Corey Steel Company
Description: Our highly trained and veteran production workforce, using the most modern equipment, can satisfy the most demanding requirements in the cold finished steel bar marketplace. Whether it be cold drawn, turned or ground and polished, or any combination of these processes, Corey can make the product.
- Overall Width / OD: 0.187 to 4 inch
- Overall Length: 144 inch
- Overall Thickness: 0.187 to 4 inch
- AISI Grade: 1,500 to 1,599
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Spectacle Flanges for Oil Fields with A516 Material. Model Number: LD 010-FL4 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, and LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, and F70) A182 F304/304L, F316/316L, F316H, F310, and F321 A182
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: RTJ Flanges, Available in Different Types A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70). Model Number: LD 012-FL1 Key Specifications/Special Features: Materials: ASTM A105 A350 LF1, LF2 CL1/CL2, LF3 CL1/CL2 A516.60 A694 (F42, F46, F48, F50, F52, F56, F60, F65, F70) A182 F304/304L,
- English Size: 0.5 to 56 inch
- Material: Carbon & Alloy Steel
- Features: English
- Connection Type: Flange
-
Supplier: R. S. Hughes Company, Inc.
Description: in green/yellow and meets ASTM F 2413-11, CSA Z195, NFPA 1991 standards. Proper sizing is important when buying this part. The size for this product is 9. These types of items are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This
- Application: Heat
- Clothing Type: Shoe Covers/Booties
-
Supplier: R. S. Hughes Company, Inc.
Description: in green/yellow and meets ASTM F 2413-11, CSA Z195, NFPA 1991 standards. Proper sizing is important when buying this SKU. The size for this product is 11. These types of products are designed for specific applications which feature ways of safeguarding & shielding itself and/or the user. This
- Application: Heat
- Clothing Type: Shoe Covers/Booties
-
Description: parties. 1.2 For the purposes of this standard, the term alloy is used to describe either the stainless chromium-nickel steel or nickel-alloy portion of the clad-steel plate as well as the equivalent solid stainless chromium-nickel steel or nickel-alloy material. 1.3 It is the
Find Suppliers by Category Top
Featured Products Top
-
Corrosion Resistant Alloys HASTELLOY® alloy C-276 (UNS N10276) Ni 57.0, Mo 16.0, Cr 15.5, Fe 5.5, W 3.8 Outstanding corrosion resistance in (read more)
Browse Superalloys Datasheets for High Performance Alloys, Inc. -
Solid Silicon Bronze Alloy 655 wire, annealed for softness. Contains: Silicon(2.8% to 3.8%), Lead(.05%), Iron(.8%), Zinc(1.5%), Manganese(.5% to 1.3%), Nickel(.6%). The remainder is Copper. Electrical Resistivity in Ohms: 148CMA @ 68F (read more)
Browse Hookup Wires Datasheets for BRIM Electronics, Inc. -
temper, the 6061-O aluminum billet is heated to about 990? F, then quenched in water, then aged at about 350? F for around 8 hours. That changes the typical yield strength from 8 ksi to about 35 ksi (ksi is a unit of stress, equivalent to 1000 lbf/in2). (read more)
Browse Datasheets for Protomatic, Inc. -
C-Seal with no modifications to the cavity. Operating Conditions: Operating pressure range: Vacuum (1E-10 torr.) to 50,000 psid Functional temperature range: Cryogenic to 1300°F (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
modifications to the cavity. Operating Conditions: Operating pressure range:………..…...Vacuum (1E-10 torr.) to 50,000 psid Functional temperature range:………Cryogenic to 1300°F (704°C) (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
: Operating pressure range: Vacuum (1E-10 torr.) to 10,000 psi Functional temperature range: Cryogenic to 1300°F (704°C) Typical leakage rate: 1E-3 sccs He/mm circ. Metallic Options: Alloy 718 (read more)
Browse Metal Ring Seals Datasheets for JETSEAL, Inc. -
, improving biocompatibility, and ensuring compatibility with sterilization processes, passivated components enhance the overall quality and performance of medical devices. Able's passivation processes meet ASTM F86 and ASTM A967 standards for metal finishing, increasing corrosion resistance and eliminating (read more)
Browse Finishing and Surface Treatment Services Datasheets for Able Electropolishing Company, Inc. -
Details Our lead drywall starts with a sheet of lead that meets or exceeds Federal Specifications QQ-L-201F, Grade B, ASTM B-749-03, and Standard Specification for lead and lead alloy strip, sheet, and plate products. This lead sheet is made with 99.9% pure or higher un-pierced virgin (read more)
Browse Radiation Shielding Datasheets for MarShield -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific