-
Supplier: Universal Wire Works Inc.
Description: Alloy 112 is used for arc welding Incoloy types 800 and 801, Inconel types 601 and 625, for overlaying on carbon steel, and for joining 9% nickel steel. Alloy 112 dissimilar welding applications are; joining Incoloy type alloy 825 to stainless steels, low-alloy steels and
- Diameter / Thickness: 0.0937 to 0.1875 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 30 %
- Approvals / Conformance: AWS
-
Supplier: Universal Wire Works Inc.
Description: Universal Alloy X is a nickel chromium molybdenum alloy that possesses exceptional strength and oxidation resistance up to 2200 degrees F. Alloy X has been found to be highly resistant to stress-corrosion cracking in petrochemical applications. This alloy is recommended
- Diameter / Thickness: 0.02 to 0.156 inch
- Tensile Strength (UTS): 110,000 psi
- Elongation: 40 %
- Approvals / Conformance: AWS
-
Supplier: Universal Wire Works Inc.
Description: Universal EB-3 is a 2 1/4 Chromium 1 Molybdenum alloy designed for submerged arc welding of alloys of similar composition. Deposits have high strength and excellent creep resistance. Applications include large diameter piping and pressure vessels. Deposits require preheat, interpass
- Diameter / Thickness: 0.0625 to 0.156 inch
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
- Welding Filler Types: Steel - Low Alloy Carbon
-
-
Supplier: ESAB Welding and Cutting Products
Description: Features Alloy Shield 70S is a metal-cored wire used for submerged arc welding applications. It is designed for similar applications as solid wire classification EM12K, including structural steel, shipbuilding, tank fabrication, wheel fabrication, heavy equipment, offshore fabrication, and
- Diameter / Thickness: 0.09375 to 0.15625 inch
- Approvals / Conformance: ASME, AWS
- Features: Other
- Joining Process / Product Form: Solid Wire
-
Supplier: Universal Wire Works Inc.
Description: Universal 320 produces a fully austenitic deposit for welding Carpenter Stainless No. 20Cb 3 (wrought form) or Durimet 20 (cast form) or similar alloys. The 320 alloy was developed to give improved resistance to the corrosive action of sulfuric acid.
- Tensile Strength (UTS): 80,000 psi
- Elongation: 38 %
- Approvals / Conformance: AWS
- Joining Process / Product Form: Solid Wire
-
Supplier: Washington Alloy Co.
Description: Specifications AWS A5.14-89 Class ERNiFeCr-1 MIL-E-21562 TYPE MIL-RN Description Washington Alloy 65 filler metal is designed for MIG or TIG welding on Incoloy? 825 to itself or to other nickel-iron-chromium-molybdenum-copper alloys.
-
Supplier: Hobart Brothers, an ITW Company
Description: Brand McKAY® Category Special Alloy Maintenance Wire Description A special stainless alloy balanced for maximum strength and crack resistance. Recommended for joining dissimilar-similar steels, and hard to weld metals. Applications Single or multiple pass, DCEP Industries Welding
- Diameter / Thickness: 0.0625 inch
- Welding Filler Types: Hardfacing / Repair Alloy
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Fos Flo alloys are Copper based filler metals that are self-fluxing on copper by virtue of their phosphorous content. Because of their self-fluxing nature, you save time and money by eliminating the steps necessary to flux a joint before brazing. However, copper alloys such as brass
- Melting Range: 1,460 F
- Conductivity: 43,500,000,000 µS/cm
- Approvals / Conformance: ASME, AWS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: These metals have excellent corrosion resistance and high electrical and thermal copper conductivity. Lucas-Milhaupt stocks many copper filler metals including oxygen-bearing, oxygen-free and specialty alloys in wire, strip, paste and powder form.
- Melting Range: 1,981 F
- Conductivity: 585,800,000,000 µS/cm
- Approvals / Conformance: ASTM / UNS, AWS
- Braze Alloy: Copper Alloy Braze
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Lucas-Milhaupt offers several products for brazing carbide and diamond cutting tools. These materials typically include nickel or manganese (or both) to facilitate wetting of the carbide and increase bond strength. Many of these alloys are also available in a Tri-metal form. These Trimet®
- Melting Range: 1,475 F
- Conductivity: 59,160,000,000 µS/cm
- Approvals / Conformance: AWS
- Joining Process / Product Form: Paste, Powder, Preform, Solid Wire, Strip / Sheet / Foil
-
Supplier: Hobart Brothers, an ITW Company
Description: Industries Manganese-Moly castings, Alloy Forgings, Structures and Pressure Vessel Applications AWS E10018-D2 H4R
- Diameter / Thickness: 0.1875 inch
- Joining Process / Product Form: Flux Coated / Stick
- Welding Filler Types: Steel - Low Alloy Carbon
-
Supplier: Lucas Milhaupt Global Brazing Solutions
Description: Alloys vary in silver content from 18% to 2% and the percentage of silver and phosphorous does change the melt and flow characteristics of the filler metal. Sil-Fos alloys are available in wire & rod, powder & paste, preformed rings and shapes. Some Sil-Fos alloys are available
- Melting Range: 1,325 F
- Conductivity: 45,820,000,000 µS/cm
- Approvals / Conformance: ASME, AWS
- Braze Alloy: Copper Alloy Braze, Silver Alloy Braze
-
Supplier: ESAB Welding and Cutting Products
Description: Coreweld mild & low alloy metal cored wires.
- Diameter / Thickness: 0.045 to 0.0625 inch
- Tensile Strength (UTS): 83.6 to 86.7 psi
- Yield Strength: 96.6 to 74.3 psi
- Elongation: 26 %
-
Supplier: Lincoln Electric Co. (The)
Description: Top Features Q2 Lot® - certificate showing actual deposit chemistry and calculated ferrite number (FN) available online Designed with low carbon levels to help eliminate carbide precipitation in high temperature service Designed for joining stainless steel to mild or low alloy steel Flux
- Diameter / Thickness: 0.09375 to 0.1875 inch
- Tensile Strength (UTS): 65,991.7619075246 to 71,068.0512850265 psi
- Yield Strength: 84,846.5510239602 to 89,922.8404014621 psi
- Elongation: 37 to 45 %
-
Supplier: American Welding Society (AWS)
Description: This code covers the welding requirements for welded bridges made from carbon and low-alloy constructional steels and designed to AASHTO or AREMA requirements. This 2025 edition contains dimensions in metric SI Units and U.S. Customary Units. Clauses 1 through 9 constitute a body of rules for
-
Description: Revised in 2016! This revised NACE/AWS/SSPC joint standard contains requirements for the application of zinc and aluminum alloys to steel substrates using thermal spray, often referred to as “metalizing.” The metal coatings are referred to as metalized or “thermal spray coatings”
-
Supplier: American Welding Society (AWS)
Description: AWS Education Services has published this AWS Code Clinic Reference Manual to guide and assist quality professionalsâ??inspectors, supervisors, etc.â??and quality conscious engineers and managers in reading, understanding, and learning to apply industrial codes such as AWS
-
Supplier: AASHTO Publications
Description: The 2015 Bridge Welding Code, which represents the welding requirements of the American Welding Society (AWS) and AASHTO, includes the latest code requirements and associated commentary for welded highway bridges made from carbon, low-alloy high strength, and high performance steels.
-
Supplier: American Welding Society (AWS)
Description: This code covers the welding requirements for AASHTO welded highway bridges made from carbon and low-alloy constructional steels. This 2008 edition contains dimensions in metric SI Units and U.S. Customary Units. Clauses 1 through 7 constitute a body of rules for the regulation of welding in
-
Supplier: NACE International
Description: 铝、锌和其合金及成分涂料进行热喷(金属喷镀法)施 工为钢板提供防腐保护的规范 ________________________ A procedure for the application of metallic thermal spray coating (TSC) of aluminum, zinc, and their alloys and composites for the corrosion protection of steel. Required equipment, application procedures, and in-process quality
-
Supplier: Princess Auto Limited
Description: Lincoln® 309/309L Welding Electrodes
- Diameter / Thickness: 0.09375 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: ASME Standards and Certification
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and
-
Supplier: ASME
Description: This Standard establishes specifications for wrought copper and copper alloy seamless pressure fittings designed for use by soldering or brazing with seamless copper tube conforming to ASTM B88 (water and general plumbing systems), ASTM B280 (air conditioning and refrigeration service), and
-
Supplier: Princess Auto Limited
Description: Jetweld® LH-70 E7018 Welding Electrodes
- Diameter / Thickness: 0.125 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Princess Auto Limited
Description: Lincoln® Ferroweld Welding Electrodes
- Diameter / Thickness: 0.125 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: Princess Auto Limited
Description: Fleetweld® 47 E7014 Welding Electrodes
- Diameter / Thickness: 0.125 inch
- Approvals / Conformance: AWS, CWB
-
Supplier: ASTM International
Description: 1.1 This guide covers the identification of metals and alloys in computerized material property databases. It establishes essential and desirable data elements that serve to uniquely identify and describe a particular metal or alloy sample as well as properties that identify a given
-
Supplier: ASTM International
Description: 1.1 This guide covers the identification of metals and alloys in computerized material property databases. It establishes essential and desirable data elements that serve to uniquely identify and describe a particular metal or alloy sample as well as properties that identify a given
-
Supplier: SAE International
Description: This specification has been declared "CANCELLED" by the Aerospace Materials Division, SAE, as of April 1996 and has been superseded by AWS A5.11 ENiCrMo-2.
-
Supplier: ASTM International
Description: 1.1 General-This specification covers deformed and plain low-alloy steel bars in cut lengths or coils for concrete reinforcement intended for applications where restrictive mechanical properties and chemical composition are required for compatibility with controlled tensile property
-
Supplier: Robvon Backing Ring Company, Inc.
Description: For use in the welding of critical piping systems where internal obstructions cannot be tolerated or in welding of pipe, tube and other joining areas where uniformity and smooth root bead is required. A ROBVON CONSUMABLE INSERT becomes an integral part of the initial root-weld bead. It insures
- Approvals / Conformance: ASME, AWS, MIL-SPEC
- Welding Filler Types: Nickel Alloy, Steel - Carbon, Steel - Stainless
- Features: Other
- Joining Process / Product Form: Weld Insert / Backing Ring
-
Supplier: Radwell International
Description: WASHINGTON ALLOY CO, TNX02, WELDING RODS, HASTELLOY X, 10LB BOX, .035" X 36", SPEC: AWS: A5.14 (ERNICRMO-2), HEAT# 5413522/14051991. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: SAE International
Description: This specification has been 'CANCELLED' by the Aerospace Materials Division, SAE, as of September 1996, and has been superseded by AWS A5.4 E347. Alloy: 30347 UNS Number: W34710
-
Supplier: Fischer Technology, Inc.
Description: 17655 or “Basler Standard” Calibration standards are traceable to internationally approved TWI secondary standards, which fulfil ISO 8249 and AWS A4.2M requirements. Corrective calibration with customer-specific standards possible Typical fields of application Measurement of the ferrite
- Instrument Technology: Magnetic
- Features: Material Condition, Microstructure, Programmable / Digital Control Unit
- Form Factor: Portable / Hand Held / Mobile
-
Supplier: CSA Group
Description: approved using the designations and classification requirements specified in AWS 5.18/A5.18M and AWS A5.28/A5.28M. Package marking is specified in Clause 8.1. 1.6 Wire electrodes and deposits for carbon and low alloy steel FCAW and MCAW electrodes are classified and CWB approved
Find Suppliers by Category Top
Featured Products Top
-
steel has over 60 grades, but they fall into four main classes, each named for its key alloying elements that shape its structure (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
High Performance Alloys stocks and produces this grade in the following forms: Bar, flat bar, square bar, wire spool. wire cuts, loose coil, sheet, plate, strip, coil, tube, pipe, fastener, disk, machined, billet, ingot (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
-zero temperatures. And unlike many austenitic stainless steels, NITRONIC 50 does not become magnetic when cold worked. High Performance Alloys can make hot rolled, cold worked, & strain hardened High Performance Stainless Steel (HPSS) bars in house. Ask for our GFM Bulletin for more information (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
HASTELLOY X is a wrought nickel base alloy with excellent high temperature strength and oxidation resistance. All of the product forms are excellent in terms of forming and welding. Although HASTELLOY X is primarily noted for heat and oxidation resistance it (read more)
Browse Nickel and Nickel Alloys Datasheets for High Performance Alloys, Inc. -
enhanced by increased chromium content and the addition of other elements such as molybdenum, nickel and nitrogen. There are more than 60 grades of stainless steel. However, the entire group can be divided into four classes. Each is identified by the alloying elements which affect their (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Aluminum and Aluminum Alloys Datasheets for MP Metal Products -
Reduce machining, processing, and waste with tubing cut to your exact specifications. Eagle Stainless provides precise cut lengths to streamline production and improve efficiency.
(read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Austenitic Stainless Nitronic 60 is truly an all purpose metal. This fully austenitic alloy was (read more)
Browse Stainless Steel Alloys Datasheets for High Performance Alloys, Inc. -
tubing to the medical, aerospace and high tech industries. Stainless steel, nickel alloys, aluminum, and titanium. Cut to length Precision machining Laser cutting & welding bending Electro-polishing and passivation. Re-draw to specialty (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
chemicals are among issues to consider when determining the right grade for an application. 304 and 316 alloys retain their strength, toughness, and corrosion-resistant properties in high temperatures. Lower alloyed grades resist corrosion in atmospheric and pure water (read more)
Browse Stainless Steel Alloys Datasheets for Eagle Stainless Tube & Fabrication, Inc.
More Information Top
-
ZASMHBA0003206
Table 11 Classification of alloying elements in selected tungsten alloy electrodes for GTAW applications AWS Alloying classification Color(a) Alloyingelement oxide EWP EWCe-2 EWLa- 1 EWTh-I EWTh-2 EWZr- 1 EWG Green Orange Black Yellow Red Brown Gray . . . . .
-
ZCP2006IBSC348
The closest AWS alloy is BAg-7, which is nominally 56% Ag, 22% Cu, 17% Zn, and 5% Sn.
-
Nalco Guide to Cooling Water Systems Failure Analysis, Second Edition > Brazed and Soldered Joints
AWS Alloy .
-
Brazing
...
-
ZCP2012TWRCON0268
Introduction Two sets of consumables were selected for MAW-UO process experimental work and characterization: (1) steel welding wire, AWS ER70S-6 wire and (2) high nickel alloy AWS ENiFe-2 wire.
-
ZCP2012TWRCON
Introduction Two sets of consumables were selected for MAW-UO process experimental work and characterization: (1) steel welding wire, AWS ER70S-6 wire and (2) high nickel alloy AWS ENiFe-2 wire.
-
Hot Cracking Phenomena in Welds II
The present report concentrates on the thermodynamic and ki- netic approach to optimize second phase precipitation on Ni-base alloy AWS A5.14 ERNiCrFe-7 in order to improve DDC resistance[18-19].
Indicates content that may require registration and/or purchase.