Products/Services for Amide Wax

  • Waxes and Wax Compounds-Image
    Waxes and Wax Compounds - (147 companies)
    Waxes and wax compounds are high molecular weight organic materials similar to fats and oils, except waxes are solid at room temperature (melting point above 45 C). Waxes are used in sealers, polishes, inks, lubricants, binders and investment...
  • Plastic Sheet and Plastic Film-Image
    Plastic Sheet and Plastic Film - (858 companies)
    Plastic sheet and plastic film are flat pieces of plastic formed to a precise thickness for use in specific applications. Products differ in terms of chemical systems, properties, and dimensions.
  • Polymers and Plastic Resins-Image
    Polymers and Plastic Resins - (879 companies)
    Polymers and plastic materials are organic, synthetic or processed polymers that are supplied as raw materials. They typically consist of thermoplastic or thermosetting resins in the form of pellets, powders or liquid resins. These materials can then be molded into a variety of shapes for a wide range of uses.
  •  
    Sheet and Film Dies - (17 companies)
    Sheet and film dies, also referred to as slit dies, create large, thin expanses of plastic material from extruded polymers.
  • Thermoplastics and Thermoplastic Resins-Image
    Thermoplastics and Thermoplastic Resins - (589 companies)
    Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
  •  
    Fabricated Plastic Parts and Semi-Finished Shapes - (386 companies)
    Fabricated plastic parts and semi-finished shapes include molded, cast, extruded and machined parts made from any polymeric materials. They are supplied as bars, films, plates, profiles, rods and shims.
  •  
    Catalysts and Initiators - (354 companies)
    Catalysts and initiators start or promote chemical reactions used to produce organic chemicals, polymers and adhesives.
  •  
    Mold Releases and Release Agents - (263 companies)
    Mold releases and release agents are film forming lubricating oils, solid lubricants, waxes, fluids or coatings that prevent other materials from sticking or adhering to an underlying surface. Mold releases and release agents are film-forming...
  •  
    Rapid Prototyping Equipment - (269 companies)
    Rapid prototyping equipment produces a three-dimensional (3D) paper, plastic, wax, ceramic or metal prototype or pattern. Rapid prototyping equipment builds models of products before they are mass produced for the marketplace. These physical...
  •  
    Drum Heaters - (90 companies)
    Drum heaters are used to heat containers of viscous materials. They can be wrapped around or placed inside containers that hold substances such as wax or grease. Drum heaters are used to heat containers of viscous materials, like substances...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
MacDermid Alpha Electronics Solutions
MacDermid Alpha Electronics Solutions
Hamilton Company
Mitsui Chemicals America, Inc.