Products/Services for Bergman Chuck Jaw
-
Chuck Jaws - (81 companies)...types of chuck jaws: base jaws. hard jaws. soft jaws. Base, or master, jaws are attached to the body of the chuck jaw and are the component that the top jaw is mounted to. Base chuck jaws move radially toward and away from the work being chucked...Jaw TypeJaw StyleJaw Shapes -
Chucks - (402 companies)...of jaws determines how many workpieces the chuck can hold. Three-jaw chuck, with jaws removed. Image Credit: tudedude. Capacity or jaw opening is the size of the workpiece that can be chucked or clamped. Chuck size is the total outside diameter (OD... -
Wafer Chucks - (22 companies)Wafer chucks are used to handle semiconductor wafers during wafer processing applications. Common work clamping technologies include vacuum and electrostatic. Wafer chucks handle or hold wafers or substrates during wafer processing applications...
-
Magnetic Chucks - (36 companies)Magnetic chucks use the magnetic force from a permanent magnet, electromagnet or electro-permanent magnet to achieve chucking or holding action. They are only suitable for workpieces made of magnetic materials such as steel or iron. How to Select...
-
Vise Jaws - (40 companies)Magnetic vise jaws use a strong nitrile magnet to hold jaw inserts in place. Oversized plate jaws are designed to hold fixtures or oversized plates. Toothed vise jaws have sturdy teeth that penetrate the workpiece. They are designed to hold parts... -
Drilling Units and Tapping Units - (83 companies)Drilling units and tapping units are machine tool components for automated drilling and tapping applications. They usually consist of a drilling head, chuck or collet, motor, and in-feed cylinder or mechanism. Drilling units and tapping units...
-
Grippers - (314 companies)...like clamps or chuck jaws. Gripper Actuation. Grippers may be actuated manually, electrically, pneumatically, or hydraulically. Manual grippers are actuated by hand crank, wheel, levers, or other manual or mechanical means. Electric grippers fingers...
-
Lathes and Turning Centers - (710 companies)...this determines the maximum length of material that can be mounted between the headstock and tailstock. Video credit: Matthias Wandel. A metal lathe spins a workpiece along a horizontal axis. A mandrel or chuck is mounted to the headstock of the metal...
-
Crushers - (170 companies)...to 100 inches) and reduces the material to secondary crusher feed size (1 to 20 inches) or mill feed size (0.5 to 3 inches). This video illustrates single- and double-toggle jaw crushers. Video Credit: Agg-Net/QMJ Publishing. Types of Industrial...
-
Stretch Forming Machines - (11 companies)Transverse equipment stretches the workpiece along its width. For both types of stretch formers, specifications describe the jaws, die table, and hydraulic system. Jaw specifications include: number of jaws, jaw width, distance between jaws, stroke per...
Product News
-
Parker Sporlan Division
ZoomLock Max Jaw Kits . * Refrigeration - Cases, Coolers, Walk in Coolers, Freezers. * Pipe sizes range from 1/4 " to 1 1/8 ". * Transportation. PRESS JAW KIT (7 PIECE). Includes 1/4, 3/8, 1/2, 5/8, 3/4, 7/8 and 1-1/8 jaws. 32 kN ROTHENBERGER Jaw Set. ? Description: MZK-32KN JAW KIT. ? Part Number: 871408. 24 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871409. 19 kN ROTHENBERGER Jaw Set. ? Description: MZK-TK-RCTT. ? Part Number: 871410. 3 JAW STARTER KIT. Includes 3/8, 3/4, and 7/8 jaws. 24 kN... (read more) -
Chengdu Leno Machinery Co., Ltd.
High-Performance Jaw Couplings Key Features: Secure Fastening: Bolt-tightened design for easy assembly/disassembly without shaft damage. Precision & Vibration Control: Reduces servo system vibrations and maintains positional accuracy. Misalignment Compensation: Handles parallel, angular misalignment, and shaft end-play. Bidirectional Rotation: Identical performance in clockwise and counterclockwise motion. Applications: Agricultural machinery. Servo systems. High-torque, vibration-sensitive equipment (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Parker Sporlan Division
ZoomLock Jaw Kit Starter Pack Changing the way you connect refrigerant lines! HVACR pros know that time is money. ZoomLock MAX refrigerant press fittings eliminate brazing, flames, fire spotters, or risks from installing traditional HVACR fittings. ZoomLock MAX has a 15-year warranty and offers a way for contractors to connect refrigerant lines in seconds, boosting efficiency while providing the safety and reliability you expect from Parker. (read more) -
Fountyl Technologies Pte. Ltd.
Advanced Electrostatic Wafer Chuck Semiconductor fabrication faces critical challenges such as inconsistent wafer clamping, thermal non-uniformity, and compatibility issues with diverse materials like silicon, sapphire, and silicon carbide. Engineers often struggle with process instability, high defect rates, and costly equipment adjustments in ion implantation, etching, and thin-film deposition processes. Our electrostatic chucks deliver high-density, durable, and customizable solutions that address these challenges: Polymer... (read more)Browse Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
Semiconductor Electrostatic Chucks These state-of-the-art Semiconductor Electrostatic Chucks (ESCs) deliver exceptional clamping uniformity and stability. Engineered with high-purity ceramic materials (AlN/Al2O3), they provide reliable performance across ultra-high vacuum and high-temperature manufacturing environments. Key Technical Features. Multi-Zone Thermal Control: Advanced multi-zone cooling profiles achieve precise temperature uniformity across the entire wafer surface. Rapid Chucking & Dechucking: Optimized transient... (read more)Browse Oxide Ceramics Datasheets for Fountyl Technologies Pte. Ltd. -
Hangzhou Chinabase Machinery Co., Ltd.
Jaw Couplings Tyre Coupling Chain Coupling Rotex 1. Jaw Coupling L035, L050, L070, L075, L090, L095,L099, L100, L110, L150, L190, L225. 2. Tyre Coupling A40,A50,A60,A70,A80,A90,A100,A110,A120,A140,A160,A180,A200. 3. Chain Coupling 3012, 4012, 4014, 4018, 5014, 5016, 5018, 6018,6020, 6022, 8018, 8020, 8022, 10020, 12018, 12022. 4. Rotex Coupling. (1)Rotex Coupling(steeliness). (2)Rotex Coupling(cast material). (3)Double cardanic type DKM 5. HRC Coupling 70, 90, 110, 130, 150, 180, 230, 280 6. Pin Coupling 67, 83, 102, 134, 178, 204, 254, 318 7... (read more)Browse Flexible Couplings Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Custom Jaw Couplings Zero Backlash Durable Design Star Jaw Couplings: Flexible Torque Transmission for Industrial Machinery. Star couplings, also referred to as jaw couplings, consist of two metal hubs with claw-shaped jaws and a resilient elastomer spider. This simple but effective design provides reliable torque transmission while absorbing shock loads and compensating for misalignment. How They Perform. The elastomer spider sits between the hubs, acting as both a torque carrier and a vibration damper. Under load, the spider compresses... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Chengdu Leno Machinery Co., Ltd.
Zero-Backlash Jaw Couplings: 0.02° Accuracy High-Performance Couplings for Servo Motion Systems. In precision motion systems where positioning accuracy directly impacts process quality, zero-backlash jaw couplings play a critical role in ensuring reliable torque transmission while accommodating real-world alignment variations. Their balanced design combines torsional stiffness with controlled flexibility to protect both motor and load components in demanding servo applications. Technical Performance: Engineered to maintain positional... (read more)Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd. -
Fountyl Technologies Pte. Ltd.
High-Precision Ceramic Wafer Chucks High-purity alumina and aluminum nitride ceramic chucks, including porous ceramic chucks and electrostatic chucks (E-Chucks), provide high-precision positioning, uniform holding force, excellent thermal management, and outstanding plasma corrosion resistance. They are widely used in critical semiconductor manufacturing processes such as photolithography, etching, thin-film deposition, and chemical mechanical polishing (CMP). Non-destructive Uniform Clamping: Uniform vacuum adsorption... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd. -
Fountyl Technologies Pte. Ltd.
High-Performance Porous Ceramic Chuck Semiconductor and precision manufacturing demand stable, flat, and contamination-free wafer handling, yet standard chucks often struggle with uniform adsorption, wear, and thermal stress. Inaccurate handling can reduce yield and affect product quality. The Porous Ceramic Chuck offers advanced material performance and reliable operation: Strong Permeability: Uniform air and water flow ensures stable wafer adsorption without sliding. High Strength & Wear Resistance: Maintains shape during... (read more)Browse Wafer Chucks Datasheets for Fountyl Technologies Pte. Ltd.
-
Activity pattern of the Tagesperiodik
… DURFT 1939, MEYEa-Lon-~-ON-~ 1954) or doeb at least the feed intake largely yon … … the day in the early The to morning and evening periods in the bakes sumnler, and then … … Ocuanthe lugens of the Steinschmfitzers, SVXRnSO ~ 1953 as well as ~-IAARTMANund BERGMAN 1943 ftir Zugaktivit …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 'upper crust'),(138963,'upper deck'),(138964,'upper egypt'),(138965,'upper hand'),(138966,'upper jaw '),(138967,'upper … … 3798,13225,'Bercy butter'),(3799,13232,'Berg'),(3800,13237,'Bergen'),(3801,13239,' Bergman '),(3802,13240 … nauseosus'),(6894,24725,'Chu Kiang'),(6895,24726,'Chuang-tzu'),(6896,24732,' Chuck Berry'),(6897,24748,'Chukaku …
-
$40-$45 Machining - Grainger Industrial Supply
• Lathe Jaws , Soft, Aluminum, Pointed, Tongue and Groove, American T and G, Length 3.937, Width 1.25, Height 1.625, For Use With Bergman , Bison, Buck, Cushman, Huron, Rohm, Forkhardt, Pratt Burnerd America, SCA, S.P., W and S, Nobel … • Chucking ReamerChucking Reamer .
-
Social, insurance and working medicine
SPEESLinie appears first by] opening the bMbenden cheek tooth with 12--14 years. Welter are discussed: The Doekerlunge that comes seeds and feeds a pneumoconiosis by the transhipment yon; the … BERGMAN ~ t, W. F ~ Y, H. SCttWIEGK. Bd.
-
words (guiwords.zip)
… bereaved bereavement bereavements bereaves bereaving bereft Berenices Beresford beret berets Bergen Bergland Berglund Bergman Bergson Bergsten Bergstrom … … chronicles chronograph chronography chronological chronologically chronologies chronology chrysanthemum Chrysler chubbier chubbiest chubbiness chubby chuck chuckle chuckled chuckles … … jars Jarvin Jason Jastrow jaundice jaunt jauntiness jaunts jaunty Java Javanese javelin javelins jaw jawbone jaws jay …
-
Evolution biology
The rattling of feed bowls sees they for example as signal for that they are soon fed. … very much more strongly and see longer in the direction of the loudspeaker ( Bergman et al. 2004). Seyfarth and colleagues have carried out the Play roasting -experiments to test whether different calls are really …
-
Author register of the video tapes 102-120
T. Bergman 114, 141; 116, 392; 118, 68, 469 Joppien, P. t ~. canned feed ration different s. S. Grisolia 114, 527 Jubitz O., W. ( baking with infrared) 102, 187 Jucker, (Thiometon.
-
Journal of Aircraft > 2010 Journal of Aircraft Author Index
Bergman , Lawrence A., C10-209 Bernardini, Giovanni, C10-007 Bertsch, Lothar, C10-070 Bhatia, Manav, C10-180 … … 107 Han, Zhong-Hua, C10-061, C10-140 Hangan, H., C10-036 Harris, Chuck , C10-135 Haverdings … … R. A., C10-021 Sheridan, John, C10-205 Shiao, M., C10-018 Shiau, Jaw -Kuen, C10-063 …
-
Energy from biomass
… biomass for entrained-flow gasification of biomass ECN 2005 / 12-14 / Bergman , Report ECN-C … … 2005 / 13-31 / German Bundestag: notification of the new socket of the feed middle provision. Baker's yeast 779 Backwaren industry 163, 164 bagasse 123, 801 web transport 284 bacterium agglomerate 862, 883, 885 bacterium biomass 855 .
-
Practice book traumatology
… 5-mm-Bohrbüchse as tissue protection for handled screwing itself an universal drilling chuck or pins are … One connects them to a longitudinal rod when both pins are introduced, and tightens clamping bakings provisionally. J Orthop trauma 12: 469-473 Tornetta P 3rd Bergman M, Weiner L, et al. (1993) Pilon …
Indicates content that may require registration and/or purchase.