Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: Blasting caps and electric blasting caps
-
Supplier: Accuris
Description: Blasting caps and electric blasting caps (Amendment 1)
-
Supplier: Accuris
Description: HOLDER, BLASTING CAP, M8
-
-
Supplier: Accuris
Description: Holder, Blasting Cap, M8
-
Supplier: LS Industries
Description: Cap Basket
- Power: 10 HP
- Machine Mounting: Blast Cabinet / Enclosure, Floor / Skid
- Operation: Cleaning / Surface Preparation, Descaling / Stripping
- Abrasive Feed: Dry / Air
-
Supplier: Zeller Plastik USA, Inc.
Description: Zeller Plastik Americas is a leading producer of plastic closures for the Food, Personal Care, Household & Industrial and Beverage markets. We manufacture Flip Top, Tube Top, Disk Top and Specialty closures, including those designed exclusively for your needs.
- Material: Polypropylene (PP)
- Features: Retaining Ring
- Shape / Application: Round
-
Description: Reaffirmed 2008. This project provides recommended practices for the prediction and practical determination of safe distances from radio and radar transmitting antennas when using electric blasting caps to remotely detonate an explosive charge. Specifically, this document includes
-
Supplier: Arizona Sealing Devices, Inc.
Description: Features: Excellent sealing due to flexible material Masking for studs and tube ends Although designed as a cap, they can be used to plug holes if inverted Silicone: premium masking material (due to high temperature and chemical resistance) can be used multiple times EPDM: a more economical
- Material: Rubber - Silicone
-
Supplier: Essentra Components
Description: Easy Pull Masking Caps provide a positive seal and have a wide flange or pull tab for easy removal. These EPDM, Silicone, or Vinyl PVC caps are commonly used powder coating, e-coating, plating, anodizing, and blasting processes
- Features: Other
- Material: Rubber - Silicone
-
Supplier: Caplugs
Description: SC Series sleeve caps are designed to fit outside diameters of tubing with a snug friction grip. SC Series is ideal for capping and protecting both threaded and non-threaded tubing and rod ends. They also make excellent masks for painting, plating or grit-blasting operations. Available
- Material: Polyethylene (PE)
-
Supplier: Daemar Inc.
Description: Series SC Sleeve Caps are designed to fit outside diameters of tubing with a snug friction grip. Available in over 60 different ODs and lengths, the SC Series is ideal for capping and protecting both threaded and non-threaded tubing or rod ends. They also make excellent masks for painting,
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining cap is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: +/-0.02mm Surface texture of Assembly Surface: Ra1.6 No gaps and perfect profile after assembling Surface treatment: Sand Blast & Ni plating
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: IRISS, Inc.
Description: The CAP-ENV features a reinforced environmentally sealed door design while also providing the largest visually clear infrared *(IR) transmissive viewing area available on the market today. The exclusive pharmaceutical-grade reinforced Poly-View-System polymer allows any thermography camera to
- Temperature Rating: -40 to 617 F
- Body / Housing: Aluminum
- Features: Other
- Optical / Window: Plastic
-
Supplier: NBK America LLC
Description: The ventilation hole easily releases gas trapped in the screw holes of equipment and machines, and supports vacuum drawing of vacuum devices. The MoS2 particles shot by shot blast increase the lubrication of the screw and prevent seizing. Unlike a general MoS2 lubrication, MoS2 shot does not use a
- Length: 0.787402 inch
- Screw Type: Cap Screw
- Metric: M5
- Head Type: Socket Head Cap
-
Supplier: Jet Edge
Description: price without sacrificing quality. The iP60-100S waterjet intensifier pump produces 2.0 gpm (7.6 lpm) of ultra-high pressure water for precision waterjet cutting, water blasting, cleaning and surface preparation applications. It supports orifices up to .021" (.53 mm). Like all Jet Edge
- Blast / Jet Pressure: 60,000 psi
- Power: 100 HP
- Operation: Cleaning / Surface Preparation, Cutting / Sectioning
- Mounting: Floor / Skid
-
Supplier: Raymond Machinery Co., Ltd.
Description: Full machining Cage is a customized carbon steel product which is produced by precision casting. Key points of Production: Precise Machining Tolerance: -0.02mm to -0.03mm Surface texture of Assembly Surface: Ra0.8 No gaps and perfect profile after assembly with cap Surface treatment: Sand
- Applications: Abrasive / Erosive Wear Protection, Alternative / Renewable Energy, Automotive / Vehicular, Chemical / Materials Processing, Construction & Building / Architectural, Marine, Mining, Oil and Gas, Resistance Alloy / Heating, Structural, Wear Parts / Tooling
- Ferrous / Iron Based: Alloy Steel (UNS G), Carbon Steel (UNS G), Cast Iron (UNS F), Cast Steel (UNS J), Stainless Steel (UNS S), Tool Steel (UNS T)
- Features: Austenitic, Cast (Continuous, Centrifugal, etc.), Cold Finished / Rolled / Drawn, Ductile Iron (Nodular), Duplex (e.g., 329, 2205), Extruded, Ferrous / Iron Based - Any Type, Forged, Gray Iron, Low Carbon / Low Interstitials (L, ELI), Oil Hardening (O Grades), Other, Powdered Metal (Compacted),
- Processing, Temper & Finish: Centrifugal Cast, Coated / Painted, Continuous Cast / Direct Chill, Galvanized, Ground / Machined, Hardened / Heat Treated, Polished
-
Supplier: General Pump
Description: Rotating Nozzle FEATURES Heavy-duty, zero degree, rotating nozzle Ideal for blasting applications Performance General Pump Spray Tips are built using an innovative design and manufacturing approach that ensures accuracy and provides consistent durability and performance for all types of high
- Maximum Pressure: 5,000 psi
- Maximum Flow: 600 GPH
- Orifice Size: 34 to 109 mil
- Material: Brass, Ceramic, Thermoplastic
-
Supplier: Caterpillar Oil & Gas
Description: hydraulic, pneumatic, electric configurations; air cleaner, single element canister type with service indicator and rain cap; dry aluminum compressor housing Cooling System Closed cooling system with air blast radiator and charge air cooling, marine radiator with full solderdipped core,
- Horse Power: 52 to 151 HP
- Displacement: 4.350762003543146 liters
- Fuel Type: Diesel
- Features: EPA Certified, EPA Tier 2/EU Stage II, EU Certified
-
Supplier: Zhejiang Lisheng Spring Co., Ltd.
Description: the working noise of the bearing, which greatly improves the smooth operation and service life of the bearing. 2. Electrical connector The wave spring is used for the buckle and cap connection of the electrical connector. During the compression process of the wave spring, there is always a
- Material: Stainless Steel
Find Suppliers by Category Top
Featured Products Top
-
Access a wide range of silicone caps and plugs, polyester tapes and die cuts for protecting metal surfaces during finishing. Choose from a vast selection of stock items. Custom die cut tapes can also be produced in short leadtimes. For specific masking needs, specify (read more)
Browse Rapid Prototyping Services Datasheets for Custom Fabricating & Supplies -
needs, too, leaving aesthetically pleasing appearances for architectural or other decorative applications. Some finishing services may require commercially cleaning and capping or thermocouple cleaning and capping stainless steel material already in service. Stainless steel surface finishes (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
air rinsing applications, customers can add ionizing power supplies with or without control relays to dissipate the static charges that cause dirt, dust and contaminants to adhere to surfaces, and then air blast the contaminants away using ultra-efficient, blower-driven air (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
Vision/Detection Systems – As bottles move down the line, they need to be properly dried so that Vision and Detection Systems can properly detect any issues, such as underfilled bottles or crooked caps. The Paxton Products (read more)
Browse Manifolds and Manifold Systems Datasheets for Paxton Products, an ITW company -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
) finishes as needed. Surface Finishing Services: Surface Finish Sand Blast Production sandblasting center for achieving various degrees of matte surface finishes. Sand Blasting – Produces (read more)
Browse Finishing and Surface Treatment Services Datasheets for Eagle Stainless Tube & Fabrication, Inc.
Conduct Research Top
-
Waterjets Help Stop Gulf Oil Leak
Water jet technology companies Jet Edge, Inc. and Chukar Waterjet, Inc. recently played a key role in helping BP stop the oil leak in the Gulf of Mexico. The companies provided ultra-high pressure waterjet equipment and application expertise to blast away hydrate ice crystals that had formed inside
More Information Top
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 21 - Maintenance > [FDBKF2005051016530576140] Afcat21-209v2 -...
It provides munitions (e.g., blasting caps , demolition blocks, dynamite) authorizations for: training, exer- cises, evaluations, and competitions; and peacetime emergency response, war and contingency opera- tions, and mobility.
-
States > California > State > Register > 2002 > [2002 CA Register cr06282002] 06/28/2002
The following definitions are proposed for repeal: Blasting Agent; Detonating Cord; Blasting Cap (the term ‘‘Blasting Cap’’ already exists in the GISO; however, the definition is proposed for transfer under the term ‘‘Detonator’’); Electric Blasting Cap (the term ‘‘Electric Blasting Cap’’ already …
Indicates content that may require registration and/or purchase.