-
Supplier: National Bronze & Metals Inc.
Description: C90700 Tin Bronze "SAE 65" ASTM B505, SAE 65 Castings for bearings, bushings and gears available in continuous cast bar, tube and plate. CDA 907 bronze solid round bars available from stock. Typical Uses for C90700 Tin Bronze "SAE 65": INDUSTRIAL: Bearings, Worm Wheels, Gears, Bearings
- UNS Number: 90,700
- AISI / AA / CDA Grade: 907
- Overall Width / OD: 0.75 to 10 inch
- Overall Thickness: 0.75 to 10 inch
-
Supplier: Bunting Bearings, LLC
Description: C90700 is a “GREEN” non-leaded alloy Tin Bronze CDA 907 SAE 65 89-11 ASTM B505 Bunting continuous cast bronze bars of C90700 give superior quality and performance. Continuous casting achieves a high density grain structure, free of porosity, resulting in a reduction of tool wear and
- Overall Width / OD: 1 to 10 inch
- Shape / Form: Bar Stock, Rod / Round Bar Stock, Semi-finished Shape / Mill Stock
- Applications: Bearings (BQ)
- Type: Copper, Brass or Bronze Alloy (UNS C)
-
Supplier: Gelest, Inc.
Description: Additional Properties Hydrolytic Sensitivity 8: reacts rapidly with moisture, water, protic solvents Application Review of synthetic utility.1 Used in synthesis of highly substituted unsaturated alcohols.2 Reductively cross-couples with allyl alcohols to form butenols after oxidation.3 Used to
- Boiling Point: 179.6 to 181.4 F
- Flash Point: 23 F
- Purity: 97 %
-
-
Supplier: Concast Metal Products Co.
Description: Ranging from aluminum bronzes to high tin bronzes, these alloys are recognized by the Copper Development Association (CDA) and are manufactured to ASTM specifications.
- AISI / AA / CDA Grade: 90,700
- Tensile Strength (UTS, Break): 44,000 psi
- Yield Strength (YS): 22,000 psi
- Elongation: 20 %
-
Supplier: KOBA Co., Ltd.
Description: KCSC series is used usually in stacker crane of Automatic distributing system. KCSC has wide range of capacity and stroke (Stroke 1500mm, Capacity 930 kJ). It is possible to design and manufacture for special purpose as customer’s request. KOBA hydraulic buffer is met the Global industrial safety
- Absorber Stroke: 27.55907 inch
- Extended Length: 65.6693268 inch
- Maximum Force (P1): 5,395.2 lbs
- Cylinder Diameter or Maximum Width: 3.543309 inch
-
Supplier: Advanced Power Solutions
Description: Power Cords for US, Europe, UK and Asia with a variety of lengths and IEC-320 plug options. Please contact sales if you can not find wihat youare looking for.
- Cord Length: 72 inch
- Rated Current: 10 amps
- Rated Voltage: 125 volts
- Number of Conductors: 3 Conductors
-
Supplier: R. S. Hughes Company, Inc.
Description: The Sprayon 700 oil is easy to use. This product is formulated to work in chains, conveyors, pumps applications. Main ingredient is comprised of silicone. Is rated as Food Grade. Can be used under the following temperature ranges: -20 F minimum operating temperature to +450 F maximum operating
- Industry Applications: Food Grade / Contact (FDA H1)
-
Supplier: R. S. Hughes Company, Inc.
Description: Dynabrade coated spiral band uses alumina zirconia as the abrasive material and has a diameter of 3 in. Dynabrade incorporates this alumina zirconia material into the spiral band forming a grit of 36.
- Grit Size: 36
- Type: Drum Sleeve / Bands, Non-woven Abrasive, Zirconia (e.g., Norzon®)
-
Supplier: ASTM International
Description: 1.1 This standard is a compilation of definitions used in the science and technology of the adhesives industry. Terms that are generally understood or adequately defined in other readily available sources are not included. 1.2 Any changes in this standard since 1988 are documented as follows: 1.2.1
-
Supplier: Quarktwin Technology Ltd.
Description: ISOLATOR CW 907.5MHZ 5X5
- Features: Other
- Signal Conditioning: Signal Isolator
-
Supplier: IZMAC Co., Ltd.
Description: DESCRIPTION IBSW model max energy capacity is up to 915kNm, and it's longest stroke is 1,200mm and it is mainly applied for automatic logistic warehouse system(AS/RS). Engineered to maintain rather Low Peak figures & Low Recoil Force figures. Therefore it can be operated by lowest rebounding force
- Absorber Stroke: 27.55907 inch
- Extended Length: 65.6693268 inch
- Maximum Force (P1): 5,395.2 lbs
- Energy per Cycle: 115.044247787611 In-lbs
-
Supplier: ODG (Origin Data Global)
Description: ISOLATOR CW 907.5MHZ 5X5
- Features: Other
-
Supplier: DigiKey
Description: 3.907 Ohms ±0.1% 0.6W Through Hole Resistor Radial Moisture Resistant, Non-Inductive Metal Foil
- Resistance Range: 3.907 ohms
- Tolerance: 0.1 +/- %
- Temperature Coefficient (TCR): 2 ±ppm/°C
- Power Rating: 0.6000000000000001 watts
-
Supplier: DigiKey
Description: 5.907 kOhms ±0.01% 0.5W, 1/2W Chip Resistor 2010 (5025 Metric) Moisture Resistant, Non-Inductive Metal Foil
- Tolerance: 0.01 +/- %
- Temperature Coefficient (TCR): 0.2 ±ppm/°C
- Power Rating: 0.5 watts
- Operating Temperature: -55 to 150 C
-
Supplier: ASTM International
Description: 1.1 This specification covers solder metal alloys (commonly known as soft solders), including zinc-aluminum, zinc-aluminum-copper, zinc-tin, zinc-tin-copper, zinc-cadmium-tin, zinc-cadmium, tin-zinc, cadmium-zinc, cadmium-zinc-silver, and cadmium-silver, used for the purpose of joining together two
-
Supplier: Premium Quality Lighting
Description: By providing quality products that are unique and offer the best value to our customers, PQL, Inc. has set itself apart as a leader in the lighting industry. Our Mission Designing and providing innovative energy-efficient lighting products and superior service, creating a new level of value. Why
- Lamp Power: 3.5 watts
- Color Temperature: 3,000 K
- Mean Lumens: 170 lm
- Features: LED Lamps, Other Lamp Bases
-
Supplier: Acme Chip Technology Co., Limited
Description: ISOLATOR CW 907.5MHZ 5X5
- Frequency Range: 907 MHz
- Component: Isolator
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
- Gear Ratio: 700 (X : 1)
- Output Torque: 1,318.58407079646 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 7 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
- Gear Ratio: 700 (X : 1)
- Output Torque: 1,318.58407079646 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 7 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
- Gear Ratio: 700 (X : 1)
- Output Torque: 1,318.58407079646 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 9 arcmin
-
Supplier: Pelonis Technologies, Inc.
Description: Low Backlash Backlash for 1-stage model is under 7 arc·min. Also available specification with 1 arc·min of backlash. Backlash for 2-stage model is under 9 arc·min. High Efficiency Efficiency for 1-stage model exceeds 97%; 2-stage model exceeds 94%. High Input Speed Input speed allows for 5,000 RPM.
- Gear Ratio: 700 (X : 1)
- Output Torque: 1,318.58407079646 In-lbs
- Maximum Input Speed: 6,000 rpm
- Backlash: 11 arcmin
-
Supplier: Scientific Polymer Products, Inc.
Description: Poly(vinyl methyl ether) Catalog # : 025C CAS : 9003-09-2 Physical Form : Viscous liquid Mw : 90,700 Mn : 46,500 TSCA : TSCA listed
- Applications: Plastics / Composites
- Function: Reference / Chemical Standard
-
Supplier: Accuris
Description: CANDLE, ILLUMINATING
-
Supplier: Win Source Electronics
Description: Manufacturer: Hewlett Packard Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 986089-C6977C Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Shortage RoHS: Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: NEC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1018268-C1701C Categories: OEM Parts(C-E) Popularity: Low Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
-
Supplier: Win Source Electronics
Description: Manufacturer: Kemet Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1113663-C0402C399C5GACTU Packaging: Cut Tape Termination: SMD/SMT Voltage Rating: 50 V Length: 1 mm Capacitance: 3.9 pF Thickness: 558.8 µm Dielectric Material: Ceramic Height: 500 µm
- Capacitance Range: 0.0000039 microF
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Win Source Electronics
Description: Manufacturer: SECOS Win Source Part Number: 822840-ESD05C-C Categories: Uncategorized Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
-
Supplier: ODG (Origin Data Global)
Description: Plugin AC Power Connectors ROHS
-
Supplier: ASTM International
Description: This specification establishes requirements for gear bronze alloy castings with Copper Alloy No. C90800, C91700, C90700, C91600, and C92900. The castings may be furnished as one of three types: static chill, centrifugal chill, or sand cast. The alloys shall be subject to tensile strength,
-
Supplier: Accuris
Description: CANISTER, C1
-
Supplier: Accuris
Description: CHEESE, NATURAL, SWISS
-
Supplier: C & C Lift Truck, Inc.
Description: 2,200lb capacity Basic Series DC Counterbalanced Stacker 2,200lb capacity Basic Series DC Counterbalanced Stacker
- Type: Forklift
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Miniature force transducer for compressive forces Accuracy class 0.2 Strain gage measurement system Nominal (rated) sensitivity 1 mV/V Stainless steel
- Force / Load Rating: 22.48 lbs
- Accuracy: 0.2 ±% Full Scale
- Features: Other Output
- Device: Sensor / Transducer, Sensor Element / Chip
-
-
Supplier: Accuris
Description: TUBE, COPPER (SEAMLESS) (COPPER ALLOY NUMBERS C10100, C10200, C10300, C10800, C12000, C12200, AND C14200)
Find Suppliers by Category Top
Featured Products Top
-
Our custom C-Frame hydraulic presses are offered in several models, with both unguided and guided platen models. Optional hydraulic ejector and hydraulic cushions are available. C-Frames are frequently employed in the following applications: Forming Bending (read more)
Browse Presses (metalworking) Datasheets for Savage Engineering, Inc. -
NXP Semiconductors MCX C15/C16 Microcontrollers combine an Arm® Cortex®-M23 core running up to 72MHz with advanced analog and motor-control features. They support industrial and IoT applications requiring efficient sensing, control, connectivity, and a scalable path from legacy MCU platforms. (read more)
Browse Absolute Rotary Encoders Datasheets for Mouser -
The C2 Lever Latch from Southco delivers secure, compressive latching in a sleek, low-profile design ideal for highly visible applications. Engineered for both easy installation and intuitive operation, it features a discretely mounted trigger mechanism - available in flush or slightly raised (read more)
Browse Latches Datasheets for Southco -
inadequate sealing on smooth surfaces, leading to performance inefficiencies and higher operational costs. The Sonkit BCSE (Blade Metal C-Ring Spring Energized) seal is meticulously (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
a copolymer (a copolymer is derived from two or more different types of monomers) allowing for tailored, specialized properties we spec out to meet both the electrical and mechanical performance needs of this USB-C Cable Assembly. Our highly skilled (read more)
Browse Cable Assemblies Datasheets for PIC Wire & Cable -
Wide Temperature Capability Operating range: –200°C to 260°C (read more)
Browse Fabricated Plastic Parts and Semi-Finished Shapes Datasheets for Shenzhen Dechengwang Technology Co., Ltd -
The ELPEX-S coupling is available as a catalog standard in 12 sizes with rated torques between 330 Nm and 63,000 Nm. The coupling is suitable for ambient temperatures of between -40°C and +120°C. The ELPEX-S coupling is frequently used for diesel (read more)
Browse Flexible Couplings Datasheets for jbj Techniques Limited -
Our USB Type C power supplies negotiate the maximum charge rate your device is capable of, supporting 5V, 9V, 12V, 15V, and 20V. Each profile is capable of delivering current at a maximum of 3A. Our power supplies can charge any PD compatible USB-C device at up to 60W of power. This (read more)
Browse Computer Power Supplies Datasheets for Qualtek Electronics Corp. -
BENEFITS Easy to install, takes about 5 minutes No wiring required to install UL Classified for Class I Div 2, Groups A,B,C and D, Class II Div 2, Groups F&G and Class III Thermostatically controlled to maintain enclosure (read more)
Browse Enclosure Air Conditioners Datasheets for Vortec -
SAVAGE CFS C-Frame Straightening Presses are used to straighten round bars, shafts, tubes, and screws. Shafts can be straightened from their centers or from their O.D. All presses have 60″ wide beds for full tonnage (available to 96″) with extension tables available to support (read more)
Browse Straighteners Datasheets for Savage Engineering, Inc.
More Information Top
-
ZCACA2001P085
… i) 0.15 0.20 Sb, 0.05 S, 0.30 P(j), C90700 205, 89-11 …
-
Evaluation of Bronze Alloys for use as Wear Ring Material in Liquid Oxygen Pump
C90700 .
-
Tin Bronze Sand Casting Alloy UNS C90700
Tin Bronze Sand Casting Alloy UNS C90700 .
-
ZFACH1006
The material specified for the gear was a type C90700 bronze.
-
ASTM Committee G-4 Metals Flammability Test Program: Rationale and Goals
C90700 C90700 C90700 N04400 R30006 C64200 304 SS Al Bronze Tin Bronze Nitronic® 60 Nitronic® 60 C …
-
Copper Centrifugal Cast Alloy (UNS C90700) - Mechanical Properties
Copper Centrifugal Cast Alloy (UNS C90700 ) - Mechanical Properties .
Indicates content that may require registration and/or purchase.