-
Supplier: Budnick Converting, Inc.
Description: A 6.0 mil. high performance transparent tape reinforced with continuous high strength glass filaments.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.06 lbs/in
- Thickness: 0.0060 inches
-
Supplier: Budnick Converting, Inc.
Description: A 6.0 mil. glass filament reinforced tape suitable for light to medium duty strapping, bundling, and reinforcing applications.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 3.75 lbs/in
- Thickness: 0.0060 inches
-
Supplier: Budnick Converting, Inc.
Description: A 6.6 mil. high performance packaging tape reinforced with continuous glass yarn filaments that give the tape very high tensile strength and low stretch.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.38 lbs/in
- Thickness: 0.0066 inches
-
-
Supplier: Budnick Converting, Inc.
Description: A 6.0 mil high performance transparent tape reinforced with continuous high strength glass filaments. Tape is designed to hold appliance parts together during manufacture and shipping.
- Adhesive: Specialty / Other
- Backing: Plastic / Polymer
- Peel Strength / Adhesion: 4.06 lbs/in
- Thickness: 0.0060 inches
-
Supplier: McClean Anderson
Description: The Cyclone is the ultimate advanced multi-axis production filament winder... so expansive the possibilities are only limited by the imagination. The Cyclone is also driven by the Windows® based Flexwind machine control and Composite Designer pattern development software and is well
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 230 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 190 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 160 Average power and current values for source at 1600°C (A) 35 Quantity 10 pcs Wire diameter 3 x Ø 0.5 mm Windings 6
- Type: Cathodic Emitters / Filaments
-
Supplier: Umicore Metal Deposition Solutions
Description: Specifications Type Filament Material Tungsten Average power and current values for source at 1600°C (W) 400 Average power and current values for source at 1600°C (A) 45 Quantity 100 pcs Wire diameter 3 x Ø 0.6 mm Windings 10
- Type: Cathodic Emitters / Filaments
-
Supplier: Custom Made Boxes, Inc.
Description: This Bi-Directional Filament Tape is reinforced along its length with continuous glass yarn filaments providing a very high tensile strength. Backing provides excellent abrasion, moisture and scuff resistance. Agressive adhesive specifically formulated to provide balanced
- Backing: Filament
- Width: 1 inches
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6
- Backing: Filament
- Width: 1 inches
-
Supplier: Custom Made Boxes, Inc.
Description: High tensile strength allows use of less tape and lowers cost per application. Tough Scotchpro film backing protects filaments and adhesive to provide longer performance. Good handling characteristics save time through ease of dispensing and tape application. 6
- Backing: Filament
- Width: 2 inches
-
Supplier: Custom Made Boxes, Inc.
Description: performance due to high adhesion and long term holding power. 6.6 Mil. 50 ounces per inch of width adhesion to steel. 3% elongation at break. Polyester backing and rubber adhesive. Data Sheet Filament Tape Dispensers
- Backing: Filament
- Width: 1 inches
-
Supplier: Small Quantity Boxes, Inc.
Description: 893 - (6 PK) 2' x 60 3m Filament Tape
-
Supplier: OSRAM SYLVANIA, Inc.
Description: 2.244 INCH OVERALL LENGTH 100 STANDARD PACKAGE 200 W WATTAGE PK30D WITHMALE FLAT CONNECTOR BASE TYPE 1500 LIFE IN HOUR T4 SHAPE DESIGNATION 4800 LUMEN INTENSITY CC6 FILAMENT TYPE APPLICATION RUNWAY, TAXIWAY
- Filament Type: CC-6
- Lamp Power: 200 watts
- Maximum Overall Length: 2.24 inch
- Rated Average Life: 1500 hours
-
Supplier: OSRAM SYLVANIA, Inc.
Description: INSIDE FROST COLOR 5-3/8 INCH OVERALL LENGTH GENERAL PURPOSE APPLICATION 120 V VOLTAGE RATING 6 STANDARD PACKAGE 65 W WATTAGE MEDIUM BASE TYPE 2000 LIFE IN HOUR BR30 SHAPE DESIGNATION 640 LUMEN INTENSITY CC6 FILAMENT TYPE
- Filament Type: CC-6
- Lamp Power: 65 watts
- Maximum Overall Length: 5.38 inch
- Rated Average Life: 2000 hours
-
Supplier: OSRAM SYLVANIA, Inc.
Description: MR16 TYPE 1.689 INCH OVERALL LENGTH 21 V VOLTAGE RATING 24 STANDARD PACKAGE 150 W WATTAGE GX5.3 BASE TYPE 40 LIFE IN HOUR 354 LUMEN INTENSITY 3400 CC6 FILAMENT TYPE ANY OPERATING POSITION ALUPAR[R], ECOLOGIC[R] BRAND COLOR RENDERING INDEX 100 APPLICATION PROJECTOR, FIBER OPTIC
- Color Temperature: 3400 K
- Filament Type: CC-6
- Lamp Power: 150 watts
- Maximum Overall Length: 1.69 inch
-
Supplier: BigRep
Description: BigRep's PA6/66 is a highly durable 3D printing filament for industrial applications. It is a light-weight thermoplastic material with high rigidity, and has high resistance to heat and chemicals. Its high compatibility with machining and mechanical strength make it an excellent
-
Supplier: TransPak
Description: This Bi-Directional Filament Tape is reinforced along its length with continuous glass yarn filaments providing a very high tensile strength. Backing provides excellent abrasion, moisture and scuff resistance. Agressive adhesive specifically formulated to provide balanced
-
Supplier: GE Lighting
Description: T8.5, QUARTZ TYPE 2.3 INCH OVERALL LENGTH 2.3 OVERALL LENGTH IN INCH 0.79 INCH LIGHT CENTER LENGTH 6.6 V VOLTAGE RATING 6.6 AMPERE CURRENT RATING 10 STANDARD PACKAGE 200 W WATTAGE PK30D BASE TYPE 1000 LIFE IN HOUR 4800 LUMEN INTENSITY CC6 FILAMENT TYPE
- Filament Type: CC-6
- Lamp Bases: Other Lamp Bases
- Lamp Power: 200 watts
- Maximum Overall Length: 2.3 inch
-
Supplier: GE Lighting
Description: DECORATIVE TYPE WHITE COLOR 6.93 INCH OVERALL LENGTH 6.93 OVERALL LENGTH IN INCH 120 V VOLTAGE RATING 100 W WATTAGE GLOBE STYLE MEDIUM BASE TYPE 2500 LIFE IN HOUR G40 SHAPE DESIGNATION CC6 FILAMENT TYPE
- Filament Type: CC-6
- Lamp Bases: Medium
- Lamp Power: 100 watts
- Maximum Overall Length: 6.93 inch
-
Supplier: Intertape Polymer Group, Inc.
Description: Intertape™ brand filament and MOPP (monoaxially-oriente d polypropylene) tapes are used in many different applications in various markets. The product line includes general purpose and specialty tapes in both natural rubber and hot melt adhesive to cover the broadest scope of
- Adhesive Type: Pressure Sensitive (PSA), Rubber
- Coating Type: Single-Sided
- Materials of Construction: Glass / Fiberglass, Filament, Paper
- Peel Strength / Adhesion: 3.38 lbs/in
-
Supplier: Ushio America, Inc.
Description: more compact (6.0mm x 9.5mm) filament profile. This improvement partnered with the optics of the Source Four, generate ultimate axial and radial light distribution and optical system efficiency. The Source Four’s precise optics demand precisely engineered lamps. USHIO has responded to
- Lamp Power: 550 to 750 watts
- Maximum Overall Length: 4.09 inch
- Rated Average Life: 300 to 2000 hours
-
Supplier: Ushio America, Inc.
Description: an omni-directional light that replicates the appearance of incandescent filament lamps. Unlike traditional incandescents, U-LED lamps operate cool to the touch and are shatterproof making them ideal and safe for all applications. 0.6W U-LED Candle and Globe lamps consume minimal
- Color Temperature: 2700 K
- Diameter: 32 to 59.94 mm
- Lamp Bases: Other Lamp Bases
- Lamp Power: 0.6000 to 5 watts
-
Supplier: SAE International
Description: This specification covers one type of epoxy-resin-impregna ted boron filaments 0.0056 in. (0.14 mm) in diameter in the form of continuous tape supported on a glass fabric carrier.
-
Supplier: Xoxide
Description: If you have a case with a side window, you don't want to miss out on the chance to make a serious visual impression. For a simple and effective way to do this, light the interior of your case with the cool vibes of a 6" Blue Cathode Tube. Cold Cathode lighting is the most commonly
- Type: Cathodic Emitters / Filaments
-
Supplier: Weiler Abrasives
Description: Combine the High Density and Superior Filament Retention of Composite Hub Wheels with the Dimensional Stability and Shock Resistance of metal Hub Construciton Higher fill density compared to traditional metal hub construction brushes
- Applications: Specialty / Other
- Brush Filament Type: Abrasive Filament, Synthetic Filament, Specialty Blend / Other
- Length: 5.9 inch
- Outer Diameter (OD): 0.0400 inch
-
Description: Mitsubishi Chemical Carbon Fiber and Composites offers one of the most diverse carbon fiber product ranges on the market today. Our carbon fibers are available in filament counts ranging from 2K to 60K, in both PAN-based and Pitch-based technologies. Carbon fibers are stronger than steel
- Material Type: Carbon / Graphite
- Type: Strands / Multi-filament
-
Description: Specifies requirements for luminaires with built-in transformers for filament lamps, with supply voltages and output voltages not exceeding: - 1 000 V for class I and class II luminaires and - 250 V for class 0 luminaires. The contents of the interpretation sheet of March 2001 have been
-
Supplier: R. S. Hughes Company, Inc.
Description: 3M Venture Tape 442W white filament strapping tape comes in a 6 in width, 55 yd length, uses an acrylic adhesive and is packaged 10 per case.
- Adhesive: Acrylic, Specialty / Other
- Width: 6 inches
-
Supplier: Ushio America, Inc.
Description: A new patent pending filament design for the SPH™ Superior Performance Halogen lamp allows for superior field uniformity and increased lumen performance for multiple brands of PAR fixtures and ellipsoidal spotlights. The newly engineered filament geometry works with modern reflector
- Filament Type: CC-6
- Lamp Bases: Other Lamp Bases
- Lamp Power: 575 watts
- Maximum Overall Length: 4.09 inch
-
Supplier: bulbs.com
Description: Eiko brand 650 Watt halogen Audio/Visual capsules. 100 volts for use with special purpose video systems. Halogen lamps provide brighter, whiter light than incandescent bulbs, while maintaining outstanding color rendering NOT for general purpose lighting. Filament
- Filament Type: CC-6
- Lamp Bases: Other Lamp Bases
- Lamp Power: 650 watts
- Mean Lumens: 17750 lm
-
Supplier: Toray Composite Materials America, Inc.
Description: An industry standard fiber for high strength and standard modulus, with outstanding processing characteristics for filament winding, weaving and prepregging. This never twisted fiber is used in a variety of industrial and recreational applications, including pressure vessels such as natural
- Applications: Aerospace
- Electrical Resistivity: 1.7 Ohm-cm
- Material Type: Ceramic, Carbon / Graphite
-
Supplier: Streamlight, Inc.
Description: Xenon dual filament 8 watt safety bulb delivers instant backup beamDual filament 8 watt spot has up to 70,000 candela (peak beam intensity) each, 157 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenan ce 4.5 amp-hour sealed lead acid battery is rechargeable up
- # of Batteries: 1
- Battery Size: Battery Pack
- Flashlight Type: Lantern, Rechargeable Flashlight
- Lamp Type: Halogen
-
Supplier: Raise3D Technologies, Inc.
Description: A high-temperature composite filament for end-use applications Raise3D Industrial PPA GF is a glass fiber reinforced composite filament material based on PPA (polyphthalamide or high-performance/hig h-temperature Nylon). PPA is distinguished from aliphatic polyamides (e.g.PA6
Find Suppliers by Category Top
Featured Products Top
-
See the latest addition to the Agilent active gauges family - the new FRG-705/707: full-range Pirani inverted magnetron gauges. These gauges combine Pirani and inverted magnetron technologies to deliver accurate measurement from atmosphere down to 7.6 × 10-10 Torr, all in a single (read more)
Browse Vacuum Gauges and Instruments Datasheets for Agilent Technologies - Vacuum Products -
designed to handle very few filaments – from 10 to 20 filaments up to 6k, and operates at about .15 meters per minute or .005kg per hour, as shown here (right) in this R&D system installed at the Georgia Institute of Technology. Harper designs with the end in mind to help facilitate the (read more)
Browse Laboratory Furnaces Datasheets for Harper International Corporation -
volume of 1000 x 500 x 500 mm, 10 times that of standard desktop 3D printers. Featuring a fully enclosed build envelope and temperature-controlled filament chamber, the fast-heating STUDIO produces incredible results with advanced materials. Its high-flow STUDIO Dual Extruder (SDX) is equipped with (read more)
Browse 3D Printers and Additive Manufacturing Machines Datasheets for BigRep
More Information Top
-
EIKO - EKZ - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 24 VOLT, 250 WATT, GX5.3 BASE, CC - 6 FILAMENT .
-
EIKO - ENX - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
LAMP, AUDIO VISUAL, 24 VOLT, 250 WATT, GX5.3 BASE, CC - 6 FILAMENT .
-
EIKO - EFR - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Honeywell - 111SM2-T - Switches - Basic - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
EIKO - ELD/EJN - Optoelectronics & Lighting - Lamps (Light Bulbs) - Allied Electronics
CC - 6 filament type.
-
Panasonic - JQ1-5V - Sensors, Switches & Relays - Relays - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Bussmann by Eaton - 41206ESDA-TR1 - Diodes - TVS Diodes - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
3M - 1245 1/2X18 - ESD & Prototyping - Tapes - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
CHERRY - 0E72-40HT - Switches - Basic - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
-
Essentra Components - LEDS2-6-26 - LED (Light Emitting Diode) - LED Mounting Hardware - Allied Electronics
Lamp, Audio Visual, 21 Volt, 150 Watts,GX5.3 Base, CC - 6 Filament Type .
Indicates content that may require registration and/or purchase.