Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sentech America
Description: The STC-SB83USB-B is an ultra-compact board, XGA, USB 2.0 camera with a 1/3" monochrome CCD. It features 30fps, hardware and software triggering image capture, digital zoom and a feature-rich user based menu setup and control. The STC-SB83USB-B is a board model available
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4173236 inch
- Height: 1.4173236 inch
- Length: 0.60236253 inch
-
Supplier: PixeLINK
Description: Traffic inspection Manufacturing quality control. PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 3 fps
- Features: CCD
- Monochrome / Color: Color
- Format / Output: Ethernet
-
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 5 fps
- Features: CCD
- Format / Output: Ethernet
- Lens Mount: F-Mount
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 205 fps
- Lens Mount: C-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: to 205fps, AVT Prosilica GE Series GigE Cameras are an excellent balance of speed and quality. These cameras are equipped with high-end Kodak CCD sensors and GigE output, and are ideal for industrial inspection and character recognition. All cameras are compatible with
- Maximum Frame Rate: 15 fps
- Lens Mount: C-Mount
- Features: CCD
- Format / Output: Ethernet
-
Supplier: Artifex Engineering
Description: We deliver a broad range of quality camera objectives for industrial, automotive, security and research applications: Fixed focus, fixed aperture ccd/cmos-camera objectives for industrial image processing Pinhole lenses (Minimum order quantity: 100pcs.)
- Focal Length: 8.030000000000001 mm
- Optical Format: 1/3", 1/4"
- Features: Other
-
Supplier: PixeLINK
Description: Traffic inspection Manufacturing quality control. PixeLINK®’s PL-B952 is a rugged industrial vision camera with excellent image quality. The camera features a XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field
- Horizontal Resolution: 1,024 lines
- Maximum Frame Rate: 20 fps
- Width / Diameter: 4.675199375 inch
- Height: 1.968505 inch
-
Supplier: Fiberscope.net by MEDIT
Description: What is the Ex-View HAD Sony CCD Sensor that we use in our professional cameras? EXview HAD CCD is a trademark of Sony Corporation. EXview HAD CCD is a CCD Camera sensor which drastically improves the light efficiency by including near infrared light region
- Horizontal Resolution: 795 to 811 lines
- Sensitivity: 0.4 Lux
- Operating Temperature: -4 to 122 F
- Vertical Resolution: 508 to 596 lines
-
Supplier: SFCable.com
Description: 1/3" CCD. 420 TV Lines. 3.6mm board lens. Camera Size 25x25. 1 Year Warranty.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Advance Security Products
Description: Color Board Camera Board Camera with Super Conical Pinhole lens This economical High Resolution--Sony Super HAD CCD camera is an easy to connect color camera. You get a very good distortion free wide view color picture. Installation and Recording All
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: Product Name Features 1/3" Sony Hi-Res CCD Sensor 420 TV Lines Tri-axis Function Auto White Balance & Gain Control Function It is not recommeded to run 12V DC power line more than 200 feet Product Name Specifications Image Pick-Up Device 1/3" Sony Hi-Res CCD Sensor Effective Picture
- Camera Function: Video
-
Supplier: HORIBA Instruments, Inc.
Description: optical components, as well as the illumination and CCD imaging camera, allowing monitoring of any area of the wafer surface using microscopic images. This system uses a visible laser (670 nm) which can be used for a broad range of films. Sensor head Camera with CCD
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and LCD screen. Due to the 75-fold magnification, it is possible to view very small parts and electronics very clearly. The PCE-VM 21 industrial microscope reduces eye strain during soldering of printed circuit boards
- Horizontal Resolution: 600 lines
- Width / Diameter: 9.2519735 inch
- Height: 9.842525 inch
- Length: 6.1023655 inch
-
Supplier: SFCable.com
Description: 1/4" CCD. 420 TV Lines. 2.1mm Board Lens. 12V DC
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: 1/3" Sharp CCD. 540 TV Lines. 3.6mm Board Lens. 0.2 Lux @ F2.0. 3-AXIS Design for any angle. 12V DC, 75mA.
- Horizontal Resolution: 540 lines
- Imaging Technology: CCD, Digital
- Physical: Dome, Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: SFCable.com
Description: 1/3 Super HAD CCD. 420 TV Lines. 3.6mm Board Lens. 0.25 Lux @ F2.0. IP67 Rating IV Can be used for indoor/outdoor. 12V DC, Max. 100mA.
- Horizontal Resolution: 420 lines
- Imaging Technology: CCD, Digital
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
-
Supplier: Smartmore Corporation Limited
Description: camera resembles, but how they are going to be employed demonstrates a huge difference. Industrial camera requires external controller and professionals of software to perform programming in order to deal with all kinds of complex demands while smart camera requires easy and
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: e-con Systems™ Inc
Description: Overview DepthVista_USB_IRD (See3CAM_TOF_CU0M30_MHLCC_H01R1/ H02R1) is an advanced Time of Flight (ToF) USB camera specially designed for highly precise 3D depth measurement. This camera incorporates a 3D Depth sensor, facilitating the capture of depth data at a resolution of 640 x 480
- Horizontal Resolution: 640 lines
- Maximum Frame Rate: 30 fps
- Width / Diameter: 1.4960638 inch
- Height: 1.4960638 inch
-
Supplier: Smartmore Corporation Limited
Description: applications because the standard offers several advantages. It is applicable to AOI for PCB, FPD inspection, scientific research, logistic industry, etc. Challenge Generally speaking, the industrial camera is composed of area scan camera and line scan camera in terms of picture
- Horizontal Resolution: 4,096 lines
- Maximum Frame Rate: 9.6 fps
- Width / Diameter: 1.1417329 inch
- Height: 1.1417329 inch
-
Supplier: Smartmore Corporation Limited
Description: This series of cameras is cost-effective, with pixels ranging from 300,000 to 10 million pixels, CCD, CMOS; supports PC linux system and ARM linux system, and can be integrated into embedded devices; there are various sizes to choose from, suitable for various complex workstations. -
- Horizontal Resolution: 1,280 lines
- Maximum Frame Rate: 60 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Smartmore Corporation Limited
Description: USB 3.0 Area Scan Camera for inspections Area scan cameras are widely acknowledged as general-purpose imaging solutions as they use a direct matrix to capture images or objects, events or scenes. The USB 3.0 area scan camera is developed based on the USB Vision standard protocol
- Horizontal Resolution: 1,600 lines
- Maximum Frame Rate: 46 fps
- Width / Diameter: 2.362206 inch
- Height: 1.968505 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Single-board CCD camera, VGA resolution - 90 fpsThe GB650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GB650 is available in
- Horizontal Resolution: 659 lines
- Maximum Frame Rate: 120 fps
- Shutter Speed: 0.000009999999999996 to 60 seconds
- Width / Diameter: 2.0078751 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Very compact 1394a camera - attractive price - Wide XGAThe Guppy F-080B/C is a very compact, economically priced camera with a sensitive Sony CCD sensor. At full resolution, it runs with up to 30 fps. Higher frame rates can be reached by a smaller AOI. Sony ICX204 One
- Horizontal Resolution: 1,032 lines
- Maximum Frame Rate: 30 fps
- Shutter Speed: 0.0000539999999999784 to 67.0000000000002 seconds
- Width / Diameter: 1.181103 inch
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material
- Magnification: 10 to 75 X
- Applications: Electronics Manufacturing, Industrial Inspection
- Features: Illuminated, Variable Magnification
- Type / Mounting: Video / Digital
-
Supplier: ZGC, Inc.
Description: latest generation of smaller CCD cameras and camcorders. The TRIMPAC 14 will provide excellent run times in applications previously using slide-in type batteries. Run time improvements to 100% are quite common with the TRIMPAC. The advanced MicroCode logic circuits and comprehensive
- Voltage: 14.4 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Width / Diameter: 6.375 inch
- Depth: 1.625 inch
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Vertical Driver LSI for Video Camera CCD Area Image Sensor Product overview: MA8100-M from Panasonic is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing
- Features: Zener Diodes
-
Supplier: Qioptiq
Description: Easily configured for matching fields-of-view through eyepieces and video (1/2” camera formats) On-Board 10-Watt LED Coaxial (incident) illumination for exceptional brightness & contrast control The Heavy-duty focus block offers 50mm precision travel to establish fine-focus and provide
- Total Magnification: 10 to 40 X
- Field of View: 0.060000000000000005 to 10.1 mm
- Working Distance: 13 to 34.00000000000001 mm
- Grade: Benchtop
-
Supplier: Tradeport Electronics Group
Description: frequency spectrum charts and field intensity distribution color maps, the latter of which is superimposed on the actual board image captured by the CCD camera mounted on the scanner main unit, allowing the user to easily locate the exact sources of emission.
-
Supplier: Nikon Metrology
Description: wizards. Defect-free Progressive B/W CCD Faster image acquisition and system speed with selected defect-free instrument grade progressive scan black and white CCD camera. Ideal Applications Ideal for measuring micro-dimensional 2D and 3D workpieces, all requiring exceptionally
- Applications: Electronics or Semiconductor Inspection
- Image Source: Optical Microscope
- System Type: Turnkey / Complete System
-
Supplier: Filmetrics, Inc.
Description: High-Resolution Film Thickness Maps The Filmetrics F42 can map the thickness of films, such as OSP, at over one-million points, each with a spot size as small as 3 microns. Using an integrated CCD camera, live video makes it easy to pinpoint exact measurement locations. Once the
- Measurements: Area Mapping, Optical Constants (n, k)
- Applications: CVD / PVD Films, Semiconductor Wafers
- Mounting / Loading: In-situ / System Mounted
- Form Factor: Monitor / Instrument
-
Supplier: Gulfstream Aerospace
Description: The G650 – Speed and grace paired with style and comfort. Enjoy The World Standard™ at its best. Innovation and excellence have taken flight in the Gulfstream G650. Gulfstream engineers partnered with a customer advisory board to envision an aircraft that would set a new standard in business
Find Suppliers by Category Top
Featured Products Top
-
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
laser diode drivers support new, old standards AMD expected to release Duron, Thunderbird MPUs in June Canon claims CMOS sensor beats resolution of CCD in digital camera Pixelworks IPO reaps $57.5 million; Nogatech shares sink 40% in two days Kingston forms independent memory-validation company
-
Real-time Megapixel Multispectral Bioimaging
. stacks quickly and cost-effectively. Our two spectral imaging systems represent different approaches integrated with. standard CCD and CMOS imagers: sequential rotating filter wheels (RFWs) and lithographically patterned dichroic filter. arrays (DFAs). The RFW approach offers the ability for rapid
More Information Top
-
http://waset.org/publications/15441/eye-gesture-analysis-for-driver-hazard-awareness
In order to achieve this, we follow [5] and employ two on- board CCD cameras : one observing the driver’s face and the other observing the road.
-
Minimum-energy state estimation for systems with perspective outputs
In Section IV, we formulate the problem of estimating the position and orientation of a controlled rigid body using mea- surements from an on- board CCD camera as a state estimation problem of a perspective system.
-
State estimation for continuous-time systems with perspective outputs from discrete noisy time-delayed measurements
The theoretical results were experimentally validated by applying them to estimate the position and orientation of a mobile robot using measurements from an on- board CCD camera .
-
Scanned Projection Radiography Using A Time-Delay-And-Integrate Scanning CCD
The most likely explanation for these effects is that they represent noise coupling between the digital and analog sections of the CCD camera board .
-
A beam-splitter-type 3-D endoscope for front view and front-diagonal view images
LCD monitor for stereovision Image capture board AD conversion board CCD camera control unit .
-
Consideration of Internal Board Camera Optics for Triaxial Testing Applications
FIG. 7 Still frames captured using a 8.38 mm (0.33 in.) format CCD board camera with (1) 3.7 mm button lens (55 FOV, M12 Â 0.5 thread) in (a) air, and within (b) PSF-5cSt silicone oil, and …
-
An imaging displacement sensor with nanometer accuracy
The IDS utilizes a very simple LED and pinhole collimator plus a commercial CCD board camera to measure the lateral displacement of the collimated beam.
-
Characterization and system modeling of a 5-Mpixel CMOS array
During the design of the CCD camera board , care was taken to keep both the video line (CCD out) and the reset line as short as possible to allow for the least amount of capacitive coupling.
-
Short-Term and Long-Term Technology Needs/Matching Status at Idaho National Engineering and Environmental Laboratory
All have on- board CCD cameras and lighting and need to be modified with a radiation detector .
-
Nonmetric calibration of wide-angle lenses and polycameras
… wide range of conditions, we used a low distortion camera (I=PHH CCD Sony XC-75 camera with a Computar 3.6mm lens) as well as an inexpensive board camera (I=QHH Computar EMH200-L25 CCD board camera with a 2.5mm …
Indicates content that may require registration and/or purchase.