Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: JENOPTIK Optical Systems, Inc.
Description: The high sensitivity of the color and monochrome ProgRes® CCDResearch cameras warrants brilliant images, especially whenworking with low-light specimens. Expeditious and smooth operationis provided by sensitive CCD sensors with high frame ratesand a broad dynamic range.
- Application / Industry: Scientific / Research
- Camera Function: Video
- Features: Progressive Scan
- Height: 3.66 inch
-
Supplier: PixeLINK
Description: , which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 1.97 inch
-
Supplier: PixeLINK
Description: , which has a 1/3" optical format and a 4.65 um pixel pitch. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to capturing crisp images of fast moving objects. High sensitivity, low dark current and excellent
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 1.97 inch
-
-
Supplier: PixeLINK
Description: XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 1.97 inch
-
Supplier: PixeLINK
Description: XGA CCD sensor (1024 X 768) at 20 fps. Factory calibrated Digital Pixel Correction and on-board Flat Field Correction (FFC) provides excellent image quality. The ILT CCD features high-speed electronic shuttering, low image lag and low smear making the cameras ideally suited to
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 1.97 inch
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera
- Horizontal Resolution: 650 to 700 lines
- Imaging Technology / Camera Type: CCD
-
Supplier: Toshiba Imaging Systems Division
Description: The IK-HD1 is perfect for Scientific imaging /diagnostics, Specialty broadcast, Homeland security and Industrial video / inspection applications. Image Sensor 3CCD-1/3 inch interlace Output Resolution 1920
- Camera Function: Video
- Lens Mount: C-Mount
- Monochrome / Color: Color
- Output: RS232
-
Supplier: IC Realtime, LLC
Description: ICIP HDC2000: 2/3" 2.0 Megapixel CCD, 30fps at 1080P, HD-SDI 2/3" 2.0 Megapixel KODAK progressive scan CCD image sensor High color reproduction and high sensitivity High-performance TI DaVinci series processor Standard HD-SDI high-definition digital interface (conforms to
- Camera Function: Video
- Features: Auto-Lens
- Height: 3.09 inch
- Maximum Frame Rate: 30 fps
-
Supplier: Edmund Optics Inc.
Description: price. Using Sony CCD sensors, 14-bit depth output, and on-board SmartFeatures allows for greater flexibility in demanding image applications. Every member of the Stingray family has high-sensitivity and is available in color or monochrome versions. The Stingray is compatible with PC
- Features: Progressive Scan
- Lens Mount: C-Mount
- Maximum Frame Rate: 7.5 fps
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: price. Using Sony CCD sensors, 14-bit depth output, and on-board SmartFeatures allows for greater flexibility in demanding image applications. Every member of the Stingray family has high-sensitivity and is available in color or monochrome versions. The Stingray is compatible with PC
- Features: Progressive Scan
- Lens Mount: C-Mount
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: price. Using Sony CCD sensors, 14-bit depth output, and on-board SmartFeatures allows for greater flexibility in demanding image applications. Every member of the Stingray family has high-sensitivity and is available in color or monochrome versions. The Stingray is compatible with PC
- Features: Progressive Scan
- Lens Mount: C-Mount
- Maximum Frame Rate: 30 fps
- Monochrome / Color: Monochrome
-
Supplier: Edmund Optics Inc.
Description: price. Using Sony CCD sensors, 14-bit depth output, and on-board SmartFeatures allows for greater flexibility in demanding image applications. Every member of the Stingray family has high-sensitivity and is available in color or monochrome versions. The Stingray is compatible with PC
- Features: Progressive Scan
- Lens Mount: C-Mount
- Maximum Frame Rate: 17 fps
- Monochrome / Color: Color
-
Supplier: IC Realtime, LLC
Description: picture quality (420TV lines) and operate at excellent light sensitivity levels of 0.5 LUX. The cameras come with a standard 3.6 mm lens. A range of lens sizes of up to 12 mm are available with and are easily modified. 1/3" SONY CCD 420 TV Lines 0.5 Lux > 50dB S/N Ratio 3.6mm
- Horizontal Resolution: 420 lines
- Imaging Technology / Camera Type: CCD
-
Supplier: Teledyne Lumenera
Description: SENSITIVITY: The INFINITY2-1R has a dynamic range of 64 dB allowing users to image unevenly lit samples without worry. The resulting images show detail in bright and dark areas not normally seen in lower dynamic range cameras. Advanced thermal management allows for long exposure times
- Application / Industry: Industrial, Scientific / Research, Other
- Camera Function: Video
- Features: Progressive Scan
- Height: 3.85 inch
-
Supplier: Fiberscope.net by MEDIT
Description: (Hole-Accumulation Diode) sensor. In the field of surveillance cameras and on-board cameras, there are needs to film with high sensitivity in not only light but also in dark environments. To answer these needs, Sony has developed the new structure "EXview HAD CCD", which
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 795 to 811 lines
- Monochrome / Color: Color
-
Supplier: Teledyne Lumenera
Description: of onboard memory for frame buffering results in reliable image delivery for demanding systems Select 8 and 14-bit pixel data modes 6.0 MP CCD USB 3.0 Microscope Camera Teledyne Lumenera's INFINITY3-6UR is a high-speed, high-sensitivity camera with 6
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Features: Gain Control
- Height: 2.75 inch
-
Supplier: Teledyne Lumenera
Description: scientific digital camera features a Sony ICX674 CCD sensor, offers 53 fps at full 2.8 megapixel resolution via a high-speed USB 3.0 interface. Designed for use in scientific and industrial applications requiring optimal color reproduction, extreme sensitivity, increased
- Application / Industry: Industrial, Scientific / Research
- Camera Function: Video
- Features: Gain Control
- Height: 2.75 inch
-
Supplier: Teledyne Qimaging
Description: The EXi Blue™ camera was designed specifically to assist life science professionals in the study of processes within live cells. The camera delivers fast frame rates, high sensitivity and exceptional temporal resolution. Easy to use, the EXi Blue camera can be installed
-
Supplier: Apogee Imaging Systems
Description: The F42-UV represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta U42-UV has a back-illuminated full frame 4-megapixel CCD with sensitivity down to 200 nm. This CCD does not operate in MPP mode, so has much higher dark
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 6 to 7 inch
-
Supplier: Apogee Imaging Systems
Description: The F30-OE represents the next step in the evolution of the Alta line of cameras with faster readout speeds. The Alta F30-OE has a front-illuminated open electrode spectroscopy format CCD with sensitivity down to 200nm. Unlike back-illuminated CCDs, the F30-OE does not
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 6 to 7 inch
-
Supplier: Apogee Imaging Systems
Description: . The Aspen CG30-OE has a front-illuminated open electrode spectroscopy format CCD with sensitivity down to 200nm. Unlike back-illuminated CCDs, the CG30-OE does not have fringing (aka "etaloning") in the near-IR. All Aspen systems are backed by a 2 year warranty on the
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 6.4 inch
-
Supplier: Apogee Imaging Systems
Description: . The Aspen CG42-UV has a back-illuminated full frame 4-megapixel CCD with sensitivity down to 200 nm. All Aspen systems are backed by a 2 year warranty on the camera and lifetime warranty on the CCD chamber integrity. 1 to 16 MHz 16-Bit digitization USB and Ethernet
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 6.4 inch
-
Supplier: IC Realtime, LLC
Description: ICRVMD - Silver ICRVMDB - Black Small size weatherproof vandalproof dome camera. ICRealtime's rugged, fixed lens mini-dome camera incorporates a 1/3 SONY sensor for outstanding picture quality (420 TVL) and excellent sensitivity (0.5 Lux). It comes standard with a 3.6 mm lens
- Camera Function: Video
- Features: Dome, Outdoor Rated
- Height: 2.91 inch
- Horizontal Resolution: 420 lines
-
Supplier: Teledyne Qimaging
Description: , versatile software. Available with a Bayer mask color CCD option. Features High sensitivity Active cooling Low read noise High quantum efficiency 6.45 micron pixels 14-bit readout Low dark current Integrated
-
Supplier: Evident Scientific
Description: The XM10 monochrome camera offers dependable gray scale value and fluorescence microscopy images: high resolution, extremely fine sensitivity, a cooled CCD chip, variable exposure times and an optional external trigger function. Olympus Camera Control All functions of the
- Application / Industry: Scientific / Research
- Camera Function: Still
- Features: Cooled Sensor
- Height: 1.89 inch
-
Supplier: Evident Scientific
Description: XM10IR uses a 1.376 x 1.032-pixel CCD chip cooled to 10°C (at 25°C ambient) with a 14 bit analog digital conversion. It offers three binning modes: 2x, 4x and 8x, resulting in increased sensitivity and frame rates of up to 80 fps in live mode. Its spectral response from the visible up
- Application / Industry: Scientific / Research
- Camera Function: Still
- Height: 1.89 inch
- Lens Mount: C-Mount
-
Supplier: Security Camera Warehouse
Description: CCD56NV36S Features - 1/4" CCD with SONY original module - High sensitivity of 0.01 lux (F1.6, 1/4s NTSC ICR ON) - High horizontal resolution 530TV Lines - 432X zoom ratio 36X optical, 12X digital - Electronic Image Stabilizer - Wide
- Camera Function: Video
-
Supplier: Fiberscope.net by MEDIT
Description: software to set up, the camera is ready to use right out of the box. Connecting to the eyepiece is easy using a universal C-Mount coupler, for a microscope there are also appropriate adapters. With the 1/3" 16:9 CCD image sensor, and true HD resolution of 1280 x 720 pixels this
- Application / Industry: Industrial
- Camera Function: Video
- Height: 1.57 inch
- Horizontal Resolution: 1296 lines
-
Supplier: Security Camera Warehouse
Description: CCD56NV36S Features - 1/4" CCD with SONY original module - High sensitivity of 0.01 lux (F1.6, 1/4s NTSC ICR ON) - High horizontal resolution 530TV Lines - 432X zoom ratio 36X optical, 12X digital - Electronic Image Stabilizer - Wide
- Camera Function: Video
-
Supplier: Basler Vision Technologies
Description: The L100 series of digital line scan cameras offers a choice between 1k or 2k resolution and is designed for industrial users who require high line rates coupled with extremely high sensitivity. A standard Camera Link® interface simplifies system integration and gives you
- Application / Industry: Industrial
- Camera Function: Video
- Height: 2.44 inch
- Horizontal Resolution: 2048 lines
-
Supplier: Basler Vision Technologies
Description: The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear
- Application / Industry: Industrial
- Camera Function: Video
- Height: 2.79 inch
- Horizontal Resolution: 4080 lines
-
Supplier: Basler Vision Technologies
Description: The L300 series is based on tri-linear technology that offers industrial users an extremely cost effective way to implement color in their applications. Built-in spatial correction ensures superior quality color images. You can also choose monochrome versions of the L300 where the tri-linear
- Application / Industry: Industrial
- Camera Function: Video
- Height: 2.44 inch
- Horizontal Resolution: 2098 lines
-
Supplier: Teledyne Qimaging
Description: The QImaging Retiga™ SRV CCD digital camera is superior for low-light, high-speed, high-sensitivity research applications. Features 1392 x 1040 pixels 6.45µm x 6.45µm 2/3" optical format Sensor readout noise 8e- Dark current
-
Supplier: PCO AG
Description: Image sensor cooled thermoelectrically, high spectral sensitivity
- Application / Industry: Scientific / Research, Other
- Camera Function: Video
- Features: Anti-blooming, Cooled Sensor
- Height: 3.07 inch
-
Supplier: Clinton Electronics Corporation
Description: 1/4" SONY EX-View CCD, 470 / 540 TVL (High Resolution Mode), High-Speed Precision PTZ, High Sensitivity in Low Light Environment, Fast Auto Focus, Compact Size, Fan with Thermal Control, OSD for Configuration Setup (Dip-switch free setup), Path Memory Function, Privacy Masking, 128
- Horizontal Resolution: 470 to 540 lines
- Imaging Technology / Camera Type: CCD
- Sensitivity: 1.5 Lux
- Shutter Speed: 1.00E-4 to 1 seconds
-
Supplier: Advance Security Products
Description: , and more, then this is the PTZ camera for you. Features Color Camera with Sony 1/3” CCD Sensor Employs Digital Signal Processor (DSP) IC for image control High sensitivity, low smear, high anti-blooming, and high S/N ratio. Supports
- Camera Function: Video
-
Supplier: Advance Security Products
Description: This is a real illuminated exit sign. The camera is completely undetectable! The hardwired version exit sign provides a direct output connector for video to any VCR or monitor. This camera has super sharp color image in normal lighting. The dual mode camera has low light
- Camera Function: Video
-
Supplier: Rigaku Corporation
Description: manufactured by Rigaku, this detector employs the advanced (Truesense Imaging, Inc.) KAF-4320E CCD sensor, incorporating transparent indium tin oxide (ITO) technology for superior sensitivity. The front illuminated sensor, optimized for high dynamic range and superior spatial
- Detector Type: Camera / Film, Other
- Diffracted Beam Optics: Monochromating Crystal
- Features: Benchtop
- Sample/Detector Positioning System: Goniometer
-
Supplier: Teledyne DALSA
Description: A New Definition of Speed The all new Linea HS™ delivers line rates up to 300 kHz at 16k resolution--over 5 Gpixels/sec via CLHS interface. The Next generationLinescan Imaging is here Building on Teledyne DALSA’s heritage in CCD TDI, the new
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 16384 lines
- Monochrome / Color: Monochrome
-
Description: compared to CCD- and CMOS-based cameras and imagers While the CID structure is inherently radiation resistant, specific modifications to the CID process, and to the color filter process, make this CID imager radiation hardened Camera is tolerant to gamma, neutron, high energy
- Application / Industry: Industrial
- Camera Function: Video
- Features: Anti-blooming, Integrated Optical Probe, Radiation Hardened
- Horizontal Resolution: 730 lines
-
Supplier: Security Camera Warehouse
Description: CCD55H Specifications Image Pick-up Device 1/4" Sony Super HAD CCD Effective Pixels 768(H) x 494(V) Horizontal Resolution 520 TV Lines Sensitivity 1 Lux Iris
- Camera Function: Video
-
Supplier: Security Camera Warehouse
Description: CAMEF400 Features ? 1/3" HR color CCD image sensor with SONY Efffio DSP ? More than 600 TV Lines ? High Resolution ? Low light sensitivity of 0.05 at F1.4 ? Small and
- Camera Function: Video
-
Supplier: Allied Vision Technologies GmbH
Description: Very Small VGA CCD camera - 90 fpsThe GC655 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The 1/2" CCD sensor has excellent image quality and sensitivity. Features include: 90 fps at 640x480 1/2"
- Application / Industry: Industrial, Security / Law Enforcement, Other
- Camera Function: Video
- Features: Progressive Scan
- Height: 1.5 inch
-
Supplier: Rigaku Corporation
Description: The Saturn A200 HG is the largest aperture CCD detector available for the home laboratory designed to provide fast, accurate data to high resolution on a wide variety of samples. The A200 provides the ability to resolve 4 times as many diffraction orders as a conventional CCD detector
- Detector Type: Camera / Film, Other
- Features: Benchtop
- Wave Type: X-Ray
-
Supplier: Allied Vision Technologies GmbH
Description: 90-degree GigE Vision camera, VGA resolution, 120 fpsThe GS650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The GS650 is available in
- Application / Industry: Industrial, Security / Law Enforcement, Other
- Camera Function: Video
- Features: Anti-blooming, Gain Control, Gamma Correction, Progressive Scan
- Height: 3.74 inch
-
Supplier: Allied Vision Technologies GmbH
Description: Very small VGA CCD camera with GigE VisionThe GC650 is a fast, VGA-resolution, high-performance machine vision camera with Gigabit Ethernet interface (GigE Vision„¢). The CCD sensor has excellent image quality and sensitivity. The camera is suitable for
- Application / Industry: Industrial, Security / Law Enforcement, Other
- Camera Function: Video
- Features: Progressive Scan
- Height: 1.5 inch
Find Suppliers by Category Top
Featured Products Top
-
The Lt665R is Teledyne Lumenera's latest innovative, high performance USB 3.0 CCD camera based on the solid design of the Lt365R. Easy to use, the Lt665R builds on leading edge EXview HAD II technology to deliver high quality imaging and high sensitivity in a compact camera rich in (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
The Lt1265R USB 3.0 camera builds on leading edge EXview HAD II technology to deliver high sensitivity, low noise and high dynamic range. High-grade electronics ensure clear, sharp and low noise images that render details with amazing accuracy. Superior responsivity up to 1000nm positions (read more)
Browse CCD Cameras Datasheets for Teledyne Lumenera -
more detailed information and precise measurements than traditional microscopy methods. However, the quality of the captured images highly depends on the camera’s sensitivity. In this article, you can explore how (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
HD camera Light weight Recording & playback Highest sensitivity to UV Built-in recorder Bi-Spectral UV-Visible Fit for speedy inspections Corona events counting Powerful optical zoom Camera core for OEM (read more)
Browse UV Cameras Datasheets for OFIL Systems -
Introducing e-con Systems' See3CAM_CU512M – a 5MP monochrome USB camera with excellent NIR performance. It has remarkable sensitivity in the near-infrared (NIR) spectrum, boasting (read more)
Browse CMOS Cameras Datasheets for e-con Systems™ Inc -
. This camera's IR sensitivity makes it suitable for night vision applications & medical microscopes. Also, the high sensitivity of this camera helps to capture images even in extremely low lighting conditions (0 lux). This camera comes with a high-performance onboard Image Signal (read more)
Browse Low Light Cameras Datasheets for e-con Systems™ Inc -
High-end handheld corona camera for daytime inspection of electrical apparatuses in/outdoors, with special emphasis on imaging definition, sensitivity and functionality. Luminar HD camera is manufactured under adherence to rigorous quality control standards. LuminarHD incorporates (read more)
Browse Digital Cameras Datasheets for OFIL Systems -
DayCor® micROM HD is an innovative corona camera designed for use on UAV. It is electromagnetically shielded, small and light with ready interfaces to communication protocols. micROM HD is the first micro HD camera with dual sensors UV & Visible, capable (read more)
Browse UV Cameras Datasheets for OFIL Systems -
-EYElite DayCor® UV-EYEs are bi-spectral UVc-Visible solar blind block cameras for OEM integration. Ofil’s UV-EYES are robust, rugged and light in weight. They are used for daytime corona & arcing inspection. The incorporated DayCor® technology ensures high sensitivity to (read more)
Browse UV Cameras Datasheets for OFIL Systems -
e-con Systems is happy to launch See3CAM_50CUG - to enhance the imaging capabilities in your medical and life science applications. This 5MP high-sensitivity color global shutter camera is based on the Sony (read more)
Browse Video Cameras Datasheets for e-con Systems™ Inc
Conduct Research Top
-
Electron Multiplication CCDs Offer a Flexible Solution
A recent advance in CCD technology is the introduction of electron multiplication or charge carrier multiplication CCDs. This technology is effective in applications requiring high light sensitivity, high spatial resolution and reasonably high frame rates at either short or long exposure times
-
Telescope Optics & Pixel Size
These questions illustrate the three major issues of matching a telescope to a CCD camera: 1) sampling, 2) pixel sensitivity, and 3) field of view. These issues must be addressed in order to take CCD images with your telescope that are as pleasing to look at as they are scientifically useful
-
Red Enables Cell Membrane Study
cameras with appropriate technological features, such as adequate color sensitivity, speed, resolution or even physical specifications. Researchers at the University of Virginia in Charlottesville recently attempted to find a CCD camera to facilitate their study of the varying states of phospholipid
-
Using NIR for Inspection Applications
This week, Lumenera is at the SPIE Defense + Commercial Sensing (SPIE DCS) show demonstrating our Lt16059HM, a USB 3.0 industrial grade 16 MP CCD large format monochrome camera with Canon lens and a visible light blocking filter. Using an 850 nm NIR light ring we will be demonstrating how
-
How to Image in Extreme, Low-light Conditions
conditions, the user requires an imaging tool that offers sensitivity and dynamic range in excess of current generation night vision cameras. Toshiba Imaging Systems Division, a division of Toshiba America, has developed an ultra-sensitive ½" CCD color camera with the help of new, revolutionary
-
Truly Automated Light and Color Measurement for Tell-Tales and Indicators
in a single space? The greatest stride thus far in light measurement over a wide area (such as a complete instrument panel) has been the application of imaging colorimeters. Colorimeters are CCD-based photometric measurement devices calibrated to match human visual sensitivity to brightness and color
-
Development and Application of a MHz Frame Rate
, quantitative flow measurement system. The imaging system is comprised of a MHz repetition rate pulse-burst mode laser built in-house and a commercial MHz framing rate charged coupled device (CCD) camera. The laser is capable of producing a wide range of inter-pulse spacings (0.5 to 20 ?s
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/44859/301745480-MIT.pdf?sequence=2
CCD camera sensitivity to polarization for different integration times 8.10 a) baseline measurement for polarized radiation b)effect of hemispheroid on polarization of reflected radiation 8.11 Integrating sphere's response to different angles of polarization before and after reflection off the …
-
Photometric Calibration Of Optical Streak Cameras
The streak camera output is peaked at 550nm and by extrapolating the CCD sensitivity from the spectral response data of CCD sensor, the CCD camera sensitivity at 550nm was calculated to be 70 photons /count.
-
Laser Program annual report, 1985
The second goal was to decrease the lower energy limit of the CCD camera sensitivity so that it could be used in subkilovolt x-ray appli cations.
-
Continuous-Scan Charge-Coupled Device (CCD) Sensor System With Moving Target Indicator (MTI) For Satellite Surveillance
CCD camera sensitivity versus .
-
Characterization of a scintillating GEM detector with low energy x-rays
The CCD camera sensitivity matches well the emission spectrum.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/14851/11Dec_Seo.pdf?sequence=1
CCD camera sensitivity .
-
Characterization of poly-Si thin-film solar cell functions and parameters with IR optical interaction techniques
The Si- CCD camera sensitivity can just cover up to 1,100 nm wave- length.
-
Computer-aided photoelastic analysis of orthogonal 3D textile composites: Part 1. Whole-field determination of isochromatics and isoclinics
In this method, the deriva- tion was carried out only for the case in which the log-linear slope of the CCD camera sensitivity equals 1.
-
Patterns of spatio‐temporal distribution of winter chronic photoinhibition in leaves of three evergreen Mediterranean species with contrasting acclimation resp...
Images of Fo and Fm were obtained using the CCD camera sensi- tivity settings from 60 to 70%, which was adjusted for the acquisition of optimal signal based on the photo- synthetic state of the plant material.