Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, CAMERA, CCD VIDEO MODULE, 5-15 V DC, OPTICAL SIZE: INCH FORMAT, EFFECTIVE PICTURE ELEMENTS: 768(H) X 494(V), TOTAL NUMBER OF PIXELS: 811(H) X 508(V), CHIP SIZE: 7.95MM(H) X 6.45MM(V), UNIT CELL SIZE: 8.4M(H) X 9.8M(V). FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: BAE Systems - Fairchild Imaging
Description: output amplifier is located at the end of the readout register. This output amplifier consists of a reset transistor and a dual stage source follower. The CCD chip is buttable on two sides. The chip design is produces a dead zone between two-butted CCD of less than 100µm.
- Horizontal Pixels: 1,704
- Vertical Pixels: 242
- Pixel Size: 27 µm
- Data Rate: 3 MHz
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 10121 is a 12K (12,288) pixel x 128 line, high speed TDI sensor. With eight outputs, each running at 20MHz, the CCD 10121 can provide a total data rate of 160MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried
- Horizontal Pixels: 12,288
- Vertical Pixels: 128
- Pixel Size: 8.75 µm
- Data Rate: 20 MHz
-
-
Supplier: BAE Systems - Fairchild Imaging
Description: The CCD 21241 is a 24,000 by 64 pixel high speed TDI sensor. With 16 outputs, each running at 18MHz, the CCD 21241 can provide a total data rate of 300MHz enabling the CCD to run at better than 12KHz line rate. Utilizing Fairchild Imaging proprietary buried channel/surface
- Horizontal Pixels: 24,000
- Vertical Pixels: 64
- Pixel Size: 8.75 µm
- Data Rate: 18 MHz
-
Supplier: Rochester Electronics
Description: D/A Converter, 1 Func, Parallel, Word Input Loading, 5us Settling Time, CDIP24
- Package Type: DIP
- Features: Other
- Interface Type: Parallel
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: IC Realtime, LLC
Description: IC Realtime has recently developed the new EFFIO™ DSP line of cameras. The XL8 (CCD Box Style) camera, utilize Sony's new EFFIO chipset capable of achieving 700TVL horizontal lines and 960 horizontal pixels @ 18MHz. This represents the latest technology in camera development in manufacturing
- Horizontal Resolution: 650 to 700 lines
- Width / Diameter: 2.44 inch
- Height: 2.2834658 inch
- Length: 5.511814 inch
-
Supplier: Win Source Electronics
Description: Manufacturer: Analog Devices Inc. Win Source Part Number: 916763-ADDAC80-CCD-I Operating Temperature Range: -25°C ~ 85°C Features: 12 Bit Digital to Analog Converter 1 24-CDIP Package: Bulk Package: 24-CDIP (0.600", 15.24mm) Mounting: Through Hole Categories: Integrated Circuits (ICs) Case /
- Operating Temperature: -25 to 85 C
- Package Type: DIP
- Features: Other
-
Supplier: Cirrus Logic, Inc.
Description: The WM8152 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device includes a complete analog signal processing channel containing reset level clamping,
- Resolution: 16 bits
- Input Voltage Range (Vpp): 4.8 to 5.2 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: Cirrus Logic, Inc.
Description: The WM8196 is a 16-bit analog front end/digitizer IC that processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 12MSPS. The device has three separate analog signal processing channels. Each channel contains Reset Level
- Resolution: 16 bits
- Input Voltage Range (Vpp): 4.8 to 5.2 volts
- Package Type: SSOP
- Interface Type: Serial
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive 1/3 Sony ICX445
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Shutter Control: Electronic Shutter
-
Supplier: Edmund Optics Inc.
Description: High Quality 1.3 MP Sony® EXview HAD CCD® Ultra-Compact and Lightweight General Purpose I/O for Trigger and Strobe The Point Grey Chameleon™ USB 2.0 Camera is a lightweight, cost effective solution to a wide range of imaging applications. Using the exceptionally sensitive 1/3 Sony ICX445
- Maximum Frame Rate: 18 fps
- Lens Mount: C-Mount, CS-Mount
- Features: CCD
- Monochrome / Color: Color
-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well as scientific research labs. Applications for
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.03 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Edmund Optics Inc.
Description: With camera resolutions up to 5 Megapixels, and chip sizes as large as 1.2, these cameras offer high resolution, and high sensitivity in a high performance package.Adaptable and adjustable, these cameras fit in industrial environments, as well as scientific research labs. Applications for
- Maximum Frame Rate: 30 fps
- Sensitivity: 0.2 Lux
- Lens Mount: C-Mount
- Features: CCD
-
Supplier: Cirrus Logic, Inc.
Description: The WM8234 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has six analog signal processing channels each of which contains reset level clamping,
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Product overview: DAC0631CCD from Texas Instruments is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package
-
Supplier: Cirrus Logic, Inc.
Description: The WM8235 is a 16-bit analog front end/digitizer IC which processes and digitizes the analog output signals from CCD sensors or Contact Image Sensors (CIS) at pixel sample rates of up to 23MSPS. The device has nine analog signal processing channels each of which contains reset level
- Resolution: 16 bits
- Input Voltage Range (Vpp): 3.3 volts
- Features: Other
- Interface Type: Serial
-
Supplier: SPIE - Education
Description: illuminated arrays for UV, EUV and x-ray applications; high QE frontside illuminated sensors; deep depletion CCDs, ultra large CMOS and CCD arrays; high speed/ low noise parallel readout sensors. We describe the photon transfer technique in measuring performance and calibrating camera
- Industry: Aerospace / Defense
- Type: Course
- Technology / Subject Expertise: Electronics, Photonics / Optics, Signal Integrity / EMC
- Delivery: Internet / Online, On-site / In Plant
-
Supplier: Texas Instruments
Description: 10-bit, 20 MSPS 1-Channel AFE for CCD Sensors Two 8-bit On-Chip DAC 48-LQFP
- Device Type: Front End
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: 10-bit, 27 MSPS 1-Channel AFE for CCD Sensors with on-chip 10-bit DAC 48-LQFP
- Device Type: Front End
- Features: RoHS Compliant
-
Supplier: Texas Instruments
Description: 10-bit, 20 MSPS 1-Channel AFE for CCD Sensors with Two 8-bit On-Chip DAC 48-LQFP
- Device Type: Front End
- Features: RoHS Compliant
-
Supplier: Lingto Electronic Limited
Description: SINGLE ROW BUFFER (SRB)
- Device Type: Transceiver
-
Supplier: Quarktwin Technology Ltd.
Description: Linear Voltage Regulator IC Positive Fixed 2 Output 200mA, 200mA SOT-26
- Quiescent Current (IQ): 200,000 µA
- Operating Temperature: -40 to 85 C
- Number of Supplies: 2
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DAC 12BIT V-OUT 24CERDIP Product overview: ADDAC80-CCD-V from Analog Devices Inc. is a Digital-to-Analog Converter IC for analog output generation, control loops, instrumentation, signal synthesis, and embedded system interfaces. It is useful for engineers and buyers comparing datasheets,
- Operating Temperature: -25 C
- Features: Other
-
Supplier: DigiKey
Description: 12 Bit Digital to Analog Converter 1 24-CDIP
- Resolution: 12 bits
- Settling Time: 4 µs
- Operating Temperature: -25 to 85 C
- Package Type: CDIP
-
Supplier: Quarktwin Technology Ltd.
Description: Battery Battery Protection IC Lithium Ion/Polymer SNT-6A
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Management
-
Description: SINGLE ROW BUFFER (SRB)
-
Supplier: Utmel Electronic Limited
Description: High Speed Buffer for CCD Sensor 6-Pin X2SON T/R
- Operating Temperature: 0 to 85 C
- Supply Voltage (VS): 13 volts
- Supply Current (IS): 2 milliamps
- Bandwidth: 210 MHz
-
Supplier: Lingto Electronic Limited
Description: DAC, PARALLEL, WORD INPUT
- DNL: 0.5 LSB
- INL: 0.5 LSB
- Features: Other
- Interface Type: Parallel
-
Supplier: Lingto Electronic Limited
Description: 10-BIT ADC BOARD
-
Description: IC BATT PROT LI-ION 1CELL SNT-6A
- Operating Temperature: -40 to 85 C
- Number of Supplies: 1
-
Supplier: Radwell International
Description: CCD CAMERA, MINIATURE, HIGH RESOLUTION, DAY / NIGHT, 1/3 INCH WITH ON-CHIP MICRO LENS, LOW-NOISE DIGITAL SIGNAL PROCESSING, HIGH SENSITIVITY / 0.1 LUX @ F1.2 50 IRE, 650 TV LINES OF RESOLUTION. FREE 2 YEAR RADWELL WARRANTY
- Imaging Technology: CCD, Digital
- Camera Function: Video
-
Supplier: Hamamatsu Photonics Europe
Description: be captured in fine detail. Three CCD chips are linearly arranged in close proximity to form a long and narrow sensor format. Effective size of each active area is 73.728 (H) × 6.144 (V) mm2, so the overall active area length of the three chips is up to 220 mm in length. Each
- Horizontal Pixels: 4,608
- Vertical Pixels: 128
- Pixel Size: 48 µm
-
Supplier: VAST STOCK CO., LIMITED
Description: Image Sensors Chip_NanEyeRS_B&W SQR SE
-
Supplier: Fiberscope.net by MEDIT
Description: Medit Inc.'s high resolution, 1/4" Color CCD video borescope camera for all kinds of endoscopes, borescopes, fiberscopes. Optical focusing coupler included. Key features: 1/4" Color CCD Video camera chip Stainless Steel outer body housing for protection and easy cleaning NTSC
- Operating Temperature: 14 to 113 F
- Imaging Technology: CCD, Digital
- Monochrome / Color: Color
- Application / Industry: Industrial
Find Suppliers by Category Top
Featured Products Top
-
switching speeds in smaller, lightweight designs that operate on very low voltages and demand very little current. Existing silicon chip designs will continue to serve in many of our devices, but we are starting to see older CCDs being eclipsed by the new ones due to their faster processing (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation -
The CCD54 is an intelligent, calibrated and amplified OEM pressure sensor. Its offset correction, sensitivity, temperature drift and linearity are stored in the on-chip EEPROM (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
size and weight to a minimum. LIDAR surveillance systems on board satellites as well on autonomous weapons are used for more difficult imaging such as hyperspectral analysis and geophysical mapping. Charge coupled devices, (CCD), and CMOS chips are rapidly improving their (read more)
Browse Micro Connectors and Nano Connectors Datasheets for Omnetics Connector Corporation
Conduct Research Top
-
Luminescence Lifetime Imaging with Transparent Oxygen Optodes
of the MOLLI imaging system is determined by a) the area size of the view field that is imaged onto the amount of pixels of the CCD-chip (640x480 in our case) and b) by the spatial limitations of the sensing layer. The latter means in case of the planar optode the thickness of the sensing layer
-
Transparent Oxygen Optodes in Environmental Applications at Fine Scale as Measured by Luminescence Lifetime Imaging
of the MOLLI imaging system is determined by a) the area size of the view field that is imaged onto the amount of pixels of the CCD-chip (640x480 in our case) and b) by the spatial limitations of the sensing layer. The latter means in case of the planar optode the thickness of the sensing layer
-
Smart Computing Article - Focusing On Digital Cameras
CMOS chips instead. CMOS chips are easier and less expensive to make and require less power than CCDs, but CMOS chips are vulnerable to damage from static electricity and they often do not deliver the same image quality as CCDs. An electronic component used for RAM (random-access memory) and fast
-
Pixel Binning
The mechanism by which charge transfer from a CCD is performed lends itself to on-chip pixel binning. To quickly review charge transfer in a CCD, the following diagram is shown. As light (photons) falls on the surface of the CCD, charge (electrons) accumulates in each pixel. The number of electrons
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Sony '90-nm' processor is '130-nm' chip, analysis firm claims Roving eye for Mars rover forces CCD rethink Asian economies brace for next crisis: bird flu for January 25 to 31 Low-k likely to dog 90-nm process transition, says analyst On Semi, Melexis go tandem on automotive chips Litho Forum
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Some Taiwan fabs shut down briefly for Y2K rollover; no glitches found Sipex to reorganize, closes acquisition of discretes manufacturer Calogic Samsung, Hyundai target sub-0.15-micron litho technology Taiwan's DRAM vendors take aim at industry's top tier Software forces PC audio chip makers
-
CMOS Cameras Rise to Speed Challenge
Advances in CMOS image-sensor technology are making it possible for a new breed of highspeed cameras to capture events previously impossible to image by conventional CCD cameras. Improvements in chip design and manufacturing have enabled CMOS cameras to become a cost-effective, high-performance
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
DSPs drive team to win Darpa race A robotic car with a good chance of winning the Grand Challenge race in the California desert next week it is the Toyota pickup equipped with two 1-GHz DSPs. The chips drive a fast, proprietary image-processing engine that helps the robotic car avoid obstacles
More Information Top
-
Spectroscopic Instrumentation
Geometry at the CCD chip with respect to the camera aperture ..............................................................
-
Grating Spectroscopes and How to Use Them
Image Size on the CCD Chip .................................................................
-
Scientific Astrophotography
4 CCD Chip Performance, CCD Camera Basics, and Image Scaling Factors .....................................................................
-
Sensor Based Welding Automation Modelling System
[mm] Vertical size of the CCD chip (True size= 6.33[mm]) .
-
Using Commercial Amateur Astronomical Spectrographs
CCD chip pixels .............................................................................
-
Electronic Imaging in Astronomy
(b) A picture comparing the sizes of a CCD chip , a photomultiplier tube (PMT) and an image intensi®er (black tube); the ruler is 12 inches long.
-
Towards the development of an explosives detection system using Neutron Resonance Radiography
140 Figure 5.4: Quantum efficiency of Kodak KAF-6303E CCD chip ................................
-
Scientific detectors for astronomy 2005
In addition, CCD chips had to be positioned 6 mm behind the field lens with ±0.10 mm accuracy.
Indicates content that may require registration and/or purchase.