Products/Services for CMM Clamping Kits
-
Tool Kits - (147 companies)Tool kits contain different types and sizes of tools, often in a convenient carrying case. There are many different types of products. Examples include field service, fiber optic, telecommunications, network, computer, plant maintenance... -
Splice Kits - (69 companies)How to Select Splice Kits. Split Kit. Image Credit: cableorganizer.com Splice Kit with Cleaver. Image Credit: 3M. Splice kits are used to establish a connection between two cables. They can come in many configurations, depending on the type of wire... -
Machining Clamps - (314 companies)Machining clamps are used for machine setup and tool or part fixturing. Types include cam, cylinder, hook or swing, pull, push, retracting, rocker, side or edge, and toe clamps. Clamp straps and clamp strap assemblies are also commonly available... -
Hose Clamps and Band Clamps - (363 companies)Hose clamps, hose clips and band clamps are used to secure hose or flexible tubing to a fitting. The clamp is placed around the hose, directly over the fitting. As the clamp is tightened, it clamps the inner diameter of the hose to the fitting... -
CMM Probes - (91 companies)Coordinating measuring machine (CMM) probes are transducers that convert physical measurements into electrical signals, using various measuring systems within the probe structure. Coordinate measuring machines (CMM) probes are transducers... -
Toggle Clamps - (106 companies)Toggle clamps are quick action hold down clamps used to keep a work piece stationary. Toggle clamps are quick-action hold down clamps used to keep a workpiece stationary. Toggle clamps may be fixed to a bench or fixture, or they may be handheld...
-
Cable Clamps - (360 companies)Cable clamps are used to bundle, clip, clamp, label, guide, and protect wires and cables. Cable clamps are accessories for wire and cable. They are used to bundle, clip, clamp, label, guide, and protect wires and cables. Clamps play an important...
-
Coordinate Measuring Machines (CMM) - (172 companies)Coordinate measuring machines (CMMs) are mechanical systems designed to move a measuring probe to determine the coordinates of points on a work piece surface. How to Select Coordinate Measuring Machines. Image Credit: Nikon Metrology, Inc.; Renishaw...
-
Beam Clamps - (71 companies)Beam clamps attach conduits, pipework, panels, or other hardware to the flanges of structural beams. Beam clamps are devices that clamp onto a structural steel beam for support, lifting, and rigging applications. They connect components...
-
Hand Clamps - (417 companies)Hand clamps are temporary fixturing components used to hold and position work for assembly, forming, welding, inspection and machining applications. Image Credit: Wright Tool | Acme Tools | Acme Tools. Hand clamps are temporary fixturing components...
Product News
-
Powell Electronics, Inc.
Nicomatic CMM and DMM Connectors Nicomatic CMM and DMM Connectors. Both CMM and DMM connectors from Nicomatic are great options for tough applications. CMM connectors offer high reliability and many customization options, perfect for complex systems.DMM connectors are durable, compact, and provide excellent shielding, making them ideal for harsh environments. Together, they give you versatile solutions for demanding needs. CMM connectors are ideal when you require high reliability and versatility, as they are designed to meet... (read more)Browse Military (MIL-SPEC) Connectors Datasheets for Powell Electronics, Inc. -
Nicomatic North America
CMM Micro connect CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more)Browse Wire to Wire Connectors Datasheets for Nicomatic North America -
SCANOLOGY
Portable CMM for Smarter Inspection Measure Where Production Happens AccuArm is a portable coordinate measuring machine engineered for accurate, efficient inspection directly on the shop floor, assembly line, or in the metrology lab. Its aerospace-grade carbon-fiber structure, high-precision encoders, and ISO 10360-12 certification support stable and dependable measurement performance. Intelligent compensation technologies help improve consistency in real-world conditions, including thermal compensation, force compensation, and... (read more)Browse 3D Scanners Datasheets for SCANOLOGY -
Nicomatic North America
CMM Micro Connectors — 2mm Pitch CMM connectors are designed to meet or exceed electrical and mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing rectangular micro-connectors with the same... (read more) -
Nicomatic North America
Top-Notch CMM Connectors Built for Excellence CMM Micro connectors - 2mm pitch MIL-DTL-55302F. CMM connectors are designed to meet or exceed electrical & mechanical performances of MIL-DTL-55302F and BS-9525-F0033 standards. This modular connector allows more than 20 million arrangements. Main features: Extreme modularity (Signal, power and coaxial contacts, from 1 to 3 rows, up to 120 pins). 2mm pitch. Board-to-board, board-to-wire, wire-to-wire configurations. Space-saving up to 60%, weight saving up to 50% compared to other existing... (read more)Browse Micro Connectors and Nano Connectors Datasheets for Nicomatic North America -
Nicomatic North America
High-Density Power with CMM 340 & EMM HP SWaP & Power: How to Maximize High Density with our connectors CMM 340 and EMM HP. One of the major and ongoing challenges for embedded electronic system designers is managing both signal transmission and power distribution in increasingly confined environments. To meet these extreme SWaP (Size, Weight, and Power) requirements without compromising reliability, Nicomatic offers high-performance mixed interconnect solutions. Today, we are highlighting two key architectures designed to address... (read more)Browse Electrical Connectors Datasheets for Nicomatic North America -
FARO CREAFORM
Fastest, Most Accurate 3D Scanner & Portable CMM MetraSCAN 3D. Speed and accuracy combined with versatility. The MetraSCAN 3D optical CMM scanner line-up is specifically designed for manufacturing and metrology professionals who do not want to compromise on quality or efficiency. It can withstand any production environment, including shop floor vibrations, part movements and environmental instability --all while accelerating 3D measurement workflows. This optical CMM scanner has been engineered to perform highly accurate and repeatable... (read more)Browse 3D Scanners Datasheets for FARO CREAFORM -
E-Z-HOOK, a division of Tektest, Inc.
EOD Tactical Solutions Defense Kits! . Shown is the picture is the 3533 Tactical Solution Kit designed for EOD Technicians, including the following 7 test leads and 2 test hooks: 1 black & 1 red: insulated alligator clip jumper 12 inch (30.48 cm) test leads. 1 black & 1 red: stacking shrouded right angle banana plug to stacking banana plug 18 inch (45.72 cm) test leads. 1 black & 1 red & 1 yellow: XB tactical insulation piercing wire clamp to stacking shrouded banana plug 18 inch (45.72 cm) test leads. 1 black & 1 red: XR mini hook... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
E-Z-HOOK, a division of Tektest, Inc.
Piercing Wire Clamp Test Leads for Defense Wire Attack Test Lead. XB Wire Clamp to Stacking Shrouded Right Angle Banana Plug Test Lead (636XB). Printable Data Sheet . Test lead wire is 18 AWG PVC. Developed as part of our tactical defense product offering. Finger lock thumb screw on XB securely tightens and holds insulation piercing needle bed in place. This piercing clamp is perfect for non-invasive, sensitive enviroments where safety is of paramount concern. Wire clamp needle bed pierces wire, providing immediate connection through... (read more)Browse Hookup Wires Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Imao-Fixtureworks
One-Touch Clamps Evolution New in the One-Touch Clamp line, Stablelock clamps offer enhanced options with greater stability and reliability, with easy One-Touch operation. STABLELOCK ONE-TOUCH CLAMP FEATURES: Updated Rigid Clamping Mechanism. Ball and tapered wedge clamping design with spring force for superior mechanical positive clamping. Stable & Constant Clamping Force. Clamping force is constant and strong no matter who is operating. Clear Clamping Completion. "Click" feel at the end of clamping ensures reliable... (read more)Browse Machining Clamps Datasheets for Imao-Fixtureworks
-
Design and Manufacturing of Active Microsystems
capacitive displacement sensor, 121 centrifugal feeder, 289, 307 Chemical-mechanical Polishing (CMP), 432 clamping device, 289, 308 closed-loop gap control, 111 CMM , 151, 153 coefficient of friction, 101–103 CoFe … … 113 Computed Torque Feed Forward, 284 construction kit , 302, 305 contact area …
-
New Modular Fixture System Simplifies Complex Tubing Inspection
This greatly reduces part distortion from fixture clamping forces. Designed for CMMs (Coordinate Measuring Machines) and portable arms, the modular fixture system is scalable from a … T-slot fixture plates and integrated component kits provide infinite adjustment in multiple axes to simplify part …
-
Interstitial cells in the vasculature
… staining with methylene blue or by antibodies to the marker of Interstitial Cells of Cajal c- kit . … blood vessels obtained by our laboratory using electron microscopy, immunohistochemistry, tight-seal patch- clamp recording, and fluo … Published by: the CMM Foundation .
-
Polymorphism analysis of housekeeping genes for identification and differentiation of Clavibacter michiganensis subspecies
Diagnostic kits are available for some subspecies, but false positive results and limited sensitivity remain problems for … For example, various primer sets have been developed to detect and identify Cmm and Cms (Thompson et … The strong homogeneity was also confirmed by application of clamped homogenous electric fields (CHEF) gel electrophoresis of …
-
Low prevalence of RAS‐RAF ‐activating mutations in Spitz melanocytic nevi compared with other melanocytic lesions
Thirty de-identified, randomly selected sporadic CMM samples sourced from the Sydney Melanoma Unit, Royal Prince Alfred … PCR products were purified using the Qiagen QiaQuick column purification kit (Qiagen, Victoria, Australia) and submitted to … … primer modified at the 5# end for dHPLC with a 13-bp GC clamp (GGCCCGCGCGGCCTCATAATGCTTGCTCT- GATAGGA), 400 …
-
Differential localization of putative amino acid receptors in taste buds of the channel catfish, Ictalurus punctatus
… recorded with a LIST EPC7 patch amplifier (Medical Systems Corp., Greenvale, NY)in the voltage- clamp mode. … PBS) that contained 0.1 mM each of CaC12, MgC12, and MnClz (PB+ CMM ; Streit et al … The biotinylated probes were re- vealed through standard avidin-biotin-complexhistochemistry (Vector Labs Elite Kit ).
-
The clinical position of the amnestischen and transkortikalen motor aphasia and the meaning of these forms for the local diagnosis particularly of brain tumors.
Lymphocytose of the Spinalfliissigkeit yon 37 cells, p. cmm protein propagation and globulin reaction. … and foreign comes it to paraphasischen distortions; it is able to repeat correctly set nieht, it only … The dura is strongly tensioned , the brain flattened, not pulsing, a tumor becomes not visible.
-
http://dspace.mit.edu/bitstream/handle/1721.1/50528/42902437-MIT.pdf?sequence=2
This method is often compared to a portable CMM with a touch probe/ Modular Fixturing Kits members, clamps , vacuum suction cups, and vee-blocks.
-
Shopping In Rackmount Accessories - Big Bruin
Supermicro BMBCMM002 - Sblade Mini-CMM-Mini Chas Mgmt Mod New MINI- CMM INSTALLED IN SBM-IBS-QW3616M … … Hard Drive Trays, 1x low-profile expansion slot (Riser Card Required), Mounting Rails Kit , Air Shroud (black • panduit Heavy Duty Fixed Diameter Cable Clamp (Cable Clamp - Natural - 100 Pack .
-
Food Industry Machine Components From Elesa
Each component locks or clamps into position to prevent mis-alignment and allow accurate positioning of instruments … The CMM -SST range of lay-on stainless steel hinges from Elesa is designed for use on … ○ Request Media Kit .
Indicates content that may require registration and/or purchase.