Products/Services for CMOS Logic ALU Chip
-
Arithmetic Logic Units (ALU) - (32 companies)Arithmetic logic units (ALU) perform arithmetic and logic operations on binary data inputs. In some processors, the ALU is divided into two units: an arithmetic unit (AU) and a logic unit (LU). In processors with multiple arithmetic units, one AU... -
Logic Adders - (30 companies)...binary numbers in either binary or binary coded decimal (BCD) format. These devices are typically used in arithmetic logic units (ALUs) and registers. Types of Logic Adders. There are two types of logic adders: half adders and full adders. Half adders... -
Monostable Multivibrators - (58 companies)...complementary metal-oxide semiconductor (CMOS), uses a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Bipolar CMOS (BiCMOS) is a silicon-germanium technology... -
Microcontrollers (MCU) - (442 companies)Microcontrollers (MCUs) are complete computer systems on a chip. They combine an arithmetic logic unit (ALU), memory, timer/counters, serial port, input/output (I/O) ports and a clock oscillator. A microcontroller (MCU) is a full computer built... -
CMOS Cameras - (231 companies)Complementary metal oxide semiconductor (CMOS) cameras use image sensors that operate at lower voltages than charged coupled devices (CCDs), reducing power consumption for portable applications. Each CMOS active pixel sensor cell has its own buffer... -
CMOS Image Sensors - (111 companies)Complementary metal oxide semiconductor (CMOS) image sensors operate at lower voltages than CCDs, reducing power consumption for portable applications. Analog and digital processing functions can be integrated readily onto the CMOS chip, reducing...
-
Logic Encoders - (107 companies)Another logic family, complementary metal-oxide semiconductor (CMOS), uses a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Logic families for logic...
-
Logic Latches - (76 companies)Schottky TTL (FAST) use transistors as digital switches. By contrast, emitter coupled logic (ECL) uses transistors to steer current through gates that compute logical functions. Another logic family, complementary metal-oxide semiconductor (CMOS), uses...
-
Logic Dividers - (68 companies)...complementary metal-oxide semiconductor (CMOS), uses a combination of p-type and n-type metal-oxide-semiconductor field effect transistors (MOSFETs) to implement logic gates and other digital circuits. Logic families for logic dividers include cross-bar switch...
-
Logic Gates - (220 companies)...oxide semiconductor (CMOS) open drain outputs are counterparts to transistor-to-transistor logic (TTL) open collectors. Open drain devices require a pull-up resistor to achieve a true high state. Open collectors have an output signal provided...
Product News
-
Win Source Electronics
XC5VLX30 FPGA High-Performance Logic The XC5VLX30-1FFG676C combines high logic density with robust I/O support, providing engineers a powerful solution for mid-scale embedded systems and industrial applications. Built on 65nm CMOS and the second-generation ASMBL architecture, it delivers 4,800 slices (19,200 LUTs) and 1,152 Kbit Block RAM, giving designers ample resources to implement complex logic while maintaining efficient routing. Thanks to its true 6-input LUT architecture, this FPGA enables dual 5-LUT output mode, supporting... (read more)Browse Field-Programmable Gate Arrays (FPGA) Datasheets for Win Source Electronics -
Nexperia B.V.
Logic Application Handbook notes, customer support experience and general logic knowledge, this book is meant to support development engineers who are dealing with logic devices. Logic Design Engineer's Guide's Content. Logic basics and generic logic product properties. Power considerations for CMOS and BiCMOS logic devices. Timing aspects of discrete devices. Interfacing aspects of logic devices. Analog & Logic product segmentation. Packages. Automotive quality. Logic families. Download your copy here. (read more)Browse Logic Gates Datasheets for Nexperia B.V. -
ECS Inc. International
Low Power CMOS Crystal Oscillator The ECS-327KE 32.768 kHz low-power CMOS subminiature SMD oscillator. Ideal for today 's high-density, low-power applications. Low current 1.5 mA. 3.2 x 2.5 mm Footprint. 1.5V to 5.5V. PbFree/RoHS Compliant. -40 C ~ +85 C Operating Temperature. Download Datasheet (read more)Browse Oscillators Datasheets for ECS Inc. International -
Sensore Electronic GmbH
M18 ALU Sinter Cap – SO-D3-xxx-AxxxC Engineered for reliable oxygen measurement in industrial environments, the M18 Zirconia Oxygen Sensor combines a durable aluminium housing with a sintered protective cap to ensure long-term performance and sensor protection. Its compact threaded design allows easy integration into OEM equipment and process monitoring systems, while proven zirconia technology delivers stable and accurate oxygen measurement with minimal maintenance. Suitable for applications including gloveboxes, fermentation... (read more)Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
Sensore Electronic GmbH
Oxygen Sensor M16 thread ALU SO-D2-XXX-AXXXC Built for demanding industrial applications, the M16 Thread Aluminum Oxygen Sensor provides accurate and stable oxygen measurement using proven zirconia sensing technology. Its robust aluminum housing and threaded mounting allow secure installation while ensuring long-term reliability in continuous monitoring systems. The sensor is easily integrated into OEM equipment for process control, industrial gas analysis, and analytical instrumentation, delivering dependable performance with minimal... (read more)Browse Gas Sensors Datasheets for Sensore Electronic GmbH -
ECS Inc. International
Low Current CMOS MultiVolt™ Oscillator The ECS-2520MVLC low-current oscillator with a stability rating of +-50 ppm over -40 C to +85 C. It is compatible with a 1.8V, 2.5V or 3.3V power supply, and is available in a variety of output frequencies suitable for a wide array of clocking applications. The lowest current consumption is 1.5 mA max. (no load) at 1.8V at a frequency of 20 MHz. The ECS-2520MVLC comes in a 2.5 x 2.0 x 0.8 mm ceramic package. This device is a compact, high-performance, low current and cost-competitive crystal... (read more)Browse Oscillators Datasheets for ECS Inc. International -
Advanced Linear Devices, Inc.
Precision Dual CMOS Op-Amp The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80 uA at 5V. The op amp is designed for +5V single supply or +-1V to +-5V dual supply users and +2V to +10V battery setups. Each device was designed to accommodate mixed applications where digital and analog circuits may operate off the same power supply or battery. Its output stage handles... (read more)Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
Rego Electronics Inc.
Chip Coolers Rego 's chip coolers are a series of cooling solutions for multi-functional chips. These products are well designed in thermal performance based on our professional manufacturing know how. We have the sophisticated equipment to precisely measure its performance to meet your requirements. Rego not only provides existing standard products but also customized thermal solutions according to your specifications. Product Series -. Chip Size : 35mm x 35mm to 52mm x 52mm, Height : 8.5mm to 10 mm, TDP... (read more)Browse CPU Coolers Datasheets for Rego Electronics Inc. -
JEOL USA, Inc.
Top-Notch Clear-Capture CMOS Camera! SightSKY TM Series High-Sensitivity, Low-Noise, Fiber-Coupling CMOS Camera. High-resolution TEM image and electron diffraction pattern of Al72Fe24Ni4 decagonal quasi-crystal. Digital Zoom enables observation of atomic structure showing quasi-periodicity, such as shown when imaging quasi-crystals. Moreover, the high dynamic range offers excellent electron diffraction pattern contrast, from the high-intensity direct spot 0 order spot to weaker-intensity reflections. (read more)Browse Digital Cameras Datasheets for JEOL USA, Inc. -
JEOL USA, Inc.
High-Sensitivity, Fiber-Coupling CMOS Camera ?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less artifacts during in-situ dynamic observation studies. ?The SightSKY TM camera system offers integration with JEOL 's FEMTUS TM Integrated Analysis Platform, providing user-friendly operation and data acquisition. (read more)Browse CMOS Cameras Datasheets for JEOL USA, Inc.
-
http://dspace.mit.edu/bitstream/handle/1721.1/37906/133104456-MIT.pdf?sequence=2
Chapter 8 describes a test- chip which implements ALU cores using PSSL, static CMOS , and domino logic styles.
-
A builder and simulator program with interactive virtual environments for the discovery and design of logic digital circuits
TTL and CMOS chips contain logic gates, adders, multiplexers, flip- flops, ALUs , memories, registers, decoders, etc. ASIC chips include traffic light controllers, chronometers, parking controllers, elevator controllers, radio-alarms, robotic-arm controllers, frequency meters, number guessing games, and others.
-
Electrical-logic simulation and its applications
E-Crystal was evaluated using a CMOS microprocessor SOAR (Smalltalk On A RISC) chip [44] and its ALU (Arithmetic Logic Unit).
-
CMOS current steering logic for low-voltage mixed-signal integrated circuits
An additional test chip comprising four simple 4-bit arith- metic logic units ( ALU ) was fabricated using a 0.8 pm n-well CMOS process.
-
A flat, timing-driven design system for a high-performance CMOS processor chipset
[10] IBM: CMOS5X 2.5V Gate Array/Standard Cell. “http:// www. chips .ibm.com/products/asics/tech/cmos5x/cmos5x.ht- ml” [11] Suzuki et. al.: A 1.5ns 32b CMOS ALU in Double Pass-Tran- sistor Logic . Proc. ISSCC ‘93, pp. 90-91.
-
AmIware Hardware Technology Drivers of Ambient Intelligence
… AmI, data types, 90–91 AmI, microsystems for, 152–153 AmI, setup issues, 403, 407, 455 AmI, silicon retina chip for, 143–144 AmI, wireless … … Analog signal processing in CMOS imagers, 135–140 Analog to … … optimizations, 185–188 Arithmetic and logic unit ( ALU ), 231, 233 Artefact suppressing …
-
Compendium of Single Event Effects Results for Candidate Spacecraft Electronics for NASA
… DIP dual inline package LCDT = low-cost digital tester WC = worst case ADC = analog to digital converter ALU = arithmetic logic unit ASIC application specific … … CCD charge collection device CMOS = complementary metal oxide semiconductor … … sensor FOCUTS = Flipped Optical Chip Ultra Thin Silicon-on …
-
Low Power Design Essentials
… nanometer transistors threshold voltages, 31 Channel-coding techniques, 167 Charge recycling, 164–165 Charging capacitors, 55, 57 driving from a constant current source, 57 driving using sine wave, 58 Chip architecture and power density … … based delay model, 84 ALU for 64-bit microprocessor … … aggressive deployment at the algorithm level, 278 clock frequency, adjusting, 252 disadvantages, 252 converter loop sets VDD, fclk, 260 delay sensitivity, 265 dynamic frequency scaling (DFS), 253 dynamic logic , 263 dynamic voltage scaling … … timing variation, 264 static CMOS logic, 263 stream-based …
-
Computer Networks and Information Technologies
The Arithmetic and Logic Unit ( ALU ) is a combination circuit that performs a number of arithmetic and logical operations. Over the past two dec- ades, Complementary Metal Oxide Semiconductor ( CMOS ) technology has played important role in designing high performance systems because of the advantages that … … exceptionally low power-delay product, the ability to accommodate millions of devices on a single chip .
-
A Comparison of Asymptotically Scalable Superscalar Processors
We have shown how to implement efficient scheduling logic for a superscalar processor that shares ALUs [6]. We believe that in a 0.1 micrometer CMOS technology, a hybrid Ultrascalar with a window size of 128 and 16 shared ALUs (with floating-point) should fit easily within a chip 1 cm on a side.
Indicates content that may require registration and/or purchase.