-
Supplier: CMOSIS nv
Description: The CMV4000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 2048 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 180 fps
- Monochrome / Color: Monochrome, Color
-
Supplier: CMOSIS nv
Description: The CMV2000 is a high sensitivity, pipelined global shutter CMOS image sensor with 2048 x 1088 pixel resolution capable of HD format. Pipelining allows exposure during read out. The state-of-the-art pixel architecture offers true correlated double sampling (CDS) reducing the fixed
- Camera Function: Video
- Horizontal Resolution: 2048 lines
- Maximum Frame Rate: 340 fps
- Monochrome / Color: Monochrome, Color
-
Supplier: Texas Instruments
Description: 3 Ch 16-Bit 81 MSPS AFE w/ LVDS/CMOS Output & Integrated CCD/CIS Sensor Timing Generator 56-TSSOP 0 to 70
- Device Type / Applications: Front End
- IC Package Type: Other
- Pd: 40 milliwatts
- RoHS Compliant: Yes
-
-
Supplier: Texas Instruments
Description: 3 Ch 16-Bit 45 MSPS AFE w/ LVDS/CMOS Output & Integrated CCD/CIS Sensor Timing Generator 56-TSSOP 0 to 70
- Device Type / Applications: Front End
- IC Package Type: Other
- Pd: 28 milliwatts
- RoHS Compliant: Yes
-
Supplier: CMOSIS nv
Description: The NanEye GS sensor is a compact package of only 3.4mm side length, a full VGA resolution image sensor with global shutter. Ideal for pulsed illumination applications and ultra compact light weight vision applications of fast processes. The frame rate of up to 100 images per
- Camera Function: Video
- Horizontal Resolution: 620 lines
- Maximum Frame Rate: 100 fps
- Monochrome / Color: Monochrome, Color
-
Supplier: CMOSIS nv
Description: or externally triggered events. The sensors data interface provides a bit serial LVDS data stream easy to receive in standard FPGA’s or by standard deserializer components. The data output bus can be tristated in between the frame transfers to connect several devices on a
- Camera Function: Video
- Horizontal Resolution: 620 lines
- Maximum Frame Rate: 100 fps
- Monochrome / Color: Monochrome, Color
-
Supplier: Hamamatsu Photonics Europe
Description: CMOS area image sensors for X-ray imaging The S10831 is a CMOS area image sensor suitable for intra-oral X-ray imaging in dental diagnosis. S10831 has 2.21 megapixels (1300 × 1700) with a pixel size of 20 × 20 µm. An FOP (fiber optic plate) is used as an input window
- Pixel Size: 20 µm
-
Supplier: NorPix, Inc.
Description: For applications requiring shock and vibration resistance. Built to withstand shock and vibrations and approved for military use, the Rugged 3U server ensures sustained performance under extreme conditions, such as those experienced in airborne and/or high vibration applications. As a
- Application / Industry: Broadcast, Industrial, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 to 6600 lines
- Maximum Frame Rate: 30 to 8500 fps
-
Supplier: NorPix, Inc.
Description: NorPix can provide custom multi-camera recording systems to fit your needs. StreamPix 5 Description 4 cameras x 60 fps 4 cameras at 60 fps x 640 x 480 on a single laptop. 4 cameras x
- Application / Industry: Broadcast, Industrial, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 to 6600 lines
- Maximum Frame Rate: 30 to 8500 fps
-
Supplier: NorPix, Inc.
Description: of GigE, FireWire B and camera link cameras. Pre/Post triggering using usb trigger input. Event markers. Alternative solutions available from 30 to 1000 fps and VGA to high resolution. TroublePix 200 1 camera at 200 fps x 640 x 480 x 8
- Application / Industry: Broadcast, Industrial, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 to 6600 lines
- Maximum Frame Rate: 30 to 8500 fps
-
Supplier: NorPix, Inc.
Description: 8 cameras per computer. Solutions available from 90 to 1000 frames per second. Resolution from 640 x 480 up to 4k x 4k. Compatible with GigE, FireWire A or B, USB, Analog or CameraLink cameras from all major camera manufacturers.
- Application / Industry: Broadcast, Industrial, Scientific / Research, Security / Law Enforcement
- Camera Function: Video
- Horizontal Resolution: 480 to 6600 lines
- Maximum Frame Rate: 30 to 8500 fps
-
Supplier: Basler Vision Technologies
Description: The A400 area scan series is designed for industrial users who require high resolution coupled with high speed. A400 cameras feature the latest generation of CMOS sensors and provide superior image quality. They include features such as three shading correction choices (PRNU, DSNU, and
- Application / Industry: Industrial
- Camera Function: Video
- Horizontal Resolution: 2352 lines
- Maximum Frame Rate: 24 fps
-
Supplier: Daitron Co., Ltd.
Description: Sony is pleased to introduce its new FCB-EV7500 camera. The FCB-EV7500 is Sony’s latest 1/2.8 type Exmor CMOS image sensor with full HD (1920 x 1080) at 60fps and 30x optical. Featuring full 1920 x 1080/60p, 30x Zoom, Wide-Dynamic Range, and Auto ICR, the new FCB-EV7500 is a
-
Supplier: Daitron Co., Ltd.
Description: Sony is pleased to introduce its new FCB-EV7100 camera. The FCB-EV7100 is our latest 1/2.8 type Exmor CMOS image sensor with Full HD (1920 x 1080) at 60 fps and 10x optical. Featuring full 1920 x 1080/60p, 10x Zoom, Wide-Dynamic Range, and Auto ICR, the new FCB-EV7100 is a
-
Supplier: Daitron Co., Ltd.
Description: Sony is pleased to introduce its new FCB-EV5500 camera utilizing our latest 1/2.8 type Exmor CMOS image sensor with Full HD (1920 x 1080) at 60 fps and 10x optical. Featuring Wide-Dynamic Range and Auto ICR, the new FCB-EV5500 is a compact High Definition block camera which is
-
Supplier: Daitron Co., Ltd.
Description: 1080 HD resolution. The FCB-EH6500 incorporates a 1/2.8-type Exmor™ CMOS image sensor, boasting approximately 3,270,000 effective pixels for exceptional picture quality. Other features, such as Wide-D, Auto ICR and Spherical Privacy Zone Masking, make the FCB-EH6500 ideally suited for
-
Supplier: Cirrus Logic, Inc.
Description: output formats via the flexible data port. The WM8234 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD
- IC Package Type: Other
- Input Voltage Range (Vpp): 3.3 volts
- Interface Type: Serial
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: output formats via the flexible data port. The WM8233 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Clamping to clamp CCD
- IC Package Type: Other
- Input Voltage Range (Vpp): 3.3 volts
- Interface Type: Serial
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: of output formats via the flexible data port. The WM8232 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during clamping to clamp CCD
- IC Package Type: Other
- Input Voltage Range (Vpp): 3.3 volts
- Interface Type: Serial
- Resolution: 16 bits
-
Supplier: Cirrus Logic, Inc.
Description: of output formats via the flexible data port. The WM8235 has a user selectable LVDS or CMOS output architecture. An internal 8-bit DAC is supplied for internal reference level generation. This may be used during CDS to reference CIS signals or during Clamping to clamp CCD
- IC Package Type: Other
- Input Voltage Range (Vpp): 3.3 volts
- Interface Type: Serial
- Resolution: 16 bits
-
Supplier: Richardson RFPD
Description: The AD9239 is a quad, 12-bit, 250 MSPS analog-to-digital converter (ADC) with an on-chip temperature sensor and a high speed serial interface. It is designed to support digitizing high frequency, wide dynamic range signals with an input bandwidth up to 780 MHz. The output
-
Supplier: Richardson RFPD
Description: The AD9639 is a quad, 12-bit, 210 MSPS analog-to-digital converter (ADC) with an on-chip temperature sensor and a high speed serial interface. It is designed to support digitizing high frequency, wide dynamic range signals with an input bandwidth up to 780MHz. The output
Find Suppliers by Category Top
Featured Products Top
-
The ISL400DE is a highly integrated CMOS photoelectric sensor IC, widely used in diffuse reflection photoelectric sensors. The chip integrates the following features: PD photodiode receiver LED emitter driver Switched-capacitor signal amplifier Mode switching (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
The ALD2706 from Advance Linear Devices is a dual monolithic CMOS operational amplifier (op-amp), optimized for a broad range of analog applications. It offers rail-to-rail I/O voltage ranges and draws max 80µA at 5V. The op amp is designed for +5V (read more)
Browse Operational Amplifiers Datasheets for Advanced Linear Devices, Inc. -
?High-sensitivity, low-noise 19 M pixel CMOS sensor enables imaging of fine specimen detail and obtains high signal to noise images even at low electron doses. ?A Global shutter and high frame rate (58 fps/full pixel mode) enable image series acquisitions with less (read more)
Browse CMOS Cameras Datasheets for JEOL USA, Inc. -
1. Product Overview The IMS ISL700_64A is a highly integrated CMOS photoelectric sensor that integrates 64 photodiodes(PDs) and their associated signal-processing circuitry. It is widely used in multi-mode smart photoelectric sensors based on distance measurement (read more)
Browse Optical Triangulation Position Sensors Datasheets for Intellisense Microelectronics Ltd. -
1. Product overview The lSL700DE is a highly-integrated CMOs photoelectric sensor lC designed forhigh-speed, programmable diffuse-reflective sensing. lt integrates an LED/laser emitter driver, a transimpedance/analog chain with sample (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
connected to the SCTRL pin The ISL500KE can use an external clock to adjust emission frequency and duty cycle; frequency programming or inter-sensor synchronization allows multiple sensors to work side by side Emission drive: 5µs/50µs pulse (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
MIS-2500 is amplified and compensated thanks to a CMOS IC interface. The IC interface allows the simple and precise calibration of the resistance bridge via EEPROM. Offset, amplification and both temperature coefficients are corrected. The sensors are calibrated and temperature compensated in the (read more)
Browse Pressure Sensors Datasheets for Angst+Pfister Sensors and Power -
1. Product Overview The IMS ISL700_2A is a highly integrated CMOS photoelectric sensor that incorporates two photodiodes (PDs) and the corresponding signal processing circuits. It is widely used in background suppression photoelectric sensors based on the dual (read more)
Browse Photoelectric Sensors Datasheets for Intellisense Microelectronics Ltd. -
EOC-SI-1010 employs UV-enhanced 512pixels linear CMOS, and UV response is improved 20 times with a 180-1100nm wavelength range measurements. CMOS sensor exposure time is controlled within (read more)
Browse Imaging Spectrometers Datasheets for Electro Optical Components, Inc. -
-resolution fully integrated line scan imaging modules. These easy-to-use Contact Image Sensors (CIS) combine sensors, lenses, and lights all-in-one, offering a lower cost inspection system for many demanding machine vision applications. AxCIS is powered by Teledyne’s new quadlinear CMOS (read more)
Browse CMOS Image Sensors Datasheets for Teledyne DALSA
More Information Top
-
A high-frame-rate embedded image-processing system by using a one-chip DSP
Because of the architectural parallelism, the system can perform three operations concurrently: (1) a capture operation which includes the transmission of the image data through the LVDS parallel port from the CMOS image sensor to the PPI, and the data-transfer with …
-
New Developments and Applications in Sensing Technology
LVDS receivers and transmitters convert the LVDS signals to the single-ended CMOS signals required by the image sensor , ADC and high current pin drivers.
-
http://dspace.mit.edu/bitstream/handle/1721.1/72626/805986530-MIT.pdf?sequence=2
To allow for reliable transmission from the CMOS sensor to the Microcontroller, we used a Low Voltage Differential Signaling ( LVDS ) module on the CMOS chip and a Random Lock De-serializer added to the Microcontroller board to Serialize the 8 data lines …
-
The TOTEM Experiment at the CERN Large Hadron Collider
The motherboard (figure 4.14) hosts clock and trigger distribution circuitry, Gigabit Optical Hybrids (GOH) — three for data and two for trigger bit transfer, two Coincidence Chip mezzanines, LVDS - to - CMOS converters, Trigger VFAT mezzanine … … Monitor circuitry and temperature sensors .
-
Experimental color video capturing equipment with three 33-megapixel CMOS image sensors
For this system, a large format high-speed 33 megapixel CMOS image sensor featuring a 2D mesh grid to distribute the power supply to the pixel, a column parallel successive approximation A/D architecture, and the LVDS readout to achieve a high data …
-
Copyright page
… computing effect; third generation technology based SOC debugging; W-band high bit passive phase shifter; compact UWB fuze sensor system; CMOS VCO; BICMOS VCO; doherty … … Serdes; KA band waveguide- to -microstrip transition; CMOS CDC comparator design optimization; LVDS driver design; helical inductor …
-
FITPix data preprocessing pipeline for the Timepix single particle pixel detector
Timepix detector consisting of the sensor chip bump-bonded to the readout chip, which is wire bonded to the chipboard. . the serial readout through LVDS lines and the second is the parallel readout through a 32-bit wide CMOS bus.
-
Serial WireRing - High-Speed Interchip Interface
… Level CAN Controller Area Network CDR Clock and Data Recovery CMOS Complementary Metal Oxide Semiconductor … … LIN Local Interconnect Network LVDS Low-Voltage Differential Signaling … … Transport NRZ Non-Return- to -Zero PCB Printed Circuit … … Locked-Loop PSI Peripheral Sensor Interface RAM Random Access …
-
Scientific Detectors for Astronomy
… of the key features of the NGST ASIC include: – 32 input channels – 4 additional channels for reference output, window output, temperature sensors – Up to 500 kHz A/D conversion … … channels for data transfer ( LVDS or CMOS ) – <100 mW at …
-
Integrated Imaging and Vision Techniques for Industrial Inspection
Therefore, in the last years, there were several attempts to exploit the TDI effect using CMOS image sensors . The advantage of the CMOS fabrication process is that additional electric circuits such as column-parallel analog to digital con- verters (ADCs) or low-voltage differential signaling ( LVDS ) outputs [30] can be easily implemented on chip, which is essential for reaching high …
Indicates content that may require registration and/or purchase.