-
Supplier: Accuris
Description: Copper and Copper Alloy Clad Steels
-
Supplier: Accuris
Description: Standard Specification for Copper-Clad Steel Wire Strand
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR HARD-DRAWN COPPER-CLAD STEEL WIRE
-
-
Supplier: Accuris
Description: Standard Specification for Hard-Drawn Copper-Clad Steel Wire
-
Supplier: ASTM International
Description: This specification covers copper-clad steel wire strand composed of a number of round steel, copper-clad wires, for use as guys, messengers, span wires, and for similar purposes where electrical conductance is not a requirement. The strand is classified
-
Supplier: ASTM International
Description: Standard Specification for Hard-Drawn Copper-Clad Steel Wire
-
Supplier: ASTM International
Description: This specification covers annealed bare round copper-clad steel wire for the following applications: electrical, electronic, grounding, telecommunications, and other applications. Four types of copper-clad steel wires according to their electrical
-
Supplier: ASTM International
Description: (Copper Alloy UNS No. C23000), copper-zinc-iron-cobalt alloy (Copper Alloy UNS No. C66400), copper-zinc-iron alloy (Copper Alloy UNS No. C66410), copper-zinc-iron-tin alloy (Copper Alloy UNS No. C66430), cupro-20% nickel (Copper Alloy UNS No.
-
Supplier: PIC Wire & Cable
Description: S31601 is a 50 Ohm coaxial cable and the industry’s workhorse, with decades of proven performance in the aerospace and defense markets. S31601 is equivalent in size as the standard Mil-Spec RG316 coax but slightly lower in loss due to the extra inner foil shield. The additional inner foil shield
- North American (AWG): 26 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 200 C
- Cable Shielding: Braid
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with phosphorus-deoxidized copper.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with electrolytic copper.
-
Description: Description / Abstract There is no abstract information for this document.
-
Supplier: SAE International
Description: This specification covers a low-carbon steel in the form of round wire clad with phosphorusdeoxidized copper.
-
Supplier: TelephoneStuff.com
Description: Non-rated RG6 coaxial cable with 18 AWG copper clad steel center conductor. Most available in boxes and reels in bulk minimum of 12,000'. Features: - Center Conductor: 18 AWG copper clad steel - Dielectric: Foam polyethylene / 0.170" - Shield foil: aluminum
- Product Category: Bulk Cable
-
Supplier: Allied Electronics, Inc.
Description: Cable, 18 AWG Conductor Size, Solid Stranding, 0.270 in. Outer Nominal Diameter Number of conductor is 1 Series 6, 18 AWG solid .040in. bare copper-covered steel conductor, gas-injected foam polyethylene insulation, Duobond® II + aluminum braid shield (60% coverage), PVC jacket.
-
Supplier: Zippertubing Co. (The)
Description: SHX-4 (SnCuFe) is a flexible 4 layer knitted wire mesh EMI shielding material that is made of Tin plated, Copper clad Steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Zippertubing Co. (The)
Description: SHX-2 (SnCuFe) is a flexible 2 layer knitted wire mesh EMI shielding material that is made of tin plated, copper clad steel wire. The knitted mesh design creates a highly flexible shield that unlike many tubular braids will not change attenuation performance when articulated.
- Metal: Copper / Brass / Bronze, Steel
- Features: Other Metal
-
Supplier: Hamilton Products, Inc.
Description: Braided Wire
- North American (AWG): 8 AWG
- Cable Conductor: Copper Clad Steel
- Features: Other
-
Supplier: Appleton Electric
Description: STRAIGHT TYPE COPPER FREE ALUMINUM (BODY/SLEEVE/NUT), STAINLESS STEEL (GROUNDING SPRING), HALOGEN FREE LSF-TPE (BUSHING), NYLON (STOP/SLIP WASHER), VITON (O-RING) MATERIAL 2.88 INCH 2-1/2 INCH HUB SIZE METAL CLAD CABLE TYPE 2.08 TO 2.44 INCH CABLE SIZE UL 514B, CSA C22.2
- Standards / Certifications: CSA Mark
- Type / Features: Watertight
-
Supplier: Heyco Metals, Inc.
Description: CopperPlus™ (ASTM B506-09) delivers all of the beauty, durability, and integrity of solid copper at lower cost, while also providing the additional advantages of lower weight, reduced thermal expansion, faster soldering, strength of stainless steel, and complete formability. CopperPlus
- Application: Commercial, Industrial, Residential
- Material: Copper
- Features: Other Material
-
Supplier: Belden Inc.
Description: Conformable Coax, 75 Ohm, 29 AWG Solid Silvered Copper Covered Steel Conductor, PTFE Insulation, Copper Tape + 100% Tin-Filled Composite Braid Shield , Unjacketed
- North American (AWG): 29 AWG
- Operating Temperature: -70 to 200 C
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
- Features: Other
-
Supplier: Belden Inc.
Description: Conformable Coax, 50 Ohm, RG-405, 24 AWG Solid Silvered Copper Covered Steel Conductor, PTFE Insulation, Copper Tape + 100% Tin-Filled Composite Braid Shield, Unjacketed
- North American (AWG): 24 AWG
- Operating Temperature: -70 to 200 C
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
- Features: Other
-
Supplier: Hubbell Electrical Products
Description: WELDED TYPE WELDED STEEL MATERIAL 2 INCH 3 INCH 2-1/2 INCH 1 GANG(S) UL APPROVAL TS BRACKET MOUNTING 50 STANDARD PACKAGE 12.5 CU INCH CAPACITY (1) 1/2 INCH BOTTOM KNOCKOUT SIZE 1 KNOCKOUT(S) (1) BOTTOM KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEXIBLE CABLE CLAMP TYPE COLOR GRAY NUMBER OF
- Length / Height: 3 inch
- Width/Diameter: 2 inch
- Depth: 2.5 inch
- Features: Knockouts
-
Supplier: Hubbell Electrical Products
Description: SIDE KNOCKOUT LOCATION ARMORED/METAL CLAD/FLEX CABLE CLAMP TYPE STAB-IT[TM] BRAND COLOR GRAY NUMBER OF GANGS 2 INCLUDES STAB-IT CONNECTOR, 600 V, RAISED GROUND, 8 INCH 12 AWG SOLID COPPER PIGTAIL, UBS APPLICATION LIGHTING FIXTURES, SWITCHES OR RECEPTACLES
- Length / Height: 4 inch
- Width/Diameter: 4 inch
- Depth: 2.125 inch
- Features: Knockouts
-
Supplier: Allied Electronics, Inc.
Description: 13 to 30 AWG, TFE⁄Solid Polyethylene Dielectric, Coaxial Cables The nominal outer diameter range of the cable is 0.071 in. to 0.425 in. The dielectric material of the cable is TFE⁄solid polyethylene.
-
Supplier: AENOR
Description: Copper-clad steel wires for electrical purposes.
-
Supplier: General Cable
Description: RG 59/U TYPE 1000 FT 0.242 INCH OUTER DIAMETER COPPER CLAD STEEL CONDUCTOR MATERIAL SOLID POLYETHYLENE INSULATION MATERIAL 22 AWG CONDUCTOR SIZE PVC JACKET MATERIAL BLACK JACKET COLOR TINNED COPPER, BARE COPPER/ALUMINUM BRAID SHIELD MATERIAL 73 OHM NOMINAL
- North American (AWG): 22 AWG
- Impedance: 73 ohms
- Cable Length: 1,000 ft
- Cable Shielding: Braid
-
Supplier: Belden Inc.
Description: M17/151 type, 29 AWG solid .011" silver-plated copper-covered steel conductor, TFE Teflon® insulation, copper-tin composite shield (100% coverage), unjacketed.
- North American (AWG): 29 AWG
- Operating Temperature: -70 to 200 C
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
- Features: Other
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: RF Cable Type: RG179 Conductor: Silver-Coated Copper Clad Steel Insulation: PTFE Outer Conductor: Silver-Coated Copper Clad Steel Jacket: FEP Outer Diameter (O.D): 2.54mm
- Product Category: Bulk Cable
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. MIL-C-17
-
Supplier: Allied Electronics, Inc.
Description: 18-30 AWG, 50 Ohms Impedance, Fluorinated Ethylene Propylene, RG Coaxial Cable Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C. Passes VW-1 vertical wire flame test. Silver-coated, copper-covered steel conductor. TFE Teflon-Insulation. 200°C.
-
Supplier: Belden Inc.
Description: Mil-Spec Coax, 50 Ohm, RG-178, 30 AWG (7x38) Silvered Copper Covered Steel Conductor, PTFE Insulation, 95% Silvered Copper Braid Shield, FEP Jacket, Commercial, non-QPL
- North American (AWG): 30 AWG
- Operating Temperature: -70 to 200 C
- Cable Shielding: Braid
- Cable Conductor: Copper Clad Steel, Copper and Copper Alloys
-
Supplier: PCB Piezotronics, Inc.
Description: 003 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
- Impedance: 50 ohms
- Operating Temperature: -55 to 135 C
- Cable Shielding: Braid
- Features: Cable Assembly, Copper Clad Steel, Other
-
Supplier: PCB Piezotronics, Inc.
Description: 002 coaxial cable with tin plated copper braid & heat shrink tubing applied (price per foot) ***Maximum cable length is 50ft (15m)***
- North American (AWG): 38 AWG
- Impedance: 50 ohms
- Operating Temperature: -55 to 135 C
- Cable Shielding: Braid
Find Suppliers by Category Top
Featured Products Top
-
, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005 (read more)
Browse Copper, Brass, and Bronze Alloys Datasheets for MP Metal Products -
, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and (read more)
Browse Converting Services Datasheets for MP Metal Products -
, furniture, electrical, recreation, and other markets. Materials, Gages, Finishes and Shapes M. P. Metal Products has experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages (read more)
Browse Specialty Metal Shapes and Stock Datasheets for MP Metal Products -
steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 : 2015 (read more)
Browse Datasheets for MP Metal Products -
O-110 O-110 0.008" x 0.8" wide Stainless Steel Retainer Ring. This ring is roll formed in 0.008" type 304 stainless steel, such that the finished part is free of foreign material to pass a copper sulfate solution test and meet (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
experience forming a variety of metals, including stainless steel, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes (read more)
Browse Datasheets for MP Metal Products -
, corner protectors, edge protectors, damper seals, the list is endless! All custom shapes can be fabricated from a variety of ferrous and non-ferrous metals and finished or clad. Custom shapes fit unique applications. The tooling is usually proprietary. Parts are typically produced to order and not (read more)
Browse Stamping Services Datasheets for MP Metal Products -
C-131 2-1/2" x 4", 12 gauge roll formed frame. This roll formed steel channel is a basic U-shaped cross section, with two longer return legs. The profile is produced in Stainless Steel to match other parts in the assembly. Holes (read more)
Browse Metal Profiles and Structural Shapes Datasheets for MP Metal Products -
, galvanized steel, aluminized steel, aluminum, copper and pre-painted coils. Gages range from .005" to .165", and widths from 1/2" to 48" in various alloys, tempers, and finishes, in simple or complex shapes. M. P. Metal Products Achieves ISO 9001 (read more)
Browse Rolled Rings Datasheets for MP Metal Products -
and microwave power circuits, as well as printed circuit boards. Flexible heaters are produced from metal-clad insulating substrates into which the resistor heating element pattern is chemically etched. Resistor element alloys include stainless steel, copper and some nickel-copper alloys. Substrates may be may from rubber, silicone or polyamide materials. (read more)
Browse Datasheets for Conard Corporation (The)
More Information Top
-
Reduction of Size, Weight, and Cost of Automotive Wiring Components Through the Use of Bimetallic Wire
INTRODUCTION Copper clad aluminum and copper clad steel bimetallic wire are long established products in industry.
-
Advanced Materials Design and Mechanics
Keywords: copper clad steel wire; preparation methods; composite material .
-
Atmospheric Corrosion Behavior of Clad Metals
…clad steel can be attributed either to brass being a less effective cathode or a difference in area ratio since the 85-15 brass clad steel (0.56 mm or 0.022 in.) was twice as thick as the copper clad steel .
Indicates content that may require registration and/or purchase.