Products/Services for CPLD Microcell
-
Complex Programmable Logic Devices (CPLD) - (79 companies)Complex programmable logic devices (CPLDs) are integrated circuits (ICs) or chips that application designers configure to implement digital hardware such as mobile phones. CPLDs can handle significantly larger designs than simple programmable logic... -
Field-Programmable Gate Arrays (FPGA) - (169 companies)Field-programmable gate arrays (FPGAs) have a different architecture than SPLDs and CPLDs, and typically offer higher capacities. FPGAs are also known as logic cell arrays (LCA) and programmable ASIC (pASIC). Field-programmable gate arrays (FPGAs... -
Antennas - (1287 companies)Antennas are structures or devices used to collect or radiate electromagnetic waves. -
Logic Dividers - (68 companies)Logic dividers are integrated circuits that divide the frequency of an input signal by a divisor value. -
IP Cores - (106 companies)Intellectual property (IP) cores are pre-designed, pre-tested, integrated circuits or boards of industry-standard functions that can be easily used in embedded applications. Generally IP cores are treated as intellectual property and are licensed to OEMs. -
Logic Analyzers - (84 companies)Logic analyzers are used to characterize and debug hardware, design and test firmware and software, and perform synthesis integration.
-
Logic Encoders - (107 companies)Logic encoders convert coded information into a familiar or uncoded format.
-
IC Clocks - (198 companies)IC clocks are semiconductor integrated circuits (ICs) that are designed to keep time.
-
Programmable Logic Devices (PLD) - (259 companies)...performs and how the various logic functions are interconnected. FPGAs are used in a wide variety of applications ranging from data processing and storage, to instrumentation, telecommunications, and digital signal processing. CPLDs, by contrast...
-
Signal Conditioners - (1040 companies)Signal conditioners provide amplification, filtering, converting, and other processes required to make sensor output suitable for reading by computer boards.
Product News
-
ECS Inc. International
ECS-TXO32-S3 Stratum 3 TCXO The ECS-TXO32-S3 series Stratum 3 TCXO can be used in a wide array of applications including: IEEE 1588 timing and synchronous Ethernet base stations, femtocells, microcells, networking and test measurement. They deliver outstanding phase noise performance and a high level of stability at +-280ppb. Features: 3.2 x 2.5 x 0.9 mm package. 3.0V or 3.3V supply voltage. -40 oC ~ +85 oC operating temperature range. Optimal network frequency timing. Holdover stability: +-0.28 ppm over 24 hours. Overall... (read more)Browse Oscillators Datasheets for ECS Inc. International -
Richardson RFPD
SKY67183: 400 to 6000 MHz LNA from Skyworks . - Low gain slope over operating band. - Excellent input return loss. Applications: * FDD and TDD 4G LTE and 5G NR systems. * Active antenna array and massive MIMO. * Receive LNA for micro-cell, macro-cell, and small cell base stations. * Land mobile radios and military communications. * Low-noise broadband gain block and driver amplifier... (read more)Browse RF Amplifiers Datasheets for Richardson RFPD -
General Plastics Manufacturing Co.
CNC Foam Machining Services and re-ship them as parts to you? Let General Plastics produce, bond-to-size, and machine our foam to your exact specifications. We 'll ship your CNC-machined parts ready-to-use in far less time - and at a fraction of the shipping costs. Rigid Foams for CNC Machining. R-3300 Submersible Series. FR-3700 Performance Core. FR-3800 FST Performance Core. FR-4300 Thermoformable. FR-4500 Tooling Board. FR-4600 Microcell Series. FR-4700 HT Tooling Board. FR-6700 Aerospace Core. FR-7100 Multi-Use Foam. R-9300... (read more) -
General Plastics Manufacturing Co.
LAST-A-FOAM® for your door and window applications . Insulated garage doors. Insulated entry doors. Interior doors. Decorative feature for doors and windows. RECOMMENDED PRODUCTS: FR-3700 Performance Core Series. FR-4500 Tooling Board Series. FR-4600 Microcell Series. FR-7100 Multi-Use Core and Modeling Series. Use our Product Finder tool to find out what product is suitable for your specific application. RIGID & FLEXIBLE POLYURETHANE FOAM AND BUILD-TO-PRINT COMPOSITE PARTS. For over 75 years, we have focused on meeting the exacting requirements... (read more)Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
General Plastics Manufacturing Co.
Rigid polyurethane foam for Doors and Windows RECOMMENDED PRODUCTS: FR-3700 Performance Core Series. FR-4500 Tooling Board Series. FR-4600 Microcell Series. FR-7100 Multi-Use Core and Modeling Series. DOWNLOAD DOORS & WINDOWS FLYER. INTERIOR AND EXTERIOR DOOR AND WINDOW MATERIALS. Take advantage of the unique chemistry in General Plastics ' LAST-A-FOAM (R) for your door and window applications. Our rigid polyurethane foam has been proven to perform, providing you with material that is long-lasting, durable and satisfies the qualities... (read more)
-
Software-based hand-held ultrasound color Doppler imaging system
Xilinx Virtex-4, Microcell CPLD OS .
-
A mobile medical device for point-of-care applications
Xilinx Virtex-4, Microcell CPLD OS .
-
Synthesis of compositional microprogram control unit with extended microinstruction format
If logic circuit of CMCU U1 is implemented as a part of the SoPC (system-on-a-programmable-chip) [1], [6], then circuit CC can be implemented using LUTs on FPGA or PAL microcells of CPLD and control memory can be implemented …
-
Synthesis of Control Unit with Modified Microinstructions
If logic circuit of CMCU U1 is implemented as a part of the SoPC (system-on-a-programmable-chip) [1, 6], then circuit CC can be implemented using PAL microcells of CPLD and control memory can be implemented using EMB (embedded memory …
-
Eidothea open short test tool
Analog MUX and CPLD to form a Microcell .
-
Bill of Materials - HTC Magic G2 Mobile Phone
CPLD - MAX2, 240 Logic Elements, 192 Equivalent Microcells , 80User I/O, 1.8V .
-
Dual functional reconfigurable mobile robot
This device includes 108 microcells with 63 I/O’s. This CPLD contains complete protobot digital logic with both facility of wireless & autonomuous mobile robot.
-
FPGA-based, specialized trigger and data acquisition systems for high-energy physics experiments
Connections between microcells are made by a linking matrix. … linking capacity (i.e. the number of connections per macrocell) firmly determines functional universality of a CPLD .
-
Interdisciplinary projects in teaching “Microprocessor Systems”
… of the stack are of 8 bit-width taking into consideration the recourses of XC2C256 CPLD device. … should be changed in the declarative part of the architecture and/or devices including bigger number microcells used.
-
A new bus assignment in a designed shared bus switch fabric
… architecture were taken into account principles as: simplicity, expandability, possibility of implementation on CPLD circuits, costs and … … of 56 bytes size, stores them in a FIFO buffer,divides cells in microcells and delivers the …
Indicates content that may require registration and/or purchase.