Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: change color between GREEN, AMBER, and RED at any set point or alarm point. Other options include, serial communications, Modbus and Ethernet. The UNIVERSAL TEMPERATURE & PROCESS instrument (model “i”) handles ten common types of Thermocouples, multiple RTD’s, and several Process (DC) Voltage
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
- Interface: Computer Programmable, Digital Front Panel, Ethernet / Networkable
-
Description: Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food & Medicine equipment etc. Specifications: Working temperature: -270°C ~ +800°C Working Pressure: Ultra-vacuum ~ +1500 bar Suitable medium: Oil, water, gas, etc Leak
- Temperature: -454 to 1,472 F
- Pressure: 0 to 21,755.52590357955 psi
- Outside Diameter: 0.2362206 to 177.16545 inch
- Application / Industry: Aerospace, Chemical & Processing, Cryogenic Application, MIL-SPEC, Nuclear, Oil & Gas, Power Generation, Semiconductor, Vacuum Application
-
IC Interfaces - Deserialiser, Auto, 1.664Gbps, Vqfn48; Serdes Function Texas Instruments -- 42AH1753Supplier: Newark, An Avnet Company
Description: DESERIALISER, AUTO, 1.664GBPS, VQFN48; SERDES Function:Deserialiser; Data Rate:1.664Gbps; IC Input Type:LVDS; IC Output Type:CSI-2; Driver Case Style:VQFN; No. of Pins:48Pins; Supply Voltage Min:1.71V; Supply Voltage Max:1.89V; No. RoHS Compliant: Yes
-
-
Supplier: e-con Systems™ Inc
Description: embedded vision systems. This camera is based on the 1/2.6" AR0234CS CMOS image sensor from onsemi®. This global shutter camera uses the MIPI CSI-2 interface to connect to Texas Instruments® starter kit. Being a global shutter camera, e-CAM20_CUTDA4 is perfect to capture fast-moving
- Horizontal Resolution: 1,920 lines
- Maximum Frame Rate: 65 to 120 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: vision applications. Houses e-CAM55_CUMI0521_MOD - 5.0 MP Camera Module High speed 2-lane MIPI CSI-2 interface Plugs directly into the Texas Instruments® SK-TDA4VM Starter kits On-board ISP for excellent image quality Frame Rate : Streams 5MP@ 28 fps , Full HD @ 65 fps & HD @ 100fps
- Horizontal Resolution: 2,592 lines
- Maximum Frame Rate: 28 to 100 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: CSA Group
Description: ISO 25178-604:2013 specifies the metrological characteristics of coherence scanning interferometry (CSI) systems for 3D mapping of surface height.
-
Description: ISO 25178-604:2013 specifies the metrological characteristics of coherence scanning interferometry (CSI) systems for 3D mapping of surface height.
-
Supplier: e-con Systems™ Inc
Description: Tags: HDR Cameras | Rolling Shutter Cameras Overview e-CAM81_CUTDA4 is a 4K custom lens HDR camera that features a 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera setup
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 16 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: e-con Systems™ Inc
Description: Tag: FPD-Link III Cameras Overview NeduCAM81_CUTDA4 is an advanced 4K custom lens HDR camera that features a high-performance 1/1.7" AR0821 CMOS sensor from onsemi®. This camera is designed to seamlessly integrate with Texas Instrument's SK-TDA4VM - TDA4VM processor starter kit. This camera
- Horizontal Resolution: 3,848 lines
- Maximum Frame Rate: 22 to 60 fps
- Width / Diameter: 1.181103 inch
- Height: 1.181103 inch
-
Supplier: Monarch Instrument
Description: pulse. The vbx can power and be triggered by accelerometers with or without data collectors. Model Selection: VBX 2120: Vibration Stroboscope CSI Kit 115/230V for model 2120 Data Collector VBX 2130: Vibration Stroboscope CSI Kit 115/230V for model 2130 Data Collector VBX SKF: Vibration
- Flash Rate Range: 30 to 50,000 FPM (Flashes/min)
- Flash Rate Resolution: 1 ±FPM
- Flash Duration: 10 µs
- Features: Battery Powered
-
Supplier: Meter Group
Description: receptacle until it is extracted. Compatible with Em50 and CSI dataloggers (will not work with the Em5b) Applications: Waste landfill sites. Maximization of food processing waste applications. Environmental research (percolation and recharge rates). Farming. Recreational facilities (golf
- Operating Temperature: 32 to 122 F
- Form Factor: In-Situ / Field
- User Controls: None
- Interface Options: Serial
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 804242-DS90UB954TRGZRQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 2 Output Type: CSI-2, MIPI Data Rate: 1.5Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Supplier Device Package: 48-VQFN (7x7) Temperature
- Data Rate: 1,500,000 kbps
- TJ: -40 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 805765-DS90UB953TRHBRQ1 Packaging: Reel Mounting Style: SMD Number of Inputs: 1 Output Type: FPD-Link III, LVDS Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Supplier Device Package: 32-VQFN
- Data Rate: 4,160,000 kbps
- TJ: -40 to 105 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1260985-TSER953RHBR Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 3,000 Number of Inputs: 5 Data Rate: 4.16Gbps Function: Serializer Input Type: CSI-2, MIPI Number of Outputs: 1 Voltage - Supply:
- Number of Inputs: 5
- Number of Outputs: 1
- Transfer Rate: 4,160,000,000 bps
- Operating Temperature: -4 to 185 F
-
Supplier: Win Source Electronics
Description: Manufacturer: Texas Instruments Win Source Part Number: 811952-DS90UB960WRTDTQ1 Packaging: Reel Mounting Style: SMD Output Type: CSI-2, MIPI Data Rate: 4.16Gbps Function: Deserializer Input Type: FPD-Link III, LVDS Supplier Device Package: 64-VQFN (9x9) Temperature Range - Operating:
- Data Rate: 4,160,000 kbps
- TJ: -40 to 105 C
- Features: Other
-
Supplier: Zygo Corporation
Description: Performance Coherence Scanning Interferometry (CSI) is the measurement technology at the core of the APM650 system. This non-contact technique provides high-precision, and high-value surface metrology benefits including: Measures virtually all types of surfaces, from rough to super smooth,
- Maximum Wafer / Part Size: 650.0000000000001 mm
- Measurements: Area Mapping, Critical Dimension / Trench Geometry, Depth Profiling, Roughness / Waviness, Shape / Flatness
- Technology: Interferometer
- Mounting / Loading: Manual Loading
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: MIPI® CSI-2/DSI DPHY Retimer 28-WQFN 0 to 70 Product overview: SN75DPHY440SSRHRR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Operating Temperature: 32 to 158 F
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 10 - 75 MHz 24-bit Color FPD-Link II to CSI-2 Converter 40-WQFN -40 to 105 Product overview: DS90UR910QSQX/NOPB from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- Data Rate: 900,000 kbps
- TJ: -40 C
- Features: RoHS Compliant
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2 MP MIPI® CSI-2 FPD-Link III serializer for 2MP/60fps cameras & radar 32-VQFN -40 to 105 Product overview: DS90UB953TRHBTQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Dual FPD-Link III Deserializer, CSI-2, 2MP, 1.8V, 48-VQFN, Industrial Product overview: DS90UB954TRGZRQ1 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for
- TJ: -40 C
- Device Type: Transceiver
-
Supplier: Zygo Corporation
Description: Production-Proven Technologies At the core of the Compass system is ZYGO's optical profiler technology, based on Coherence Scanning Interferometry (CSI), which delivers industry-leading precision, versatility and speed for repeatable metrology and production process control. Unique to
- Measurement Capability: 3D / Areal Topography
- Mounting / Loading Options: Benchtop
- Features: Form Measurement, Surface Profilometry
-
Supplier: Zygo Corporation
Description: Designed for the most demanding applications, the Nexview™ NX2 3D optical profiler combines exceptional precision, advanced algorithms, application flexibility, and automation into a single package that represents ZYGO's most advanced Coherence Scanning Interferometric (CSI) profiler. The
- Features: 2-D Scanning / Profiling, 3-D Scanning / Profiling, Digitizing / Imaging, Profile Measurement
- Mounting Options: Free Standing
- Control: PC
-
Supplier: ValueTronics International, Inc.
Description: SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, MIL-STD-1553, and USB 2.0 Automated Serial Analysis Options for MIPI® D-PHY DSI-1 and CSI-2, 8b/10b, Ethernet, and PCI Express Clock Recovery from serial data streams 64-bit NRZ Serial Pattern Trigger for isolation of pattern-dependent effects up
- Bandwidth: 500 MHz
- Number of Input Channels: 4 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Typical Applications: Aerospace equipment, Semiconductors, Cryogenics, Engines, Nuclear instruments, Heat exchangers, Reactors, Hot Runners, Oil & Gas, Flow meters, Chemical fibers, Food (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
External Opening for External Pressure - CE Internal Opening with Spring Energized for Internal Pressure - CSI (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
Internal Opening with Spring Energized for Internal Pressure - CSI External Opening with Spring Energized for External Pressure - CSE (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
The CSI 200-XX/24F3 and CSI 300-24/24FX series of rugged, high-performance DC-AC inverters are designed for 24Vac industrial applications. The units deliver 200VA and 300VA respectively. The industrial quality inverters use field-proven, microprocessor controlled high-frequency PWM (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
The CSI 1K F31-HSA series DC-AC inverters deliver up to 1kVA output power with pure sine wave voltage. They operate from a 36Vdc, 48Vdc, 125Vdc or 250Vdc power source. A 24Vdc input version is available with derating to 750VA. The DC-DC input stage boosts the input voltage to a higher DC (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics’ CSI 1K-3U2 and CSI 1K-3U3 series rugged, modular DC-AC inverters deliver up to 1kVA sine wave output voltage. The use of the latest silicon carbide (SiC) semiconductor technology contributes to high conversion efficiency, high power density and a compact form factor (read more)
Browse DC-AC Inverters Datasheets for ABSOPULSE Electronics Ltd. -
consumption, and MIPI-CSI connectivity for easy integration with platforms such as Raspberry Pi. To support evaluation and development, a USB communication board enables PC-based image output at over 90 fps, closely matching the sensor’s native performance. This allows use across all (read more)
Browse Light Emitting Diodes (LED) Datasheets for New Yorker Electronics Co., Inc. -
sensor to deliver incredible resolution and frame rate - 23 x 29 cm large active area - Passive cooling - Flexible Gd2O2S (GadOx) or CSI (Cesium Iodide) scintillator options for diverse resolution and sensitivity (read more)
Browse Radiation Detectors Datasheets for Teledyne DALSA -
Technical Radiation Specialists, call us directly at our continental toll-free number 1-800- 381-5335 Radiation Protection Specs MarShield Radiation Protection specs (Section 13090/13 49 00) are available in CSI 3-Part format on (read more)
Browse Metal Casting Services Datasheets for MarShield -
applications in industrial process monitoring and maintenance, security and surveillance, and search and rescue. This MicroCalibir camera has a resolution of 640 x 480 pixels (VGA) or 320 x 240 pixels (QVGA) and is available with a camera parallel, USB, or MIPI CSI2 video interface. For easier (read more)
Browse Datasheets for Teledyne DALSA
Conduct Research Top
-
How to Choose the Right Interface for an Embedded Vision System?
Picking the right camera interface - from MIPI CSI-2 and USB 3.0 to GigE and GSML - can make or break your embedded vision application's performance.
-
Incompatibility of Power Factor Correction Capacitors with AC PWM Drives
factor as seen by the user's line. A bank of these oil-filled or dry type AC capacitors usually reside in a conspicuously placed metal enclosure nearby the motor. Beware of retrofitting any AC controllers (including VVI and CSI types) to existing induction motors! If the installation is not thoroughly
-
An Analysis of Current-Source Inverters Using High-Frequency WBG Switches
For several decades, MOS-gated power devices have been the prevalent choice for voltage-source inverters (VSIs) and current-source inverters (CSIs) in machine drives. However, recent advancements in power semiconductor technology, specifically the development of wide bandgap (WBG) power
-
Soltronix Semi-Flexible Solar Solutions
and durability of our thin-film material. For these applications, our Soltronix semi-flexible solar panels offer a high-efficiency, cost-effective solution. We remain committed to our fully flexible solar material but have added crystalline silicon (c-Si) technology, expanding the range of our custom
-
Proving the Case for Arson by Evaluating Pacemaker Data
Like a lot of folks, I'm a fan of shows like CSI and NCIS, which demonstrate the ways that forensic technology can be used to solve crimes. I know that what's portrayed may not be 100% realistic in terms of how simple it all seems, but it's all very interesting - especially given that Critical Link
-
Which Portable Solar Technology Is Best?
focuses on portable solar technologies, comparing flexibility, durability, portability, power/weight ratio, temperature coefficient, variable/low-light performance, efficiency, and cost. We're going to review three specific technologies in detail, Crystalline (c-Si), as designed for portable applications
More Information Top
-
Intercomparison of two tunable diode laser spectrometers used for eddy correlation measurements of methane flux
The CSI instrument is .
-
Measuring caregiver outcomes in palliative care: a construct validation study of two instruments for use in economic evaluations
In this questionnaire, we added five statements on positive aspects of caregiving to the original CSI instru- ment , forming the CSI? as proposed by Al-Janabi et al. [55] (Fig. 4).
-
Optical Measurement of Surface Topography
The frequencies that are down converted and transmitted through the aperture are “visible” to the CSI instrument .
-
Structure for control and data transfer from scientific instruments of the CORONAS-PHOTON mission
In addition, the control session provides for a possibility of arbitrary variation of quotas for all CSI instruments .
-
http://dr.library.brocku.ca/bitstream/handle/10464/2779/Brock_Milligan_Victoria_1992.pdf?sequence=1
The CSI instrument consisted of 194 items on 19 scales .
-
Calibration and validation of confocal spectral imaging systems
Consultation with other CSI owners has confirmed that few, if any, manufacturers of CSI instruments provide verifiable performance specifications that define the abil- ity of the instrument to reconstruct a spectrum emitted by a wavelength calibration standard.
-
Fringe 2013
To simplify matters here the discussion is restricted to polychromatic CSI instruments .
-
Wavelength and alignment tests for confocal spectral imaging systems
By using an ion-discharge lamp as a light source, we were able to measure spec- tral accuracy, reproducibility, and alignment of any CSI instrument (Lerner and Zucker, 2004).
-
The Nikon C1si combines high spectral resolution, high sensitivity, and high acquisition speed
The first confocal spectral imaging ( CSI ) instruments were able to acquire spectral data that allowed the emissions of overlapping fluorescent probes to be assigned to data channels representing a spectrum rather than a range of emission wavelengths.
-
Determination of the metrological characteristics of optical surface topography measuring instruments
The latter method was chosen to measure the noise of the CSI instrument because the instrument’s acquisition software allowed for repeated measurements and averaging.
Indicates content that may require registration and/or purchase.