-
Supplier: Millennium Power Services
Description: Manufactured Parts Millennium Power Services has manufactured valve parts for almost every type of valve across a variety of industries. Each member of our team has over 20 years experience, so we are confident to offer a two-year warranty on every part we make. In addition,
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: Bepex International LLC
Description: The RH disintegrator machine circulates and disperses mixtures, eliminates lumps and creates a suspension or emulsion simultaneously. Designed for high-intensity mixing and grinding in homogenization applications All stainless steel product-contact parts for sanitary processing Tri-clover
- Feed: Batch, Continuous, Dry, Wet
- Applications: Food Processing / Grain, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Prater
Description: and other costs. The design also simplifies screen changes by improving access to working parts. Long Life and Versatile Hammer Design The center feed and fully symmetrical rotors distribute the product across the full width of the screen area for even hammer wear. This allows the rotor to be
- Feed: Batch, Dry
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Power / Coal & Coke, Wood / Pulp & Paper
- Type: Hammer / Cage Mill
-
-
Supplier: Bepex International LLC
Description: grinding requirements A single band clamped cover provides quick access for cleaning and internal part replacement Hammers are mounted directly onto the motor shaft to minimize maintenance and reduce product contamination Available in sanitary construction for use in FDA and USDA inspected
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Bepex International LLC
Description: grinding requirements A single band clamped cover provides quick access for cleaning and internal part replacement Hammers are mounted directly onto the motor shaft to minimize maintenance and reduce product contamination Available in sanitary construction for use in FDA and USDA inspected
- Feed: Batch, Dry, Wet
- Applications: Chemicals / Fertilizers, Food Processing / Grain, Pharmaceutical / Cosmetics, Sanitary
- Type: Hammer / Cage Mill
-
Supplier: Komline
Description: disconnect clamps permit fast, easy removal of the cage, bearings, and drive. All internal parts are easily accessible for cleaning. Constructed in stainless steel, all welds are continuous and ground smooth, contact surfaces are polished, and there are no crevices in which material
- Feed: Continuous, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
- Scale: Production
-
Supplier: Fab Masters Company, Inc.
Description: Machining of aluminum extrusions to your specifications is our specialty. Our CNC’s are of a lighter duty and designed especially for milling aluminum extrusions that maintain higher efficiency rates. Your project is evaluated and processed on the most efficient mill for the job; savings are
- Materials: Aluminum
- Services: Assembly Services, CAD / CAM Support, Just-in-Time Delivery, Low Volume Production, Reverse Engineering
- Machining Capabilities: CNC Machining, Drilling, Milling
- Specialty Machining: Extrusion Machining, Forging Machining
-
Supplier: NKE Austria GmbH
Description: Cylindrical roller bearings have the following key features: Single-row (design variants N, NJ, NU and NUP) and double-row (design variants NN and NNU) available Cage variants: brass (M6, MA6) and polyamide (TVP3) Suitable for high radial loads High speed ratings Simple mounting due to the
- Type: Cylindrical
-
Description: Wire, ASTM A276 (XM-28), ASTM A313 (XM-28), ASTM A580 (XM-28) APPLICATIONS Clamps for pole line hardware, concrete reinforcing accessories, abrasion and corrosion resistant screens, high strength non-magnetic springs, wire forms, racks, cages DESCRIPTION Nitronic 32® (XM-28) is an austenitic
- Tensile Strength (UTS, Break): 120,000 psi
- Yield Strength (YS): 60,000 psi
- Elongation: 55 %
- UNS Number: 24,100
-
Supplier: Hartford Technologies, Inc.
Description: Hartford Technologies’ Thrust Bearings are used where axial loads are exerted from either direction. Key thrust bearing components include retainer or cage and rolling elements (balls or rollers). In many thrust bearings, two hardened steel washers function as raceways and are also
Find Suppliers by Category Top
Featured Products Top
-
. Accessories include 1U to 6U (unvented and vented) 19” front panels and M6 caged nuts and fixing screws. METCASE can supply TECHNOMET 19” enclosures fully customized. Services include: custom front panels; CNC punching, folding, milling, drilling and tapping; fixings and inserts; painting and finishing; digital printing of legends and logos. (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
diecast aluminum front and rear bezels, the case body with internal chassis and a removable rear panel. Four snap-on cover trims create a flush-fitting cohesive design with no visible fixing screws. The front and rear bezels include standard 19” panel mounts with caged nut apertures for (read more)
Browse Rack Enclosures Datasheets for METCASE
More Information Top
-
Materials Handling Handbook 2nd Edition Complete Document
Each mill line has a capacity of 290 ton/hr when new wearing parts are installed in the cage mills .
-
ZASMHBA0003838
… drills and burrs Surgical and orthodontic tweezers, pliers, and clamps Valve seats Valve balls and valve stems Valve and shaft seals (seal rings) Spray nozzles Pulverizing hammers Compressor plungers Bearings Cage mills Ball mill linings and balls Internal parts in industrial meters .
-
Dynamics of the genetic structure of the Krasnodar greenbug population under host plant alteration
After 3–5 days, we planted one female on the shoots in each Petri dish and closed it with glass cages , the upper part of which was covered with a mill gas.
-
Development and testing of a high efficiency advanced coal combustor Phase III industrial boiler retrofit. Quarterly technical progress report, July 1, 1995--S...
Conducted equipment and instrumentationmaintenance and repair which included replacingthe bearing on the Redler conveyor, removing, cleaning, and reinstallingthe cage mill bearing, inspectingthe cage mill internals (with mill serviceman) to identify replacement materials for worn parts , and getting the steam orifice operational; and …
-
States > New York > State > Regulations > Title 12 - Department of Labor > Chapter I - Industrial Board of Appeals > Subchapter A - The Industrial Code > [12 N...
Any process in which articles, pieces or parts are placed in a rotating barrel, drum, mill or cage for the purpose of removal of rust, scale, debris or dust as well as for the purpose of smoothing, polishing, burnishing or cleaning by …
-
Effects of space on the copulatory behavior of deer mice (Peromyscus maniculatus)
The longer MIlls of the large- cage group were due, at least in part , to the behavior of those females that initially resisted the efforts of the male.
-
Installation for electric pulsed sintering of conducting powders during rolling
The main parts of the installation (Fig. 1) are the rolling mill with operating cage 1, rolls 2 acting as electrodes, contact devices 3, conductors 4, power unit 5, and the recording device.
-
CR4 - Thread: Crushing Silica
A cage mill could also do it but they cause a slight amount of wear part contamination that you may be able to remove with a magnet.
-
Robot-assisted femoral stem implantation using an intramedulla gauge
To prevent the wear debris or lubricant of moving parts from contaminating the incised part , the whole robot except the air mill is wrapped with a vinyl or plastic packing cage (Fig. 8).
-
200-Inch telescope being welded electrically
As an example of the accuracy with which the parts were held to size throughout welding and annealing, when the prime-focus cage was placed on the boring mill to face the lower end where it bolts to the top ring of …
Indicates content that may require registration and/or purchase.