Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Sankosha U.S.A., Inc.
Description: Applications: Coaxial Cable Communication Systems Transient Voltage Surge Suppression (TVSS) Routers and Access Points Wireless Communication Systems Tower Top and Tower Base Electronics Narrow and Broadband Modems/Cable Modems Broadband/CATV/Coaxial Protectors Features Fits Inside
- Capacitance Range: 1.5 pF
- DC Spark-over Voltage: 200 volts
- Discharge Current: 10,000 amps
- Operating Temperature: -40 to 90 C
-
Supplier: Fiber Instrument Sales, Inc./FIS
Description: Fiber Instrument Sales, Inc. Fiber Instrument Sales, Inc. (FIS) was founded in 1985 to fulfill the growing need in the communications industry for fiber optic cables and connectivity equipment. Corporate Headquarters - Fiber Instrument Sales is headquartered at the Fiber Optic Research Park in the
- Application / Connector Type: Coaxial
- Technology: Hand Tools
- Form Factor: Handheld
- Tool Type: Stripper
-
Supplier: Accuris
Description: ELECTRON TUBE, KU BAND, COAXIAL MAGNETRON, PULSE TYPE
-
-
Supplier: Accuris
Description: Coaxial Tube Internal Heat Exchanger for R134a and HFO1234yf Air Conditioning Systems
-
Supplier: Newark, An Avnet Company
Description: .085" SEMI RIGID .0201 SCCS TFE TNC TUBE 50 OHMS 5' STRAIGHT LENGTHS
-
Supplier: Accuris
Description: LASER TUBE/MODULATOR ASSEMBLIES, 105MM MAIN GUN, 105MM AND 152MM COAX, GENERAL SPECIFICATION FOR
-
Supplier: Fluoro-Plastics, Inc.
Description: excellent insulating properties are needed heavy walled tube is the shape of choice, e.g. in spark plugs for stationary generators, coaxial spacers, connectors,. Because drilling a precise hole in longer PTFE lengths is impossible, extruded tube is the best way to insure uniform
- Outside Diameter / Size: 0.25 to 2 inch
- Maximum Inside Diameter / Size: 0.3125 inch
- Wall Thickness: 0.75 inch
- Application: Chemical, Food Processing / Beverage, General Purpose, Medical / Pharmaceutical
-
Supplier: Newark, An Avnet Company
Description: CS-UNIPRIS P3500JCASS 50" COAX TRUNK CABLE CU CLAD CTR CUD FOAM DIE DOL ALUM TUBE JKT ROHS
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER miniature gas discharge tube protectors are designed to protect against NEMP (Nuclear Electromagnetic Pulse) and other electromagnetic interferences. The special design guarantees an excellent dynamic protection performance. It includes a fixed integrated gas discharge
- Frequency Range: 2,000 MHz
- Package Type: Connectorized
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1348442-456E717 Category: Connectors, Interconnects - Coaxial Connectors (RF) - Coaxial Connector (RF) Assemblies Series: 456E Features: Board Lock, Filter Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Package: Tube Contact Termination:
- Voltage Rating: 200 volts
- Features: Coaxial Connector
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER gas discharge tube protectors make the best of the traditional spark gap protection principle for general applications in electronics and are perfectly suited to RF coaxial line applications. Specially designed gas discharge tubes are a key feature. The available
- Nominal Impedance: 50 Ohms, 75 Ohms
- Package Type: Connectorized
-
Supplier: ODG (Origin Data Global)
Description: CRIMP TUBE ES-0101
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: BRIM Electronics, Inc.
Description: Motorola type phono plugs with 1/8" tube pin. Cadmium plated brass body. Suitable for CATV, CCTV, MATV & CO-AX antenna plug applications.
- Features: Coaxial Connector, Phone Jack / Plug
- Gender: Male / Plug
-
Supplier: BRIM Electronics, Inc.
Description: RCA type phono plugs with 1/8" tube pin & .175" cap hole for CO-AX cables. Suitable for recording equipment, stereos, record players, etc. Nickel plated brass body.
- Features: Coaxial Connector, Phone Jack / Plug
- Gender: Male / Plug
-
Supplier: DigiKey
Description: Connector Crimp Tube For
- Features: Coaxial Connector, RF and Microwave Connector
-
Supplier: HUBER+SUHNER AG
Description: HUBER+SUHNER 3406 slimline protectors provide surge protection for any electronic equipment connected to coaxial lines up to 6 GHz. The gas discharge tube protection principle supports simultaneous transmission of RF, data and DC. The gas discharge tubes are fix integrated. The
- Frequency Range: 6,000 MHz
- Nominal Impedance: 50 Ohms, 75 Ohms
- Package Type: Connectorized
-
Supplier: Comtelco Industries, Inc.
Description: DC-3GHz GAS TUBE DC PASS BULK HEAD SURGE & LIGHTNING ARRESTOR
- Maximum Surge Current: 20,000 amps
- Clamping Voltage: 350 volts
- Number of Protected Lines: 1 #
- Application: Audio and Video Applications
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 3,000 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 7,000 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 7,000 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Comtelco Industries, Inc.
Description: GAS TUBE SURGE ARRESTOR 50-700MHz DC BLOCKED
- Maximum Surge Current: 20,000 amps
- Clamping Voltage: 350 volts
- Number of Protected Lines: 1 #
- Application: Audio and Video Applications
-
Supplier: Fairview Microwave Inc.
Description: Fairview Microwave is a leading provider of high-quality RF and microwave components including adapters, connectors, attenuators, coaxial cables, terminations, and much more. Specializing in immediate product needs, we offer same-day shipping on thousands of in-stock items with no minimum
- Frequency: 2,400 MHz
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CNP Series is a hybrid surge arrestor designed for use in low frequency RF applications from 125 to 1000MHz. The protection circuit utilizes gas discharge tubes (GDT), inductors, capacitors and metal oxide varistor (MOV). This CNP is best deployed in low frequency applications that
- Operating Temperature: -56.2 to 185 F
- Frequency: 125 to 1,000 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: PolyPhaser Corporation
Description: Type N F/F Bulkhead Coaxial RF Surge Protector, DC - 2.4GHz, 50W, IP67, 60 V Max., 3mJ, 18kA, Gas Discharge Tube PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) RGT is in-stock and will ship same-day as
- Maximum Surge Current: 18,000 amps
- Operating Temperature: -58 to 185 F
- Frequency: 0 to 2,400 MHz
- Maximum DC Power: 50 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 848335-5227161-9 Features: Connector Package: Tube Family Name: 5227161 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Limited Quantity per package: 35 MSL Level: 1
- Features: Coaxial Connector
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Win Source Part Number: 907231-5227699-3 Operating Temperature Range: -55°C ~ 85°C Features: BNC Connector Jack, Female Socket 50Ohm Through Hole Solder Package: Tube Mounting: Through Hole Family Name: 5227699 Categories: Connectors ECCN: EAR99 Popularity: High
- Features: Coaxial Connector
-
Supplier: PolyPhaser Corporation
Description: Type N F/F Bulkhead Coaxial RF Surge Protector, 10MHz - 700MHz, DC Block, 500W, 75uJ, 20kA, Blocking Cap, Hole Mount PolyPhaser coaxial RF surge protector (also known as lightning surge protector, lightning surge arrestor or suppressor) US-NEMP-C0 is in-stock and will ship same-day as
- Maximum Surge Current: 20,000 amps
- Operating Temperature: -58 to 122 F
- Frequency: 10 to 700 MHz
- Maximum DC Power: 500.00000000000006 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity AMP Connectors Win Source Part Number: 763939-5227699-2 Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 85°C Connector Type: Jack, Female Socket Fastening Type: Bayonet Lock Contact Termination: Solder Connector Style: BNC
- Voltage Rating: 500 volts
- Frequency Range: 4 GHz
- Features: Coaxial Connector
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s P8AX Series is a ultra low capacitance gas discharge tube (GDT) based surge arrestor designed for use in high frequency RF applications up to 4 GHz. The P8AX protects sensitive equipment connected to a single coaxial line from a direct lightning strike. The P8AX is installed in
- Operating Temperature: -40 to 185 F
- Frequency: 0 to 5,000 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: TE Connectivity
Description: Body Features Body Material : Zinc Body Plating Material : Nickel Configuration Features Number of Coaxial Contacts : 1 Number of Positions : 1 PCB Mount Orientation : Right Angle Contact Features RF Connector Center Contact Material : Phosphor Bronze RF Connector Center Contact Plating
- Number of Contacts: 1 #
- Gender: Female / Jack
- Connector Type: Wire-to-Board Connector
-
Supplier: Saint Clair Systems, Inc.
Description: Re-Corable Coaxial Hose Heat Exchanger The pictures to the left shows our patented point of application Re-Corable Coaxial Hose Heat Exchanger used in production for validation testing. It is also a tube-in-tube heat exchanger design which allows temperature control to be
- Product Form: Complete Hose Assembly
- Application: Other
-
Supplier: Nordson EFD
Description: The 380mL coaxial cartridge's unique design features a center tube surrounded by an outer “doughnut” tube for consistent 10:1 ratio two-component dispensing. The cartridge comes assembled with a valve that rotates to open and close, eliminating the need for a plug closure and
- Container Size: 380 cc
- Application: Adhesive / Silicone
- Dispensed From: Barrel / Syringe
- Dispensing Type: Bead
-
Supplier: CITEL SURGE PROTECTION
Description: Citel’s CXF Series is a hybrid surge arrestor designed for use in low frequency RF applications from 3 to 500MHz. The protection circuit utilizes gas discharge tubes (GDT) and metal oxide varistors (MOV). The CXF60 is best deployed in low frequency applications that require a very low
- Operating Temperature: -58 to 185 F
- Frequency: 0 to 500 MHz
- Features: 20 kA
- Device Type: Coaxial / RF Surge Suppressors
-
Supplier: Saint Clair Systems, Inc.
Description: Coaxial HosesDesigned for limited motion point-of-use applications, our coaxial hoses surround the material path with temperature controlled water to create a flexible tube-in-tube heat exchanger.The photos at left show our proprietary hose block design, available in
- Features: Other
-
Supplier: Visual Sound, Inc.
Description: SoundTube Entertainment, Inc. 8" COAXIAL OUTDOOR SPEAKER Patented BroadBeam® 360° dispersion pattern delivers smooth off-axis coverage and reduces overall system costs. Professional-grade components and construction for lasting performance and durability. Water-resistant construction with
Find Suppliers by Category Top
Featured Products Top
-
TNC Male to Female Test Cable, RG142B/U The 1155 coaxial test cable assembly adapter features our 8904 TNC Male to 8917 TNC Female coaxial test connectors. This cable utilizes RG142B/U cable with a (read more)
Browse Coaxial Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Facebook twitter YouTube The Original Push-Pull Connector (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
Multi coax solution New multi coaxial model with high frequency performance LEMO is expanding its field-proven M Series with a new multi coaxial configuration, named LM.232, available in size (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
for various applications. Their superior design ensures reliable signal transmission while minimizing loss, allowing for efficient communication. LMR® EZ Connectors are solderless connectors designed for quick, reliable terminations for coaxial cables. These connectors are ideal for (read more)
Browse Coaxial Connectors Datasheets for PEI-Genesis -
YouTube The Original Push-Pull Connector LEMO is the acknowledged leader in the design and manufacture of precision custom connection and cable solutions (read more)
Browse Coaxial Connectors Datasheets for LEMO USA, Inc. -
BNC Coaxial Cable Assemblies E-Z-Hook manufactures a variety of BNC Coaxial Test Cables and Assemblies standard with RG58C/U, RG59/U, RG62B/U and RG174/U coaxial cable. Test Cables and assemblies are available (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
: 50, 100, 500, 1000 foot spools Cable Configuration: RG58C/U, RG59/U, RG62B/U, RG142B/U, RG174/U, RG213/U, RG214/U, RG315/U, 1 Pair Microphone, 1 Pair Twisted, 2 Pair Twisted Microphone, Double Shielded Video Our extensive line of coaxial cables accommodates the (read more)
Browse Cable Assemblies Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Plastic Tubing Datasheets for New England Tubing Technologies -
of your tube? Yes, we can! Combining our parent company, New England Wire Technologies, custom cable manufacturing expertise with our extruded tubing capabilities, we can customize your tube with added elements such as ultra (read more)
Browse Medical Tubing Datasheets for New England Tubing Technologies -
traditional tubing products, we also offer eTubing® — hybrid tubing configurations that include signal, coax, or other electrical components within the walls of the tube. A wide range of value-added and post-processing services such as tipping, hubbing/flaring, shaping/forming, and radiopaque striping are available to further enhance your design. (read more)
Browse Tubing Datasheets for New England Tubing Technologies
Conduct Research Top
-
5 Things to Know About Semi-Rigid Cable Assemblies
In its most basic form, a semi-rigid cable assembly is a coaxial transmission line consisting of a metal tube, typically made from copper which forms the outer conductor with a metal wire conductor running down the center of the tube. The center conductor is supported by a dielectric material
More Information Top
-
Nuclear magnetic resonance studies of quadrupolar nuclei and dipolar field effects
459 6.4.3 Experimental DDF indirect spectra using the coaxial tube geometry.
-
The stability of small helical gold nanorods: A relativistic density functional study
Abstract Multistrand 7‐1 helical Au24, Au32, and Au40 structures with three, four, and five gold atoms in the central strand and 21, 28, and 35 gold atoms in the coaxial tube are investigated using relativistic density functional theory.
-
Experimental Study of the Dynamic Heat Transfer Performance of a Coaxial Thermosyphon
However, the coaxial thermosyphon has an inner coaxial tube inside the conventional sin- gle-tube thermosyphon.
-
Comparison of Coaxial and Non-Coaxial Internal Heat Exchangers
Enhancing the MAC system performance with a coaxial tube in tube IHX applied to R1234yf refrigerant was discussed in references [3] and [4].
-
Dilute oxygen combustion. Phase I report
The staged coaxial-tube burner consisted of a coaxial tube burner with oxidant staging.
-
Shock waves from an open-ended shock tube with different shapes
Three tube exits (the simple tube exit, a tube exit with ring and a coaxial tube exit) were used to study the prop- agation processes of the shock waves.
-
Air conditioning of anesthesia gases at insert of different patient hose systems
The anesthesia apparatus was used three different hose systems, the conventional double hose system, a coaxial hose system and a double hose system with heated hoses by the implementation of minimum-flow-anesthesias with a fresh gas flow of 0,5 l/min …
-
Geothermie
Low geothermal energy probes are comparable concerning its technology with flat geothermal energy probes ( coaxial tube probe).
Indicates content that may require registration and/or purchase.