Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Description: MBP brings expertise in precision molding to electroporation cuvettes with premium grade polycarbonate and a robust design. Extensive cleaning and quality testing ensure maximum transformation efficiency. Available in 1mm, 2mm, or 4mm gap sizes, each cuvette is pre-sterilized and
-
Supplier: Membrane Solutions
Description: MS® Disposable Plastic Cuvettes are available in polystyrene or PMMA, are very chemically compatible, and can be used with most polar organic solvents, as well as acids and bases.
- Volume: 0.7000000000000001 cc
-
Supplier: Newport MKS
Description: The 13950 Shielded Cuvette Holder holds standard 10 x 10 mm cuvettes atop an optical rod. It has an 8 mm wide by 29 mm high rectangular aperture on all four sides. When viewing or detecting fluorescence or other signal through the sides of the cell, the apertures minimize reflected or
-
-
Supplier: Accuris
Description: CUVETTE, SPECTROPHOTOMETER
-
Supplier: diaago
Description: BioSmith electroporation cuvettes are used to electroporate mammalian, bacterial and yeast cells. Electroporation cuvettes are ideal for biological studies. These cuvettes are disposable to maintain the integrity of electroporated cells. Sterile and disposable electroporation
-
Supplier: diaago
Description: BioSmith electroporation cuvettes are used to electroporate mammalian, bacterial and yeast cells. Electroporation cuvettes are ideal for biological studies. These cuvettes are disposable to maintain the integrity of electroporated cells. Sterile and disposable electroporation
-
Supplier: diaago
Description: BioSmith electroporation cuvettes are used to electroporate mammalian, bacterial and yeast cells. Electroporation cuvettes are ideal for biological studies. These cuvettes are disposable to maintain the integrity of electroporated cells. Sterile and disposable electroporation
-
Supplier: diaago
Description: BioSmith electroporation cuvettes are used to electroporate mammalian, bacterial and yeast cells. Electroporation cuvettes are ideal for biological studies. These cuvettes are disposable to maintain the integrity of electroporated cells. Sterile and disposable electroporation
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, individually packaged, disposable UV-transparent cuvettes, DNase and RNase free, volume range 50-1,500 μl Bio-Rad's trUView cuvettes are disposable, UV-transparent cuvettes that are suitable for most UV and visible spectroscopic assays. The highly transparent trUView
- Volume: 0.05000528064848635 to 1.5001584194545903 cc
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 100, 1.5 ml cuvette Bio-Rad disposable cuvettes are molded from polystyrene, making them ideal for use with the Bio-Rad protein assay, the DC protein assay, and the RC DC protein assay. They adsorb less Coomassie Blue dye than glass cuvettes and much less than quartz
- Volume: 1.5 cc
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Optimize Your Workflow.Cuvette changer with 8 positions for increased workflow efficiency (temperature control option available) Automated Cuvette Changing Cuvette changer allows for efficient, automatic measurement of up to 8 standard 10 mm cuvettes. Plug & Play
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 100, 3.5 ml cuvette Bio-Rad disposable cuvettes are molded from polystyrene, making them ideal for use with the Bio-Rad protein assay, the DC protein assay, and the RC DC protein assay. They adsorb less Coomassie Blue dye than glass cuvettes and much less than quartz
- Volume: 3.5 cc
-
Supplier: Bio-Rad Laboratories, Inc.
Description: Pkg of 50, 0.1 cm gap sterile electroporation cuvette, for use with the Gene Pulser and MicroPulser electroporators, for yeast and bacteria Gene Pulser®/Micropulser™ electroporation cuvettes are high-quality electroporation cuvettes which enable reproducible and consistent gene
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precise and secure holders.Long path length cuvette holder enables mounting of cuvettes with path lengths ranging from 5 – 50 mm Suitable for long pathlength cuvettes Holds various rectangular cuvettes from 5mm up to 50mm pathlength. Product
-
Supplier: Accuris
Description: CUVETTE, BLOOD COAGULATION (POLYSTYRENE, DISPOSABLE)
-
Supplier: Cole-Parmer
Description: color measurements of liquids, pastes, and powders used in the food, cosmetics, and pharmaceutical industries. The stand features a cuvette holder and secure cap to protect the sample from excessive ambient light. It also supports the meter at an ergonomic viewing angle.|The meter stores up
-
Supplier: Mettler-Toledo Technologies GmbH
Description: Precise and secure.Precision cuvette holder enables mounting of 10 mm standard cuvettes. Dedicated to 10mm standard cuvettes Accommodates standard cuvettes with 10mm path length or cuvettes with shorter path lengths and appropriate spacer. Product
-
Supplier: ALine, Inc.
Description: Short Path Length, UV Transparent Economical and disposable cuvettes fit standard spectrometers Available in path lengths of 250, 500, 1000 microns UV transparency to 220 nm ‘Easy to Fill’ pipette tip port Dual chambers! Each SpecVette is really two cuvettes in one. Adapters to fit
-
Supplier: SKS Science Products
Description: Cuvettes are packaged in styrofoam trays of 100 cuvettes per tray The 4.5 ml clear macro cuvettes are available in polystyrene or acrylic (polymethyl methacrylate) plastic, are designed specifically for fluorometry, and are also an excellent choice for nephelometry and
-
Supplier: Accuris
Description: Vis sans t\xeate, fendues, \xe0 bout cuvette
-
Supplier: Accuris
Description: CUVETTE CLOSET FOR RAILWAY CARS. INTERCHANGEABILITY DIMENSIONAL FIGURES.
-
Supplier: Cole-Parmer
Description: Cuvette with ultrasonic transducer
-
Supplier: Cole-Parmer
Description: Polystyrene, disposable, cuvette stirring spatulas measure 120 mm long by 3 mm in diameter. Packed 500 stirrers in a polyethylene bag; 2 bags (1000 stirrers) per case.
- Features: Other
-
Supplier: Cole-Parmer
Description: 3/pack
-
Supplier: Hamamatsu Photonics Europe
Description: These flow cell assemblies consist of various component combinations for feeding liquids, and are designed to easily install into analytical instruments such as flow cytometers. B5A is a thin cover glass type with a flow channel size of 0.25 mm x 0.25 mm.
-
Supplier: Lovibond® Tintometer®
Description: 50mm path length (Pack of 10)
-
Supplier: Lovibond® Tintometer®
Description: 15 mm path length Series Fused Optical Glass, (Pack of 10)
- Glass Material: Fused Silica
-
Supplier: Lovibond® Tintometer®
Description: 10mm path length (Pack of 10)
-
Supplier: Lovibond® Tintometer®
Description: 10 mm path length (Pack of 10)
- Glass Material: Glass - Borosilicate
-
Supplier: ALine, Inc.
Description: laboratories are listed below FluoroVette™ Quartz Cuvette UV Transparent 220 nm 193 nm Sample Volume 50 µL 50 µL µVolume Capable YES YES Disposable YES NO Cost of Cell Washer none $250 Maintenance (time) none Frequent Cross Contamination none Possible For the cost of 1 quartz cuvette
-
Supplier: AENOR
Description: CUVETTE CLOSET FOR RAILWAY CARS. INTERCHANGEABILITY DIMENSIONAL FIGURES.
-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: avoids faulty data measurement Designed for the use of disposable plastic cuvettes, high precision glass cuvettes or 11 mm tubes Easy to exchange rectangular cell compartment High measurement reliability is guaranteed by comprehensive verification kits Use profile memory with password
- Operating Temperature: 50 to 104 F
- Input Voltage: AC Input
- Light Source: Halogen Lamp
- Color Types Detected: RGB (Visible)
-
Supplier: Mettler-Toledo Technologies GmbH
Description: recovery and cuvette cleaning. Plug & Play Installation FillPalMini is recognized automatically by the spectrophotometer. Making installation easy and efficient. Connect Your UV/VIS instrument With the flow cuvette, UV/VIS instruments can be integrated into a multiparameter workstation
- Pump Type: Peristaltic Pumps
-
Supplier: Biochrom, Ltd.
Description: performance microplate reader (ELISA reader) with cuvette spectrophotometer with a built in UV-Vis spectrophotometer providing an indispensable research tool for Life Science and Pharmaceutical research laboratories. Its built in UV-Vis spectrophotometer can measure standard 10mm
- Wavelength Range: 190 to 1,000 nm
- Accuracy: 1.5 (+/- %)
- Response Time: 18 seconds
- Microplate Capacity: 96
-
Supplier: Biochrom, Ltd.
Description: The Biochrom WPA S800 is a visible diode array spectrophotometer ideal for education and QC laboratories. Features A compact, lightweight and robust visible spectrophotometer ideal for simple applications for general laboratory use and education. Starter pack of cuvettes included. Suffering
- Wavelength Range: 330 to 800 nm
- Spectral Resolution: 7 nm
- Wavelength Accuracy: 2 nm
- Wavelength Reproducibility: 1 nm
Find Suppliers by Category Top
Featured Products Top
-
divided into two or four spectral channels by micro mirrors inside the detector. The 2.5 mm diameter aperture allows the use of very small cuvettes for NDIR gas analysis. This results in a very low dead volume for the measurement system. In addition, many effects negatively influencing the (read more)
Browse Gas Sensors Datasheets for InfraTec GmbH -
of perchloroethylene, AK-225, S-316 or other spectroscopic infrared transparent solvent as the extracting solvent. Since the extract is deposited into a 10 mm quartz cuvette cell with Teflon stopper, light end volatile components are retained for measurement. Accurate down to 0.1 ppm (read more)
Browse Oil in Water Monitors Datasheets for AMETEK Spectro Scientific -
very precise liquid additions. Manual or partially automated execution would require immense concentration and staff reliability. Automation is the perfect alternative. In fact, the standardized micro and spot plates or cuvettes used in the past can also be deployed when the above-mentioned tasks are (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO
Conduct Research Top
-
Customizable Micro Volume Cuvettes
ALine Introduces a New Family of Customizable Micro Volume Cuvettes in Response to a Wave of Requests for Added Bio Micro Functionality in Spectrometry and Fluorometry Applications
-
Short Path Length, UV Transparent Cuvettes (.pdf)
Bio Micro Solutions Newsletter - August 27, 2007 Short Path Length, UV Transparent Cuvettes perfect for Spectroscopy of Optically Opaque Tannins and Phenols Easy- fill SpecVette TM permits dilution-free measurement of red wine samples in a disposable cell. The quality and health benefits
More Information Top
-
China - Notification Copy of Draft Standard
The portable electronic product uses lithium ionic battery and battery security requirement (reporting for approval manuscript .
-
Geology and Resource Potential of the Congo Basin
… Study of the Congolese Basin (‘Syndicat pour l”Etude ge´ologique et minie`re de la Cuvette congolaise’) through which …
-
Biosensors and Biodetection
… modulation and fast scan- ning and sample delivery is realized by direct autosampling in two measuring cuvettes .
-
http://dspace.mit.edu/bitstream/handle/1721.1/78165/829681650-MIT.pdf?sequence=2
2 Cuvette Assembly .
-
The vegetable microassociations within Brometum erecti
… lawn ~t Br pinnatu ~ z, lawn dense fl B ~ omus erectus, cup ~ Hieradum pilosella …
Indicates content that may require registration and/or purchase.