-
Supplier: Sealevel Systems, Inc.
Description: The DB111 has a DB-9 female connector that plugs directly into any Sealevel DB-9 RS-485 serial port and converts it to an RJ45 connection. The DB111 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-485 serial port via standard CAT5 patch cables. Note: Picture shows both sides
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The KT121 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel DB9 RS-485 serial port and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-485 serial port via standard CAT5 patch cables. The
- Connector Type: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note: Picture shows both sides of modular
- Data Acquisition: I/O Module
-
-
Supplier: Sealevel Systems, Inc.
Description: The KT120 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. The KT120 ships with
- Connector Type: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: Features Four and two-port PCI Express serial communication cards with on board DB9M or RJ45 connectivity Serial protocol (RS-232/422/485) SOFTWARE CONFIGURED per port, stored in EEPROM for auto-configure at next boot High performance 16C950 class UARTs with 128-byte FIFO for each transmit and
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female
- Cable Length: 1 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Molded backshells provide durability and increased
- Cable Length: 5 ft
- Connector Type: DB9
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections
- Cable Length: 10 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female connectors are removable to expose 4-40 machine screws Wired straight through for extending
- Cable Length: 25 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 50 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 10 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: EMI/RFI, threaded inserts allowing the cable to be panel mounted directly without use of an adapter, and straight through wiring to accommodate most applications. Standard lengths range from 1 ft to 50 ft and custom lengths/ pinouts are available with modest minimum requirements. Features 20
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Embedded Data Systems
Description: temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair
- Features: Other
- Technology: RS232
-
Supplier: Radwell International
Description: SERIAL SPLITTER, 9 PIN D-SUB (DB-9)-FEMALE, STRAIGHT-THRU PIN-OUT, DB9 FEMALE TO 2 MALE CONNECTORS, SUPPORTS ALL RS232 DEVICES INCLUDING PRINTERS/ MOUSE/ MODEMS/ PDAS/ AND DIGITAL CAMERAS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Telit IoT Solutions, Inc.
Description: stations, irrigation, and watering, thus reducing development time and cost while providing highly reliable communications. LE70-915 modules have the same form factor and pinout of LE50-868 and LE70-868. They have also the same form factor and are pin to pin compatible with Telit ZE Family
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: in. VPX slot pitch (12-core processor configurations require 1.0 in. pitch). This gives system integrators a plethora of COTS options for additional I/O, storage, or processing. The XPedite7680 has orderable options supporting a SOSA-aligned pinout compatible with backplane slot profile
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: connection to the Intel® Xeon® D processor and X12d+X8d I/O mapped directly to the VPX backplane connectors. Additionally, each mezzanine site offers a single PMC connector, which provides a build option for P64s or X38s to the VPX backplane connectors. The XCalibur4740 offers a SOSA-aligned
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: connection to the Intel® Xeon® D processor and X12d+X8d I/O mapped directly to the VPX backplane connectors. Additionally, each mezzanine site offers a single PMC connector, which provides a build option for P64s or X38s to the VPX backplane connectors. The XCalibur4840 offers a SOSA-aligned
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: site provides additional expansion capabilities, including a x8 PCI Express connection to the Intel® Xeon® D processor and X16s+X12d+X8d I/O mapped directly to the VPX backplane connectors. The XPedite7774 offers a SOSA-aligned pinout compatible with backplane slot profile
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
Find Suppliers by Category Top
More Information Top
-
Serial Adapters
Table credit: rs485 .com. .... • DB9 and DB25 connectors are D-subminiature (D-sub) connectors with 9 or 25 pins, respectively. .... An image and pinout of the DB25 connector is shown above.
-
Practical Arduino
Input Enable Tx for RS485 (active low). .... of 12-pin female headers to the prototyping shield to suit the VDIP1 pinout and mounted the .... The DB9 socket was also mounted in the rear panel with the female header fitted to the…
-
WAVE Bioreactor System 500/1000EH
It is labeled ALARM and the pinout is as follows:. .... DB9 pin #. .... The second jack labeled MODBUS (RJ11 6-pin modular jack) provides a RS485 link.
-
Embedded Software Development with C
1 http://en.wikipedia.org/wiki/RS232 2 http://en.wikipedia.org/wiki/ RS485 . .... and Table 6.6 for a diagram and pin-out, respectively, of the DB9 RS232 serial port .... Table 6.6 RS232 DB9 Pinout Pin .
-
Beginning Samsung ARTIK
There are pinout differences between these boards to account for in your code. .... This is a generic DB9 serial connector. .... This is a way to communicate with legacy broadcast equipment via an RS232 or RS485 interface.
-
Stand-alone instruments for WAVE Bioreactor™ 2/10 and 20/50
For standalone use, make sure that a shorting plug is connected to the DB9 connector on the .... Please refer to the pinout sticker on the back of the instrument. .... MODBUS RS485 daisy chain (2 parts provided with each unit) .
-
WAVE Bioreactor System
200EH
It is labeled ALARM and the pinout is as follows:. .... DB9 pin #. .... The second jack labeled MODBUS (RJ11 6-pin modular jack) provides a RS485 link.
-
WAVE Bioreactor™ 20/50 and
WAVEPOD™ II
These ports are used for connecting other WAVE instrumentation over a single RS485 cable and for data .... DB15 port: pinout and ranges. .... On the rear panel of WAVEPOD II, there are two DB9 connectors for connecting PUMP20 acid and…
-
Industrial Instrumentation and Control Systems
DB9 is a nine-needle serial interface, to which the data is transmitted from the upper computer. .... The designed interfaces include RS232 interface, RS485 interface, CAN interface and Ethernet interface. .... (a) ISO100 Chip pinout diagram (b) ISO100 Chip application diagram .
-
WAVE Bioreactor™ 2/10
The PERFCONT2E is connected to WAVE Bioreactor 2/10 by a DB9 cable for control signals and power. .... modular jacks can be used to daisy chain up to 247 instruments using RS485 multidrop communications for .... RJ11 RS-485 MODBUS JACK PINOUT .
Indicates content that may require registration and/or purchase.