-
Supplier: TelephoneStuff.com
Description: (Broadband Working): 806-924 MHz - Gain: 9 dBi - Frequency Range (Broadband Working): 1850~1990 MHz - Gain: 9 dBi - VSWR: - Impedance: 50 - Polarization: Vertical - Maximum Power: 50 W - Connector Type: N-Female or Customized - Dimension: 2.46' - Color: White - Rated Wind Velocity: 197
- Applications: Cellular / PCS Terminal
-
Supplier: TE Connectivity
Description: Packaging Features Packaging Method : Tray Packaging Quantity : 32 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector System : Board-to-Board
- Current Rating: 1 amps
- Contact Pitch: 2.539998628400741 mm
- Number of Contacts: 50 #
- Connector Type: Board-to-Board Connector
-
Supplier: TE Connectivity
Description: Operation/Application Circuit Application : Signal Shielded : Yes Packaging Features Packaging Method : Tube Packaging Quantity : 6 Product Type Features Connector & Contact Terminates To : Printed Circuit Board Connector & Housing Type : Receptacle Connector System :
- Current Rating: 1 amps
- Number of Contacts: 100 #
- Contact Pitch: 1.2699993142003705 mm
- Connector Type: Wire-to-Board Connector
-
-
Supplier: TE Connectivity
Description: [50 MICIN ] Mating Square Post Dimension : .3 MM [.011 INCH ] PCB Contact Termination Area Plating Material : Tin PCB Contact Termination Area Plating Material Finish : Matte PCB Contact Termination Area Plating Material Thickness : 3.81 MICM [150 MICIN ] Dimensions Connector
- Voltage Rating: 30 volts
- Current Rating: 1 amps
- Dielectric Withstanding Voltage: 1 kilovolts
- Operating Temperature: -55 to 125 C
-
Supplier: TE Connectivity
Description: Contact Features Contact Base Material : Phosphor Bronze, Brass Contact Current Rating (Max) (AMP) : 3 Contact Mating Area Plating Material : Gold (Au) Contact Shape & Form : Square Contact Type : Pin Mating Square Post Dimension : .64 MM [.025 INCH ] Mechanical Attachment Wire Insulation
- Features: RoHS
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Dimension: 17.08x16.75mm SIM Size: Micro Style: Push-Push No. of Pins: 8+1 Card Detection Switch: Yes Height: 1.50mm Shell- Material: Stainless Steel
- Number of Contacts: 8 #
- Connector Type: Card Edge Connector
- Features: Other
-
Description: IEC 60139-9:2011 relates to circular connectors for radio and associated sound equipment. This fourth edition cancels and replaces the third edition of IEC 60130-9, published in 2000, and constitutes a technical revision. This edition includes the following significant technical changes with
-
Supplier: CSA Group
Description: IEC 60139-9:2011 relates to circular connectors for radio and associated sound equipment. This fourth edition cancels and replaces the third edition of IEC 60130-9, published in 2000, and constitutes a technical revision. This edition includes the following significant technical changes with
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Antenna Type: External Antenna Frequency: 698~2700MHz Gain: 9dBi Technology: 4G Radiation: Omnidirectional Impedance: 50Ω Mounting: Magnetic Mount Dimension: 60*425 mm Cable: RG174 Connector: SMA Male
- Primary Frequency Range: 698 to 2,700 MHz
- Gain: 9 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: L-com, Inc.
Description: L-com's N Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This N connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our N Male
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's BNC Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Clamp/Solder attachment method. This BNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our BNC Male
- Gender: Male / Plug
-
Supplier: L-com, Inc.
Description: L-com's TNC Male connector for LMR-240, LMR-240-DB, LMR-240-FR and 240-Series coax uses a Crimp/Solder attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Male
- Gender: Male / Plug
- Geometry: Right Angle
-
Supplier: L-com, Inc.
Description: L-com's TNC Male connector for LMR-400, LMR-400-DB, LMR-400-FR and 400-Series coax uses a Crimp/Solder attachment method. This TNC connector is one of the many RF coaxial connectors in L-com’s product line up and like all our products, they will ship the same day. Our TNC Male
- Gender: Male / Plug
-
Description: IEC 61169-2:2007 provides information and rules for the preparation of detail specifications (DS) for RF coaxial connectors of type 9,52. It describes the interface dimensions for general purpose grade 2 connectors, dimensional details for standard test connectors, grade
-
Supplier: ZTS Technologies Co., Ltd
Description: need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-4MF-YR Dimension: Ø64×70mm Model: ZFA50S-4MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models according
- Frequency Range: 0 to 4 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.15 :1
- Attenuator Type: Fixed
-
Supplier: ZTS Technologies Co., Ltd
Description: need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50S-18MF-YA Dimension: Ø41×70mm Model: ZFA50S-18MF-YR Dimension: Ø64×70mm Please choose the models according to the dimension you need, and mark the model type in the "Get A Quote" form
- Frequency Range: 0 to 18 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.45 :1
- Attenuator Type: Fixed
-
Supplier: ZTS Technologies Co., Ltd
Description: need custom design on mounting holes, heatsink dimension, please contact us. Model: ZFA50N-18MF-YR Dimension: Ø64×70mm Model: ZFA50N-18MF-YA Dimension: Ø41×70mm Custom design is available for heatsink dimension. There is MOQ for such type. Please choose the models
- Frequency Range: 0 to 18 GHz
- Attenuation: 1 to 50 dB
- Input VSWR: 1.45 :1
- Attenuator Type: Fixed
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Nortek, Inc.
Description: IN-LINE TYPE 18 INCH LENGTH X 22 INCH WIDTH X 18 INCH DEPTH OVERALL DIMENSION 120 VOLT AC AT 60 HERTZ INPUT SUPPLY RATING 1000 CFM (VERTICAL), 1100 CFM (HORIZONTAL) FLOW RATE AIR CIRCULATION APPLICATION GALVANIZED STEEL HOUSING MATERIAL ROOF MOUNTING TYPE 10 INCH INLET SIZE 10 INCH OUTLET
- Air Flow Rate: 1,000 to 1,100 SCFM
- Environment: Clean Air / Gas
- Applications / Use: Exhaust Ventilation
- Material of Construction: Steel
-
Supplier: ZTS Technologies Co., Ltd
Description: Here are ZTS 50 Ohms SMA Fixed Attenuators from 20 Watts to 50 Watts, typical frequency is DC-4GHz, DC-6GHz, DC-8.5GHz, DC-12.4GHz and DC-18GHz. Connectors can be SMA male to female, male to male, female to female, as well as mixed connectors, Bi-directional or uni-directional are
- Frequency Range: 0 to 6 GHz
- Attenuation: 1 to 40 dB
- Input VSWR: 1.2 :1
- Attenuator Type: Fixed
-
Supplier: Fairview Microwave Inc.
Description: frequencies from 1.7 GHz to 75 GHz. With regards to a waveguide size, the term œWR-xxx stands for œWaveguide Rectangular; the number indicates the inner width dimension of the waveguide in hundredths of an inch. Our line of waveguides are constructed with aluminum bodies for its lightweight
- Operating Frequency Range: 1 to 18 GHz
- Component Type: Gain Horn Antennas
-
Supplier: Allied Electronics, Inc.
Description: 97 Series Connectors with Solder Contacts See page for dimension table. RoHS Non-Compliant standard finish (no deviation code) of olive drab chromate over cadmium plating. The inserts are also RoHS Non-Compliant as the solder cups contain tin/lead solder. Non-Compliant assemblies are
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors,Interconnects Package: 292-LBGA Product Status: Active Frequency: 5kHz Filter Type: Differential Mode - Single Insertion Loss: 0.7dB Package / Case: HBSOF-6-2 Size / Dimension: 0.87" L x 0.37" W x 0.47" H (22.0mm x 9.5mm x 12.0mm)
-
Supplier: Legrand - Pass & Seymour
Description: FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H
- Voltage Rating: 240 volts
- Current Rating: 30 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: CSA Group
Description: general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 4,1-9,5 RF connectors. This specification indicates recommended
-
Supplier: Xoxide
Description: Forget the knobs! Get a massive 50W of pure power in every channel and a unique throttle control style. Plus 7 LED backlighting options make this 4 channel fan controller a great choice for your case. Specifications Dimension 148.5mm * 42.5mm *75mm Power Output 50W per channel DC Input +12V
-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Connectors, Interconnects - Rectangular Connectors - Board Spacers, Stackers (Board to Board) Packaging: Bulk Part Status: Obsolete Frequency: 12.688656 MHz Bandwidth: 47.5Hz ~ 380Hz Filter Type: Differential Mode - Single Insertion Loss: 1.2dB Mounting
- Connector Type: Board-to-Board Connector, Rectangular Connectors, Heavy Duty
-
Supplier: Aaeon Systems Inc.
Description: Applications Features Master: PICMG PICMG: 2 PCI: 4 ISA: 9 System: Single Fan Connector: 2 ATX Control Connector: 1 ATX Power Connector: 1 AT Power Connector: 1 Dimension: 12.4" x 10.2"(315mm x 260mm)
- Board Function: Active Backplane
-
Supplier: Hubbell Wiring Device-Kellems
Description: PARALLEL TYPE; VALOX MATERIAL; 4 WIRE(S); 3 PHASE(S); UL, CSA APPROVAL; 250 V VOLTAGE RATING; IP67 ENCLOSURE; 60 AMPERE CURRENT RATING; 3 POLE(S); WATER TIGHT; BLUE COLOR CODE; OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Supplier: Selecta Products
Description: " PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
- Voltage Rating: 250 volts
- Current Rating: 60 amps
- Poles: 3 Poles
- Wires: 4-Wire
-
Description: general purpose connectors - grade 2, dimensional details of standard test connectors-grade 0, gauging information and tests selected from IEC 61169-1, applicable to all detail specifications relating to series 4,1-9,5 RF connectors. This specification indicates recommended
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Product: Connector Type: SIM Connector Mounting: Surface Mount Dimension: 12.50x9.30mm SIM Size: Nano Style: Push-Pull No. of Pins: 6 Card Detection Switch: No Height: 1.20mm Shell- Material: Stainless Steel
- Number of Contacts: 6 #
- Connector Type: Card Edge Connector
- Features: Other
-
Supplier: J.S.T. Corporation
Description: A dimension of 2.0mm pitch, 4.0mm mounting height and 2.9mm depth. This board-in type connector will enhance the mounting density of the PC board even further as well as improve rationalization and reduce the total cost of production. This product will be suitable for the internal
- Voltage Rating: 250 volts
- Current Rating: 2 amps
- Connector Type: Wire-to-Board Connector
Find Suppliers by Category Top
Featured Products Top
-
components up to a max diameter of: 0.25 in (6.35 mm); inner hook dimension 0.14 in (3.56mm) XCH(L), XH(L), XJ(L) or 0.375 in (9.525 mm) XD(L) Wire exit hole accepts most large gauge wire, 22-14 AWG, or a max diameter of 0.2 in (5.07 mm). Rugged, nylon body and (read more)
Browse Automotive Electrical Connectors Datasheets for E-Z-HOOK, a division of Tektest, Inc. -
Nine Important Rules to Follow When Using Shackles Learn the 9 essential rules for safe shackle use in lifting and rigging. Improve safety and comply (read more)
Browse Shackles Datasheets for Columbus McKinnon Corporation -
L: 21±1mm (30±1mm with connector), Dia: 9±1mm Operating Temperature (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
antenna has a robust white housing, a 3 m RG58 cable, and a tough N-female straight connection, making it perfect for deployment on a boat, yacht, or maritime craft. The specification states that it runs at the GPS L1 frequency of 1575.42 MHz with a gain of 28 dB±3 dB. This ensures strong (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd. -
VSWR:1.2 Forward Power:80W Reverse Power:80W Operating Temperature:-40 ~ +85? Storage Temperature:-55~+125? Connector Type:WR28(BJ320) Dimension:22.5*25*25.9mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
Reverse Power(W): 80W Connector Type: WR28(BJ320) Temp. (°C): -40 ~ +85 °C Dimension LxWxH(mm): 25.9*22.5*25mm Manufacturer: UIY Inc. Datasheet: https://www.uiy.com/Datasheet/UIYWC2225B.pdf (read more)
Browse RF Waveguide Isolators and Circulators Datasheets for UIY Inc. -
Max:1.3 @127~140MHz Rejection:25dB @88~108MHz Connector Type:BNC Female asic Specifications Dimension (read more)
Browse RF High Pass Filters Datasheets for 5o.com -
Professional 2.0-8.0GHz broadband RF directional coupler, reliable microwave coupling component for signal sampling, power detection and RF engineering applications. Model Number:5o55552502820NK Frequency Range:2.0~8.0GHz Nominal Coupling(dB):20±1dB Flatness(dB):±1.0dB Insertion Loss:1.0dB Directivity:16dB VSWR:1.5 Connector Type:N Female Dimension:94*52*18mm (read more)
Browse RF Couplers Datasheets for 5o.com -
Reverse Power(W) Connector Type Temp. (°C) Dimension LxWxH(mm) (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc. -
Insertion Loss:1.0dB Isolation:44dB VSWR:1.2 Forward Power:100W Reverse Power:100W Operation Temperation:-40~+85? Connector Type: SMA Female Dimension:120*60*28mm (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com
More Information Top
-
SR-202 Rugged Server
CL-201 USB: 4 × USB 2.0 (USB-A connectors) Serial: 2 × RS-232 ( DB9 connectors ) Dimensions (H × W × D): 103 × 174 × 66 mm Weight: 0.7 kg .
-
FPGA based PCI mezzanine card with digital interfaces
The restricted card dimensions force using gold pins connectors instead of DB9 .
-
Shielding / 2
Shielding Effectiveness : >70dB, from DC to 2.5 GHz ; Outer Dimension : 205(W)Ã418(D)Ã152.5(H) mm ; RF Connectors : 2 N(f) outside and SMA(f) insi;de Data Connectors : DB9 , DB25 ; Application to mobiles, Bluetooth and small RF device .
-
VDC-550 Data Controller
… 0; DCE interface MIL-STD-188-114A or RS-232 compatible, DB-15 connector, 75-128,000 bits/s synchronous Power: DC input voltage 18-38 V DC, DB9 connector ; transient protection MIL-STD … … bench, basic, crash safety Dimensions (H × W × …
-
http://www.cisco.com/en/US/prod/collateral/switches/ps6568/ps6581/product_data_sheet0900aecd8035cfb5.pdf
… receptacle connector (single-mode fiber) • 1000BASE-BX: Single-fiber LC receptacle connector (single-mode fiber) • 1000BASE-SX, -LX/LH, and -ZX and CWDM: Duplex LC receptacle fiber connectors (multimode and single-mode … … port: RJ-45-to- DB9 cable for PC connections … … status LEDs: Link integrity, port disabled, and activity indications • System-status LED Dimension (H x W …
-
Wide vacuum pressure range monitoring by pirani SAW sensor
The heating power is also transmitted via the same electrical dB9 -type feed-through connector . … saW delay line patterned on a linbo3 Y+41°-X substrate with the dimensions 7 × 5 …
-
http://repositories.lib.utexas.edu/bitstream/handle/2152/ETD-UT-2011-12-4834/GUPTA-THESIS.pdf?sequence=1
Connectors micro- DB9 , OEM: Samtec FTSH-105-01-F-D-K Operating temp. -40 °C to +70 °C (consult factory for higher temperature operation) Dimensions .
-
Popular Products In Accessories - Big Bruin
… structured cabling infrastructurePrimary InformationNetwork Cable Type : Patch Cable Cable Technology : Unshielded twisted pair (UTP) Left Connector Gender : Male Right Connector Gender : Male Left Connector Type : RJ-45 Right Connector Type : RJ-45 Networking … … Category 6 Features : Snagless Dimensions &MiscellaneousLength : 7 feet … • Db9 Male To Db9 Male Serial Cable - 15 Ft .
-
Popular Products In Accessories - Big Bruin
… structured cabling infrastructurePrimary InformationNetwork Cable Type : Patch Cable Cable Technology : Unshielded twisted pair (UTP) Left Connector Gender : Male Right Connector Gender : Male Left Connector Type : RJ-45 Right Connector Type : RJ-45 Networking … … Category 6 Features : Snagless Dimensions &MiscellaneousLength : 7 feet … • ShowMeCables Db9 Male To Db9 Male Serial Cable - 15 Ft .
-
Pulsed Fiber Laser - Nasa Tech Briefs :: NASA Tech Briefs
The TTL control interface is specified with a DB9 connector . Dimensions are 284 × 180 × 50 mm, allowing integration into existing equipment.
Indicates content that may require registration and/or purchase.