-
Supplier: Sealevel Systems, Inc.
Description: The DB110 has a DB-9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. The DB110 is designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5 patch cables. Note:
- Data Acquisition: I/O Module
-
Supplier: Sealevel Systems, Inc.
Description: The KT120 includes a modular adapter with a DB9 female connector that plugs directly into any Sealevel RS-422 device and converts it to an RJ45 connection. Designed to easily connect SeaI/O RS-485 devices to any Sealevel RS-422 serial port via standard CAT5
- Connector Type: DB9, RJ-45
-
Supplier: Sealevel Systems, Inc.
Description: The TB34 terminal block adapter offers a simple solution for connecting RS-422 and RS-485 field wiring to a serial port. The terminal block is compatible with 2-wire and 4-wire RS-485 networks and matches the RS-422/485 pin-out on Sealevel serial devices
- Mounting Options: PCB Terminal Block
- Termination Options: Screw Clamp
-
-
Supplier: Sealevel Systems, Inc.
Description: The TB34-8 kit includes eight TB34 terminal blocks and simplifies RS-422 and RS-485 field wiring. Each terminal block adapter includes a DB9 female connector and five screw terminals. The terminal block is compatible with 2-wire and 4-wire RS-485 networks and
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 2
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: ACCES I/O Products, Inc.
Description: receive buffer Supports data communication speeds up to 3Mbps (standard model RS-232 is 460.8kbps) ±15kV ESD protection on all signal pins Supports 9-bit data mode Full modem control signals in RS-232 mode Software compatible with all operating systems Selectable termination for
- Number of Ports: 4
- Operating Temperature: -40 to 85 C
- Operating Humidity: 5 to 95 %
- Connector: DB9, RJ-45
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections with repeated mating cycles Hex nuts on female
- Cable Length: 1 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to male connectors; lengths range from 1.0 ft to 50 ft; color is gray Molded backshells provide durability and increased
- Cable Length: 5 ft
- Connector Type: DB9
- Gender: Male-Male
-
Supplier: L-com, Inc.
Description: compatibility. Custom lengths and pinouts are available with modest minimum requirements. Features 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Gold plated contacts provide reliable connections
- Cable Length: 10 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: L-com, Inc.
Description: devices/peripherals 360 degree fully shielded for protection against EMI/RFI DB9 male to female connectors; lengths range from 1.0 ft to 50 ft; color is gray Application Data Networking RS-232 serial communications Test and measurement applications Uninterruptible power supply
- Cable Length: 25 ft
- Connector Type: DB9
- Gender: Male-Female
-
Supplier: Embedded Data Systems
Description: temperature conversion requirements. DB9 connector. True ground. The HA3 is a RS232 to 1-Wire adapter. Designed to mate with the DB9 RS232 port of a PC, this RS232 powered converter provides the necessary level conversion from RS232 to 1-Wire device levels. When CAT-5 twisted pair
- Features: Other
- Technology: RS232
-
Supplier: MilesTek Corporation
Description: entry point DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals
- Cable Length: 50 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: entry point DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals
- Cable Length: 10 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: entry point DB9 male to male connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: MilesTek Corporation
Description: entry point DB9 male to female connectors, lengths range from 1 ft. to 50 ft., color is dark gray Applications RS-232 serial communications Test and measurement applications Uninterruptible power supply communications Data Networking WARNING: This product can expose you to chemicals
- Cable Length: 5 ft
- Connector Type: DB9
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ11 or RJ12 connection. RJ12 Pinout: Pin1 -- White Pin2 -- Black Pin3 -- Red Pin4 -- Green Pin5 -- Yellow Pin6 -- Brown. Gold plated pin. 28AWG wire. Molded ivory color
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 male connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: SFCable.com
Description: This modular adapter has a DB9 Female connector that plugs into DB9 RS232 serial port and converts it to an RJ45 connection. RJ45 Pinout: Pin1 -- Blue Pin2 -- Orange Pin3 -- Black Pin4 -- Red Pin5 -- Green Pin6 -- Yellow Pin7 -- Brown Pin8 -- White. Gold plated pin. 28AWG wire
- Coupling / Adapter: Coupling / Adapter
- Gender: Female / Jack, Male / Plug
- Connector Type: Modular Connector and RJ Connector
-
Supplier: Radwell International
Description: SERIAL SPLITTER, 9 PIN D-SUB (DB-9)-FEMALE, STRAIGHT-THRU PIN-OUT, DB9 FEMALE TO 2 MALE CONNECTORS, SUPPORTS ALL RS232 DEVICES INCLUDING PRINTERS/ MOUSE/ MODEMS/ PDAS/ AND DIGITAL CAMERAS. FREE 2 YEAR RADWELL WARRANTY
- Features: Cable Assembly
- Application: Computer Cable
-
Supplier: Telit IoT Solutions, Inc.
Description: stations, irrigation, and watering, thus reducing development time and cost while providing highly reliable communications. LE70-915 modules have the same form factor and pinout of LE50-868 and LE70-868. They have also the same form factor and are pin to pin compatible with Telit ZE Family
- Operating Frequency: 902 to 928 MHz
- Data Rate: 2.4 kbps
- TJ: -40 to 85 C
- Sensitivity: -115 dBm
-
Supplier: Electro Standards Laboratories
Description: SPECIFICATIONS: PORT CONNECTORS: (3) BNC (F) connectors labeled A, B and COMMON. FRONT PANEL CONTROL: (1) Manual pushbutton allows local switching. DISPLAY: (2) Front panel LED's display switch position and power status. REMOTE CONTROL: (1) DB9(F) REMOTE connector on rear panel accepts ASCII
- Number of Ports: 3 #
- Form Factor: Desktop / Standalone
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Switch
-
Description: GB of SLC NAND flash XMC interface with a x8 PCIe interface and rear I/O support One x8 or two x4 PCI Express backplane fabric interconnects Two 10GBASE-KR Ethernet ports One 10/100/1000BASE-T Ethernet port Two USB 2.0 ports One RS-232/422/485 serial port Two SATA ports SOSA-aligned
- RAM: 32,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: 256 GB of onboard NAND flash in addition to numerous I/O ports, including USB 2.0, PCIe, and RS-232/422/485 serial through the backplane connectors. The XCalibur4840 provides additional expansion capabilities by including two integrated XMC/PMC sites. These sites each include a x8 PCI
- RAM: 64,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: aggregate processor throughput) Two 1000BASE-X Ethernet ports Two 10/100/1000BASE-T Ethernet ports Three x4 PCI Express Gen2-capable interfaces Two USB 2.0 ports Two RS-232/422/485 serial ports SOSA-aligned pinout compatible with backplane slot profile SLT6-PAY-4F1D2U2T-10.2.1
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
-
Description: (dependent on Ethernet configuration) One 10/100/1000BASE-T Ethernet port Two x4 Gen3 and one x2 Gen2 PCI Express interfaces Two RS-232/422/485 serial ports RDMA over Converged Ethernet (RoCE) v2 internet layer protocol support SOSA-aligned pinout compatible with backplane slot
- RAM: 48,000 MB
- Communication Networks: Ethernet
- Processor / CPU: Intel® Xeon®
- Features: Other
Find Suppliers by Category Top
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/88355/52717510-MIT.pdf?sequence=2
RS-232 DB9 Pinout Male 69 RS - 422 DIN-8 Pinout Male Connector From Device RJ45 Connector Front View .
-
Serial Adapters
RS - 422 signaling is often used to extend RS-232 signaling, and to control remote equipment in the broadcast automation and post-production editing industries. • DB9 and DB25 connectors are D-subminiature (D-sub) connectors with 9 or 25 pins, respectively. An image and pinout of the DB25 connector is shown above.
-
CR4 - Thread: RS 485/232
wht is EIA 561( DB9 ) pin telephone line is it RS 232 port too? RS - 422 and RS-485 Application Note - the connector pinout .
-
Manual electrical engineering
422 … sequence of the effect of leads at higher frequencies and the series resistance RS as contact resistance … TSOP (standard Pinout 5 dB 25 dB 15 dB 4 dB9 dB .
-
ISA IND ETHRNT - Industrial Ethernet - How to Plan, Install, and Maintain TCP/IP Ethernet Networks: The Basic Reference Guide for Automation and Process Contro...
Strictly speaking, the terms Ethernet, RS-232, RS - 422 , and RS-485, for example, refer to the network physical wiring and message-transmission components only (see layers 1 and 2 of the ISO/OSI model in Chapter 3). and DB9 Figure 16 — RJ-45 standard connector pinout .
-
http://www.cisco.com/application/pdf/en/us/guest/products/ps988/c2001/ccmigration_09186a0080088c5f.pdf
Table C-32 and Table C-33 describe the cabling and pinout information for the network alarm … Differential RS 422 . DB9 .
-
Interfacing Detectors to Triggers And DAQ Electronics
Version Netlist [.edn] Summary [.twr] Back-anno [.vhd] Back-anno timing[.sdf] Pinout [.pad] Bitstream [.bit] Vendor … DB9 (or HSSDC) Equal. 8 x RS - 422 links for the 3D-Flow Monitoring.
-
http://calhoun.nps.edu/public/bitstream/handle/10945/28114/designsynthesiso00hoff.pdf?sequence=1
asynchronous, full-duplex RS-232 or RS - 422 ports per card, and up to four PCL-744 cards may be used through 10 and terminate in a DB9 female connector. TABLE 111-14: IMU Pinout .
Indicates content that may require registration and/or purchase.