Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot
- Types of Measurements: AC Dielectric Strength, DC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot
- Types of Measurements: AC Dielectric Strength, AC Hipot, DC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
Supplier: Slaughter Company (SCI)
Description: DC Hipot tester 295 – AC Hipot tester 296 – AC Hipot tester, DC Hipot tester 297 – AC Hipot tester, DC Hipot tester with Insulation Resistance measurements 298 – 500VA AC Hipot
- Types of Measurements: AC Dielectric Strength, AC Hipot
- Display: Digital Meter
- Testing Method: Manual
-
-
Supplier: Microtest Corporation
Description: test time settings if no test is running now. Mounted 8/16 channels expansion box saving space for production line and increasing capacity. Features 2 Channels Graphic LCD Built-in programmable PLC remote control interface Built-in discharge circuit AC/DC hipot and insulation test
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Microtest Corporation
Description: A hipot test checks for “goodisolation”and makes surety of no current will flow from one point to another point. In the past, hipot tester used OP amplifier method which is easy to be interfered by the variation of input voltage. HT7630 series use PWM amplifier method, the
- AC Voltage: 10 to 5,000 volts
- AC Current: 0.0000001 to 0.03099 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.0000001 to 0.00499 amps
-
Supplier: Kikusui America, Inc.
Description: The TOS5101 is designed exclusively for hipot testing of electronic equipment and components conforming to various safety standards. The use of a high luminance, large fluorescent display tube for the display enables data including measured values, status and judgment results to be extremely
- AC Voltage: 0 to 10,000 volts
- AC Current: 0 to 0.05 amps
- DC Voltage: 0 to 10,000 volts
- DC Current: 0 to 0.005 amps
-
Supplier: Vitrek Corporation
Description: Power & Versatility for your Most Demanding Electrical Safety Test Applications Vitrek built the 95X Series from the ground up with DSP technology – to bring you the safest, fastest, most capable, feature rich hipot testers available. The 95X Series combines high output power, with a
- AC Voltage: 20 to 10,000 volts
- DC Voltage: 20 to 15,000 volts
- Resistance Range: 50,000,000 to 4,000,000,000 kohms
- Current Leakage Range: 0 to 200 milliamps
-
Supplier: Vitrek Corporation
Description: Vitrek V7X Series – No Other Hipot Tester can Touch ’em For nearly 25 years, an obsessions has driven us to keep improving how hipot testers perform – speed, accuracy, user safety and reliability have been our driving force. Building a better hipot tester is
- AC Voltage: 10 to 5,000 volts
- DC Voltage: 20 to 5,000 volts
- Resistance Range: 150 to 450,000,000 kohms
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Newark, An Avnet Company
Description: AC AND DC HI-POT TESTER
-
Supplier: Ikonix USA
Description: The 3765 is a 5KV AC and 6KV DC Hipot tester with an enhanced graphic LCD. It can be used as a bench-top instrument or controlled through entry-level automation with an RS-232 interface or with enhanced PLC Remote Control. It can also be interconnected to the HYAMP® III family
- AC Voltage: 0 to 5,000 volts
- AC Current: 0 to 0.02 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0 to 0.0075 amps
-
Supplier: Slaughter Company (SCI)
Description: The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV,
- AC Voltage: 0 to 5,000 volts
- AC Current: 20 amps
- DC Voltage: 0 to 6,000 volts
- DC Current: 0.005 amps
-
Supplier: ValueTronics International, Inc.
Description: insulation may break down and result in current flow leakage. HiPot testers keep engineers safe from current leakages by detecting gaps and defects in the electronic device. Dielectric Testers, Insulation Testers, and Megohmmeters are similar to HiPot
- Types of Measurements: AC Hipot, DC Hipot
-
Supplier: Kikusui America, Inc.
Description: specifications. The TOS9200 Series consists of four products the testers TOS9200 and TOS9201, and the high-voltage scanners TOS9221 and TOS9220.
- AC Voltage: 50 to 5,000 volts
- AC Current: 0 to 0.11 amps
- Resistance Range: 10,000 to 9,990,000 kohms
- Test Time: 0.3 to 998.9999999999999 seconds
-
Supplier: Ikonix USA
Description: The 3145 is a 40 Amp DC Ground Bond tester developed specifically for alternate energy and solar testing applications. It allows manufacturers to efficiently and cost-effectively meet specifications that require DC Ground Bond test current. The 3145 can be used stand alone or
- Display: Digital Meter, RS232
- Testing Method: Manual
- Features: Other, Warning Indicator Light
-
Supplier: Tradeport Electronics Group
Description: AC & DC Hipot plus Insulation Resistance and Ground Continuity in a single feature rich compact instrument AC/DC Hipot to 5Vk standard, 7 and 10k VDC optional Easy to use Full Menu Prompting, walks you through the test set-up Test Database stores 200 test steps for easy
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. It is a light and portable combination instrument for testing insulation(MΩ) and AC voltage. LED indication works when testing insulation. Use a high efficiency and accurate DC-DC converter. Battery check facility. AC voltage measurement can be made
- Resistance Range: 0 to 200,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Semi-automatic
-
Supplier: Tinsley Precision Instruments
Description: Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features Insulation resistance
- AC Voltage: 1 to 5,000 volts
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Features: Portable
-
Supplier: ValueTronics International, Inc.
Description: The 8681 is a cable harness tester from Wayne Kerr. Features: 256 test points Fast automatic production testing Automatically learn the pin connections Statistical reports 1 kV AC & DC hipot test Six standard measurement functions Accessories: 2 in one 64 Pin-to-Horn Converter -
- Test Points: 256
- Configuration: Benchtop
-
Supplier: Microtest Corporation
Description: MICROTEST 8700 precise 4-wire cable tester offers 4-wire measurements, makes the impedance measurement more accurate and reduces the error value of the adapter plate. The highest DC voltage measurements could be up to 1500V. The highest AC voltage measurement could be up to 1000V. The
- Test Points: 64 to 256
- Test Resistance: 10,000,000 ohms
- Maximum Voltage: 1,500 volts
- Configuration: Benchtop
-
Supplier: Tinsley Precision Instruments
Description: Features Microprocessor controlled Insulation resistances up to 10TΩ Auto-range Digital & bargraph reading Automated tests: Absorption index Polarization index Capacitance Leakage current ac/dc voltmeter Chronometer up to 90 minutes Switchable filter to remove external noise interference Step
- AC Voltage: 15 to 600 volts
- DC Voltage: 15 to 600 volts
- Test Time: 0 to 5,400 seconds
- Types of Measurements: AC/DC Selectable, Insulation Resistance
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: High quality Taut Band movement. Three insulation test voltages (DC) : 250V, 500V, 1000V. Two continuity test on low ohms : 500Ω & 3Ω Small and light weight. AC voltmeter with linear scale up to 600 Vac. 205mA continuity short circuit current. 1mA test current on insulation test at nominal
- Resistance Range: 0 to 400,000 kohms
- Display: Analog Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Microprocessor technology ensure high performance accuracy and reliability. Four insulation test voltage(DC V). Insulation resistance auto ranging on all ranges. Bar-graph indicates test voltage,decay can be observed during discharge. Measures insulation test time. Display warning of external
- Resistance Range: 0 to 250,000,000 kohms
- Display: Digital Meter
- Types of Measurements: Insulation Resistance
- Testing Method: Manual
-
Supplier: Ikonix USA
Description: mA AC Hipot Tester7850 - 5 kV @ 30 mA AC Hipot, 6 kV @ 10 mA DC Hipot with Insulation Resistance Tester7800 - 500 VA, 5 kV @ 100 mA, 6 kV @ 10 mA DC Hipot with Insulation Resistance Tester
- AC Voltage: 5,000 to 6,000 volts
- AC Current: 0.03 to 0.01 amps
- Types of Measurements: AC Hipot, Insulation Resistance
- Display: Digital Meter, RS232
-
Supplier: Seaward Group USA
Description: The Sentinel hipot / flash tester provides simple affordable AC or DC Hipot/flash/dielectric withstand testing, ideal for the manufacturing or conformance lab test environment. Manual or automatic test sequences can be created with multiple test steps. This is a highly
- AC Voltage: 100 to 5,000 volts
- AC Current: 0.04 amps
- DC Voltage: 100 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Ikonix USA
Description: provides you with customizable features and unmatched functionality! Model 8204 is a 4-in-1 Electrical Safety Compliance Analyzer that performs AC Hipot, DC Hipot, 40 Amp Ground Bond and Insulation Resistance testing in a single instrument.
- AC Current: 0 to 40 amps
- Types of Measurements: AC Dielectric Strength, AC Hipot, AC/DC Selectable, DC Dielectric Strength, DC Hipot, Insulation Resistance
- Features: Bench Top, Memory / Storage, Multiple Test Setup, Other, Selectable Output Frequency
- Display: Digital Meter, GPIB, Printer Port, RS232
-
Supplier: Sifam Tinsley UK
Description: Zeta 30 is Analog Digital Multimeter with insulation resistance measurement, which measures VAC, VDC, VAC+DC,Frequency, mA DC, mA AC+DC,Resistance, continuity, Diode, Farad, AC current measurement with clip-on sensor and insulation resistance measurement. Features • Insulation
- AC Voltage: 3 to 1,000 volts
- AC Current: 0.0003 to 0.3 amps
- DC Voltage: 30 to 1,000 volts
- DC Current: 0.0003 to 0.3 amps
-
Supplier: Seaward Group USA
Description: The Elite test system is Clare's flagship product and features 11 powerful tests in one tester. These tests are: AC/DC flash/hipot, DC insulation resistance, earth/ground bond and leakage. The Elite is designed for automatic dual voltage (230V/115V, 50/60Hz) operation and
- AC Voltage: 100 to 5,000 volts
- AC Current: 0 to 26 amps
- DC Voltage: 200 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Seaward Group USA
Description: Technically the product has isolated floating test outputs making it probably the safest hipot/dielectric tester on the market. Carefull consideration has been given to the user interface to enable it to be used manually within laboratory, audit and product compliance environments.
- AC Voltage: 100 to 5,000 volts
- AC Current: 0.02 amps
- DC Voltage: 10 to 6,000 volts
- DC Current: 0.01 amps
-
Supplier: Seaward Group USA
Description: A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests.
- AC Voltage: 8 to 3,750 volts
- AC Current: 0.1 to 25 amps
- DC Voltage: 500 volts
- Resistance Range: 0 to 100,000 kohms
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SENTRY HIPOT TESTER, AC/DC/IR, 5 KV AC OUTPUT, 6 KV DC OUTPUT, 1 KV INSULATION RESISTANCE TEST. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Tradeport Electronics Group
Description: Hipot to 1500 VDC and 1000 VAC RMS All-in-1 Tester, R, C, IR, Hipot, O/S, and more... Easy to use, with auto-scan and auto-search modes Large menu driven graphic display High speed operation, 100mS per test RS-232 and PLC remote programmable Built-in statistics and printer port
-
Supplier: Tradeport Electronics Group
Description: function 5-in-1 electrical safety tester with performance this high and a price this low. The new Vitrek V5 combines AC Hipot to 5KV, DC Hipot to 6KV, insulation resistance to 10 gig-ohms and high current ground bond measurement up to 42 Amps and a built-in 8 channel HV
-
Supplier: Microtest Corporation
Description: 623x series + 7721+6905 (transformer tester+Impulse/Surge tester+Hipot tester) 3 in 1 comprehensive transformer testing system, the one-stop comprehensive transformer testing system is the only product adopted by major Japanese manufacturers. 6235 Basic precision up to
- Test Frequency Range: 1 MHz
- Test Parameters: Capacitance, Impedance Phase Angle, Inductance, Quality Factor, Turn Ratio
- Form Factor: Stand Alone / Bench
-
Supplier: Tradeport Electronics Group
Description: Precise HV measurement up to 20kV, 40kV or 70kV Ideal for Calibrating Hipot Testers, HV power supplies, Insulation Testers, HV Transformers and more High Accuracy DC and True RMS AC capability Compact, Rugged, Lightweight – Benchtop/Portable Enclosure Modular Probe Tip
-
Supplier: SAE International
Description: voltage tester (hipot). This test is intended to aid in finding a breach in the wire insulation, and not for the identification of the resistance of the insulation. The test method defined herein is limited to equipment which ia able to control and limit the DC output to 1500
Find Suppliers by Category Top
Featured Products Top
-
Item Specifications Analytical Wavelength/Wave Number 5.7 µm, 1745 cm-1 Power Requirements 18 volts DC, 3 (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
Power Requirements 18 volts DC, 3.3 amps, internal battery pack Power Supply Universal AC/DC provided Weight 5.8 lb. (2.6 kg) with battery -7.0 lbs (3.2 kg (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
This product is a portable handheld pen-sized digital material hardness tester, rebound hammer or durometer for use with metals. This high-accuracy hardness tester quickly and accurately measures the surface hardness of 10 common metal materials including steel, cast steel, alloy tool steel (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
Given the Coast Guard’s diverse missions, oil analysis plays a critical role in mission readiness. Spectro Scientific’s Q1000 FluidScan handheld monitor and Q3000 portable viscometer detect oil quality issues, prevent potential damage to equipment, and perform oil changes based on actual condition via real-time, on-site analysis.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
The Leeb Hardness Tester PCE-900 measures the hardness of nine different metals using the Leeb rebound method. This means that with the hardness tester a firing pin bounces on a metallic surface and the intensity of the rebound is used as an indicator of the (read more)
Browse Hardness Testers Datasheets for PCE Instruments / PCE Americas Inc. -
The FDM 6000 is a portable, battery operated fuel dilution meter that determines the concentration of fuel dilution present in an oil sample within a matter of minutes.
(read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
, capable of blazing-fast speeds of 64 GT/s. Additionally, multi-channel technologies are finding wider deployment. Anritsu's Signal Quality Analyzer-R MP1900A series rises to the challenge of testing these high-speed interfaces. This high-performance Bit Error Rate Tester (BERT) boasts a (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
The Anritsu BERTWave MP2110A redefines the landscape of optical module evaluation. This innovative instrument combines a high-performance Bit Error Rate Tester (BERT) with a powerful sampling oscilloscope, offering a comprehensive solution for characterizing these critical components within (read more)
Browse Bit Error Rate Testers Datasheets for Anritsu Company -
Cygnus is a world-renowned leader in user-friendly and durable Ultrasonic Testing (UT) equipment for reliable ultrasonic measurement above and below water. Since 1983, Cygnus has been working alongside ship surveyors and commercial divers.
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for Cygnus Instruments Limited -
Thickness meter with data memory
Adjustable sonic velocity / calibration reference mounted on the housing / material thickness measurement up to 225 mm / limit value alarm / optionally with ISO calibration certificate
(read more)
Browse Nondestructive Testing (NDT) Material Testers Datasheets for PCE Instruments / PCE Americas Inc.
Conduct Research Top
-
Performing Low Voltage Continuity Tests With High Voltage Hipot Testers
in two models. The 7620 is an AC Hipot, and the 7650 is an AC/DC/IR tester. The HypotULTRA III has two separate Continuity test modes. The first test mode allows the operator to perform a simultaneous Ground Continuity Test with a 1 ohm maximum limit along with the Hipot test. This method of continuity
More Information Top
-
AC/DC Hipot
2900 Series - AC / DC Hipot Tester .
-
Basic Facts about Electrical Safety Testing (.pdf)
This allows a DC Hipot tester to clearly display only the true leakage of the DUT.
-
Safety / Testers / Hipot Testers
HT-3000 - AC/ DC Hipot Tester .
-
Hipot / Ground Testers | New and Used Test and Measurement Equipment | LabX
HIPOTRONICS HD140 15.5KV AC/40KV DC HIPOT TESTER .
-
Dielectric Withstand Testing of Modular and Manufactured Homes (.pdf)
For example, the capacitance value for a filter capacitor in a DC hipot tester might be 0.01 microfarads.
-
Dielectric Strength / Hipotronics Incorporated
HD100 Auto Series - AC/ DC Hipot Tester .
-
Continuity Test / Hipot Testers
HT-2800 - DC Hipot Tester .
-
AC
2500 Series - AC/ DC Hipot Tester .
-
High Voltage Test / Cable Testers
HT-3000 - AC/ DC Hipot Tester .
-
High Voltage Test / Hipot Testers
HT-3000 - AC/ DC Hipot Tester .
Indicates content that may require registration and/or purchase.