-
Supplier: ABTech, Inc.
Description: ABTech’s line of precision mechanical rotary tables address the motion needs for a full range of part sizes and weights. High precision angular contact bearings are incorporated into stages that are designed and manufactured in-house to extremely tight geometric tolerances. The result
- Application: Assembly, Automation, Equipment Positioning, Inspection, Machining
- Drive Mechanism: Electric Drive, Manual Drive
- Features: Indexing, Position Encoder, Tilting Table
-
Supplier: IntelLiDrives, Inc.
Description: This is an aplication specific solution incorporates XY Linear ServoSlide actuators with direct drive low profile rotary servo tables Planar ServoRing Series. Contact us with application requirements.
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines LSZ-25W vertical stage and SRT-01 rotary table in very compact form factor for precision space constrained applications.
-
-
Supplier: IntelLiDrives, Inc.
Description: Lift-Rotate stages offer precise and independent rotation and vertical translation for light to medium payload. This stage combines LSZ-12W vertical stage and PSR150-30 rotary table in very compact form factor for precision space constrained applications.
-
Supplier: Bell-Everman Inc.
Description: The DDT100 Rotary Axis combines affordability with accuracy and repeatability in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. The four-bolt pattern of the DDT100 allows for quick installation into
- Maximum Torque: 6.54867256637168 In-lbs
- Rotary Velocity / Speed: 1,800 deg/sec
- Positioning Accuracy: 0.003380450961 degrees
- Platter Diameter: 4.2519708 inch
-
Supplier: Bell-Everman Inc.
Description: The DDT200 Rotary Axis combines affordability with precision in a clean, low profile package, perfect for fulfilling your rotary motion requirements for metrology and light mechanical processes. A large diameter (44.5mm) center hole is perfect for bringing utilities to your payload
- Maximum Torque: 9.46902654867256 In-lbs
- Rotary Velocity / Speed: 4,584 deg/sec
- Positioning Accuracy: 0.004698253878 degrees
- Platter Diameter: 7.87402 inch
-
Supplier: MTC Industries & Research Carmiel Ltd.
Description: The MSA-2907 servo actuator is a high quality product, optimized for UAV requirements such as temperature range -54 C +71 C, EMI RFI shielding and high reliability. The MSA-2907 is a 28 V DC based actuator with brushless DC motor, high efficiency gearbox and electronic control
- Actuator Torque: 146.017699115044 In-lbs
- DC Voltage: 28 volts
- Operating Temperature: -40 to 159.8 F
- Features: Electric
-
Supplier: Aerotech, Inc.
Description: ranging from 100 mm to 800 mm and speeds up to 300 mm/s. The base mounting holes are accessible from the outside of the stage for easy mounting. Standard mounting holes for both English and metric optical tables are present in all travels. Each stage also mounts to another ECO225SL for easy
- Stroke or X-Axis Travel: 3.93701 to 31.49608 inch
- Rated Speed: 8.66141732283465 in/sec
- Carriage Load: 220.5 lbs
- Positioning Accuracy: 0.005 to 0.051 inch/inch
-
Supplier: Aerotech, Inc.
Description: Design Features Compact, high-performance elevation stage Precision-ground ball screw or lead screw DC or stepper motor options High-vacuum capable Precision crossed-roller bearings Multi-axis configurations available with MPS linear and rotary stages Aerotech’s MPS-SV series lift
- Z-Axis Travel: 5 inch
- Rated Speed: 0.00393700787401575 to 0.031496062992126 in/sec
- Carriage Load: 13.23 lbs
- Positioning Accuracy: 0.001 to 0.0029999999999999996 inch/inch
-
Supplier: Sunnen Products Company
Description: Length: SV-410 - 710 mm (24 in.) SV-460 - 1219 mm (48 in.) Stroke Motor: DC Servo Spindle Speeds: 90 to 600 rpm Spindle Motor: 7,5 kW (10 hp) FEATURES & BENEFITS Attractive, long-life, low-maintenance stainless steel enclosure provides a clean working environment and ensures operator
- Power: 10 HP
- Automation / Material Handling: Automatic / Indexing, Windows® / PC Control
- Applications / Material Abraded: Automotive, Heads / Blocks, Metals / Metalworking
- Features: Cabinet / Enclosure, Cleaning / Spray Nozzles, Vertical
-
Supplier: Aerotech, Inc.
Description: controller resolution setting, resolution to 0.008 arc second is achievable with the AOM130M. Some commonly specified resolutions and corresponding mount resolutions are listed in the specifications table. For mount resolutions other than those listed in the specifications table,
Find Suppliers by Category Top
Featured Products Top
-
Oriental Motor is pleased to introduce the DGII Series Hollow Rotary Gearhead, a versatile solution designed for seamless integration with servo motors from various manufacturers . Key Features: Standalone Hollow Rotary Gearhead (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
Torrance, CA – Oriental Motor USA is pleased to announce the expansion of its DGII Series Hollow Rotary Actuators, featuring the AZ Series Hybrid Step-Servo Motor with absolute encoder technology. The new models enhance installation flexibility and simplify wiring, while delivering the (read more)
Browse Electric Rotary Actuators Datasheets for Oriental Motor USA -
. Industrial Automation: Rotary tables, robotics, and test equipment in harsh industrial environments. Military & Aerospace: Surveillance (read more)
Browse RF Rotary Joints Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Main Application Fields Test Equipment, Precision Rotary Tables & Comprehensive Test Benches Aerospace simulation turntables, inertial navigation calibration test benches Industrial product durability testing equipment, high (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
Overview of RF High?Speed Rotary Joint Slip Ring Our high?speed radio frequency rotary joints are precision coaxial microwave components designed for 360° uninterrupted rotating equipment, solving stable high?frequency signal transmission challenges in rotating (read more)
Browse RF Transistors Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
electrical power, signals, and compressed air: Automation Equipment Rotary indexing tables Automated (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
transmission with 38 electrical circuits for power and low-speed signals, all within a single sealed rotary interface. Designed for high-end equipment and military defense applications, this photoelectric slip ring enables simultaneous transmission of optical signals, power current, and low-speed signals (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
accessibility are important. With options including shuttle and rotary tables, servo-electric rotary tables, automation and flexible machine configurations, vertical ALLROUNDERs can be tailored to specific production requirements. Applications range from (read more)
Browse Molding Machines Datasheets for ARBURG -
efficiency and safety. Designed for a New Level of Precision and Performance Leveraging the PI USA’s design team’s extensive expertise in designing ultra-high-precision air bearing rotary tables, the V-625 mechanical bearing rotary stage aims to deliver (read more)
Browse Rotary Stages Datasheets for PI (Physik Instrumente) L.P. -
servo motors to precision slides or rotary tables, the controlled flexibility prevents binding while ensuring accurate movement replication. Installation Advantages: The quick-connect bolt-tightening design enables (read more)
Browse Flexible Couplings Datasheets for Chengdu Leno Machinery Co., Ltd.
More Information Top
-
Development of an IR stimulator concept for testing IR missile warning systems
Rotary table (1 DC servo +encoder)/sensor Linear translation stage (1 DC servo + encoder)/ch #1 Linear translation stage (1 DC servo +encoder)/ch #2 .
-
Contouring controller design for biaxial feed drive systems considering compliance of transmission mechanism
DC servo motors with rotary encoders Table .
-
Laboratory for a First Course in Modeling and Automatic Control
The rotary table consists of a DC PM servo motor, a table (pure inertia), a gear reduction between the motor and the table, and a potentiometer attached to the shaft of the table.
-
Ultraprecision Micro-Machining of Single Crystal Germanium by Applying Elliptical Vibratlon Cutting
rotary index table driven by a brushless DC servo n .
-
Laser fusion system design study. Final report
… ays- lama with llttta or no tttaratlon, This brochure describes the Accu- dai approach and diieuuta linear (x-y) and rotary tablet, (tapping mo- torn and DC tncodad servo drives and NC punched … … anlaw cross-rafifence specification tables «r» provldad lor paraonallzed …
-
Time optimal voltage-constrained deceleration velocity profile design for disk drives
In this scheme, the speed servo , controlling the rotary DC torque motor head-positioning actua- tor, is first commandedto accelerate, utilizing full power supply voltage … … a deceleration veloc- ity profile that is determined by a function gen- erator look up table .
-
Laser Coordinate Measuring Machine For Cylindrical Parts
0.0002 in. T.I.R. 0 to 15 rpm bidirectional 1.0 hp dc servo (pwm control) Optical encoder with zero reference + 48 arc seconds 1,275 lb. maximum 610 lb. (2) Air - actuated clamps The rotary table cou-,i_sts of a base and table.
-
Receiver control for the Submillimeter Array
… respond to the requested commands and queries by accessing non-volatile, rewriteable lookup- tables (when appropriate) and … Since various receiver hardware components require linear or rotary motion, each microcontroller also implements a position servo via a one-millisecond interrupt service routine which drives a DC -motor/encoder combination that remains standard across each subsystem.
-
1993 CAT workshop on beamline optical designs
The rotary axle drive system consists of a dc servo motor (MCLennan)driving a zero backlash precision gearbox (Alpha Gebebetrau). This drives a rotary table (Franke), which is coupled to the rotary axleby a torsion plate.
-
New machining method of a large-size asymmetric aspheric mirror
positioning B directions is controlled by a DC - servo motor and its rotating angle is measured by rotary encoder. These structures are placed on a granite table with a visolater.
Indicates content that may require registration and/or purchase.