Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Hottinger Brüel & Kjær A/S
Description: Dytran Model 4794A is a 3-Channel DC Signal Conditioner Amplifier designed to be used with bridge type (piezoresistive) or Variable Capacitance MEMS Accelerometers.
-
Supplier: Banner Engineering Corp.
Description: Overview CR, CM and CD amplifiers for use with specific remote photoelectric sensors and CL amplifiers for use with any dc sensor Miniature and ultra-miniature remote sensors in opposed, non-polarized retroreflective, diffuse, convergent and glass fiber optic sensing modes,
-
Supplier: Piezo-Metrics
Description: range of sensitivities. The unit provides isolated current 4-20mA and voltage 0-10V analogue outputs and two digital inputs. Two set point relays can be configured to set thresholds such as net, gross, peak and valley. Powered from a wide ranging DC supply, the DIN rail amplifier is
-
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be
- Analog Input Channels: 1 #
- Input Impedance: 51 Mohms
- Output Impedance: 600 ohms
- Operating Temperature: 0 to 55 F
-
Supplier: Krohn-Hite Corporation
Description: The Krohn-Hite 39000 Hydrophone Analog Signal Conditioning/Filter System provides up to 210 channels of fully programmable hydrophone signal conditioning. The 39000 15-slot rugged mainframe has a variety of high performance filter/amplifier plug-in cards to choose from with
- Analog Input Channels: 210 #
- Features: AC Voltage Input, Bessel, Butterworth, Cauer (Elliptic), DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Integral Amplifier, Integral Filter, Programmable Filter, Programmable Gain, Signal Filter
- User Interface: Front Panel and Display
- Form Factor: Rack Mount, Stand Alone
-
Supplier: ECO Light LED
Description: This water-resistant 12 or 24VDC / 7.5A Signal Amplifier can be used to connect multiple instances of Wallwasher and Power Supply clusters together using the same RGB or DMX Controller; Controller settings will affect all connected Modules. Max output of 180 watts. DC 12 or 24V
- Lamp Power: 180 watts
- Features: LED Lamps
-
Supplier: OMEGA Engineering, Inc.
Description: Applications Amplify , Convert, or Scale Process Signals Isolate Single-Ended (Common Ground) PLC Inputs Interface Process Signals with Panel Meters, PLCs, Recorders, Data Acquisition, DCS, and SCADA Systems The DMD4380 accepts a dc voltage or current input and provides
- Analog Input Channels: 1 #
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Common Mode Rejection Ratio: 120 dB
-
Supplier: Weidmuller
Description: Universal signal isolating converters/trip amplifiers have the option on the input side for recording any standardised current/voltage signals, temperature measurements from 2/3/4-wire RTD sensors, conventional thermocouples or linear and non-linear resistors. They can also be
- Maximum Output: 10 volts
- Input Impedance: 1 Mohms
- Output Impedance: 1,000 ohms
- Operating Temperature: 0 to 60 F
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-RTC The LCA-RTC Module provide low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-RTC comes with removable screw-clamp terminal connectors, which accept wires without soldering. On- board jumper selections include sensitivities
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for strain gauge sensors and some internally amplified transducers. Our S7
- Operating Temperature: -40 to 185 F
- Features: Frequency Output, Other Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC - Diff. Amplifier for Microphone Input
-
Supplier: Transducer Techniques, LLC
Description: MODEL TMO-2 The TMO-2 Transducer Modules is a complete differential amplifier/signal conditioners with self contained power. The units provide excitation, balance and span adjustment via precision 10 turn pots, and shunt calibration necessary to couple a user supplied bridge type
- Gain Range: 67 to 737 #
- Maximum Output: 10 volts
- Input Impedance: 10 Mohms
- Output Impedance: 75 ohms
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational
- Features: Operational Amplifiers, Other
- Standards: RoHS Compliant
-
Supplier: Stellar Technology
Description: mA output with transducer signals from 10 mV to 10V. This in-line amplifier accepts both uni-polar to bi-polar input signals and can produce corresponding uni-polar and bi-polar voltage outputs. Current outputs are uni-polar. This in-line amplifier provides variable
- Operating Temperature: -40 to 185 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Isolated Analog Voltage Output, Other, Voltage Output
- User Interface: None
-
Supplier: Transducer Techniques, LLC
Description: MODEL LCA-9PC The LCA-9PC Module provides low-cost, dedicated signal conditioning for a single bridge type load cell or torque sensor. Model LCA-9PC comes with DB9 male and female connectors, which require soldering to user-furnished mating female or male wire connectors. On- board jumper
- Gain Range: 100 to 2,000 #
- Maximum Output: 10 volts
- Bandwidth: 10 kHz
- Operating Temperature: 0 to 55 F
-
Supplier: Hottinger Brüel & Kjær A/S
Description: DC amplifier for voltages and currents TEDS Transducer identification Accuracy class: 0.03 Automatic tare 2 peak-value memories 4 limit switches Low-pass filter Calibration signal Width: 4 divs
- Features: Other, Other Input
-
Supplier: Advanced Energy Industries, Inc.
Description: Advanced Energy’s UltraVolt HVA series of DC-to-DC amplifiers is designed for applications that require precise control of fixed or fast-changing high voltage outputs. Maximum Output Voltage/Power: 20 kV DC/2 W Type: Single output Ripple: To 125 ppm Control Interface:
- DC Input Voltage: 24 volts
- DC Input Current: 0.42 amps
- DC Output Voltage: 1,000 to 10,000 volts
- DC Output Current: 0.0001 to 0.00025 amps
-
Supplier: Stellar Technology
Description: terminal connections for power, analog output, shunt, and sensor signals. The AP5103 provides exceptional signal stability and accuracy over a wide range of sensor inputs. A powerful low-pass active filter, selectable by the user, removes unwanted high-frequency
- Operating Temperature: 14 to 158 F
- Features: Bridge Conditioner, Current Output, DC Voltage Input, General Lab and Industrial, Instrumentation Amplifier, Voltage Output
- Form Factor: DIN Rail
- Differential Channels: Differential Channels
-
Supplier: Hymark/Kentucky Gauge
Description: Two-channel type Low switching delay Two inputs each with AND linking for each output Controlled free-wheeling voltage of -24 V for rapid connection of magnetic switching devices In particular for the linking of rapid cam switch units with slow PLC controls there is a high possibility where
- Analog Input Channels: 4 #
- Operating Temperature: 32 to 131 F
- Features: Current Output
- User Interface: None
-
Supplier: Microchip Technology, Inc.
Description: amplifier. The amplifier features Microsemi PLFX (Passive Low Frequency eXtension) circuitry designed to reduce the integration cost of the amplifier. PLFX isolates the amplifier from bias inductor resonances, allowing use of a less-expensive coil. The MMA033AA is a seven
- Features: Other
-
Supplier: RDP Electrosense
Description: The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental damage the DR7 has full isolation between supply and output. A wide supply voltage tolerance and
- Operating Temperature: 14 to 140 F
- Features: Frequency Output, Other Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Multi-channel amplifier with 8 channels for acquisition of physical quantities like voltages, current, temperature and strain (full, half, quarter bridge) TEDS Transducer identification Accuracy class: >= 0,05 Automatic tare 2 peak-value memories per channel Low-pass filter Calibration
- Features: Other, Other Input
-
Supplier: OMEGA Engineering, Inc.
Description: • Heavy Duty Case• Batteries will last over 500 hours in continuous service.• 1.5 V Type C (4 per unit, Model Number - MN1400-4) (Spare set of batteries $4)• RM12R-B 3.6 V "AA" Lithium or equivalent (Spare battery $8.25 ea.)• Other specifications and performance characteristics the same as Model
- Analog Input Channels: 1 #
- Maximum Output: 1.5 volts
- Features: DC Voltage Input, General Lab and Industrial, Integral Amplifier, Isolation Amplifier, Output Module, Voltage Output
- User Interface: None
-
Supplier: Marki Microwave LLC
Description: The ADM-9181PSM is a wideband distributed amplifier capable of providing 14.5 dB gain and +31 dBm OIP3 from 100MHz to 22 GHz. The ADM-9181PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. The amplifier has
- Frequency Range: 0 to 26,000 MHz
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The AMM-9855PSM is a wideband low noise amplifier capable of providing 13 dB gain and +26 dBm OIP3 with a low 2.2 dB typical noise figure. The AMM-9855PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This
- Frequency Range: 0 to 30,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Marki Microwave LLC
Description: The AMM-9853PSM is a wideband low noise amplifier capable of providing 16 dB gain and +27 dBm OIP3 with a low 1.8 dB typical noise figure. The AMM-9853PSM is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. This
- Frequency Range: 0 to 20,000 MHz
- Amplifier Type: Low Noise Amplifier
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Qorvo
Description: Qorvo's CMD327 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 20 GHz the device delivers 11.1 dB of gain, has a saturated output power of +21.4 dBm, and has a noise figure of 4.5 dB. Also, with an input signal of 6
- Frequency Range: 40,000 MHz
- Minimum Gain: 11.1 dB
- Maximum Gain: 11.1 dB
- Nominal Operating Current: 0.1 amps
-
Supplier: Qorvo
Description: Qorvo's CMD326 is a wideband GaAs MMIC low phase noise amplifier ideally suited for military, space, and communications systems. At 10 GHz, the device delivers 14.4 dB of gain, has a saturated output power of +24.4 dBm, and has a noise figure of 3.5 dB. Also, with an input signal of 6
- Frequency Range: 18,000 MHz
- Minimum Gain: 14.4 dB
- Maximum Gain: 14.4 dB
- Nominal Operating Current: 0.18 amps
-
Supplier: Amp-Line Corp.
Description: power amplifiers are stable and easy-to-use power amplifiers designed with linear circuitry. The DC-coupled wideband constant voltage power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output voltage. The output
-
Supplier: RDP Electrosense
Description: Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are suitable for LVDT transducers. Our S7 amplifiers are specifically designed to be
- Operating Temperature: 14 to 140 F
- Features: Frequency Output, Other Output
- Form Factor: Modular Bay / Slot System
-
Supplier: Dataforth Corporation
Description: provide signal input and excitation protection against accidental connection of power-line voltages up to 240VAC and against transient events as defined by ANSI/IEEE C37.90.1. Protection circuits are also present on the signal output and power input terminals to guard against transient
- Analog Input Channels: 1 #
- Accuracy: 0.03 % FS
- Bandwidth: 1 kHz
- Common Mode Rejection Ratio: 100 dB
-
Supplier: Amp-Line Corp.
Description: meters. The DC-coupled wideband constant current power amplifiers take a DC or a sine wave input signal and amplify it into an adjustable constant output current. The output current is proportional to the amplitude of the input signal. The special feature of these
-
Supplier: PR electronics
Description: Advanced features Factory-calibrated measurement ranges for input and outputs in the 2204 can be selected by the internal DIP-switches without the need for recalibration. Application Signal isolator for analog current / voltage signals. 1 : 1 or signal conversion of analog
- Accuracy: 0.1 % FS
- Operating Temperature: -4 to 140 F
- Features: Current Output, DC Current Input, DC Voltage Input, Isolation Amplifier, Signal Isolator
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC AMPLIFIER, SIGNAL CONDITIONER, 4-20MA, 0.5A. FREE 2 YEAR RADWELL WARRANTY
Find Suppliers by Category Top
Featured Products Top
-
values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply Learn More (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
current values. Two-piece connector. Emergency stop signal. Noise filter for contact input. LED for power supply and alarm. DC24V power supply (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
between. The FEMTO line of high quality specialty amplifiers for signal recovery and processing are sold by Electro Optical Components. These products include Low Noise Current Amplifiers, High and Low Frequency Voltage Amplifiers, Photoreceivers, High Speed GHz Amplifiers and Lock-In Amplifiers. (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
The ADM-8344PC is a wideband distributed low noise amplifier capable of providing 18 dB gain and +27 OIP3 from DC to 18 GHz. Featuring a low 1.4 dB noise figure from 4 to 7 GHz and excellent return losses, it is an ideal linear signal amplifier for applications requiring low power consumption and small form-factors. It can be driven from a single +5V supply for ease of use. Available in a connectorized module. (read more)
Browse RF Amplifiers Datasheets for Marki Microwave LLC -
S7DC dc powered strain gauge transducer amplifier. Signal conditioning is required where the output of a transducer needs to be boosted or changed into a form suitable for the monitor or logging device which will be used. These amplifiers are (read more)
Browse Signal Conditioners Datasheets for RDP Electrosense -
DR7DC DIN Rail Mounting Amplifier The DR7 is a DIN rail mounting amplifier designed to install in suitable cabinets along with other similar devices. To reduce electrical noise, system problems and the risk of accidental (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
Qorvo's QPA0023 is a high-performance driver amplifier fabricated on Qorvo's production 0.15 um pHEMT process (QPHT15). Covering 6 – 18 GHz, the QPA0023 provides 14 dB small signal gain and 29 dBm P1dB and saturated power of 30 dBm. In addition, the device can provide low IMD3 level of (read more)
Browse Amplifier and Comparator Chips Datasheets for Qorvo -
the LVDT there is a primary coil (in the centre) and two secondary coils (at either end); the position of the core varies the induction into the two secondary coils. External or internal electronics then converts this signal into a dc output proportional to position of the core. Because the core does (read more)
Browse Instrumentation Amplifiers Datasheets for RDP Electrosense -
actual telecommunications transmitter, like a cell phone, or a device that might emit some form of EMI. Depending on the source, there might be a power amplifier to increase the signal to measurable levels. There is frequently also a transmission antenna to enable broadcast of signals at measurable (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc.
Conduct Research Top
-
Understanding DC Instrumentation Amplifiers
DC instrumentation amplifiers are simple devices, used to modify signals in some specified way. However selecting amplifiers can be difficult, because specification terminology is neither widely understood nor universally standardized. Users may therefore benefit from a review of current practices.
-
Benchtop and USB-Powered Amplifiers Serve Measurement Applications
Among the broad array of tools used by designers for stimulating and measuring the performance of their creations, benchtop amplifiers are some of the most basic and useful. Over the last few years, they†TMve been joined by very small amplifiers that take advantage of USB for both DC power
-
How to Monitor Sensor Health with Instrumentation Amplifiers
By their very nature, in amps are a good choice to condition small signals in the presence of large common-mode voltages and DC potentials. The three op amp instrumentation amplifier architecture performs this function with the input stage providing a high input impedance while the output stage
-
RF Power Amplifier Efficiency: Big Challenges for Designers
impediments to converting DC power into RF power, from losses incurred throughout the signal path, to operating frequency, the inherent characteristics of the device, and others. The result, as an article in MIT Technology Review uncharitably put it, is "a grossly inefficient piece of hardware."
-
About Power Ratings
the power rating mean something different for a power op amp? In the audio amplifier market there are many definitions for the power ratings of an amplifier but they all relate to the power that can be delivered to the load (speakers) and the rating always relates to sine wave signals to the load. DC
-
Electrical Considerations of Fan Cooling
The article covers the electrical considerations for connecting the cooling fan of Power Amp Design power op amps to the signal circuits. All of the power op amps currently produced by Power Amp Design rely on an integrated heat sink and fan to provide adequate cooling for the amplifier
-
Dealing with Large Dynamic Range
Designing an ultra-low noise, high speed, DC coupled amplifier that operates over a wide temperature range is difficult, but the technical problems become far more severe if the amplifier also has to function over a wide dynamic range. By wide dynamic range we mean that the amplifier has
-
Design and Development of Medical Electronic Instrumentation
signals. Projects include a dc-coupled biopotential. amplifier with automatic offset cancellation, biopotential amplifier with dc rejection,. ac-coupled biopotential amplifier front end, bootstrapped ac-coupled biopotential amplifier,. biopotential amplifier with selectable RC bandpass filters
More Information Top
-
Eddy current tester
It consists of an oscillator, an AC amplifier and demodulator, a DC amplifier ( signal output and alarm), relay circuitry, mercury batteries, and a DC microammeter.
-
Developments in ECG acquisition, preprocessing, parameter measurement, and recording
DC amplifier signal recovery test after defibrillation (IEC recommendation ~ 4 1 ) .
-
Uncertainty Analysis of an Accelerometer DAQ System
DC AMPLIFIER SIGNAL CONDITIONING .
-
The design of the infrared analyzer for unconventional emission components of ethanol gasoline vehicle
The circuit system mainly consist of infrared gas analysis signal and the DC signal amplifier for environmental factors, A/D converter, 8051 MCU, keyboard, extended memory, LCD for displaying of test results, communication level converter composed of MAX233 chip and printer.
-
Electromagnetic energy exposure of simulated users of portable cellular telephones
The output of each dc signal amplifier is connected to a voltmeter, one for each channel, by the means of 30 feet of high impedance lines.
-
Fully automated capillary isotachophoresis of proteins
Thesignalsfromthe UV detector and the PG detector, amplifiedto a DC 20mV levelby the amplifiers,were further amplified 100-foldto a DC 2V levelwith a two-chan- nel DC signal amplifier (Otake Seisakusho, Tokyo), digitized by an 8-bitA-D converter (Fujitsu MB4052 …
-
Twitch and tetanus in mdx mouse muscle
A force transducer and DC signal amplifier (Models FT-03 and 7P122, Grass Instruments) re- corded the anterior tibial muscle tension evoked by supramaximal stimulation of the common per- oneal nerve.
-
Measurement of Light attenuation in dense fog conditions for FSO applications
DC SIGNAL AMPLIFIER .
Indicates content that may require registration and/or purchase.