-
Supplier: DigiKey
Description: Terminal Block Connector 2 Position Ground, Earth Green, Yellow 6-16 AWG
-
Supplier: DigiKey
Description: Binding Post Connector Standard Fluted Yellow Nickel
-
Supplier: DigiKey
Description: Fuse Holder 50A 600V 2 Circuit Cartridge DIN Rail
- Mounting: Other
- Rated Operating Voltage: 600 volts
-
-
Supplier: Accuris
Description: Fahrbare oder ortsveraenderliche Hubgeraete und verwandte Einrichtungen; Deutsche Fassung EN 1494:2000+A1:2008
-
Supplier: DigiKey
Description: Circuit Breaker Thermal Magnetic 20A 480V AC DC Lever DIN Rail
- Continuous Current Rating: 20 amps
- Mounting Style: DIN Rail Mounted
- Trip Indicator: Yes
- Trip Unit Type: Thermal Magnetic Circuit Breaker
-
Supplier: Accuris
Description: Gleitlager - Gerollte Buchsen fuer Gleitlager - Werkstoffe
-
Supplier: Accuris
Description: Gleitlager - Gerollte Buchsen fuer Gleitlager - Masse
-
Supplier: Accuris
Description: Gleitlager - Gerollte Buchsen fuer Gleitlager - Schmierloecher, Schmiernuten, Schmiertaschen
-
Supplier: Daemar Inc.
Description: lining. These are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load capacity, the self-lubricated feature and the excellent ratio
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 2.5 inch
- Length: 1.62 inch
-
Supplier: Daemar Inc.
Description: sintered bronze, PTFE based sliding lining. The main items in the TH range are the wrapped cylindrical bushings (DIN 1494). From a technical point of view, the product is already widely known and new applications are constantly being identified to take advantage of the high load
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 1.1 inch
- Length: 1.18 inch
-
Plain Bearings and Sleeve Bearings - THX - Pre-Lubricating Bushings - Metric Sizes -- MB22022580-THXSupplier: Daemar Inc.
Description: co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
- Bushing Type: Sleeve
- Design Units: Metric
- Inside Diameter: 8.66 inch
- Length: 3.15 inch
-
Supplier: Daemar Inc.
Description: with a co-acetal plastic. The polymeric surface has indentations in which the lubricating grease lies and protects the mating surface. The main products in the THX range are the cylindrical bushings (DIN 1494), as well as special parts made to customer specifications.
- Bushing Type: Sleeve
- Design Units: Inch
- Inside Diameter: 1.12 inch
- Length: 1 inch
-
Supplier: Ralston Metal Products Limited
Description: features, options and accessories; make the MCF one of the worlds most used modular enclosure. The following disconnects are suitable with the MCF: Allen Bradley 1494 V-H1, Cutler Hammer C361/C371, Westinghouse Flex Shaft, Square D 9422 A1, Siemens FHOH, ITE Siemens Max Flex FHOH and GE TDE
- Additional Features: Hinged Cover, Locking
- Depth: 19.7 inch
- Length / Height: 70.9 inch
- Material: Steel
Find Suppliers by Category Top
More Information Top
-
Sell sliding bearing
We strictly observe German DIN 1494 Standard as YS company 's product standard and YS company has obtained ISO9001:2000 quality system certification .
Indicates content that may require registration and/or purchase.