Products/Services for DO-35 Diodess

  • Tunnel Diodes-Image
    Tunnel Diodes - (17 companies)
    DO-27, DO-34, DO-35, DO-41 and DO-201 are diode outline (DO) packages. TO-3, TO-66, TO-92, TO-202, TO-220, TO-237 and TO-247 are transistor outline (TO) packages. SOD-80, SOD-106, SOD-123, SOD-323, and SOD-523 are small outline diode (SOD) packages...
    Package Type
  • RF Diodes-Image
    RF Diodes - (94 companies)
    ...different IC package types. Diode outline (DO) - DO-4, DO-5, DO-8, DO-9, DO-15, DO-27, DO-34, DO-35, DO-41 and DO-201 are diode outline (DO) packages. Small outline diode (SOD) - SOD-80, SOD-106, SOD-123, SOD-323, and SOD-523 are small outline diode...
  • Power Diodes-Image
    Power Diodes - (88 companies)
    DO-4, DO-5, DO-8, DO-9, DO-15, DO-27, DO-34, DO-35, DO-41, and DO-201 are diode outline (DO) packages. SOD-80, SOD-106, SOD-123, SOD-323, and SOD-523 are small outline diode (SOD) packages. TO-3, TO-66, TO-92, TO-202, TO-220, TO-237, and TO-247...
  • Gate Turn-off (GTO) Thyristors-Image
    Gate Turn-off (GTO) Thyristors - (25 companies)
    D2PAK is large surface mounted package that include a heat sink. I2PAK is a plastic package with three leads. DO-15 and DO-35 are diode outline (DO) packages. TO-3, TO-3P, TO-39, TO-92, TO-202, and TO-220 are transistor outline (TO) packages. Metal...
  •  
    Avalanche Diodes - (36 companies)
    Avalanche diodes are designed to break down at a specific high breakdown voltage (avalanche). These diodes are used for protection of electronic devices against high voltages.
  •  
    Diode Arrays - (172 companies)
    Diode arrays are composed of multiple discrete (usually unconnected) diodes on a single silicon chip. Diode arrays are important semiconductor products because they save assembly time and improve reliability over individually packaged diodes. In general, diode arrays use four or more diodes in a single package.
  •  
    Current Limiting Diodes - (91 companies)
    Current limiting diodes (CLD) regulate current over a wide voltage range. There are several types of current limiting diodes (CLD). Examples include a current regulator diode, constant current diode, and current limit diodes.
  •  
    Step Recovery Diodes - (104 companies)
    Step recovery diodes produce an abrupt turn-off (step) time by allowing a very fast release of stored charge when switching from forward to reverse bias, and from reverse to forward bias.
  •  
    Unijunction Transistors (UJT) - (20 companies)
    Unijunction transistors (UJT) are three-terminal devices that exhibit a negative resistance characteristic.
  •  
    Programmable Unijunction Transistors (PUT) - (23 companies)
    Programmable uni-junction transistors (PUT) are three-terminal thyristors that are triggered into conduction when the voltage at the anode exceeds the voltage at the gate. The PUT is similar to the UJT, but its intrinsic standoff ratio can be set by two external resistors. Hence, the term "programmable " is used.