Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: SpeedFam Corporation
Description: For your demanding polishing requirements SpeedFam offers the DSP models from basic to advanced. These polishing systems can be configured to meet your every process need. With critical non-corrosive components you are assured the results you expect. These systems operate with all
- Automation / Material Handling: Automatic / Indexing, None / Manual, PLC
- Applications / Materials Abraded: Ceramics / Glass, Metals / Metalworking
- Type: Double Sided (Double Disc), Polisher / Polishing Lathe
- Mounting: Floor Mounted / Stationary (Machine Tools)
-
Supplier: Embedded Data Systems
Description: 4-inch digits, a decimal point, a colon and a degree mark. The display background is flat black for high contrast and the LEDs are among the brightest available. This combination results in a super clear display at distances of up to 50 feet. At distances of up to 20 feet the DSP7x4 is
- Character Height: 101.6 mm
- Operating Temperature: -4 to 158 F
- Character Type: Numeric
-
Supplier: Artesyn Embedded Power
Description: The Artesyn Embedded Technologies ATCA-8320 is a DSP-based media processing blade for use in AdvancedTCA systems. It offers a very high density of IP voice and video transcoding, including H.264 at up to 1080p, for use in communications applications. Voice and video streaming over IP networks
- Memory: 16,000,000 k
- Processor Speed: 1,500 to 2,000 MHz
- GbE / 10 GbE Ports: 10 #
- Form Factor: AdvancedTCA
-
-
Supplier: Artesyn Embedded Power
Description: blade to be scaled 4 DSPs at a time, up to 40 DSPs, to match application requirements On-board Ethernet network connecting all the key elements which simplifies programing model Comprehensive media processing software suite shortens application development and time to market (See
- Memory: 16,000,000 k
- GbE / 10 GbE Ports: 48 #
- Form Factor: AdvancedTCA
- Standards: ETSI Compliant, NEBS Compliant
-
Supplier: Visual Sound, Inc.
Description: Genelec - Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy of room response equalization to an entirely new level. This powerful and precise low frequency monitoring solution is designed f... Genelec 7270A Active DSP Subwoofer brings the flexibility and accuracy
-
Supplier: Cirrus Logic, Inc.
Description: The CS4961xx family of ICs integrates Cirrus Logic’s highly regarded audio digital signal processor (DSP) with Cirrus Logic’s CobraNet® technology, which delivers uncompressed digital audio over Ethernet networks. The results are highly optimized audio system processors that offer
- Number of Digital Inputs: 32 #
- Number of Digital Outputs: 32 #
- Number of Channels: 2 to 16 #
- Sampling Frequency: 48 to 96 kHz
-
Supplier: Visual Sound, Inc.
Description: Genelec Audio monitoring precision is lifted to an entirely new level of accuracy with the introduction of the 8240A bi-amplified DSP monitoring system. Boasting performance comparable to much larger systems ... Audio monitoring precision is lifted to an entirely new level of accuracy with
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks
- Type: Amplifier
-
Supplier: TMP Pro Distribution
Description: XLS Series with Integrated DriveCore™Technology The XLS Series of power amplifiers from Crown define the standard for live sound systems with unmatched performance, technology, and affordability. This high-performance line consists of four models each providing enormous power and flexibility thanks
- Type: Amplifier
-
Supplier: ECON Technologies Co.,Ltd
Description: The MI-7000 Series Data Acquisition and Analyzer integrates cutting-edge technologies, including multi-DSP parallel processing, low-noise design, and high-speed data transfer. This architecture delivers comprehensive data acquisition and real-time signal analysis, ensuring both precise
- Sampling Frequency: 204.8 kHz
- Resolution: 24 bits
- Architecture: Analog (RC), Digital (FIR, IIR)
- Features: Data Acquisition Instrument / System, I/O Module, Input Module, Output Module, Signal Filter, Vibration and Acceleration
-
Supplier: RS Components, Ltd.
Description: cycle looping. 40-bit Accumulators for high-precision results. Up to 70 MIPS performance. CAN, Dual CAN and USB peripherals. Operational Amplifiers and fast Comparators. ADCs with multiple sample and holds. Peripheral Trigger Generator (PTG) for scheduling complex, high-speed peripheral
- Clock Speed: 60 MHz
- MIPS: 70
- External Memory Interface: 16-Bit
-
Supplier: OROS
Description: The Synchronous Order Analysis (SOA) plug-in harnesses the DSP powered OROS 3-Series analyzers to provide true order analysis. Signals are resampled with a dedicated tachometer input to be converted to the order domain. Then the plug-in extracts complex orders (phase and amplitude) from fast
-
Supplier: Microchip Technology, Inc.
Description: Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module 8 independent PWM pairs (16 total outputs) with up to 250ps resolution Dead-time insertion for rising and falling edges and
- Pin Count: 48
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: 6-cycle hardware 32/16 and 16/16 DIV Dual 40-bit fixed point Accumulators (ACC) for DSP operations Single-cycle MAC/MPY with dual data fetch and result write-back Zero overhead looping support High-Speed PWM Module Four independent PWM pairs (Eight total outputs) with up to 2 ns
- Pin Count: 28
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: calculate the measuring values. Thus the indicated values are a result of the sensor's movement, while it is induced with electricity. The fast DSP processing supports quick measurements results, which are then shown on the surface texture meter's display.
- Operating Temperature: 32 to 122 F
- Standards Compliance: DIN, ISO / EN, JIS
- Display & Special Features: Digital Readout
- Mounting / Loading Options: Handheld / Portable
-
Description: PSpice for Digital Signal Processing is the last in a series of five books using Cadence Orcad PSpice version 10.5 and introduces a very novel approach to learning digital signal processing (DSP). DSP is traditionally taught using Matlab/Simulink software but has some inherent
-
Supplier: Richardson RFPD
Description: The AD5444/AD5446 are CMOS 12-bit and 14-bit, current output, digital-to-analog converters (DACs). Operating from a single 2.5 V to 5.5 V power supply, these devices are suited for battery-powered and other applications. As a result of the CMOS submicron manufacturing process, these parts
- Resolution: 12 bits
- Features: Other
-
Supplier: Richardson RFPD
Description: The AD5444/AD5446 are CMOS 12-bit and 14-bit, current output, digital-to-analog converters (DACs). Operating from a single 2.5 V to 5.5 V power supply, these devices are suited for battery-powered and other applications. As a result of the CMOS submicron manufacturing process, these parts
- Category: Development Board
-
Supplier: ValueTronics International, Inc.
Description: one-slot, register-based VXI module that includes DSP, transducer signal conditioning, alias protection, digitization, and high-speed measurement computation. You can even add an optional arbitrary source or dual-input tachometer. Onboard computation of measurement results, fast data
-
Supplier: Artesyn Embedded Power
Description: By employing highly efficient digital signal processors (DSP) to provide direct offload of the host CPU, the SharpMedia PCIE-8120 acceleration engine can take the place of additional servers when adding high density voice and video processing to an application. Network equipment providers can
- Number of ports: 2
- Features: Other
- Standard Type: Video / Graphics Card
- Bus Interface: x4
-
Supplier: Tradeport Electronics Group
Description: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB Provided as Standard Floating Switching SINAD Measurement Two Input/Output Channels 100-step sequence memory, which can be divided into 10
-
UV Light Systems - Temperature Controller, Thermoelectric, ±14A, ±24V, 336W, USB, High Power -- 3700Supplier: Newport MKS
Description: The 3700 TEC Controller provides a 336 W bipolar output for operation with thermoelectric (TE) coolers and replaces legacy Model 3150. At the unit's heart, DSP based controls allow for PID settings with fast settling times. This feature combined with sound electronics design and quality
-
Supplier: ValueTronics International, Inc.
Description: industrial machinery, motor drivers, home appliances, and office equipment with used and refurbished power analyzers. Additional Features: DSP for Measurements Based on FFT Computations DDS Signal Generator with Low Distortion Large LCD for Versatile Display Excellent Operability GP-IB
-
Supplier: Biamp Systems, Ltd.
Description: inside a high damping factor is guaranteed which results in a real dynamic, warm and high-end sound. Without compromising on the advantages like low power consumption, high efficiency, low weight and a fanless design, Hypex has tackled all known disadvantages of digital amplification. With
- Power: 100 watts
- Number of Channels: 3 #
- Type: Amplifier
- Amplifier Class: Class D
-
Supplier: Visual Sound, Inc.
Description: value, and zero signal latency. When complete integration of amplifier control, monitoring and DSP is desired, the PowerLight 3 Series is fully compatible with the QSControl BASIS networked audio platform, with its comprehensive drag and drop DSP functionality. Simpler DSP
-
Supplier: Acromag, Inc.
Description: J4/P4 connector and/or with optional front mezzanine plug-in I/O modules. The result is a powerful and flexible I/O processor module that is capable of executing your custom instruction sets and algorithms. The on-board FPGA is a DSP-optimized version of the Virtex-5 FPGA. Although
- Number of Ports: 64
- PMC Data Bus: 64-bit
- Other Products: FPGA Module
- Features: Other
-
Supplier: Integrated Device Technology
Description: feature that automatically corrects crossover errors in plant wiring. The IDT1893BF incorporates Digital-Signal Processing ( DSP ) control in its Physical-Medium Dependent ( PMD ) sub layer. As a result, it can transmit and receive data on unshielded twisted-pair ( UTP ) category 5
- TJ: -40 to 85 C
- Pin Count: 56 #
- Supply Voltage: 3.3 V
- Technology: Fast Ethernet
-
Supplier: GL Communications, Inc.
Description: platforms, including USB T1 E1 Analyzer, Universal T1 E1 Cards, and tProbe™ T1 E1 units. GL's T1 E1 Analyzer cards is featured with the Windows Client/Server DSP Operation module, which allows real-time testing using DSP commands to perform functions such as Amplification/Attenuation,
-
Supplier: Henkel Corporation - Electronics
Description: side. Your benefits Thermal Conductivity: 1.0 W/m-K Electromagnetic Interference (EMI) absorbing Highly conformable, low hardness Fiberglass reinforced for puncture, shear and tear resistance Electrically isolating Applications Consumer electronics ASICs and DSPs Telecommunications PC
- Industry: Electronics
- Features: Thermally Conductive
-
Supplier: Renesas Electronics Corporation
Description: switched capacitor or DSP codec/filters.
-
Supplier: ECON Technologies Co.,Ltd
Description: Up to 136 channels / per unit Up to 16 drive channels Multi-controller that enables multiple inputs and outputs The MIMO vibration controller uses multi-DSP parallel processing technology and distributed modular design to control various vibration modes. It combines matrix decoupling,
- Output Dynamic Range: 120 dB
-
Supplier: NTi Audio AG
Description: analysis. Fastest measurement speed Reliable results Ease-of-use and automation This best-in-class analyzer delivers the highest precision results and offers unlimited functionality, made possible by the modular hardware concept - slot in the measurement modules you need to exactly fit
-
Supplier: Cirrus Logic, Inc.
Description: control or stand alone hardware control modes. In software control mode, both two-wire with read back and three-wire interface modes are supported. Status and error monitoring is built-in and results can be read back over the control interface, on the GPO pins or streamed over the audio data
- Number of Digital Inputs: 1 #
- Number of Digital Outputs: 1 #
- Operating Frequency: 10 to 27 MHz
- Sampling Frequency: 32 to 192 kHz
Find Suppliers by Category Top
Featured Products Top
-
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
exceptional synchronization, stability, and control accuracy. The MIMO Vibration Controller is specifically engineered for these demanding applications. Powered by distributed multi-DSP architecture and over (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
DoubleShot Plus features a torque capacity of 200 lb-ft and a new ratchet engagement design that improves bite while applying torque. This completely new design promises smoother operation and quicker reversing. There are two models of the DoubleShot PLUS: the DSP1 has a (read more)
Browse Wrenches Datasheets for Lowell Corporation -
are exposed to vibration loads from multiple directions and multiple sources simultaneously. The MI-8100 Series MIMO Vibration Controller is designed to meet these challenges. Utilizing advanced multi-DSP parallel processing architecture and distributed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
switching element, combined with DSP control chip, compensation transformer and detection circuit to achieve voltage regulation function. Its working principle is that the DSP control unit collects the output voltage signal in real time, adjusts the output voltage of the compensation transformer by (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd
Conduct Research Top
-
Altera's FPGA Floating-point DSP Design Flow
FPGAs are increasingly used as parallel processing engines for demanding digital. signal processing applications. Benchmark results show that on highly parallelizable. workloads, FPGAs can achieve higher performance and superior cost/performance. compared to digital signal processors (DSPs
-
Intelligent I/O processing for DSP+ARM (R) SoCs
This white paper discusses results of input/. output (I/O) processing on the general-purpose. processor (GPP) for a DSP-centric programming. model using a system-on-chip (SoC) containing. both digital signal processor (DSP) and. ARM (R) cores.
-
C6Run DSP Software Development Tool (.pdf)
watt have dropped. The result has been chip architects putting the increasing transistor count to new uses, including larger on-chip memories and caches. More importantly, they have moved to add additional processing elements to their designs. We are now firmly in the era of multicore computing.
-
Digital Signal Processing: Fundamentals and Applications
Digital Signal Processing: Fundamentals and Applications. Emphasizing achievable results and conclusions through numerous worked examples, while reducing the use of mathematics for an easier grasp of the concepts, this text presents DSP principles, applications and hardware implementation issues.
-
MityDSP (R)-L138F Software Defined Radio Using uPP Data Transfer
Critical Link was approached by a customer who needed to develop a spread spectrum radio transceiver for several applications. The end result of this project was a prototype system that has been used as a proof-of-concept for several applications. The combination of TI's OMAP-L138 DSP+ARM (R
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
. Spirit DSP, RMI team up for portable attack Spirit DSP (Moscow, Russia), a developer of embedded software for video and voice applications, has announced a platform and partnership agreement with multicore processor vendor RMI Corp. (Cupertino, Calif.). ASMI cutting 200 jobs in Netherlands as work
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
over 2001, resulting in "moderate profitability " for the supplier of surround sound and other audio technologies used in digital signal processing (DSP) systems and entertainment products. Fairchild says power supply controller eases DDR, HSTL memory systems design SAN JOSE -- Fairchild Semiconductor
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Telecom Express plans $100 million stock offering Sematech launches metrology initiative with tool suppliers Lucent hybrid combines FPGA, ASIC features TI signs up Syscon to develop plug-in software testing for DSPs Anadigics rolls out GaAs amplifier for 870-MHz cable TV networks Cypress expands
More Information Top
-
Tsunami waveform inversion for sea surface displacement following the 2011 Tohoku earthquake: Importance of dispersion and source kinematics
The cumulative source models are almost identical for both the NDSP and the DSP cases using the 30 km GBFs (Figures 7a and 7b), with the DSP result showing slightly sharper features.
-
Manufacturing Science and Technology, ICMST2011 Complete Document
First, the numerical calculation using finite word length in DSP results in the rounding error.
-
Boreal winter predictions with the GEOS‐2 GCM: The role of boundary forcing and initial conditions
The DSP results (Fig. lO(a)) are consistent with the signal-to-noise ratios (Fig. 9(d)) discussed earlier, with the forced variance in the tropics exceeding90% of the total over much of the tropical Pacific Ocean, while considerably smaller values occur …
-
Microwave Stethoscope: Development and Benchmarking of a Vital Signs Sensor Using Computer-Controlled Phantoms and Human Studies
In summary, the DSP results further emphasize the feasibility of measuring multiple VS with the MiSt.
-
A 0.18-μm CMOS SoC for a 100-m-Range 10-Frame/s 200\,×\,96-Pixel Time-of-Flight Depth Sensor
Note that only the DSP results are actually read out off-chip, thus considerably reducing the system-level readout data rate.
-
Substituent effect investigation of 3‐(2, 4‐dichlorophenyl)‐1‐(4′‐X‐phenyl)‐2‐propen‐1‐one. Part 1. Correlation analysis of 13 C NMR chemical shifts
Trends and interpretation results of 13 C NMR CS utilizing the MSP model agree with DSP results as long as rF or rI does not exceed the value of rR as in the case of 13 C NMR CS of CO.
-
PLOS Genetics: Genetic Deletion of the Desmosomal Component Desmoplakin Promotes Tumor Microinvasion in a Mouse Model of Pancreatic Neuroendocrine Carcinogenes...
In the absence of the RT2 transgene, genetic ablation of Dsp resulted in uniform loss of Dsp expression in the pancreatic islets, as determined by immunohistochemistry (Figure S4).
-
The ATLAS TileCal read-out drivers signal reconstruction
The DSP precision is limited by the number of bits used to pack the DSP result .
Indicates content that may require registration and/or purchase.