Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D
- Analog Input Channels: 0 #
- Digital I/O Channels: 28 #
- Operating Temperature: 34 to 113 F
- Features: Computer Programmable, General Lab and Industrial, I/O Module, Other
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D
- Analog Input Channels: 20 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Features: Computer Programmable, DC Current Input, DC Voltage Input, General Lab and Industrial, I/O Module, Other, Other Input, RTD Input, Strain Gauge / Bridge Input, Thermistor Input, Thermocouple Input
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Devicenet Interface Module
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Features: I/O Module
-
-
Supplier: Classic Automation LLC
Description: Flex I/O
- Features: I/O Module
-
Supplier: Classic Automation LLC
Description: Bailey Net 90 - Bailey Net 90 Control I/O Module
- Features: I/O Module
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: Modbus, Profibus-DP, Profinet, EtherCAT, EtherNet/IP, CANopen, CC-Link, PowerLink, etc. The extended I/O module is divided into six categories: digital input module, digital output module, analog input module, analog output module, special
- Features: I/O Module
-
Supplier: Classic Automation LLC
Description: MELSEC- Q Series - NET/HREMOTE I/O COAX LINK
- Features: I/O Module
-
Supplier: Measurement Computing
Description: USB-based solid-state eight I/O module interface device. KEY HIGHLIGHTS The USB-SSR Series interface devices provide support for solid state relay (SSR) modules. Each device is designed with a heavy-duty chassis for rugged DAQ applications.
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: Computer Programmable, DC Voltage Input, General Lab and Industrial, I/O Module, Relay / Switch Input, Relay Output
- Analog Outputs: Current Output
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 24V Dc Devicenet Adapter
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Features: I/O Module
-
Supplier: Measurement Computing
Description: USB-based solid-state 24 I/O module interface device. KEY HIGHLIGHTS The USB-SSR Series interface devices provide support for solid state relay (SSR) modules. Each device is designed with a heavy-duty chassis for rugged DAQ applications.
- Digital I/O Channels: 8 #
- Operating Temperature: 32 to 158 F
- Features: Computer Programmable, DC Voltage Input, General Lab and Industrial, I/O Module, Relay / Switch Input, Relay Output
- Analog Outputs: Current Output
-
Supplier: Classic Automation LLC
Description: No Description Provided
- Features: I/O Module
-
Supplier: Huron Net Works, Inc.
Description: DeviceNet Products
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 24V Dc Devicenet Adapter With Subnet Expansion
- Operating Temperature: -4 to 131 F
- Form Factor: DIN Rail
- Features: I/O Module
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Ex I/O EtherNet/IP Adapter
- Features: I/O Module
-
Supplier: Huron Net Works, Inc.
Description: DeviceNet Products
- Digital I/O Channels: 10 #
-
Supplier: ASCO
Description: DeviceNet is an open bus fieldbus communication system developed by Allen-Bradley based on Controller Area Network (CAN) technology. The governing body for DeviceNet is the Open DeviceNet Vendors Association (ODVA). The ODVA controls the DeviceNet
- Features: LED Indicator, Other
- Form Factor: Module
-
Supplier: TE Connectivity
Description: Configuration Features Channel Configuration : Expandable from 8 to 128 Points Electrical Characteristics Supply Voltage Range (VDC) : 24 Operation/Application Operational Function : Digital or Analog I/O Module Product Type Features I/O Module Type :
-
Supplier: Radwell International
Description: I/O DEVICE, INPUT MODULE, 12-48 V DC INPUT, W/ RIBBON STYLE CONNECTOR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Advantech
Description: 8AI EtherNet/IP Fieldbus Remote I/O 8ch analog input(voltage or current) Protocol : EtherNet/IP 2 x RJ-45 LAN for Daisy-chain connectivity 2500VDC isolation protection
- Features: I/O Module
-
Supplier: Measurement Computing
Description: Isolated digital I/O module with 4 digital inputs and 8 digital outputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16 digital input, open collector
- Digital I/O Channels: 12 #
- Features: Computer Programmable, DC Voltage Input, General Lab and Industrial, I/O Module, Other
- Isolation: Isolated Digital Input, Isolated Digital Output
- Form Factor: Stand Alone
-
Supplier: Huron Net Works, Inc.
Description: DeviceNet Products
- Digital I/O Channels: 32 #
- Analog Outputs: Voltage Output
-
Supplier: Acromag, Inc.
Description: 982EN-4xxx: Ethernet Modbus TCP/IP, 12 outputs 982EN-6xxx: EtherNet/IP, 12 outputs 983EN-4xxx: Ethernet Modbus TCP/IP, 12 bidirectional I/O 983EN-6xxx: EtherNet/IP, 12 bidirectional I/O These modules provide an isolated Ethernet network interface for twelve
- Digital I/O Channels: 12 #
- Operating Temperature: -13 to 158 F
- Form Factor: DIN Rail
- Host Connection: Ethernet
-
Supplier: Erdmann Corporation
Description: DeviceNet Protocol DeviceNet dramatically cuts installation costs by integrating up to 62 devices on a 4-wire trunk network. DeviceNet interfaces directly with many popular PCs and PLCs including Allen Bradley, GE Fanuc and others. The DeviceNet protocol is based
- Digital I/O Channels: 5 #
- Resolution: 8 bits
- Operating Temperature: -40 to 180 F
- Analog Outputs: Current Output
-
Supplier: Measurement Computing
Description: 15-channel digital I/O module with 8 channels of open collector digital outputs and 7 digital inputs. KEY HIGHLIGHTS Serial interface data acquisition (DAQ) devices with up to eight temperature/ voltage inputs, up to four voltage/current outputs, two 32-bit counters, up to 16
- Digital I/O Channels: 15 #
- Features: Computer Programmable, DC Voltage Input, General Lab and Industrial, I/O Module, Other
- Form Factor: Stand Alone
- Analog Outputs: Voltage Output
-
Description: Routes length-matched X12d I/O from P16 Routes length-matched X8d I/O from P16 Routes length-matched X38s from P16 or P14 (subset of P64s I/O) I/O signal pinout mapping table available upon request, contact factory Physical Characteristics
- Features: I/O Module, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: Gefran
Description: individual power supply and 3A maximum current. Total current for the module is 6A. Each output is protected against short circuit, overload, and overtemperature, with current recirculation circuitry for inductive loads. The presence of the input and/or output is signaled
- Digital I/O Channels: 32 #
- Operating Temperature: 32 to 122 F
- Analog Outputs: Current Output, Voltage Output
- Features: DC Current Input, DC Voltage Input, General Lab and Industrial, I/O Module, Relay Output
-
Supplier: Acromag, Inc.
Description: AP471 AcroPack I/O (AP) modules provide 48 general-purpose, bidirectional I/O points to economically monitor and control a large quantity of digital devices. Each channel has interrupt capability for detecting low-to-high or high-to-low transitions. Change-
- Digital I/O Channels: 48 #
- Operating Temperature: -40 to 185 F
- Features: DC Voltage Input, General Lab and Industrial, I/O Module, None, Other
- Form Factor: Printed Circuit Board (PCB)
-
Supplier: iba America LLC
Description: Decentralized I/O system for various applications The iba system can be expanded easily and costeffectively with 750 series I/O modules from WAGO and K-bus modules from Beckhoff. The two central units ibaW-750 and ibaNet750-BM-D offer different possibilities
- Features: DC Current Input, DC Voltage Input, General Lab and Industrial, I/O Module
-
Supplier: Beckhoff Automation LLC
Description: DeviceNet® standard on which the Bus Coupler is based allows the operation of diverse DeviceNet® devices in one network. DeviceNet® is based on a definition of communication objects for the exchange of data from the sensor/actuator area that is especially
- Features: I/O Module
-
Supplier: ADLINK Technology Inc.
Description: The USB-7230/7250 USB-based digital I/O modules feature high voltage on/off control and monitoring, and isolation voltage supported up to 2500VRMS. The USB-7230 provides 32-CH isolated digital I/O and 2-CH frequency/event counters. The USB-7250 provides 8-CH relay
- Features: I/O Module
- Host Connection: USB
-
Supplier: OMEGA Engineering, Inc.
Description: The iNET-400 system is a low cost card cage that attaches to Windows computers via USB 2.0. The advantage of a card cage is that you can select which I/O modules to install as needed to build a customized system. The instruNet card cage typically has one A/D
- Analog Input Channels: 16 #
- Digital I/O Channels: 4 #
- Operating Temperature: 34 to 113 F
- Resolution: 16 bits
-
Supplier: Altech Corp.
Description: virtually unlimited life. Features: Wide range of Solid State I/O Modules to choose from LED Indicators, Fuse Protection Input or Output Modules Can Be Mixed & Matched On The Same board Custom Installed I/O Modules Available Upon Request Most Plug-In
- Features: DC Voltage Input
- Form Factor: Modular Bay / Slot System
- User Interface: None
- Signal Converter Type: Voltage Converter / Inverter
-
Supplier: Acromag, Inc.
Description: aerospace, scientific, and development labs industries. The AcroPack® product line updates our popular Industry Pack I/O modules with a PCIe interface format. This COTS tech-refresh offers a compact size, low-cost I/O, the same functionality and memory map of the
- Operating Temperature: -40 to 185 F
- Features: General Lab and Industrial, I/O Module, None, Other
- Form Factor: Printed Circuit Board (PCB)
- Analog Outputs: Voltage Output
-
Supplier: Allied Electronics, Inc.
Description: SNAP-SCM-W2 module provides two channels of Wiegand-format serial data input, and the SNAP-SCM-PROFI module provides a standard high-speed interface to PROFIBUS DP® networks. Use Intelligent SNAP I/O with Allen-Bradley® PLC Logix Systems
Find Suppliers by Category Top
Featured Products Top
-
You'll be playing your cards right by enhancing your automation control with WAGO's Remote I/O modules. Maximum flexibility, 16 fieldbus options, and interoperability with higher level PLCs are just a few of the benefits you get when choosing from over 500 simple and complex WAGO I/O cards. (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
virtualization environment. The I/O unit and controller are housed together in a compact enclosure compliant with DIN 43880, eliminating the need for additional space for separate control components. The removable wiring interface simplifies both installation and commissioning. (read more)
Browse I/O Modules and Instruments Datasheets for WAGO -
Decentralized I/O system for various applications: The iba system can be expanded easily and cost effectively with 750 series I/O modules from WAGO and K-bus modules from Beckhoff. The two central units ibaW-750 and ibaNet750-BM-D offer different possibilities of connection to the iba (read more)
Browse Data Input Modules Datasheets for iba America LLC -
-Link channels that includes four IO-Link Class A and four Class B ports. The ability to control high current devices and improve connectivity can help drive machine performance and productivity. More offerings will be released in future to complement the ArmorBlock 5000 I/O solution. The upcoming (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
ability to synchronize input timestamp and output trigger with the system clock enables better machine precision, improves troubleshooting, and enhances overall system reliability. The I/O blocks can be configured via a browser through the module’s secure web server, enabling a safer (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
ArmorBlock 5000 I/O IO-Link master Eases configuration with common tag structure and configuration workflow Offers four IO-Link Class A and four IO-Link Class B ports Drives Class B output device up to 2A with an isolated high current output channel Supports IO-Link protocol 1.1.3 (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
. “Customers are looking for smarter, more adaptable solutions that remove friction from system design and maintenance,” says Karthikeyan Mahalingam, product manager at Rockwell Automation. “PointMax I/O delivers on that need by offering a simpler way to connect devices, gather (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Industrial manufacturers can simplify maintenance, increase productivity, and maximize uptime with the new Allen?Bradley® Compact 5000™ Isolated Analog HART I/O Module. By integrating HART capabilities, this module provides traditional I/O capabilities while unlocking valuable insights (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Block 5000 IO-Link master blocks include: Generic IO-Link profile allows compatibility with a wider range of IO-Link devices, enabling expanded machine capabilities for existing automation (read more)
Browse I/O Modules and Instruments Datasheets for Allen-Bradley / Rockwell Automation -
Decentralized automation with remote I/O: CPX-AP-I With CPX-AP-I, you get an efficient, open and expandable remote I/O system. You can directly integrate powerful I/O modules, existing valve manifolds and a wide range of IO-Link® devices and electric actuators into the most important (read more)
Browse I/O Modules and Instruments Datasheets for Festo Corporation
Conduct Research Top
-
Fieldbus Part 2
I/O modules that are attached to the AS-i segment in this cabinet enclosure. Transfer panel proximity switches are hardwired from the transfer panel location to these modules. There was a concern about not exceeding the AS-i bus segment length, and so the segment length was minimized by placing
More Information Top
-
ISA FUNCT BLK EMB DIST CNTRL SYS DES - IEC 61499 FUNCTION BLOCKS FOR EMBEDDED AND DISTRIBUTED CONTROL SYSTEMS DESIGN
The range of embedded hardware targets used to deploy function blocks includes TCS-NZ MO’Intelligence device with DeviceNet remote I/O modules (as illustrated in Figure 19-36) for FBRT and WAGO Linux controller (750-860) for the synchronous compiler.
-
Smart Materials and Intelligent Systems, SMIS2011
[6] Rockwel automation company:1769-SDN compact I/O DeviceNet scanner module installation .
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
Features :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
-
I/O Module - Nasa Tech Briefs :: NASA Tech Briefs
Holjeron (Tualatin, OR) has introduced the Aqua Series I/O modules for DeviceNet ™.
Indicates content that may require registration and/or purchase.