Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Accuris
Description: ADHESIVE, ONE COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Accuris
Description: ADHESIVE, TWO COMPONENT SILICONE, THERMALLY CONDUCTIVE, HIGH DIELECTRIC STRENGTH
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP51 is a fast "5 minute" curing two component epoxy adhesive for general purpose bonding formulated to cure at room temperature with a one-to-one mix ratio by weight or volume. It readily develops a high bonding strength of more than 2000 psi at
- Use Temperature: -452.47 to 250 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Liquid, Other, Specialty / Other, Thermosetting / Crosslinking, Two Component System, Unfilled
- Substrate Compatibility: Ceramic / Glass, Composites, Metal, Plastic, Porous Surfaces, Rubber / Elastomer
-
-
Supplier: Master Bond, Inc.
Description: Master Bond UV15 is a new one component, high strength, low viscosity, UV curable epoxy resin based polymer system for bonding, sealing, & coating with exceptionally high performance properties. It is a 100% reactive and does not contain any solvents or other volatiles. When exposed to a
- Viscosity: 120 to 150 cP
- Use Temperature: -60 to 300 F
- Thermal Conductivity: 0.029 W/m-K
- Coeff. of Thermal Expansion (CTE): 33 to 39 µin/in-F
-
Supplier: Master Bond, Inc.
Description: Master Bond EP70CN is a two component, epoxy system for bonding, sealing, coating and potting featuring a natural curing agent.
- Viscosity: 2,500 to 5,000 cP
- Use Temperature: -80 to 450 F
- Tensile Strength (Break): 11,000 to 12,000 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Tack-Free Time: 20 Mins Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric
- Features: Electrical Insulation / Dielectric, Thermal / Heat Conductive
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Epoxies Etc...
Description: 10-3012 is a high strength, fast setting epoxy adhesive. This epoxy adhesive and potting compound is specially formulated for high clarity, good impact strength and water resistance.
- Viscosity: 5,000 cP
- Use Temperature: -40 to 250 F
- Tensile Strength (Break): 2,500 psi
- Dielectric Strength: 599.9999999999991 kV/in
-
Supplier: Epoxies Etc...
Description: 10-3018 is a two component epoxy adhesive and sealant. This two component system has excellent chemical and heat resistance. 10-3018 is widely used as a stencil and screen adhesive due to its bonding strength and toughness.
- Viscosity: 95,000 to 350,000 cP
- Use Temperature: -76 to 284 F
- Tensile Strength (Break): 2,000 psi
- Dielectric Strength: 449.9999999999993 kV/in
-
Supplier: Epoxies Etc...
Description: 10-3213 is a new two part epoxy adhesive system which exhibits high bond strength and outstanding thermal shock resistance. The 10-3213 has proven to be an excellent quick set patch and repair adhesive with excellent sealant capabilities.
- Use Temperature: -76 to 392 F
- Thermal Conductivity: 0.46025729619958 W/m-K
- Tensile Strength (Break): 3,000 psi
- Dielectric Constant (Relative Permittivity): 8.25
-
Supplier: Protavic America, Inc.
Description: Amber epoxy system for high strength applications. Bonds well to metals, plastics and wood. Can be use as a general- purpose adhesive. 20-minute gel time. Available in colors and higher or lower viscosities.Passes NASA outgassing requirements.
- Viscosity: 40,000 cP
- Use Temperature: -55 to 140 F
- Tensile Strength (Break): 4,500 psi
- Dielectric Constant (Relative Permittivity): 4.3
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR K103 is manufactured from polyimide film with high-temperature adhesive. K103 has excellent mechanical and electrical properties, plus excellent dielectric strength. Applications: Non-silicone adhesive gold finger connector wave solder protection Solvent and water
- Thickness: 0.0025196850393700786 inches
- Temperature Resistance: -29 C
- Adhesive: Acrylic
- Backing: Polyimide (e.g., Kapton®)
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE® ABLESTIK DX20C dielectric adhesive offers excellent adhesion strength, especially at wire bonding process temperature to minimize defect rate at assembly. It features strong heat / UV resistance and can be applied by pin transfer, stamping and dispensing. One component
- Viscosity: 12,000 cP
- Features: Electrically Insulating / Dielectric
-
Supplier: Epoxies Etc...
Description: 10-3092 is a two-component, high strength epoxy adhesive system. This adhesive is formulated with fiberglass for added impact, compression and thermal shock resistance. 10-3092 is a reliable bonding agent with excellent electrical insulation properties. BENEFITS: • Fiberglass
- Viscosity: 1,500 to 9,450 cP
- Use Temperature: -85 to 311 F
- Thermal Conductivity: 0.50479765 W/m-K
- Tensile Strength (Break): 3,000 to 4,000 psi
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 2255 is manufactured from modified high-modulus PTFE film coated with high-temperature silicone adhesive. The most outstanding properties of CHR 2255 are its high dielectric and tensile strength, which make it an extremely durable insulation tape. Applications: High
- Thickness: 0.0035039370078740156 to 0.007519685039370079 inches
- Temperature Resistance: -73 C
- Features: Electrical, Protective Tape, Single-Sided Adhesive
- Adhesive: Silicone
-
Supplier: Saint-Gobain Tape Solutions
Description: CHR 6601 consists of a glass fiber reinforced paper backing with acrylic pressure sensitive adhesive. Superior tensile strength and adhesion coupled with excellent dielectric value makes this tape ideal for providing a reinforcing functionality in electromechanical equipment.
- Thickness: 0.005118110236220472 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic, Pressure Sensitive (PSA)
- Backing: Filament, Glass / Fiberglass
-
Supplier: Henkel Corporation - Industrial
Description: LOCTITE ABLESTIK 104, Epoxy, Assembly LOCTITE® ABLESTIK 104 adhesive is designed for applications requiring very high temperature exposures. This adhesive can withstand continuous exposure at temperatures as high as 230ºC. It has also been tested to withstand short term exposures up to
- Viscosity: 25,000 cP
- Use Temperature: 13 to 446 F
- Coeff. of Thermal Expansion (CTE): 33.333333333333336 µin/in-F
- Substrate Compatibility: Ceramic / Glass, Metal
-
Supplier: Saint-Gobain Tape Solutions
Description: h-old 6601 is a Glass filaments reinforced paper coated on one side with a high quality acrylic adhesive system. Designed for oil filled transformer applications requiring a high tensile strength tape with excellent adhesion used for holding and securing paper layer insulation during
- Thickness: 0.009251968503937008 inches
- Temperature Resistance: -30 C
- Adhesive: Acrylic
- Features: Electrical, Single-Sided Adhesive
-
Supplier: Sauereisen, Inc.
Description: Sauereisen Aluseal Adhesive Cement No. 2 is a ceramic cement paste offering good bond strength and thermal shock resistant properties for assembling, sealing and cementing porcelain, glass, metal and other materials. Its fine particle size and excellent flow characteristics make No. 2
- Use Temperature: 3,000 F
- Dielectric Strength: 50.800000000000104 kV/in
- Dielectric Constant (Relative Permittivity): 107.2
- Cure / Technology: Air Setting / Film Drying, Single Component System
-
Supplier: Master Bond, Inc.
Description: Master Bond Polymer Adhesive EP65 represents a breakthrough in epoxy adhesive technology featuring hitherto unattainable balance of processing strengths. This two component adhesive system is formulated to cure exceptionally quickly at ambient temperatures e.g. 8-10
- Viscosity: 8,000 to 10,000 cP
- Use Temperature: -80 to 400 F
- Industry: Aerospace, Automotive, Electrical Power / HV, Electronics, Marine, OEM / Industrial, Semiconductors / IC Packaging, Tooling / Mold Material
- Features: Anti-static / ESD Control, Die Bonding Adhesive / Compound, EMI / RFI Shielding Material, Electrical Insulating / Dielectric, Electrically Conductive, Gap Filling Sealant / FIP Gasket, Liquid, Other, Specialty / Other, Thermosetting / Crosslinking, Two Component System, Unfilled
-
Supplier: Fluorocarbon Limited
Description: strength but with great thermal properties and excellent resistance to chemicals and passage of electric current. Withstanding temperatures of -200ºC up to +260ºC whilst retaining most of its properties, PTFE is the most thermally-stable plastic. PTFE Sheet Uses: Properties such as chemical
- Thickness: 0.005118110236220472 to 0.01968503937007874 inches
- Features: Abrasion / Scratch Resistant, Dielectric / Insulating, Single-Sided Adhesive
- Backing: Fluoropolymer, Plastic / Polymer
-
Supplier: Custom Fabricating & Supplies
Description: Performance Acrylic Adhesive 200MP 4.2 mil 58 lb. polycoated kraft paper liner 6.5 Mil Total Thickness Roll Length - 60 yards Specifications Dielectric Strength (V/mil) - 690 Dielectric Constant - 2.72 Steel Adhesion (oz/in) - 92 What are Adhesive Transfer Tapes?
- Width: 0.25 to 24 inches
- Peel Strength / Adhesion: 5.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Supplier: Techsil Limited
Description: metals High elongation Good dielectric properties Excellent adhesion properties Technical Properties Uncured Consistency:Flowable Colour: Translucent Cured Shore Hardness: 28 Shore A Elongation: 370% Dielectric Strength: 23kv/ mm
- Features: Electrically Insulating / Dielectric
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Custom Fabricating & Supplies
Description: Adhesive Transfer Tapes? Adhesive transfer tapes are rolls of pressure sensitive adhesive pre-applied to a special release liner. For application, the tape is simply pressed, adhesive side down, to a surface and the liner is peeled off. A variety of adhesive
- Width: 0.5 to 24 inches
- Peel Strength / Adhesion: 6.75 lbs/in
- Adhesive: Acrylic, Pressure Sensitive (PSA), Transfer
- Features: Dielectric / Insulating
-
Description: Flame Retardant Modified Acrylic Unsupported Bonding Adhesive Description T1649 Bus Bond® free film adhesive uses our proprietary flame retardant, RoHS compliant, high temperature, modified acrylic adhesive on a carrier with a release liner, creating an isolated adhesive
- Width: 24 inches
- Thickness: 0.0005 to 0.002 inches
- Peel Strength / Adhesion: 10 to 11 lbs/in
- Dielectric Strength: 78,740,157.4803148 V/m
-
Supplier: Protavic America, Inc.
Description: Filled one-part system with 30 days of storage at room temperature. Electronics grade, offers excellent bond strength while dissipating heat up to 1Wm°K. Often used as a die & lid attach material.Requires low heat assist for cure. Ideal for applications requiring low-heat curing.
- Use Temperature: -55 to 155 F
- Thermal Conductivity: 1 W/m-K
- Tensile Strength (Break): 3,000 psi
- Dielectric Strength: 381.0000000000008 kV/in
-
Supplier: Techsil Limited
Description: Non-corrosive to metals and sensitive substrates Excellent dielectric properties Outstanding performance over a wide thermal range Technical Properties Uncured Consistency: Flowable Colour: Blue Cured Shore Hardness: 45 Shore A Elongation: 230% Dielectric Strength: 20kv/ mm (500
- Chemical System: Rubber Based / Elastomeric, Silicone
-
Supplier: Newark, An Avnet Company
Description: ADHESIVE, THERMAL, JAR, 80G; Thermal Conductivity:0.034°C/W; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:-; External Length:-; External Width:-; Product Range:-; Adhesive Colour:Grey; Colour:Grey RoHS Compliant: Yes
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Epoxy Plus 25 14350 is a two component, structural adhesive that is used for bonding structural parts, thermoset plastics, and metals. It offers flexibility, high dielectric strength, non-shrinking, and resistance to peeling, impact, and fatigue.
- Viscosity: 70,000 cP
- Dielectric Strength: 550 kV/in
- Chemical System: Epoxy (EP)
- Substrate Compatibility: Metal, Plastic
-
Supplier: Ellsworth Adhesives
Description: ITW Performance Polymers Devcon Epoxy Plus 25 14278 is a two component, structural adhesive that is used for bonding structural parts, thermoset plastics, and metals. It offers flexibility, high dielectric strength, non-shrinking, and resistance to peeling, impact, and fatigue.
- Viscosity: 70,000 cP
- Elongation: 20 %
- Dielectric Strength: 550 kV/in
- Chemical System: Epoxy (EP)
-
Supplier: Henkel Corporation - Industrial
Description: BOND PLY TBP 1400LMS-HD will typically be used for structurally adhering power components and PCBs to a heat sink. TO-220 Thermal performance: 2.3°C/W, initial pressure only lamination Exceptional dielectric strength Very low interfacial resistance 200 psi adhesion strength
- Use Temperature: 76 to 356 F
- Thermal Conductivity: 1.4 W/m-K
- Chemical System: Acrylic / Polyacrylate
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ ME-1070 Silicone Die Attach Adhesive Black is a one component, heat curing, microelectronics adhesive that provides high temperature stability, stress relief, seals packaging, and bonds with a variety of substrates. It offers unprimed adhesion, high strength,
- Viscosity: 18,000 cP
- Features: Electrically Insulating / Dielectric
- Chemical System: Silicone
- Cure / Technology: Single Component System
-
Supplier: Techsil Limited
Description: Consistency:Grey Paste Viscosity (@23°C):67 Pa.s Cured Shore Hardness:72 A Thermal Conductivity:3.5 W/mK Thermal Resistance:24 mm2.K/W Dielectric Strength:20 kV/mm Tensile Strength:2.2 Mpa Elongation:30% Adhesion Strength:1.0 Mpa Operating Temperature:-40°C to +200°C
- Use Temperature: -40 to 200 F
- Industry: Electronics
- Chemical System: Rubber Based / Elastomeric, Silicone
- Features: Thermal / Heat Conductive
-
Supplier: Ellsworth Adhesives
Description: Dow DOWSIL™ 3-4241 Dielectric Tough Gel Clear-Green is a two component, heat curing, silicone gel that is used for electrical insulation and protecting electrical components from contaminants, moisture, and stress. It is durable, fast curing, requires no primer, flame resistant, long working
- Viscosity: 400 cP
- Dielectric Strength: 450.00000000000006 kV/in
- Features: Electrical Insulation / Dielectric Material, Encapsulating / Potting
- Chemical System: Silicone
-
Supplier: Newark, An Avnet Company
Description: THERMALLY CONDUCTIVE ADHESIVE TAPE; Thermal Conductivity:0.4W/m.K; Conductive Material:-; Thickness:0.19mm; Thermal Impedance:-; Dielectric Strength:55kV/mm; External Length:100mm; External Width:100mm; Product Range:8940 Series RoHS Compliant: Yes
-
Supplier: Zippertubing Co. (The)
Description: bundling and securing of wires and cables or any application requiring a flame retardant material with good dielectric strength, high and low temperature flexibility and resistance to moisture and outdoor conditions. ZT-TAPE® is the perfect mate to Zippertubing’s Z-Shield® family and
- Thickness: 0.009 inches
- Temperature Resistance: -55 to 107 C
- Adhesive: Acrylic
- Features: Dielectric / Insulating, Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
DOWNLOAD DIELECTRIC BROCHURE LAST-A-FOAM® DIELECTRIC FOAM SERIES last-a-foam rf2200LAST-A-FOAM® RF (read more)
Browse Foams and Foam Materials Datasheets for General Plastics Manufacturing Co. -
. This self-adhesive thermal pad combines excellent compressibility with high dielectric strength of over 8 kV/mm, helping battery designers protect sensitive cells and nearby components in demanding high-voltage environments. Its soft (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
flexibility, strength, and durability in HFFR compounds, with ADMER™ adhesive polyolefins that improve insulation performance and enable lighter, more efficient cable designs. For high-frequency applications, TPX™ offers a PFAS-free alternative with excellent (read more)
Browse Elastomers and Rubber Compounds Datasheets for Mitsui Chemicals America, Inc. -
retardant. Shrink Ratio--4:1 (75%). Shrinkage begins when exposed to 120°C. Longitudinal shrinkage: 10%. Dielectric Strength: 400V/Mil min. Uses: Strain reliefs, jacketing material, component insulation, seal & protect wire splices, breakouts or connectors-to-cable terminations. OPER. TEMP.: -55°C to +135°C. Meets MIL-I-23053/4, Class 3, UL VW-1, CSA OFT (jacket only), ASTM D638. (read more)
Browse Tubing Datasheets for BRIM Electronics, Inc. -
. Total Conformability: It "wets" microscopic surface irregularities, eliminating the air gaps that often remain when using rigid mechanical fasteners. Dielectric Strength: (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
Designing thermal management for a coffee-machine heater means balancing three practical constraints: the pad must shrink predictably during processing, conduct heat efficiently away from the heater, and—where applicable—provide high dielectric (read more)
Browse Thermal Compounds and Thermal Interface Materials Datasheets for Dongguan Sheen Electronic Technology Co., Ltd. -
, followed by a heat cure of 150-200°F for 2-4 hours or longer is typically recommended. It is a reliable electrical insulator with a volume resistivity greater than 1014 ohm-cm at 75°F, and dielectric strength of 440 volts/mil at 75°F for a 1/8-inch test specimen (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
resistivity of >1014ohm-cm and a dielectric strength of 450 volts/mil. Formulated for temperatures ranging from 4K to +250°F, this epoxy is also suitable for challenging cryogenic applications. EP51CC is available in ounce kits, half pint kits, pint kits, quart kits, gun applicators, and FlexiPaks® for ease of use. (read more)
Browse Epoxy Adhesives Datasheets for Master Bond, Inc. -
adhesives, demands extremely flat and smooth surfaces, and AIN substrates deliver on these fronts. Aluminum Nitride Wafer Substrates are indispensable in the modern semiconductor industry, offering a combination of thermal conductivity, electrical insulation, and mechanical strength that few (read more)
Browse Specialty Ceramics Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
Fluon+™ PFA EA-2000 Adhesive Resins Serve as PCB Coatings to Speed Up Communication Rates in Autonomous Vehicles By 2025, it is projected that the global market (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Selecting the Right Potting Compound for Your Application
Many questions arise when trying to select an appropriate potting compound. An experienced materials expert can help identify the primary concerns, recommend materials, provide testing of the materials, and offer information on dielectric strength, adhesive. characteristics, thermal conductivity
-
Silicone Rubber Thermal Interface Materials: Applications and Performance Considerations
Simple composits of silicone rubber, extending filler, and fiberglass offer an attractive combination of thermal, physical, and electric properties that make these materials an ideal choice for use as thermal interface materials. Good dielectric strength and low thermal impedance that is relatively
More Information Top
-
An adhesive selection advisor for PCB assembly using surface mount technology
In the scenario considered, three different factors were considered for adhesive selection, namely the adhesive dielec- tric strength , the maximum percentage of spread, and the appearance (colour) of the adhesive.
-
Interface Formation Between Metal and Polyimide in High Wiring Density Build-up Substrate
However, the Cu to dielectric adhesion strength of such a line would not be sufficient to prevent peeling off during manufacture and after heat treatment.
-
ASTM MNL28 - Manual on Coating and Lining Methods for Cooling Water Systems in Power Plants
Cathodic protection systems on steel and cast iron surfaces are commonly utilized in the submerged zone, and can further reduce the corrosive process, however, protective coatings, when used, must have sufficient dielectric strength and adhesion to withstand cathodic disbondment forces.
-
Chapter 2: Intake and Discharge Structures
Cathodic protection systems on steel and cast iron surfaces are commonly utilized in the submerged zone, and can further reduce the corrosive process, however, protective coatings, when used, must have sufficient dielectric strength and adhesion to withstand cathodic disbondment forces.
-
Materials Handbook: An Encyclopedia for Managers, Technical Professionals, Purchasing and Production Managers, Technicians, and Supervisors, Fifteenth Edition ...
Electrical varnishes are likely to be silicone, epoxy, or polyester resins that give good dielectric strength and adhesion .
Indicates content that may require registration and/or purchase.