Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Pexco
Description: and pharmaceuticals. What is a Dip Tube? A dip tube is a plastic tube inserted into a bottle, jar, or container and connected to a pump or spray mechanism at the top. Its primary function is to draw liquid from the bottom of the container and transport it up
- Application: Chemical, Food Processing / Beverage, General Purpose, Water
- Color / Clarity: Clear
- Features: Fluoropolymer (PFA, FEP, etc.), Polyethylene / PEX, Polypropylene (PP)
- Type: Plastic Tubing, Structural / Mechanical Tubing
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER 30V DIP / TUBE
-
Supplier: Newark, An Avnet Company
Description: OPTOCOUPLER 350V DARLINGTON 4L DIP / TUBE
-
-
Supplier: Accuris
Description: STANDARD METHOD FOR MEASUREMENT OF DIP TUBE RETENTION OF MECHANICAL PUMP DISPENSERS
-
Supplier: Utmel Electronic Limited
Description: Displays Module 1DIGIT 8LED Red CC 10-Pin DIP Tube
- Operating Temperature: -40 to 185 F
- LED Color: Standard Red
-
Supplier: Newark, An Avnet Company
Description: ASM,10PS EC OBR/DIP,22/TUBE,LF
-
Supplier: Newark, An Avnet Company
Description: ASM,08PS EC OBR/DIP,22/TUBE,LF
-
Supplier: ASAP Semiconductor LLC
Description: DIP,SMD,16PIN,ISOLATED,TUBE
- Mounting / Packaging: Surface Mount (SMT / SMD)
-
Supplier: Accuris
Description: Non-metallic dip tubes for use in water heaters
-
Supplier: Accuris
Description: Standard Test Method for Determining the Dip Tube Lenght of a Mechanical Pump Dispenser
-
Supplier: Accuris
Description: Standard Test Method for Measuring the Dip Tube Length of a Mechanical Pump Dispenser
-
Supplier: ASAP Semiconductor LLC
Description: RES Thin Film 500Ohm 0.1% ISOL 20DIP Tube T/R
- Tolerance: 0.1 +/- %
- Technology / Construction: Thin Film
-
Supplier: ASAP Semiconductor LLC
Description: RES, THICK FILM, 68K, BUS, 14DIP, 2%, TUBE
- Tolerance: 2 +/- %
- Technology / Construction: Thick Film
-
Supplier: ASAP Semiconductor LLC
Description: RES, THICK FILM, 5.1K, BUS, 14DIP, 2%, TUBE
- Tolerance: 2 +/- %
- Technology / Construction: Thick Film
-
Supplier: CSA Group
Description: a dip tube with this Standard does not imply that such dip tube is acceptable for use in water heaters without supplemental tests with the dip tube installed in the particular water heater design. 1.3 This Standard contains SI (Metric) corresponding to the
-
Supplier: ASTM International
Description: 1.1 This practice covers the rapid determination of the A-D dimension defined as the centerline dimension from the top plane of the valve mounting cup curl to the far end of the dip tube. See Fig. 1. 1.2 This practice is limited to valves with 1 in. (25.4mm) mounting cups.
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement technique for a dip tube of a mechanical pump dispenser. 1.2 The values stated in both inch-pound and SI units are to be regarded separately as the standard. This standard does not purport to address all of the safety concerns, if any,
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 七路 50V 500mA DIP-16 Darlington Transistor Arrays ROHS
- VCEO: 50 volts
- IC(max): 500 milliamps
- TJ: -40 to 85 C
- Features: Darlington
-
Supplier: Win Source Electronics
Description: Manufacturer: TE Connectivity Category: DIP Switches/SIP Switches Packaging: Tube Product Status: Active
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: Grayhill Inc. Category: Switches DIP Switches Series: 78 Package: Tube Product Status: Active Circuit: SPST Number of Positions: 4 Current Rating (Amps): 150mA Voltage Rating: 30VDC
- Number of Positions Available (# of actuators): 4
- Max Current Rating: 0.15 amps
- Max DC Voltage Rating: 30 volts
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Category: Switches -DIP Switches Series: 76 Package: 76 Tube Product Status: Active Base Product Number: 76PSB Operating Temperature: -40°C ~ 85°C Mounting Type: Through Hole, Right Angle Pitch: 0.100" (2.54mm), Full Features: Tape Seal
- Operating Temperature: -40 to 185 F
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: TE Connectivity
Description: 2.54 MM [.1 INCH ] DIP & SIP Switch Housing Color : Black DIP & SIP Switch Housing Material : Polyester GF Mechanical Attachment DIP & SIP Switch Mounting Type : Through Hole Mounting Angle : Vertical Other Comment : White dot identifies pin 1. Packaging Features Packaging
- Number of Positions Available (# of actuators): 8
- Max Current Rating: 1.5 amps
- Operating Temperature: -67 to 221 F
- Actuator Specifications: Rocker Actuator(s)
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches / SIP Switches IC tubes surface mount dip 4 pos.
-
Supplier: Utmel Electronic Limited
Description: AC to DC Switching Converter Off-Line Switcher 54kHz to 66kHz Tube 7-Pin DIP
- Input Voltage (VIN): 14 volts
- Output Power: 0.030000000000000002 watts
- Operating Temperature: -40 to 150 C
- Package Type: DIP / CDIP / PDIP
-
Supplier: Acme Chip Technology Co., Limited
Description: TRI-STATE DIP 4P G RAISED TUBE
- Operating Temperature: -4 to 185 F
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
-
Supplier: Utmel Electronic Limited
Description: Conn DIP Socket SKT 28 POS 2.54mm Solder ST Thru-Hole Tube
- Voltage Rating: 100 volts
- Current Rating: 3 amps
- Features: Other
- Geometry: Straight
-
Supplier: Utmel Electronic Limited
Description: Switch DIP OFF ON SPST 2 Piano 0.05A 24VDC PC Pins 2000Cycles 2.54mm Thru-Hole Tube
- Number of Positions Available (# of actuators): 2
- Operating Temperature: -40 to 185 F
- Actuator Specifications: Side Actuated Lever(s) (Piano)
- Pole and Throw Specifications: Single Pole, Single Throw (SPST)
-
Supplier: VAST STOCK CO., LIMITED
Description: DIP Switches/SIP Switches TRI-STATE DIP 9P G RAISED TUBE
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 054191-VIPER32DIP Packaging: Tube/Rail Mounting: Through Hole Categories: Integrated Circuits Status: Obsolete(EOL) Case / Package: 8-DIP Control Package / Case: 8-DIP (0.300", 7.62mm) Popularity: Medium Fake Threat In the
- Package Type: DIP / CDIP / PDIP
- Features: Other
-
Supplier: DigiKey
Description: TRI-STATE DIP 4P G RAISED TUBE
- Max Current Rating: 0.025 amps
- Max DC Voltage Rating: 24 volts
- Operating Temperature: -4 to 185 F
- Pole and Throw Specifications: Single Pole, Double Throw (SPDT)
-
Description: END STACK DIP 8P J RAISED TUBE
- Pole and Throw Specifications: Other Type (Special Application), Single Pole, Single Throw (SPST)
Find Suppliers by Category Top
Featured Products Top
-
sheet metal plugs and tube end plugs to vinyl dip molded shipping plugs and (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for MOCAP LLC -
TACTILE AND DIP SWITCH DEFEND THE DEVICES THAT DRIVE YOUR ENTERPRISE These small devices–tactile and dip switches–are the key gateways through which a human finger (read more)
Browse Switch Sealing Boots Datasheets for ZAGO Manufacturing Company, Inc. -
textiles Medical textiles Filtration Awnings and marine textiles They can be applied via dipping or industrial spray-coating and provide a high-performance, sustainable alternative to fluorinated repellent technologies (read more)
Browse Industrial Coatings Datasheets for AGC Chemicals Americas, Inc. -
antibacterial performance and is 100% protected with the effective additive, which is present throughout the tube, not only on the interior, offering protection on all surfaces. This is especially important in applications where the tubing is dipped into a fluid. (read more)
Browse Plastic Tubing Datasheets for NewAge Performance Products | NAPP -
Alloys, as indicated by the FAA. Cleaned and prepared heat exchangers are dipped into the Cr(VI)-based BONDERITE (known as ALODINE) solution to dissolve and displace aluminum at the very surface with chromate. This passivated layer provides corrosion protection and improves paint adherence post (read more)
Browse Environmental Controllers Datasheets for Myron L Company -
is ideal for liquid steel temperatures, replacing dip thermocouples for increased user safety. He said: “I feel like we’re part of the digital ecosystem that helps with the operation and efficiency of the Marcegaglia UK plant, and we’re proud to (read more)
Browse Thermal Imagers Datasheets for LAND -
through without releasing toxic gas Both silicone and acrylic coatings can be applied by spraying, dipping or brushing. Finding the right silicone for your application is not limited to CHT’s product portfolio. Our technical team will partner with you to (read more)
Browse Conformal Coatings Datasheets for CHT USA Inc. -
resist cracking, are flexible and provide the same insulation properties as neat PFA. PFA- and PEEK-based fluoropolymer coatings provide improved electrical insulation when they are applied via liquid/dip process. What fluoropolymer compounds does AGC offer for flat wire (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
resist cracking, are flexible and provide the same insulation properties as neat PFA. PFA- and PEEK-based fluoropolymer coatings provide improved electrical insulation when they are applied via liquid/dip process. What fluoropolymer compounds does AGC offer for flat wire (read more)
Browse Datasheets for AGC Chemicals Americas, Inc. -
ANSI gaskets: Provide chemical resistance and sealing performance in flange connections General gaskets: Maintain integrity under chemical exposure and temperature fluctuations.? Fluid Handling and Containment Dip pipes and spargers: Linings (read more)
Browse Resins and Compounds Datasheets for AGC Chemicals Americas, Inc.
Conduct Research Top
-
Petrochemical and Chemical Processing
PTFE is the material of choice for gaskets, vessel linings, pumpinteriors, washers, rings, seals, spacers, dip tubes and well-drilling components
More Information Top
-
High-Temperature Stress Relaxation Cracking and Stress Rupture Observed in a Coke Gasifier Failure
A large irregular hole was found in the dip tube , an annular tube inside the vessel conducting the hot gas flow to a water quench.
-
Laboratory Testing of Downhole Gas Separators
The separator designs tested differed in entry-port configuration, size of dip tube , and the relative position of the separator-fluid entry ports with respect to the well's perforations.
-
Improved helium exchange gas cryostat and sample tube designs for automated gas sampling and cryopumping
(Consequently, the sample tubes are custom- arily referred to as ‘‘ dip tubes ’’.) .
-
Tank Waste Remediation System (TWRS) Final Safety Analysis Report (FSAR)
33 Tlnk 241-AW-102 also has two air 1ih circulators for mixing tnnk contents to provide a uniform 34 feed to the 242-A Evajorator and a dip tube assembly installed to read specifc gravity.
-
Safety Analysis Report for Packaging (Onsite) Multi Canister Overpack Cask
The top of the shield plug has four penetrations, t w o of which connect to process valves that are used for conditioning the fuel inside the MCO ( dip tube and HEPA filters), a rupture disk, and a plugged penetration.
-
Compatibility of 14 C‐labeled phenylephrine hydrochloride in polyethylene nasal spray containers
In the first part of the study, nasal spray bottles with and without dip tubes containing 0.25 and 0.5% 14C‐phenylephrine hydrochloride were evaluated at temperatures of 7, 22, 40, and 50°.
-
A Laboratory Study With Field Data of Downhole Gas Separators
The amount of gas that then flows with the liquid into the dip tube and to the pump intake is thus reduced to a minimum.
-
An Improved Downhole Gas Separator
However, if the pump is set above the fluid entry zone, a gas separator should be used that offers an efficient gas/liquid separation chamber with low dip tube friction loss which results in complete pump fillage if sufficient liquid inflow into the…
-
Tank waste remediation system final safety analysis report
Tank 241-AW-102also has two air lift circulators for mixingtank contentsto provide a uniform feed to the 242-AEvaporatorand a dip tube assemblyinstalledto read specificgravity.
-
MELCOR 1.8.3 assessment: GE large vessel blowdown and level swell experiments
The vessel had provision for a dip tube as part of the blowdown line.
Indicates content that may require registration and/or purchase.