-
Supplier: UIY Inc.
Description: 450 to 466MHz – Duplexer / Diplexer
- RX (Low): 463 to 466 MHz
- TX (High): 450 MHz
- Insertion Loss: 2 dB
- VSWR: 1.2 :1
-
Supplier: UIY Inc.
Description: 30 to 2700MHz – Duplexer / Diplexer
- RX (Low): 698 to 2,700 MHz
- TX (High): 30 to 520 MHz
- Insertion Loss: 0.8 dB
- VSWR: 1.45 :1
-
Supplier: UIY Inc.
Description: 450 to 1520MHz – Duplexer / Diplexer
- RX (Low): 1,420 to 1,520 MHz
- TX (High): 450 to 530 MHz
- Insertion Loss: 0.5 dB
- VSWR: 1.25 :1
-
-
Supplier: UIY Inc.
Description: 145 to 180MHz – Duplexer / Diplexer
- RX (Low): 168 to 180 MHz
- TX (High): 145 to 158 MHz
- Insertion Loss: 1 dB
- VSWR: 1.3 :1
-
Supplier: Anatech Electronics, Inc.
Description: 200 MHz LC Duplexer/Diplexer
- Insertion Loss: 1 dB
- Device Type: Diplexer, Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 788-798 MHz / 758-768 MHz Cavity Diplexer / Duplexer
- Insertion Loss: 0.5 dB
- Device Type: Diplexer, Duplexer
-
Supplier: Anatech Electronics, Inc.
Description: 2305-2315 MHz / 2350-2360 MHz Cavity Diplexer / Duplexer
- Insertion Loss: 0.5 dB
- Device Type: Diplexer, Duplexer
-
Supplier: Pulse Electronics Corporation
Description: Pulse Electronics Networking BU supplies innovative OEMs, CEMs and contract manufacturers around the world with high-quality diplexer products, including: RF diplexers Diplexer filters DOCSIS 3.0 diplexers MoCA diplexers Our diplexer are
- Device Type: Diplexer
- Package Type: Through Hole Technology (THT)
-
Supplier: Anatech Electronics, Inc.
Description: 832-862 MHz / 791-821 MHz Cavity Diplexer / Duplexer
- Insertion Loss: 1 dB
- Device Type: Diplexer, Duplexer
-
Supplier: MACOM
Description: At MACOM we offer a range of filters and diplexers for CATV and MoCA® infrastructure subscriber equipment. Typical applications include HFC amplifiers and nodes, ONTs, STBs, eMTAs, and cable modems. Our filters and diplexers are available in covered
- RX (Low): 5 to 4,500 MHz
- TX (High): 5 to 4,500 MHz
- RX Rejection (Over TX): -50 to 70 dB
- TX Rejection (Over RX): -50 to 70 dB
-
Supplier: AVX Corporation
Description: Multilayer Organic Diplexers The MLO™ diplexer uses high dielectric constant and low loss materials to realize high Q passive printed elements such as inductors, and capacitors in a multilayer stack up. The MLO™ diplexers can support multiple wireless standards
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Frontier Electronics Corp.
Description: Frontier's series of chip diplexers are manufactured using the LTCC (Low Temperature Co-fired Ceramic) process which allows for high performance in a small package. Frequency range: 824MHz ~ 5900MHz LTCC (Low Temperature Co-fired Ceramic)
- Insertion Loss: 0.55 to 3.5 dB
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Richardson RFPD
Description: Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power
- Device Type: Diplexer
-
Supplier: Spectrum Microwave
Description: Sage Laboratories, Inc. has introduced a broadband diplexer to operate in the military communications frequency bands to satisfy emerging needs for bridged protocols in support of deployed field equipment and personnel. This broadband device features low loss, robust power handling,
- RX (Low): 20 to 88 MHz
- TX (High): 100 to 3,000 MHz
- RX Rejection (Over TX): 40 dB
- TX Rejection (Over RX): 70 dB
-
Description: Integrated Circuits (ICs) - RF & Radio - Diplexers
-
Supplier: Networks International Corporation
Description: Type: Bandpass Center Frequency: 6000.000 (MHz) Mount: SMT NIC designs and manufactures multiplexers and Diplexers for broadband and narrowband applications. Filters within any of the bandpass series or combinations of different series may be used to form the basic
-
Supplier: Newark, An Avnet Company
Description: DIPLEXER ROHS COMPLIANT: YES
-
Supplier: Marki Microwave LLC
Description: Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-4 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1.4 dB
- RX (Low): 0 to 4,100 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: The DPX-0508 is a broadband low pass/high pass diplexer capable of multiplexing low frequency (DC-5 GHz) and high frequency (8-18 GHz) signals. The novel design offers extremely low insertion loss for both the low pass and high pass channels. The DPX-0508 is an excellent
- RX (Low): 5,000 to 8,000 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: Marki Microwave LLC
Description: Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB
- RX (Low): 0 MHz
- Package Type: Connectorized
- Device Type: Diplexer
- Features: Other
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: SMD-6 Diplexers ROHS
- Device Type: Diplexer
-
Supplier: Newark, An Avnet Company
Description: DIPLEXER, WLAN; No. of Pins:4 Pin; Filter Case Style:0603 [1608 Metric]; Diplexer Applications:WLAN; Product Range:-; No. of Pins:4Pins RoHS Compliant: Yes
-
Supplier: Mini-Circuits
Description: ZDPLX-592-S+ is a high performance hybrid diplexer with the lowpass port at 2.4 - 2.5 GHz and highpass port at 5.1 - 5.9 GHz. Bulit in a rugged connectorized package, this diplexer finds its application in Wi-Fi communication systems with high speed data rates.
- Package Type: Connectorized
- Device Type: Diplexer
- Connectors: SMA
-
Supplier: Marki Microwave LLC
Description: Available in either a connectorized or miniature surface mount package (0.240 inch x 0.150 inch), the DPX-1 is a low cost, high performance diplexer. The unique design offers high pass/low pass signal routing/multiplexing with excellent isolation. Passband insertion loss is less than 1 dB
- RX (Low): 0 MHz
- Device Type: Diplexer
- Features: Other
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Broadcom Inc.
Description: The Avago ACFM-2021 is a highly miniaturized diplexer device designed to allow a common antenna to be used for simultaneous reception of Band 1 (or Band 4) and Band 25. The device also enables co-banding between UMTS Band 1 and Band 4. In addition to maintaining high isolation
- RX (Low): 1,930 to 2,110 MHz
- TX (High): 1,995 to 2,170 MHz
- Device Type: Diplexer
- Package Type: Surface Mount Technology (SMT)
-
Supplier: Spinner Atlanta
Description: No Description Provided
- Insertion Loss: 0.25 dB
- VSWR: 1.06 :1
- Package Type: Connectorized
- Device Type: Diplexer
-
Supplier: Mini-Circuits
Description: DPLB-4254A0+ is a Low cost diplexer with the lowpass port at DC-42 MHz and highpass port at 54-1220 MHz. Good return loss combined with high out of channel rejection makes it a ideal component in cable TV and multiband radio systems.
- RX (Low): 42 MHz
- TX (High): 54 to 1,220 MHz
- Device Type: Diplexer
-
Supplier: Mini-Circuits
Description: DPLB-8510A04+ is a Low cost diplexer with the lowpass port at 5-85 MHz and highpass port at 102-1220 MHz. Good return loss combined with high out of channel rejection makes it an ideal part in cable TV and multiband radio systems.
- RX (Low): 5 to 85 MHz
- TX (High): 102 to 1,220 MHz
- Device Type: Diplexer
-
Supplier: Mini-Circuits
Description: DPLB-6585A0+ is a high performance low cost diplexer with the lowpass port at 5-65 MHz and highpass port at 85-1220 MHz. Excellent return loss combined with high out of channel rejection makes it an ideal component in cable TV and multiband radio systems.
- RX (Low): 5 to 65 MHz
- TX (High): 85 to 1,220 MHz
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(1750/2350)-271SA is a cavity diplexer. The pass band is 1750-1850MHz and 2200-2500MHz.lt has excellent isolation ≥70dB@1750-1850MHz and 2200-2500MHz. It has a maximum insertion loss of 1.0dB. The diplexer has SMA-Female 50ohms connectors. Key Electrical
- RX (Low): 1,750 to 1,850 MHz
- TX (High): 2,200 to 2,500 MHz
- Insertion Loss: 1 dB
- Device Type: Diplexer
-
Supplier: Qorvo
Description: Band 71 Duplexer
- RX (Low): 663 to 698 MHz
- Insertion Loss: 1.1 dB
- Device Type: Duplexer
-
Supplier: L-com, Inc.
Description: The L-com 2.4/5 GHz Diplexer was designed to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4GHz and 5GHz antennas. Many dual-band 802.11a/b/g radios share a single antenna. The DP245 splits these signals so that two separate 2.4 GHz and 5 GHz antennas can
- RX (Low): 2,400 to 5,000 MHz
- TX (High): 2,400 to 5,000 MHz
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(1600/2400)-1099S is a cavity diplexer. The pass band is 1600-2000 MHz and 2150-2400MHz..lt has excellent isolation ≥80dB@Rx and Tx bands. It has a maximum insertion loss of 0.5 dB. The HRT-DX(1600/2400)-1099S has SMA-Female connectors. Key Electrical Specifications
- RX (Low): 1,600 to 2,000 MHz
- TX (High): 2,150 to 2,400 MHz
- Insertion Loss: 0.5 dB
- Device Type: Diplexer
-
Supplier: Chengdu Filter Technology Co., Ltd.
Description: The HRT-DX(GSM35)-2S is a cavity diplexer. The pass band is 880-915MHz and 925-960MHz.lt has excellent isolation ≥50dB@880-915MHz, 925-960MHz. It has a maximum insertion loss of 1.0 dB. The HRT-DX(GSM35)-2S has SMA-Female 50ohms connectors. Key Electrical Specifications Key Electrical
- RX (Low): 880 to 915 MHz
- TX (High): 935 to 960 MHz
- Insertion Loss: 1 dB
- Device Type: Diplexer
-
Supplier: L-com, Inc.
Description: The DP2458-NF Diplexer multiplexes a 2.4 GHz and a 5 GHz signal onto one cable. The DP2458-NF can also be used to split 2.4 GHz and 5 GHz from a single radio feed to separate 2.4 GHz and 5 GHz antennas. The DP2458-NF features exceptionally low insertion loss and
- RX (Low): 2,400 to 5,000 MHz
- TX (High): 2,400 to 5,000 MHz
- Device Type: Diplexer
Find Suppliers by Category Top
Featured Products Top
-
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Diplexer Duplexers & Diplexers Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
Duplexers & Diplexers Anatech Electronics offers Duplexers and Diplexers in different technologies, from cavity duplexers, LC diplexers and duplexers, Ceramic duplexers, and SAW (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
High performance 806-869MHz UHF band RF duplexer specially designed for base stations, two-way radios, public safety communication systems, mobile communication equipment and wireless telecom applications. It features low insertion loss, high isolation, low VSWR, excellent out-of-band rejection (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for 5o.com -
feed Applications Wireless communication systems across all standard wireless bands Manufacturing Capability Established in 2010 and based in Chengdu, China, Filter Technology researches and manufactures RF and (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Chengdu Filter Technology Co., Ltd. -
loss and high selectivity. The cavity duplexers range in frequencies from 20 MHz to 20 GHz, and can handle RF power inputs up to 500 W. Duplexers are available that can withstand hostile environments encountered in outdoor installations. Standard designs use a 0.05-dB Chebyshev response and other (read more)
Browse RF Diplexers, Duplexers, and Multiplexers Datasheets for Anatech Electronics, Inc. -
change or other parameters which will not require a total re-design. On the mechanical side, any product found that matches the electrical specification can be modified to a specific style or connectors on the input and output, or in the case of Duplexers having any type of connectors in any of the 3 ports. This applies to any Bandpass, Duplexer, Triplexer, Low pass, High pass, band stop, Multi-band RF Filter, and more. (read more)
Browse RF Filters and Microwave Filters Datasheets for Anatech Electronics, Inc. -
economical RF and microwave components include RF adapters, attenuators, cable assemblies, terminations, and couplers. RFOCS™ also provides a selection of filter products including diplexers, triplexers, and 5-plexers, alongside RF equipment including (read more)
Browse RF Attenuators Datasheets for NWS -
band stop / Notch filters, duplexers & diplexers, and (read more)
Browse RF Band Pass Filters Datasheets for Anatech Electronics, Inc. -
and substance analyzers, and extend the life of RF components. Microwave multiplex communication and duplexer system: Realize unidirectional conduction of signal in microwave multiplex communication to enhance system stability; combine with duplexer to build bidirectional link to optimize signal separation efficiency. (read more)
Browse RF Isolators and RF Circulators Datasheets for UIY Inc.
More Information Top
-
Technical Support
The Expert of the RF Band Pass Filter design& manufacturer, RF Diplexer & Duplexer , RF 50 ohm& 75ohm Filter, RF Tunable Filter .
-
CR4 - Thread: 1990 Honda Celica - OBD2 Port
You might be interested in: RF Mixers, RF Isolators and RF Circulators, RF Diplexers and Duplexers .
-
Propagation Engineering in Radio Links Design
… Leaky cable air interface coupling loss in dB • FSL : Free-space loss of radiowaves between leaky cable and mobile radio antenna in dB • Lm : Miscellaneous losses such as jumper cable, RF connectors, splitter, diplexer , duplexer , and RF coupler in dB .
-
Propagation Engineering in Wireless Communications
… Leaky cable air interface coupling loss, in dB • FSL : Free space loss of radiowaves between leaky cable and mobile radio antenna in dB • Lm : Miscellaneous losses such as jumper cable, RF connectors, splitter, diplexer , duplexer , and RF coupler in dB .
-
Other Telecommunications Products Companies, Other Telecommunications Products Manufacturers, Other Telecommunications Products Suppliers & Exporters
Products/Services:combiner, diplexer , rf combiner, duplexer , microwave passive components, mutiplexer .
-
Liquid crystalline polymer (LCP) based lumped-element bandpass filters for multiple wireless applications
Design for other RF components such as diplexers / duplexers and baluns have been completed and fabricated and show comparable performance to similar LTCC, MLC and monoblock based deviceswith the same size profile.
-
Federal Register > Tuesday, July 1, 2014 > [79 FR 37551] Revisions to the Export Administration Regulations (EAR): Control of Military Electronic Equipment and...
… rotron fans; (4) electric fuses other than those "specially designed" for explosive detonation; (5) grid vacuum tubes; (6) audio headphones, earphones, handsets, and headsets; (7) intercom systems; (8) loudspeakers; (9) electric switches other than RF , pressure, diplexer , duplexer , circulator or isolator switches …
-
Federal Register > Thursday, July 25, 2013 > [78 FR 45026] Revisions to the Export Administration Regulations (EAR): Control of Military Electronic Equipment a...
Electric switches other than RF , pressure, diplexer , duplexer , circulator, or isolator switches; .
-
Federal Register > Wednesday, November 28, 2012 > [77 FR 70945] Revisions to the Export Administration Regulations (EAR): Control of Military Electronic Equipm...
Electric switches other than RF , pressure, diplexer , duplexer , circulator, or isolator switches .
-
RF MEMS tunable capacitor applications in mobile phones
The RF front-end in wireless transceivers is comprised of diplexers , duplexers , switches, filters, and impedance matching networks [1].
Indicates content that may require registration and/or purchase.