Products/Services for Dynamic Voltage Restorer

  • Voltage Regulators-Image
    Voltage Regulators - (324 companies)
    Voltage regulators are power converters that provide voltage control capabilities. They accept a voltage that varies over a given range and generate an output voltage that does not vary. Unlike integrated circuit (IC) voltage regulators and IC...
    Phase
    Frequency
    Configuration / Form Factor
  • Three Phase Uninterruptible Power Supplies (UPS)-Image
    Three Phase Uninterruptible Power Supplies (UPS) - (281 companies)
    ...a battery-powered inverter turns on to continue supplying power. Specifications. Capacity specifications to consider when specifying three phase UPS are the volt-amp rating, watt rating, and input voltage range. Three phase UPS are rated in volt-amperes...
  • Power or Line Conditioners-Image
    Power or Line Conditioners - (197 companies)
    Power or line conditioners regulate, filter, and suppress noise in AC power for sensitive computer and other solid state equipment. Power conditioners typically consist of voltage regulators in combination with output isolation transformers...
  • Dynamic Seals-Image
    Dynamic Seals - (673 companies)
    Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons...
  • Dynamic Braking Resistors (DBRs)-Image
    Dynamic Braking Resistors (DBRs) - (35 companies)
    Dynamic braking resistors (DBRs) produce braking torque and absorb the high amounts of energy generated by stopping electric motors. They are used in variable-speed drive systems such as elevators, cranes, and trains. Some DBRs are also used...
  •  
    Voltage Testers - (138 companies)
    Voltage testers check for difference in potential in electrical circuits. Measurement type and measurement range are the most important parameters to consider. There are three main measurement types: AC, DC, and AC / DC. For both alternating current...
  •  
    Voltage Converters and Voltage Inverters - (155 companies)
    Voltage converters and voltage inverters accept voltage input and provide a scaled voltage output. Conversion types include scaling up a low-level signal, voltage doubling, and inversion (converting a positive voltage to negative and vice versa...
  •  
    Voltage Dividers and Voltage References - (78 companies)
    Voltage dividers and voltage references provide highly-accurate reference voltages for calibration and testing purposes. Voltage dividers produce an output voltage (Vout) that is proportional to an input voltage (Vin). They consist of a series...
  •  
    Electrical Voltage Sensors - (163 companies)
    Electrical voltage sensors measure AC and/or DC voltage levels. They receive voltage inputs and provide outputs as analog voltage signals, analog current levels, switches, or audible signals. They can also provide frequency and modulated frequency...
  •  
    High Voltage Diodes - (109 companies)
    High voltage diodes are designed for use in high-voltage applications. High voltage diodes are designed for use in high-voltage applications. There are many types of high-voltage diodes, generally based on their construction. Here we introduce some...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire



Product Announcements
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd
Shenzhen Xingkerong Technology Co., Ltd