-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1005858-BR93C46 Categories: EEPROM Popularity: Low Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Shortage RoHS: Non-Compliant
- Features: EEPROM
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 766502-93LC76/SN Packaging: Tube Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Technology: EEPROM Operating Supply Voltage: 2.5 V ~ 6.0 V Memory Type: Non-Volatile Memory Size: 8Kb
- Cycle Time: 5,000,000 ns
- Operating Temperature: 0 to 70 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: PDIP-8 EEPROM ROHS
- Features: EEPROM
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 858628-93AA46/P Operating Temperature Range: 0°C ~ 70°C (TA) Features: EEPROM Memory IC 1Kb (128 x 8 , 64 x 16) SPI 8-PDIP Package: 8-DIP (0.300", 7.62mm) Package: Tube Mounting: Through Hole Family Name: 93AA46 Categories: Integrated
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: EEPROM, Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Microchip Technology Win Source Part Number: 751634-93LC86/P Packaging: Tube Mounting Style: Through Hole Technology: EEPROM Memory Type: Non-Volatile Memory Size: 16Kb (2K x 8, 1K x 16) Categories: Integrated Circuits Supplier Device Package: 8-PDIP Temperature Range -
- Cycle Time: 5,000,000 ns
- Operating Temperature: 0 to 70 C
- Package Type: DIP
- Features: EEPROM, Other
-
Supplier: Utmel Electronic Limited
Description: MEMORY EEPROM
- Density: 1.024 kbits
- Operating Current: 0.0045 mA
- Standby Current: 0.002 mA
- Cycle Time: 5,000,000 ns
-
Supplier: Utmel Electronic Limited
Description: EEPROM
- Features: EEPROM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Supplier: Microchip Technology, Inc.
Description: The Microchip Technology Inc. 93AA46AE48 device is a 1 Kbit low-voltage serial Electrically Erasable PROM (EEPROM) featuring an 8-bit word size. The 93AA46AE48 is programmed at the factory with a globally unique EUI-48 node address stored at the beginning of the array. The 93AA46AE48 is
- Density: 1 kbits
- Data Rate: 2 MHz
- Data Retention: 200 years
- Endurance: 1,000,000 Write/Erase Cycles
-
Supplier: RS Components, Ltd.
Description: Microchip,EEPROM,93C46B/P
- Density: 1 kbits
- Number of Words: 64 k
- Bits per Word: 16 bits
- Access Time: 200 ns
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G86-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 16 kbits
- Number of Words: 1 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G66-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 4 kbits
- Number of Words: 256 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 1 kbits
- Number of Words: 64 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G76-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor USA, LLC
Description: BR93G76-3A is serial EEPROM of serial 3-line Interface method. They are 16bit organization and CS PIN is the first PIN in their PIN configuration.
- Density: 8 kbits
- Number of Words: 512 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G56-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 2 kbits
- Number of Words: 128 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G46-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 1 kbits
- Number of Words: 64 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: ROHM Semiconductor GmbH
Description: BR93G66-3 is serial EEPROM of serial 3-line Interface method. They are dual organization(by 16bit or 8bit) and it is selected by the input of ORG PIN.
- Density: 4 kbits
- Number of Words: 256 k
- Bits per Word: 16 bits
- Operating Current: 3 mA
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT93C66B is a 4 Kb Microwire (3-wire) Serial EEPROM organized as either 512 x 8 or 256 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is
- Density: 4 kbits
- Data Rate: 2 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Microchip Technology, Inc.
Description: The Microchip AT93C56B is a 2 Kb Microwire (3-wire) Serial EEPROM organized as either 256 x 8 or 128 x 16, selectable in hardware using the ORG pin. The device is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is
- Density: 2 kbits
- Data Rate: 2 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Newark, An Avnet Company
Description: EEPROM, 1KBIT, -40 TO 125DEG C; Memory Size:1Kbit; EEPROM Memory Configuration:128 x 8bit; Memory Interface Type:Serial I2C (2-Wire); Clock Frequency:1MHz; Memory Case Style:TSSOP; No. of Pins:8Pins; Supply Voltage Min:1.7V RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: IC EEPROM 2K SPI 2MHZ 8SOIC
- Density: 16 kbits
- Operating Current: 3 mA
- Standby Current: 0.01 mA
- Access Time: 400 ns
-
Supplier: Microchip Technology, Inc.
Description: The Microchip 93LC76B device is a 8Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 2.5 - 5.5V. Also available are the 93LC76A for dedicated 8-bit memory organization and the 93LC76C for hardware selectable word size using the ORG
- Density: 8 kbits
- Data Rate: 3 MHz
- Endurance: 1,000,000 Write/Erase Cycles
- Operating Temperature: -40 to 125 C
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Description: Integrated Circuits (ICs) - Memory - EEPROM
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Features: EEPROM, Other
-
Supplier: Lingto Electronic Limited
Description: 93C86 - 16KBIT SERIAL EEPROM
- Density: 16 kbits
- Features: EEPROM, Other
- Bus Type: SPI
-
Supplier: Rochester Electronics
Description: 93C56 - EEPROM, 128X16, Serial, CMOS, PDIP8
- Logic Family: CMOS 4000
- Package Type: DIP
- Features: EEPROM, Other
-
Supplier: ODG (Origin Data Global)
Description: AT93C46 - EEPROM, 64X16, SERIAL
- Density: 1 kbits
- Data Rate: 2 MHz
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
-
Supplier: Acme Chip Technology Co., Limited
Description: 93C86 - 16KBIT SERIAL EEPROM
- Density: 16 kbits
- Data Rate: 3 MHz
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
-
Supplier: Quarktwin Technology Ltd.
Description: EEPROM Memory IC 1Kbit Microwire 1 MHz
- Density: 1 kbits
- Operating Temperature: 0 to 70 C
- Features: EEPROM, Other
- Production Status: Full Production
-
Description: AT93C46 - EEPROM, 64X16, SERIAL
- Density: 1 kbits
- Data Rate: 2 MHz
- Operating Temperature: -40 to 85 C
- Features: EEPROM, Other
-
Supplier: DigiKey
Description: EEPROM Memory IC 4Kb (512 x 8, 256 x 16) SPI 2MHz 8-SOIC
- Operating Temperature: 0 to 70 C
- Features: EEPROM, Other
- Package Type: SOIC
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC EEPROM Product overview: S-93C46BD01-T8T1GE S93C46B from SII Semiconductor Corporation is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers
- Features: EEPROM
-
Supplier: Acme Chip Technology Co., Limited
Description: IC EEPROM 4KBIT MICROWIRE 8TSSOP
- Density: 4 kbits
- Data Rate: 2 MHz
- Features: EEPROM, Other
- Bus Type: MICROWIRE™
Find Suppliers by Category Top
More Information Top
-
Si-prog schematics, some one help - GSM-Forum
You need to make adaptor for a specific eeprom such as 24 cxx , 93 cxx etc.. depends on the phone. this will make ur si-prog more flexible than using a fixed type adaptor .
-
Si-prog schematics, some one help - GSM-Forum
You need to make adaptor for a specific eeprom such as 24 cxx , 93 cxx etc.. depends on the phone. this will make ur si-prog more flexible than using a fixed type adaptor .
-
Interfacing Microchip Serial EEPROMs to Motorola(R) 68HC11 Microcontroller
For Microchip 3-wire devices (93 CXX , 93 LCXX 93LCXXB, and 93AAXX devices), there are three programs included to perform some of the basic com- munication functions. Interfacing Microchip Serial EEPROMs to Motorola® 68HC11 Microcontroller .
-
UPA USB Programmer V1.2 from OBDIISCANNER Technology Co., Ltd, China
* EEPROM Only 24 CXX 93 CXX .
-
Optimizing Serial Bus Operations with Proper Write Cycle Times
The original 93CXX products write the 16 bits in 2 write cycles, so the write cycle time increase of the new products is only 5 X (3.5 X typical). Serial EEPROM System Optimization .
-
Questions and Answers Concerning Serial EEPROMs
Onthe 24 Cxx devices, ending the read command with a stop bit will increment the address pointer … Questions and Answers Concerning Serial EEPROMs QUESTIONS AND ANSWERS FOR 3-WIRE DEVICES ( 93 XXXX .
-
Embedded Systems/PIC Microcontroller - Wikibooks, open books for an open world
PIC 16C84 - has the ability to erase and reprogram in-circuit EEPROMs • IC Programmer ICProg Programs : 12 Cxx , 16Cxxx, 16Fxx, 16F87x, 18Fxxx, 16F7x, 24Cxx, 93 Cxx, 90Sxxx, 59Cxx, 89Cx051, 89S53, 250x0, PIC, AVR , 80C51 etc.
-
Logic Powered Serial EEPROMs
Logic Powered Serial EEPROMs TYPICAL ICC FOR 93CXX .
-
http://www.mouser.com/catalog/supplier/library/MicrochipSelectorGuide.pdf
… MPLAB® PM3 Socket Module (8) PICSTART® Plus (5) MPLAB® ICD 2 (6) MPLAB® CXX Compiler Demonstration Boards … SEEVAL® 32 Serial EEPROM Developer’s Kit All serial EEPROMS, 24XX, 93 XX, 25XX series .
-
Selected Areas in Cryptography -- SAC 2013
significantly simplifies to ψ4 : (x, y) ≡∈ ( cxx , cyy), where the constants cx and cy Electron. Comput. EC–13(2), 93 –101 (1964) 30. Moreover, an external EEPROM in an SOT-8 package is connected to the μC.
Indicates content that may require registration and/or purchase.